-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Red 1Bit Common anode 1.8 Plugin Led Segment Display ROHS
- Character Height: 45.72 mm
- Common: Common Anode
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 590 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 140,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 570 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 30,000 microCandela
- LED Color: Green
-
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital
- Color Wavelength: 630 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 74,000 microCandela
- Character Type: Numeric
-
Supplier: Broadcom Inc.
Description: The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray and black for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with tinted green segments or untinted
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 568 nm
- Character Height: 14.224 mm
-
Supplier: Broadcom Inc.
Description: The 18:88 and 88:88 0.56" Four Digit Seven Segment Displays have surface painted in neutral gray for enhanced on/off contrast. All devices are available in either common anode or common cathode configuration with untinted segments.
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 632 nm
- Character Height: 14.224 mm
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 11MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:9.8mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 20MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:13.3mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:9mcd; No. of Digits / Alpha:4; Character Size:7.1mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 1.75 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 568 nm
- Character Height: 45.72 mm
- Typical Luminous Intensity: 12,000 microCandela
- LED Color: Green
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories 4" SEVEN SEGMENT YEL LED DISPLAY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DISPLAY MODULE, LED NUMERIC GREEN CHARACTERS, 7 SEGMENT, 18DIP. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Win Source Electronics
Description: Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Anode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level:
- Display Type: Dot Matrix Display
-
Description: Lumex’s InfoVue™ family of thru-hole mountable LED displays offers a variety of color options, digit sizes and display types, including dot matrix and digit displays. Specification Options Color Amber Blue Green Orange Purple Red White Yellow Digit Size 0.2" - 0.3" 0.30" - 0.36"
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 880965-MAN6730 Features: Display Modules - LED Character and Numeric Red 7-Segment 1.5 Character Common Anode 2V (Max) 20mA 0.750" H x 0.985" W x 0.315" D (19.05mm x 25.02mm x 8.00mm) 18-DIP (0.600", 15.24mm), 15 Leads
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920108-HDSP-4201 Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.6V 100mA 1.090" H x 0.786" W x 0.330" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600", 15.24mm), 12 Leads
- Display Type: Dot Matrix Display
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97941FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 104 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU97941FV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 104 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: 260 ucd (Typ.) @ 2 mA Luminous Intensity, Low Current 7 mm Seven Segment Display Low power consumption Suitable for DC and multiplex operation Evenly lighted segments Untinted segments Luminous intensity categorized Wide viewing angle Lead-free device The 7 mm character
-
Supplier: Radwell International
Description: INDICATORS, SERIES TM, TEMPERATURE METER, INDICATOR ONLY, FOUR-CHARACTER SEVEN-SEGMENT DISPLAY, POWER SUPPLY 230 TO 240VAC, PANEL MOUNT, 1/8 DIN SQUARE, SPADE TERMINALS, T/C TYPE K CELSIUS (-270 TO 1370C), STANDARD WITH WATLOW LOGO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR 7 SEGMENT 18DIP
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 3 to 18 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product is for industrial market, and guaranteed with long term supply.BU97931F-LB is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for industrial market applications and can drive up to 112 LCD Segments. It has integrated display RAM for reducing CPU load.
- TJ: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: OTEK Corporation
Description: industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.
- Number of Digits: 3.5 to 4.5
- Width: 95.25 mm
- Height: 47.752 mm
- Depth: 74.93 mm
-
Supplier: DigiKey
Description: "1.8"" RED LED DISPLAY"
- Number of Characters: 1 #
- Color Wavelength: 645 nm
- Typical Luminous Intensity: 310,000 microCandela
- Common: Common Anode
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: TRENDnet Inc.
Description: 16 x Gigabit PoE+ ports 2 x Shared Gigabit Uplink Ports (RJ-45 / SFP) 220 watts PoE power budget 36 Gbps switching capacity 1U rack mountable (brackets included) Convenient front-panel 4-digit seven segment LED display
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Acme Chip Technology Co., Limited
Description: BCD-TO-7 SEGMENT LATCH
- Supply Voltage: 1.8 V
- Device Type: LCD Driver
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 197738-4543BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply
- TJ: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy
-
Supplier: ODG (Origin Data Global)
Description: SMD,18.5x15mm LED Segment Displays ROHS
Find Suppliers by Category Top
Featured Products Top
-
applicable models) Dual indication lights displaying power and fault status Flying leads for field splicing Solid wires (input) striped wires (output) Surface mountable (4 location) Panel (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Manual (safe start) reset models Open neutral protection (only on applicable models) Dual indication lights displaying power and fault status Grounded neutral protection (only on applicable models) (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
An 8-Segment Display for Simple and Accurate Representation of Bangla Numerals
S.M. Niaz Arifin et al. proposed 18 - segment display [9] represents Bangla numerals, where there is no fabricated bend segment and also there is no segment overlapping.
-
Nova Laser Alignment Control System
Instead of fixed labels on control panel switches, programmable alphanumeric 18 - segment displays are configured to reflect the function of each switch.
-
1981 laser program annual report
Instead of printed labels on con trol switches, we have included pro grammable alphanumeric 18 - segment displays that ran be configured to reflect the function of each switch (when a switch is not used, the associated display label is turned off).
-
Designing 26-Segments Display for Bangla Characters
Abstract: 18 - segments display is normally used to display the entire alphabetic character of English.
-
Recent IC Announcements
18 - segment display driver .
-
Two new genera of cyclopinid copepods (Cyclopoida: Cyclopinidae) from anchihaline caves of the Canary and Balearic Islands, with a key to genera of the family
The fcmale antennule is 17-segmented in Oromiina whereas in Qclopinodes it is 18 - segmented and displays a different segmental fusion pattern.
-
Small Medium LCD Market Tracker - Q1 2015
• Revenues for the camera display segment increased by 18 % QoQ in the fourth quarter.
-
Design of an Automated Rail Transit System Controller:
Malaysia Perspective
Fig. 18 shows 7- segment display of the A_STOP state.
-
Design of self-checking combinational circuits
…CMPS - %bits magnitude comparator based on SN7485ASCII7; 2) ASC7 - ASCII to seven segment decoder; 3) ASCB - ASCII to BCD decoder; 4) MUL4 - 4-hits multiplier; 5) MULB - 8-bits multiplier; 6) D18S - 18 segment solid state alphanumeric display HDSP-6300 7) RPCB…
-
SAP ERP Financial Accounting and Controlling
Distribution Cycles: Segment screen is displayed (Figure 18 -46).
Indicates content that may require registration and/or purchase.