-
Supplier: PCB Piezotronics, Inc.
Description: 800/900 MHz 6 dBi Omnidirectional Antenna for use with Echo® System. Model 070A90 is an 800/900 MHz, 6dBi omnidirectional antenna & bracket for use with the Echo® Wireless Vibration System
- Primary Frequency Range: 900 MHz
- Pattern Type: Omnidirectional
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, DIPOLE 2DBI, 900MHZ; Antenna Type:Omni-directional; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Cable; Gain:2dB; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWIVEL ANTENNA, 900-930MHZ, 5DBI; Antenna Type:Swivel; Frequency Min:900MHz; Frequency Max:930MHz; Antenna Mounting:SMA Connector; Gain:5dBi; VSWR:2.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes
-
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: High RF output power provides maximum foliage or wall penetration. 2.5 dBi gain perpendicular to antenna Rubber-coated and flexible Swivel mount
- Primary Frequency Range: 900 MHz
- Gain: 2.5 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 158 F
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Low profile and rugged design for outdoor use, high gain, low cost. ♦ High gain, low cost, patented circuit design. ♦ Low profile and rugged design for outdoor use. ♦ Excellent external antenna solution for Motorola’s 900MHz Canopy™ broadband wireless platform. ♦ Articulating wall and
- Primary Frequency Range: 902 to 928 MHz
- Gain: 10 dB
- VSWR: 1.5 :1
- Operating Temperature: -49 to 149 F
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Does not interfere with Wi-Fi networks, VLAN extensions supported. 15 dBi gain 39” long by 14” high Wall mount with 1’ RF cable
- Primary Frequency Range: 900 MHz
- Gain: 15 dB
- Operating Temperature: -40 to 158 F
- Applications: Broadband Network / WLAN
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, FIBERGLASS, 900 TO 930MHZ, 7DBI
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point) 5 dBi gain perpendicular to antenna 24” tall, pole mount bracket, 4’ RF cable
- Primary Frequency Range: 900 MHz
- Gain: 5 dB
- VSWR: 1.5 :1
- Operating Temperature: -49 to 158 F
-
Supplier: L-com, Inc.
Description: The HyperLink HGV-906U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless
- Primary Frequency Range: 800 to 900 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HGV-903U is a high performance omnidirectional antenna designed for the 800 MHz / 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900 MHz Wireless
- Primary Frequency Range: 800 to 900 MHz
- Gain: 3 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG908U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG906U-PRO is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless
- Primary Frequency Range: 900 MHz
- Gain: 6 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product
- Primary Frequency Range: 880 to 1,880 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Newark, An Avnet Company
Description: WHIP ANTENNA, 915MHZ, 4DBI; Antenna Type:Whip; Frequency Min:-; Frequency Max:915MHz; Antenna Mounting:SMA Connector; Gain:4dBi; VSWR:1.8; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:-; SVHC:NoRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN,
-
Supplier: KP Performance Antennas
Description: The KP-900-SPOMA-8 is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN,
- Primary Frequency Range: 824 to 960 MHz
- Gain: 8 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: The KP-900-SPOMA-6 is a high performance omnidirectional antenna designed for the 900 MHz ISM band. It is ideally suited for multipoint, Non Line of Sight (NLOS) and mobile applications where high gain and wide coverage is desired. Typical applications include 900MHz Wireless LAN,
- Primary Frequency Range: 824 to 960 MHz
- Gain: 6 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Only 8.5 inches square! Superior Performance This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular
-
Supplier: Allied Electronics, Inc.
Description: This HyperLink Technologies's high performance 900MHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for 900MHz ISM band applications as well as 900MHz
-
Supplier: GAO Tek, Inc.
Description: Linear reader antenna
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: with 18dBi gain. This antenna is 57cm long and includes hardware for pole mounting. Made of fiberglass and aluminum this antenna is ideal for heavy-duty and high-power LoRa base stations but can be used with LoRa nodes as well. Antenna has a type N female termination.
- Primary Frequency Range: 868 MHz
- Gain: 18 dB
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: GAO Tek, Inc.
Description: Circular reader antenna
-
Supplier: DigiKey
Description: 5.9GHz DSRC, ISM Module RF Antenna 5.8GHz ~ 6GHz -1dBi, -1.8dBi SMA Female Adhesive
- Primary Frequency Range: 5,900 MHz
- Gain: -1.8 to -1 dB
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Quarktwin Technology Ltd.
Description: 925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 2dBi Magnetic
- Technology Type: Whip / Vertical Monopole
-
Supplier: TE Connectivity
Description: Stud/Screw/Lug Mount Operation/Application Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990
- Primary Frequency Range: 896 to 970 MHz
- Gain: 0 to 3 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Antenna 902MHz ~ 929MHz
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: 433MHz 5dBi Rubber Duck Antenna Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed to work in rugged environment yet durable providing promising and satisfied customer needs. This
- Primary Frequency Range: 433 MHz
- Gain: 5 dB
- Form Factor / Mounting: External, Portable / Mobile
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-TWDPFP9 covers the 470 MHz to 698 MHz frequency and is a 9 dBi dual pol directional flat panel antenna that offers high gain in a low-profile package. The KP-TWDPFP9 flat panel antenna comes equipped with die-cast aluminum brackets which afford +/- 15 degree up or
- Primary Frequency Range: 470 to 698 MHz
- Gain: 9 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: with 18dBi gain. This antenna is 57cm long and includes hardware for pole mounting. Made of fiberglass and aluminum this antenna is ideal for heavy-duty and high-power LoRa base stations but can be used with LoRa nodes as well. Antenna has a type N female termination.
- Primary Frequency Range: 864 to 868 MHz
- Gain: 10 dB
- Pattern Type: Omnidirectional
- Polarization: Vertical Linear
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BLACK NMO TRANSIT ANTENNA, 2 DBI Product overview: LPT800/900NMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Primary Frequency Range: 806 to 960 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 900 MHz, gain: 2 dBi, polarization: linear, degree of protection: IP55, connection: RSMA (male)
- Primary Frequency Range: 900 MHz
- Gain: 2 dB
- Operating Temperature: 68 to 149 F
- Pattern Type: Omnidirectional
-
Supplier: ValueTronics International, Inc.
Description: The AB-900A is a 300 MHz biconical antenna from Com-Power. A state-of-the-art antenna preamplifier can enhance the performance of electronic test equipment with a bad or weak signal. Antennas boost signals and can overcome signal losses related to splitters and junctions.
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
-
Supplier: Pasternack
Description: Whip portable antenna PE51156 from Pasternack (also known as a monopole antenna) is part of our extensive in-stock omni-directional radio antenna selection. This single band whip portable antenna has a frequency range of 806 MHz to 880 MHz and a nominal dBi gain. Our
- Primary Frequency Range: 806 to 880 MHz
- VSWR: 2 :1
- Form Factor / Mounting: Portable / Mobile
- Polarization: Vertical Linear
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-600SPOMNIW-3-NM 5G Omnidirectional White Antenna is a high performance, compact and lightweight antenna with same day shipping. This omnidirectional antenna is designed for the 600 MHz to 2700 MHz bands and is IP67 rated for tough weather. It features a
- Primary Frequency Range: 615 to 2,700 MHz
- Gain: 2 to 3 dB
- VSWR: 3 :1
- Operating Temperature: -4 to 149 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1575MHZ. This listing supports clearer product discovery
- Primary Frequency Range: 1,574 to 1,576 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces its 868 MHz 10 dBi Fiberglass Antenna with N Male Straight Connector, which (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its GSM 15 dBi Yagi Outdoor Antenna, engineered for high-performance GSM connectivity in remote and outdoor applications. With a directional Yagi design and a robust 15 dBi gain, this antenna provides extended range and enhanced signal strength (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily offers their tiny GSM 4 dBi Adhesive Sticker Antenna, which is intended to improve GSM/2G connection in space- and cost-constrained applications. This antenna, with its sturdy sticker-mount construction, 3 m RG174 cable, and SMA male connection, covers GSM (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its tiny 4G 5 dBi PCB Flexible Internal Antenna, which is intended for smooth integration into routers, IoT devices, gateways, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 2.4 GHz 15 dBi Yagi Antenna, a high-gain directional antenna intended for long-distance wireless communication. The antenna comes with a 3-meter RG58 coaxial cable and an N-male straight (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces its 4G LTE 14 dBi MIMO outside Patch Panel Antenna, which is designed to provide reliable cellular connectivity for outside deployments. This antenna, with its high gain, dual-element MIMO design, and durable weather-resistant construction (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technology India Pvt. Ltd. is pleased to announce its high-performance 4G 5dBi Waterproof Rubber Duck Antenna, which is engineered to provide dependable connectivity in challenging industrial and outdoor applications. This antenna, engineered for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Radio Interface System Planning for GSM/GPRS/UMTS
A high gain base station antenna (e.g., 18 dBi at 900 MHz ) is one of the best means of achieving high coverage in this environment.
-
UMTS900 Co-Existence with GSM900
If larger antennas are allowed in 900 MHz , the antenna gain could be increased to 18 dBi .
-
Antenna Theory and Applications
2.6 A GSM-900 ( 900 MHz ) base station receiver employs an antenna with a gain of 18 dBi and has a sensitivity of – 50 dBm.
-
Base-station network planning including environmental impact control
Data concerning the evaluation of the field and path loss are working frequency f¼ 900MHz , gain of the transmit- ting antenna Gt ¼ 12 dBi , gain of the receiving antenna … Afeed ¼ 5dB, BSA height¼ 18 m, mobile antenna height¼…
-
Electromagnetic field representation in the radiating near field region of Bases Transceiver Station antennas
…methods, the field in the radiating near field region was computed for two BTS antennas : the Kathrein model 730691, working at 900MHz with 10° electrical tilt and 17 dBi maximum gain, and the … 5° electrical tilt and 18 dBi maximum gain.
-
Propagation Engineering in Radio Links Design
Using path loss model of indoor radiowaves according to (7.3), calculate the transmission basic loss of radiowaves propagation at 900 MHz within the following environments: (a) : Sports center d … K1 = K2 = 3, F = 12 dB, and W = 18 dB 2. .... In the previous problem, assume 500 mW and 5 dBi for the TX output power and antenna gain, respectively, and then find the power level at the RX antenna location .
-
Design of a small, low‐profile print antenna using a Peano line
Figure 5(a) shows the measured S11 characteristics of the antenna with the substrate sizes of 18 ϫ 18 (mm) and 6.5 ϫ 3.5 (mm), both of which are installed alternatively on a metallic stage having a diameter of 20 .... This probe has a constant antenna gain of less than Ϫ30 dBi from 900 MHz to 1 GHz.
-
Ripetitore - amplificatore segnale GSM mod. AT600 300mq con antenna Pannello 18dbi, omologato, facile da installare
I nostri ripetitori ripetono tutti i gestori telefonici che trasmettono a 900mhz (TIM, Vodafone, Wind). .... Il modello in questa inserzione è compreso di antenna Pannello 18dbi .
Indicates content that may require registration and/or purchase.