-
Supplier: Jergens, Inc.
Description: Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
- Size: 1 1/8"
- Finish: Black Oxide
- Type: Flange Nut
- Features: Other, Other Metal
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.
- Size: 1"
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 5/8"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
-
Supplier: Te-Co, Inc.
Description: Product Information Assemblies consist of Flange Nuts (Part No.'s 41801-41811) and Spherical Washers (Part No.'s 42741-42750) For material information, see individual components
- Size: 1"
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 1"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Many sizes conform to TCMAI standards When used with Spherical Washers, Flange Nuts will equalize thread loads Standard package quantity: 41801-41807: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Size: 5/16"
- Type: Flange Nut
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Size: 5/16"
- Type: Flange Nut
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI
- Size: 5/16"
- Type: Flange Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: DIN 6923 ISO: 4161 Grade 8 Material: Steel Finish: Zinc & Clear Dimensions: mm
- Type: Flange Nut, Hex
- Standards: ISO
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Accuris
Description: Metric Hex Flange Nuts
-
Supplier: NBS Corp.
Description: Individually top pressed to produce a razor tight sealing lock, NBS’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼” through ¾” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are
- Size: 5/8"
- Type: Flange Nut, Locknut
- Finish: Phosphate
- Material: Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: AGO’s Hex Flange Sealing Nuts are powerful pieces of hardware which create superb seals. If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Finish: Black Oxide, Zinc Plated
- Type: Hex
-
Supplier: Accuris
Description: Prevailing-Torque Type Steel Metric Hex Nuts and Hex Flange Nuts
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 4.1732306 inch
- O.D Screw Diameter: 1.7322844 inch
- Screw Lead: 0.7086614173228352 inches per
- Dynamic Load Rating: 28,639.52 lbs
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Zinc & Clear Dimensions: mm
- Type: Flange Nut, Nylon Insert Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Accuris
Description: Dimensional Requirements for Prevailing-Torque Type Steel Metric Hex Nuts and Hex Flange Nuts
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 1/2"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: igus® inc.
Description: Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J
- Length: 0.59 to 1.38 inch
- O.D Screw Diameter: 0.51 to 1.1 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: ASME
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply that
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general, dimensional, mechanical, and performance data for metric prevailing-torque hex nuts and hex flange nuts of property classes 5, 9, and 10 as defined in ASTM A563M. The inclusion of dimensional data in this Standard is not intended to imply that
-
Supplier: Wedin International, Inc.
Description: Wedin manufactures all styles and types of acme screws and nuts. Through the years, we have manufactured acme screw assemblies for nearly every machine tool in existence. Sizes range from 1/8 inch up to 22 inch diameters. We do not have any length restriction under 6 inch diameter and have
- Size: 1"
- Material: Bronze / Copper Base Alloy
- Type: Flange Nut
-
Supplier: Accuris
Description: Torque-Tension Test Requirements for Prevailing-Torque Type Steel Metric Hex Nuts and Hex Flange Nuts
-
Supplier: Newport MKS
Description: The 100761206 Flange Bolt and Nut Set is designed for joining two size NW63 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch, (4) M8 nuts, and (8) M8 washers which is what is required to join NW63
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete general and dimensional data for the various types of inch series square and hex nuts, including machine screw nuts and coupling nuts, addressed by this Standard. Also included are appendices covering gaging of slots in slotted
-
Supplier: Newark, An Avnet Company
Description: KV-5.08- 18P Green ; Flange with nut & high profile @ MARK NL66
-
Supplier: Newark, An Avnet Company
Description: KV-5.08- 18P Green ; Flange with nut & low profile @ MARK NL66
-
Supplier: ASME
Description: This Standard is intended to cover the complete general and dimensional data for the various types of inch series square and hex nuts, including machine screw nuts and coupling nuts, addressed by this Standard. Also included are appendices covering gaging of slots in slotted
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Newport MKS
Description: The 100761208 Flange Bolt and Nut Set is designed for joining two size NW80 or NW100 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch, (8) M8 nuts, and (16) M8 washers which is what is required to join
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 80
- Features: Other
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts
- Size: 1"
- Type: Hex
- Features: Other Metal
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Size: 5/16"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: 5/16"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: PENCOM
Description: No Description Provided
- Size: 5/16"
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
The CDS™ microPEM® ClampDisk™ fastener presses straight onto a 1 mm pin to replace threads, adhesive, rivets and other small fasteners. The upward flanges of the disk grip onto the pin and prevent push-off while the downward flanges flex and generate clamp load. Ideal for (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
high load capacity and long travel life. Wide Variety of Configurations: A total of 16 shafts with diameters ranging from 4mm to 100mm are available. Seven different types of nuts are available: cylindrical types (SSP/SSPM), flange types (SSPF/SSPT), and block types (SPA/SPAW/SSPB). They can be specified to suit various applications. (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Improvements in the hot-air valve on blast stoves
… joint between the valve and the connecting pipe was strengthened by increasing the bolt diameter to 30 mm and the nut thickness to 50ram, in … … eliminate leakage at the flanges (previously bolts of 22 mm diameter and 18 -20 mm in thickness …
-
8 Locknuts - Nuts - Grainger Industrial Supply
• Flange Hex Nut , Toothed Flange , Steel, Finish Zinc Plated, Property Class 8, Thread Size M12, M12, Thread Type Metric, Thread Direction Right Hand, Width 18mm , Height 12mm, Flange Dia.
Indicates content that may require registration and/or purchase.