-
Supplier: Radwell International
Description: BATTERY CHARGER, 120 VOLTS, 60 HERTZ, 210 WATTS, EGO POWER +. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Analytic Systems
Description: The model BCD615 Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in
- Input Voltage: 24 to 72 volts
- Charging Current: 10 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
-
Supplier: Analytic Systems
Description: he model BCD615R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72 VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 24 to 72 volts
- Charging Current: 12 to 48 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Visual Sound, Inc.
Description: TeachLogic, Inc. Charges Two 9 Volt, Four "AA", or Four "AAA" Nickel Metal Hydride Batteries
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Charges Both the 24 Volt & the 12 Volt Batteries Independently Designed Specifically for Dual Battery Vehicles Charging the 12 Volt Battery Does Not Effect the 24 Volt Battery Simple Installation The Auto Charge
- Input Voltage: 120 volts
- Charging Current: 0 to 10 amps
- Output Voltage: 12 volts
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis and Comfort Walk
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty transformer and multi-diode rectifier
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: ZGC, Inc.
Description: Anton Bauer Battery Charger for CINE VCLX/2 Battery charger for CINE VCLX/2 batteries. Charges one battery in approximately three hours. CE approved. The CINE line of power products provide superior runtime and service life for the power demands of
-
Supplier: Xenotronix, Inc.
Description: The MHTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: Xenotronix, Inc.
Description: The NTX7 is a two stage, constant current battery charger. After charging your battery with a precision constant current for 14 hours, it automatically switches to a low rate current. Models are available for batteries from 1 to 12 cells (1.2 to 14.4 volts) and
- Input Voltage: 120 volts
- Charging Current: 0.05 to 0.5 amps
- Operating Temperature: 0 to 40 C
- Charge Time: 14 hours
-
Supplier: U.S. Battery Manufacturing Co.
Description: Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 245 ampere-hr
- Width / Diameter: 26.75 inch
- Depth: 26.75 inch
-
Supplier: UL Standards & Engagement
Description: cover the following types of battery chargers: a) Battery chargers for use in industrial applications as covered by the Standard for Industrial Battery Chargers, UL 1564; b) Battery charger systems for use in electric vehicle applications
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC
-
Supplier: UL Standards & Engagement
Description: Standard and the standard for the end product. 1.3 These requirements do not cover: a) Battery chargers for use in a marina, boatyard, or other marine application; b) Battery chargers for fire protection signaling service; c) Household battery chargers; d)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes from a better
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 220 ampere-hr
- Width / Diameter: 7.0625 inch
- Depth: 15.625 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes:
-
Supplier: U.S. Battery Manufacturing Co.
Description: Information: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes
- Voltage: 2 volts
- Capacity, Amp Hours (AH): 1,100 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 11.875 inch
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: CSA Group
Description: evaluating the energy consumption of large battery charger systems specified in the California Energy Commission Appliance Efficiency Regulations, CEC-400-2014-009, which refers to Energy Efficiency Battery Charger System Test Procedure, Version 2.2, dated
-
Supplier: U.S. Battery Manufacturing Co.
Description: California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 85 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 11.125 inch
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1900-36 Series Laptop AC Adapter 90Watt 19V 4.74A, 3-Prong Cord included. Hi-Quality Compatible 19Volt Battery Charger works for ASUS A2 W5F W5V and more
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Accuris
Description: BATTERY, STORAGE, AIRCRAFT, MAINTENANCE-FREE, 24-VOLT, 1.5-AMPERE-HOUR, WITH 115 VAC, 400 HZ INTEGRAL CHARGER
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1650-66 AC Adapter 65Watt 19V 3.42A with 5.5*2.5mmB Plug, 3-Prong Cord included. Hi-Quality Compatible 19 Volt Battery Charger PA-1650-66 works for ASUS M5, ASUS M6, ASUS W3 Series Notebook PC and more.
- DC Output Voltage: 19 volts
- DC Output Current: 3.42 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: Accuris
Description: Battery, Storage, Aircraft, Maintenance-Free, 24-Volt, 1.5 Ampere-Hour, with 115 Vac, 400 HZ Integral Charger
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln Battery Grease Gun ** Actual Product May Vary From Image Shown Powerful 12 volt motor Planetary gear drive Machined and hardened piston 2" final drive needle bearings Plated steel barrel with exclusive flip-over follower Locking follower rod Accessible check valve
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's BP260 battery pack for use with Tripp Lite 12 and 24 volt PowerVerter APS inverter/charger systems. Rugged all metal battery enclosure safely houses two batteries and includes heavy gauge cabling, nut and bolt connectors and battery terminal isolators
- Width / Diameter: 10.5 inch
- Depth: 17.75 inch
- Height: 10.5 inch
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Pathway Lighting Products, Inc.
Description: Series CP is a thermoplastic emergency lighting unit that comes with dual voltage input 120/277. The unit comes with a sealed lead acid battery and solid state 2 rate charger that recharges the battery within 24 hours. Temperature compensation, red LED power on and push
- Features: Battery Powered
- Application: Commercial
-
Supplier: Stored Energy Systems/SENS
Description: SENS LC charger is ideal for engine starting duty in modest sized engine generators. In contrast to the very lowest priced chargers, LC provides long and dependable battery life and remains reliable itself. LC offers features and benefits found only in more costly
- Input Voltage: 115 volts
- Charging Current: 3.5 amps
- Output Voltage: 12 volts
- Operating Temperature: 14.000000000000002 to 122 C
-
Supplier: Stored Energy Systems/SENS
Description: automatically adjusts its output to meet constantly changing battery needs. This allows the battery to deliver maximum possible performance and life. SENS exclusive Battery Fault alarm system detects battery problems like high resistance cables and open battery
- Input Voltage: 240 volts
- Charging Current: 10 amps
- Output Voltage: 24 volts
- Operating Temperature: -40 to 60 C
-
Supplier: ZGC, Inc.
Description: Anton Bauer 280wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX/2 provides superior
- Width / Diameter: 9.69 inch
- Depth: 6 inch
- Height: 5.53 inch
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
Find Suppliers by Category Top
Featured Products Top
-
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
Select Industry Preferred Battery Chargers Are you interested in the transition towards sustainable energy solutions? Or do you want to optimize battery life of your (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The Skyworks AAT3672IWO-4.2-1-T1 is a lithium-ion/polymer battery charger IC designed for mobile devices, portable electronics, IoT applications, and wearable technology. With a compact 14-WFDFN package and exposed pad for efficient thermal dissipation, this charger IC is optimized for (read more)
Browse Battery Charger ICs Datasheets for Nova Technology(HK) Co.,Ltd -
costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
beginning of 2026, enabling full scale implementation across global applications. Complete Battery System Incl. Charger and Intelligence To complement the LionBLOCK system, Micropower provides a full range of stationary and onboard chargers designed for seamless (read more)
Browse Batteries Datasheets for Micropower LLC -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Porter-Cable 9987 19.2 Volt PREMIUM Cordless Hammerdrill/Driver Kit at PlumberSurplus.com
The 9987 includes 19.2 Volt hammerdrill/driver, Two 19.2 Volt , 2 Amp-hour batteries , One hour universal battery charger , Side handle, Case and operating manual.
-
Targeting Net Zero Energy at Fort Carson: Assessment and Recommendations
Users must balance, however, the value of this scenario with its inefficiency and battery -life impacts. .... Chargers and associated cords are categorized by voltage and power levels: Level I is 120V AC up to 20A (2.4kW), Level II is 240V AC up to 80A ( 19.2 kW), and Level III (which is yet to be defined fully … vehicles charge (and discharge) via Level II architecture (limited to 7.7 kW: 32 amps, 240 Volts ).
-
Shopping - Best Prices On The Chicago Pneumatic "Pneumatic 1/2"" Drive 12 Volt Cordless Impact Wrench kit - CPT8748L" - Big Bruin
With a one hour charge, charger works with 10.8 V to 19.2 V CP Ni-Cd, Ni-MH and Lithium Ion batteries . .... Dimensions: -1/2'' Drive 12 Volt Cordless Impact Wrench kit.
-
Building a business case for corporate fleets to adopt vehicle-to-grid technology (V2G) and participate in the regulation service market
There is no standard amount of time required to charge a battery; instead, charging times are mainly a function of the amount of power the charger can deliver and the battery capacity, although charging times also vary according to battery chemistry. .... Many home and business garages are currently wired for only 120- volt charging, which could result in .... Level 2 240 V AC Up to 80 A Up to 19.2 kW .
-
CR4 - Thread: Solar Powered Iphone
…the voltage of a set of solar panels to something useful for charging batteries (or other low .... Here is one with a 96 volt , 5.5 amp input. .... by, as Paulmil suggests "Don't calculate in watts.") This converter is typically 80% efficient, they say, so that in typical operation, the input might be 120 volts at 3 amps, and the output would be 15 volts at 19.2 amps. .... when the voltages are different (as will be the case in the OP's charger ) is nearly nonsensical.
-
Plug-In Electric Vehicles - Distribution system impacts and high level screening methodologies for calculating costs and benefits
PEVs, which include both the Battery Electric Vehicles (BEVs; e.g., Nissan leaf) and the Plug-In Hybrid Electric Vehicles (PHEVs; e.g., Chevrolet Volt ), offer several environmental, strategic and economic benefits to the United States (US). .... This is particularly true if level 2 chargers (power requirement can be as high as 19.2 kW; typically 6.6 kW) are used for fast charging of PEVs at residences, or a cluster of such chargers are used for charging the…
-
Renewable Energy Integration
First-generation mass-market PHEVs, such as the Chevrolet Volt and Nissan Leaf [10, 11], connect to the grid for only battery charging, which is the most basic configuration. .... Opportunity charger (any available outlet). .... 4 kW (17 A) 19.2 kW (80 A) Level 3 .
-
Advanced Hybrid Powertrains for Commercial Vehicles
The SAE standards specify as: Level I is 120 Vac up to 20 A (2.4 kW), Level II is 240 Vac up to 80 A ( 19.2 kW), and Level III (which is yet to be defined fully) will likely be … each charge power level is tied directly to the size of the onboard battery pack and the .... TABLE 12.1 PHEV/EV Chargers . .... the most common U.S. grounded household receptacle, com- monly referred to as a 120 volt outlet.
-
Robot Builder's Bonanza, Fourth Edition > Robot Power Systems
You'll then have batteries for your robot, as well as the charger that came with the phone. .... 19.2 .1. .... • 4.8 volt .
-
IHS Automotive - March to New Urban Mobility
Voltage AC; 120 volts AC; Up to 240 volts DC; 200-500 volts On-board charger ; 120V; 1.9 Kilowatt; 16 amps (Level 1) On-board charger; 240V; 19.2 Kilowatt; 80 amps (Level 2) Off .... battery .
Indicates content that may require registration and/or purchase.