-
Supplier: Air Compressors Direct
Description: Horse Power 40 Horse Power Tank Size No Tank Gallons Voltage 460 V 3-Phase CFM 190 CFM @ 90 PSI Energy Efficient Base Mount •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off
- Flow Capacity: 190 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact,
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 43.083934 SCFM
- Horse Power: 14.742424233931 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our "long-distance runners" of BELT series guarantee 24 / 7 high performance and operational
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 162.44762 to 210.828759 SCFM
- Horse Power: 49.5881542414043 HP
- Lubrication Style: Lubricated
-
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT
- Discharge / Operating Pressure: 145.0377 psi
- Flow Capacity: 1,695.1056 SCFM
- Horse Power: 422.169421244388 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact,
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 48 to 59 SCFM
- Horse Power: 15 HP
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: Horse Power 40 Horse Power Tank Size No Tank Gallons Voltage 460 V 3-Phase CFM 190 CFM @ 90 PSI Compact And Efficient Rotary Screw Is Ideal For Industrial Use •Runs cooler, lasts longer in continuous duty applications Total Air System (TAS) Refrigerated Dryer Is Energy
- Flow Capacity: 190 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: control options with a number of interfaces – including for connection to master controllers – with dynamic control. Performance parameters: 30 - 60 hp Inlet pressure up to 190 psig - Discharge pressure up to 650 psig - Flow rate: 80-882 cfm Benefits: Compact design without
- Discharge / Operating Pressure: 45 to 650 psi
- Flow Capacity: 80 to 882 SCFM
- Horse Power: 30 to 60 HP
- Gases Handled: Air / Plant Air
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 31 to 275 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: efficiency. EXCLUSIVE SLOW-SPEED AIREND PROFILE RESULTS IN HIGHER AIR DELIVERY WHILE REDUCING POWER CONSUMPTION PROVEN CONTROL TECHNOLOGY FOR POWER SAVINGS AND PRESSURE STABILITY IN ALL DEMAND LOADS NEMA PREMIUM EFFICIENCY MOTORS LOW INTERNAL PRESSURE DROP INCREASES EFFICIENCY Customer
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 15 to 1,450 SCFM
- Horse Power: 15 to 300 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 60 to 2,155 SCFM
- Horse Power: 25 to 500 HP
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, R-Series Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 1.5 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 226 SCFM
- Horse Power: 20 to 50 HP
- Features: Integral Dryer, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 181 to 232 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 81 to 271 SCFM
- Horse Power: 60 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 35 to 193 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: Sullair Corporation
Description: The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued customer feedback into our modern design. As a direct result of your input, our new and improved product is fully
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 185 to 260 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Description: Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HSC FRECON Series Screw Compressors, the ideal choice for all kind of industry and applications. Replaceable dry type paper filter element eleminate dusty ambient problem. Piston controlled intake valve is chosen of the right size, which means high capacity and low power
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 176.5735 to 194.23085 SCFM
- Horse Power: 241.239669282508 HP
- Compressor Technology: Rotary Screw
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 186 to 574 SCFM
- Horse Power: 100 HP
- Compressor Technology: Rotary Screw
-
Supplier: Hertz Kompressoren
Description: From large industrial operations to small workshops, Hertz is preferred by many companies as a brand that represents quality. We provide piston compressors for a wide variety of industries including general industry, textile, marine, pneumatic conveying applications, logistics and PET
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 129.696327683616 to 302.683615819209 SCFM
- Horse Power: 24.7940771207022 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Central Air Compressor Co.
Description: The Chicago Pneumatic CPS 90 and CPS 185 portable compressors provide you with compressed air between 88 cfm and 187 cfm at a working pressure of 102 psi (7 bar). Powered by a Kubota or Deutz engine, this range of portable compressors is typically used to drive
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 1,150 psi
- Flow Capacity: 33.5 to 207.8 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free air for the most
- Flow Capacity: 179 to 1,730 SCFM
- Horse Power: 50 to 400 HP
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
are located on the discharge side of the fan which pulls clean, ambient air through the belt-well/inner bearing tube allowing for operation in high moisture environments with gastream temperatures to 375? F To assist with maintenance, all Industrial Duct Fans include extended lubrication (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Freeze-Thaw Durability of Wet-Mix and Dry-Mix Shotcretes with Silica Fume and Steel Fibres
A 190 CFM compressor was used for air supply for shotcreting.
-
Final design of the control and auxiliary systems for the Balcones 60 MJ homopolar pulse power supply
This is accomplished with a 250 hp ( 190 kW) air compressor that furnishes 100 psi (6.9bar) airat a 1,200 cfm (34,000I/min)flow rate.Inaddition,an .
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
The Gast Group's rotary vane air compressor and vacuum pumps provide a long, very low maintenance life; are simple and economical to install and operate; and the low vibration design means that the range is ultra-quiet in operation. Units offer a wide range of pulse-free airflow rates from 0.31 to 112 cfm (0.53 to 190 m3/h) without the need for a separate receiver tank.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
The Gast Group's rotary vane air compressor and vacuum pumps provide a long, very low maintenance life; are simple and economical to install and operate; and the low vibration design means that the range is ultra-quiet in operation. Units offer a wide range of pulse-free airflow rates from 0.31 to 112 cfm (0.53 to 190 m3/h) without the need for a separate receiver tank.
-
Energy Savings and Peak Demand Reduction of a SEER 21 Heat Pump vs. a SEER 13 Heat Pump with Attic and Indoor Duct Systems
The SEER 21 heat pump, which has a variable capacity compressor (varying in speed from 15 to 60 Hz and in capacity from 40% to 118% of nominal) and variable speed air handler fan operation, has the following two cooling modes: 1 … … capacity levels the air flow rates remain relatively high, moving air at about 700 cfm per ton. … the air flow rate drops precipitously during lower capacity operation, moving only about 190 cfm per ton …
-
Predictive Optimal Control of Active and Passive Building Thermal Storage Inventory
The main HVAC system of the laboratory consists of a 12,000 cfm air -handling unit that is connected to four building zones by variable-air-volume (VAV) fan powered mixing boxes. … rated at 265 kW (75 tons) cooling capacity comprised of two screw-type compressors , is available within … … a 2.2 kW (3 hp) constant-volume pump, and a 668 kWh ( 190 ton-hour) ice …
-
CR4 - Thread: Life Expectancy Recips and Scrolls and Chillers/Geothermal?
http://www.energystar.gov/index. cfm ?c=most_efficient.me_geothermal_heat_pumps … "equal" heat pump and repair things for I suppose mostly scrolls and VFD variable speed scroll compressors . Some 190 -degree f r22 discharge refrigerant temps can be seen at old oil forced air retrofits of heating only air to water 'chillers' on well water as follows: .
-
Plant Maintenance Product: Boge's BlueKat screw compressors provide oil-free compressed air
Boge BlueKat compressors are based on the screw compressors of the S series with traditional oil injection. … after the compression stage, serving to oxidise the oil contained in the compressed air into carbon dioxide … The models in the Boge BlueKat series are intended to cover the 40 and 50 hp performance classes and produce 135-235 cfm of oil free compressed air at 100, 125, 150 and 190 psi.
Indicates content that may require registration and/or purchase.