-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 67.44 to 741.84 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 519.288 lbs
- Application: Chain
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 1,402.752 lbs
- Application: Belt
- Contact: Pulley
-
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 458.592 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Phoenix Manufacturing Inc.
Description: V idler pulleys - from 2 5/8" to 7" od. - for use with fhp type belts all have 5/8" bores which can be reduced with bushings - 3" od.; 17 mm bore; composite ( molded fiberglass ); use with 4L or A type belts; If 1/2" or 3/8" bore is needed select one of the following bushings: (add
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power transmission
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- English: A / 4L
- Style: Idler
- Material: Plastic
-
Supplier: Radwell International
Description: 17 INSIDE X 3" OUTSIDE DIAM, 1/2" WIDE PULLEY SLOT, GLASS REINFORCED NYLON IDLER PULLEY 4L/A BELT SECTION, FOR USE WITH V-BELTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: Belt Technologies, Inc.
Description: can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of
- Length/Width: 2 to 30 inch
- Roll Diameter: 2 to 24 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Raymond Machinery Co., Ltd.
Description: The pulley was customized according to customer's drawing, which material is alloy steel, production process is forging. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production
-
Supplier: Belt Technologies, Inc.
Description: to measure the tension of a steel belt, allowing users to optimize the belt’s performance and maximize its lifespan. The TruTension™ pulley leverages a small, enclosed controller (separate from the pulley) that senses the bearing load in the pulley. Through a calibration
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with multiple
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two geometries
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: CoorsTek
Description: CoorsTek supplies a wide range of low inertia, lightweight pulleys that provide vibration-free performance required for high-speed processing. Pulley flanges are available in plastic materials that are non-conductive, will not corrode, are not affected by most wire drawing solutions,
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: CSA Group
Description: Specifies methods for the calculation of the operating power requirements on the driving pulley of a belt conveyor, and of the tensile forces exerted on the belt. Applies to belt conveyors with carrying idlers. Lays down the definitions, symbols and units etc. and defines the
-
Description: Specifies methods for the calculation of the operating power requirements on the driving pulley of a belt conveyor, and of the tensile forces exerted on the belt. Applies to belt conveyors with carrying idlers. Lays down the definitions, symbols and units etc. and defines the
-
Supplier: Dynamic Conveyor Corporation
Description: Gravity Roller conveyors maximize flexibility in configuration by utilizing short roller sections and offering a cost effective way to move product. Modular roller sections are 20" long with 5 stainless steel rollers on 4" centers. Modular Gravity Conveyors are available in widths ranging from 4"
- Length/Width: 4 to 36 inch
- Application: Conveyor
- Type: Idler Drum Pulley
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
purchase. These include Series A 6A22M…, A 6C22M…, A 6A24M…, and A 6C24M…. HTD® pulley series A 6D23… and A 6H25… incorporate the proprietary SDP/SI Fairloc® hub design. These pulleys provide a compact, reliable solution for applications that (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Would a 72-hour GUARANTEED shipping of your pulley stock order help you? Timing Belt Pulley Stock IS OUR BUSINESS! Timing Pulley Stock (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
line of matching timing pulley stock flanges to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
engineers have extensive experience in assisting with part selection, modifications or custom design. SDP/SI manufactures metal and nonmetallic pulleys in a variety of profiles, sizes, styles and numbers of teeth. To (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Long lead times are still one of the biggest production bottlenecks we see. Pulley stock is a simple way to stay moving by machining timing pulleys in-house without waiting on custom runs. Aluminum, steel, stainless (including food-grade), and more available upon request. Curious how others are handling lead time pressure right now? (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc.