-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque
- Shaft Size: 0.059 to 0.079 inch
- Diameter / Width: 1.42 inch
- Features: Other
- AC Construction: Synchronous
-
Supplier: Newark, An Avnet Company
Description: SYNCHRONOUS MOTOR, 250RPM, 110VAC; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:110V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:1.8W; Starting Torque:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823055 Dir.=CW 1RPM V=230 Hz=50
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823040 Dir.=CCW 1/6RPM V=24 Hz=50
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823040 Dir.=CW 1/3RPM V=230 Hz=50
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at
- Continuous Current: 0.25 to 2.1 amps
- Continuous Torque: 4.375 to 93.75 In-lbs
- Rotor Inertia: 0.02900881116 to 0.621617382 oz-in-sec²
- Shaft Size: 0.250000135 to 0.7494885937 inch
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: 50mm diameter AC synchronous motor 1rpm 18kg.cm
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 15.610619469026556 In-lbs
- Shaft Speed: 1.5 rpm
-
Supplier: ElectroCraft
Description: chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and
- Continuous Torque: 0.008125 to 2.5 In-lbs
- Shaft Speed: 1 to 60 rpm
- Diameter / Width: 1.97 inch
- Housing Length: 1.375 inch
-
Supplier: Autotrol Corporation
Description: Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM:
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: DigiKey
Description: Synchronous AC Motor Gearmotor 1 RPM 3W 230VAC
- Other Output Power: 0.00402066115470846 HP
- Continuous Torque: 4.425625 In-lbs
- Gearbox Ratio: 600 : 1
- Shaft Speed: 1 rpm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER MOTOR, SYNCHRONOUS/STEPPING, SLO-SYN, 2.6VDC, 3.1AMPS, 4000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MOTOR SYNCHRONOUS 115V 60HZ 1.5W 0.1CAP 3RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, SYNCHRONOUS, 1FK6 SERIES, 16 NM, 100 K , 3000 RPM NATURAL AIR COOLING, 3 PHASE, 306 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Classic Automation LLC
Description: SIMOTICS S SYNCHRONOUS SERVOMOTOR, 1FK7 COMPACT, 0.85 NM, 100K, 6000 RPM,0,38KW, NATURAL COOLING, IM B5 (IM V1, IM V3) POWER/SIGNAL CONNECTORS CONNECTOR CAN BE ROTATED BY 270 DEGR.
-
Supplier: Cole-Parmer
Description: • Pump with L/S Miniflex
pump head delivers repeatable low flow rates with quick setup • Flow range of 1.8 to 220 mL/min (depending on model and tubing size selected) • Pump head accepts continuous lengths of tubing for clean flow paths • Dual-channel model delivers synchronous - Maximum Discharge Flow: 0.031172301899999998 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Marposs Corp
Description: windscreen wiper motors), brushless motors, geared motors, swing and sliding gate motors, shutter and blind motors, and specialised motors such as synchronous reluctance motors. Marposs E.D.C. can also supply customised systems for testing
-
Supplier: FineTek
Description: SE Rotary Paddle Level Switch operating principle is simple. A unit is usually located through a bin wall at the top, middle or low level of a bin. During normal operation (no material present) a synchronous motor rotates the paddle at 1 RPM. When this paddle rotation is
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
- Device Classification: Sensor-Only
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Technical features Up to 150 kW power (S1) Up to 1,750 Nm torque (S1) Up to 250,000 rpm Up to 4.5 Mill. mm/min speed value n x dm External drive or motor drive Asynchronous or synchronous motor Open-loop or closed-loop inverter High precision bearings with steels
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: United Grinding Technologies Inc.
Description: standard: barrel dia. 60 mm; stroke 10 mm; adapter for centres MT4; centering pressure manually adjustable Option: synchronous motor spindle 2.1 kW; 3500 rpm; adapter for centres MT3; programmable clamping force Specifications: Grinding length Distance between centers
-
Supplier: HydraCheck Inc.
Description: External Mode – 0.1 FPM Flash Duration: 0.1 to 3.6° Phase Shift: 0 to 359° Power Requirement: 100 to 230 VAC included AC power adapter Battery: NiMH battery requires approximate 2.5 hour recharge time Battery Life: Approx. 3 hrs. with the flash duration set to 3.6° & 8 hrs. when
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
Find Suppliers by Category Top
Featured Products Top
-
; nominal motor voltage 220 V, operating range 100–230 V No-load speed: 100,000 rpm; no-load current: 1 A maximum Brushless blower configuration with product views and outline data Custom Configuration Power Motor offers custom motor design (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
High Rotational Accuracy: Maintains 600 ± 1 rpm for precise sensor operation (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. Reference Configuration Specification: PI.8120220-8304-AL; nominal voltage 220V at 60Hz No-load speed: 1,750 rpm At the maximum-efficiency point: 1,450 rpm, 320 mN·m, and 48 W output Application Review Review the (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-Load Current: 1.374 A Rated Speed: 1774 rpm Rated (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Efficient Operation: Max. Efficiency: 1.02 mV/rpm Back-EMF Constant: 9.73 mNm/A (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
-Speed Performance: no-load speed of 11,500 rpm for fast, efficient operation Durable Gearbox: high-quality metal CNC gearbox for smooth motion and long-lasting reliability Efficiency & Torque: maximum efficiency of 1.02 mV/rpm, nominal torque of 1.0 mN·m, and stall torque of (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
. Performance Data: Voltage 8–26?V, no-load speed 6027?rpm, rated speed 4882?rpm at 0.628?A, stall torque 96.1?g·cm. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
specialized performance requirements. The motor supports both CW and CCW rotation, making it flexible for various mechanical setups. Performance highlights at normal operation (120?V) include a speed of 12,450?rpm, current 1.221?A, and stall torque of 644.9?g (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
CR4 - Thread: Syncronous Motor Does Not Spin At Rated Speed.
IE: a 220 volt and 50 cycle 1 RPM Synchronous motor .
-
A Modified Recording Flame Photometer
The wavelength drive used for scan- ning the flame spectrum was a 1 rpm synchronous motor with a 10:1 reduc- tion gear.
-
CR4 - Thread: 50 cy Motor Run on 60 cy Power.
I have a 1 rpm synchronous motor that is designed to be 1 rpm on 50 cycle power, .
-
http://dspace.mit.edu/bitstream/handle/1721.1/55765/RLE_QPR_090_XIII.pdf?sequence=1
A/min) with a geared-down, 1 rpm syn- chronous motor .
-
DEVELOPMENT ACTIVITIES IN THE HEALTH PHYSICS DIVISION. Semiannual Progress Report for the Period Ending December 31, 1950
It, i s coupled t o a 1rpm synchronous motor The point or charging electrode is a chromium .
-
DETECTION OF GASEOUS FISSION PRODUCTS IN WATER--A METHOD OF MONITORING FUEL SHEATHING FAILURES. (Revised Title)
The wire motion was achieved by driving one of the multiple pulleys by a 1 rpm synchronous motor through a suitable gear ratio.
-
5.2.08 -- Dow Corning 995 Silicone Sealant Excels In Structural Bonding And Protective Glazing Applications
A 1 rpm synchronous motor rotates the paddle utilizing a magnetic drive...
-
5.2.08 -- Biocompatible, High Strength Plastic Available For Direct Digital Manufacturing Or Prototyping
A 1 rpm synchronous motor rotates the paddle utilizing a magnetic drive.
-
CR4 - Thread: 220-V 50-Cycle Synchronus Motors Running on 110-V 60-Cycle
What you need--a 220 volt 50 Hz 1 rpm synchronous clock motor --ought to be real easy to find.
-
Gas monitor and control unit for cell culture system
Timing is controlled by a 1 - rpm synchronous motor .
Indicates content that may require registration and/or purchase.