-
Supplier: U.S. Plastic Corporation
Description: This 3/4" FGHT x 1/4" Hose Barb Brass Garden Hose Fitting should be used with a clamp or crimped ferrule. This fitting has a 1.21" length, 1.15 outside diameter and .187" flow diameter.
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Clippard
Description: 1/8" Pipe to 1/8" Hose Fitting
- English Size: 0.125 inch
- Fitting Type: Adapter, Pneumatic Fitting
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Radwell International
Description: 1/4 NPTF THREAD HOSE BARB X MALE SWIVEL NPT CONNECTOR 3/8" ID HOSE, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
- Fitting Type: Swivel
-
-
Supplier: Clippard
Description: 1/8" NPT Swivel Hose Barb
- English Size: 0.125 inch
- Fitting Type: Adapter, Pneumatic Fitting, Swivel
- Connection Type: Barbed
- Material: Brass/Bronze
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: with the Gates
Python hose only. These fittings are designed to grip and hold pressure when properly installed fitting ridges dig into the hose wall to provide a tight, leak-free connection. Note: Do not use hose clamps with these -
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" MGH x 1/2" MPT
- English Size: 0.5 to 0.75 inch
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/2" MPT
- English Size: 0.5 to 0.75 inch
- Features: English
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy Duty Machined Brass Fittings • 3/4" FGH x 1/2" MPT
- English Size: 0.5 to 0.75 inch
- Features: English
- Fitting Type: Swivel
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation. FEATURES: • MGH = Male Garden Hose • FGH = Female Garden Hose • Heavy-duty Machined brass fittings • 3/4" FGH x 1/2" FPT
- English Size: 0.5 to 0.75 inch
- Features: English
-
Supplier: U.S. Plastic Corporation
Description: The 1/4"OD/.170"ID Tube X 1/8"FNPT Dubl-Barb Brass Female Connector is .91" long with a 1/2" hex and a .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way to connect polyethylene tubing. These fittings are
- Material: Brass/Bronze
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications
- English Size: 0.375 to 0.75 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Connection Type: Barbed
- Material: Brass/Bronze
- Fitting Type: Luer Lock
-
Supplier: Kuriyama of America, Inc.
Description: increases PSI available to the nozzle. Sheet metal screws supplied with each. MATERIAL SPECIFICATIONS Brass - ASTM B584, Grade C85700. Couplings designed specifically for sandblast hoses. Two claw couple design for quick connection. Available in aluminum, brass and plated iron.
- English Size: 0.75 inch
- Material: Brass/Bronze
- Features: English
-
Supplier: Cole-Parmer
Description: Compression Fitting
- Material: Brass/Bronze
- Fitting Type: Tee, Union
-
Pneumatic Fittings - Tire Valve Cplg Female Schrader Style To 1/4"hose Barb Brass -- 912-8301-025000Supplier: Petersen Products Co.
Description: Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 1/4" Hose Barb, Brass Diameter, Hose Barb Max 0.326" (8.3mm) Diameter, Hose ID
- Connection Type: Barbed
- Features: Brass/Bronze
- Fitting Type: Coupling, Pipe Fitting
-
Supplier: Kuriyama of America, Inc.
Description: available in 1 1/2", 2", 3", 4" sizes. Brass alloy specially designed for high tensile strength, impact resistance, and rigidity. MATERIAL SPECIFICATIONS ASTM brass alloy. Complies with Mil-Spec A-A-59326 for interchangeability in relevant sizes. High quality design made
- English Size: 3 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: Kuriyama of America, Inc.
Description: available in 1 1/2", 2", 3", 4" sizes. Brass alloy is specially designed for high tensile strength, impact resistance, and rigidity. Supplied with forged brass handles which results in less wear on connecting parts. MATERIAL SPECIFICATIONS ASTM brass alloy.
- English Size: 2.5 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Petersen Products Co.
Description: Comment 1 Note: Hose will stretch to attain optimal seal Connection Type Swivel Coupling Nut & Schrader Tire Valve Description Schrader Style Air Cplg (Tire Cplg) - 3/16" Hose Barb, Brass Diameter, Hose Barb Max 0.245" (6.2mm) Diameter, Hose ID 3/16" (4.8mm)
- Connection Type: Barbed
- Features: Brass/Bronze
- Fitting Type: Coupling, Pipe Fitting
-
Supplier: Petersen Products Co.
Description: Description 3/8" X 1/4" MNPT, Brass Hose Barb Material, Body Brass Press. Pipeline Max 250 psi (17.24 bar) Pressure, Inlet. Max. PSI N/A Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Material: Brass/Bronze
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Festo Corporation
Description: Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in connection of hoses, nozzles, hydrants, pipes, or other fittings using NST, NPSH, or GHT threads. Made of heavy-duty brass material. Brass adapters are more durable and heat resistant than aluminum adapters. MATERIAL
- Maximum Pressure: 8 psi
- Orifice Size: 312.5 mil
- Material: Brass
-
Supplier: RS Components, Ltd.
Description: BSP and Hose Fittings , R1/8-R1/8 NIPP A
- Material: Brass/Bronze
- Features: Hose Fitting, Threaded
- Fitting Type: Pneumatic Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC FITTING, HOSE BARB TO MALE PIPE, 3/8 INCH CONNECTIONS 1&2 HOSE INNER DIAMETERS, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Barbed
- Features: Hose Fitting, Pipe Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Princess Auto Limited
Description: 1/4 x 1/4 in. I.D. Hose Mender
- Material: Brass/Bronze
- Features: English, Hose Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: RS Components, Ltd.
Description: Brass hose union,1/2in ID hose
- English Size: 0.5 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Union
-
Supplier: Princess Auto Limited
Description: 1/4 I.D. x 1/4 in. NPTM Hose Barb
- English Size: 0.25 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English, Hose Fitting, Threaded
-
Supplier: PressureParts.Com
Description: Garden Hose Fitting Swivel Fitting MGH= Male Garden Hose FGH= Female Garden Hose Heavy-Duty Machined Brass Fittings
-
Supplier: Princess Auto Limited
Description: 3/8 I.D. x 1/4 in. NPTM Hose Barb
- English Size: 0.25 to 0.375 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English, Hose Fitting, Threaded
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.0625 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Tooling Technology
Description: Single barb For 1/16" ID. Dia. hose Brass 1/16"- 27 NPT
-
Supplier: Reid Supply
Description: Integrate your tools and air supply with our extensive offering of fittings and couplers. Avoid kinking and twisting on hoses/tubes with these easy to install products. . Brass .375 in Rigid Hose Barb connects to tools with 1/4 MPT threads while the barbed end
- English Size: 0.375 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English
-
Supplier: Advanced Technology Products
Description: Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand
- Fitting Type: Adapter, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English, Hose Fitting, Threaded
-
Supplier: Advanced Technology Products
Description: Produced in food grade chrome plated brass, this ¼” flow size series is extremely durable and withstands higher pressure. Available in 70 different standard configurations. Produced in food grade chrome plated brass, these 1/4” flow size couplings are more durable and withstand
- Fitting Type: Adapter, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English, Hose Fitting, Threaded
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering miniature low profile, adjustable position, elbow includes a single edged “line contact” barb for tubing IDs ranging from 3/16” ID (4.77mm) down to 1/16” ID (1.59mm). The fitting includes two Buna-N O-rings (one underneath the 17/64" round head (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
good performance and reduce the machining allowance, These pipe and hose fittings are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Precision Materials & Pressure Rating Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Quality: Adopts advanced CNC stamping processing technology and mass production mode, with precise dimensional control (including M10X1.5 thread, DN4 hose specification and accurate size parameters of A/B/H/S1). The unified electroplating surface treatment enhances wear resistance and oxidation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
MEMS micropump for a Micro Gas Analyzer
…17" 100 80005K11 - 4 3/16" 1" 18 0.12" 50 7345K21 Item# 53505K62 - Steel Hose Adapter 4 O-Rings - Part # 9396K15 1 O-Rings - Part # 90025K133 1 Flow Control Valve, Part# 45045K42 1 Brass Hose Fitting , Part# 5346K82 1 Brass…
-
2004 Fermilab fall shutdown p-bar water issues
sub-room 40- 1 hose with brass fitting .
-
Oil Pumps - Lubricators - Grainger Industrial Supply
○ Hose with Brass Fittings ( 1 ) .
-
$400-$500 Pneumatics - Grainger Industrial Supply
• Washdown Hose, Assembly, Hose Inside Dia 1 In, Hose Length 50 Ft, 1 In MxF NPSH Brass Fittings , Hose Outside Dia 1.48 In, Color White, Max Pressure 300 PSI, Temp Range -40 to 200 F, Safety Factor 4:1, Tube…
-
$300-$400 Hoses - Pneumatics - Grainger Industrial Supply
• Washdown Hose, Assembly, Hose Inside Dia 1 In, Hose Length 50 Ft, 1 In MxF NPSH Brass Fittings , Hose Outside Dia 1.48 In, Color White, Max Pressure 300 PSI, Temp Range -40 to 200 F, Safety Factor 4:1, Tube…
-
Firefighter safety and photovoltaic installations research project
The negative (-) side of the supply was grounded and connected to the brass fitting connection on the hose ( 1 -1/2 inch) at the nozzle.
-
Hydraulic Parts - China Hydraulic Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 10
Hydraulic hose fittings 1 .material carbon steel, brass , ss.
-
The New Small-Drillhole Minipermeameter Probe for In-Situ Permeability Measurement
Each adjustable “L” fitting is secured to a miniature 3.18- to 7.94-mm ( 1 /8- to 10 /32-in) brass hose fitting , which provides the mechanical means through which the flow and static pressure lines connect from the small-drillhole…
-
ELECTRICAL/AIR HOSE | Today's Trucking
The new 3 n’ 1 hose assemblies have large grips for increased coupling and uncoupling leverage, swivel-end brass fittings , kink and abrasion resistance, and a hanging clip for easy installation.
Indicates content that may require registration and/or purchase.