-
Supplier: ValueTronics International, Inc.
Description: The FSA is a 1.8 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to
- Frequency Range: 1,800,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Frequency Range : 150kHz ~ 3GHz Autoset Function Noise Floor: ?-100dBm RBW Range : 30kHz, 100kHz, 300kHz, 1MHz ACPR/CHPW/OCBW Measurement 3 Traces in Different Colors Split Window Function Limit Line Function Remote Control Software Presentation Material for Training Courses
- Frequency Range: 3,000,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity DANL: -130 dBm, -148 dBm with preamp on Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB
- Frequency Range: 3,000,000 kHz
-
-
Supplier: ASAP Semiconductor LLC
Description: KIT SPECTRUM ANALYZER
- Category: Development Board
-
Supplier: Transcat, Inc.
Description: Product Highlights The brand new GSP-9330, a high test speed spectrum analyzer with 3.25 GHz, provides the fastest 204 μs sweep speed. Users, via high speed sweep time, can easily handle and analyze modulation signals. The keys to handling modulated signals are fast sweep time
- Frequency Range: 3,250,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range Typical -161 dBm Displayed Average Noise Level (DANL) normalized to 1 Hz -98 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty <0.8 dB 10 Hz Minimum Resolution
- Frequency Range: 7,500,000 kHz
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern
- Frequency Range: 9 to 13,600,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1015B Advanced-Series Spectrum Analyzer is an affordable 1.5GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Accuris
Description: SPECTRUM ANALYZER 100 HZ TO 1.8 GHZ
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3021B Performance-Series Spectrum Analyzer is an affordable 2.1GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 2,100,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: Tradeport Electronics Group
Description: The GSP-810 Spectrum Analyzer is a digitally synthesized, easy-to-use RF measurement instrument with a frequency range up to 1GHz. It uses a state-of-the-art design with a phased-locked RF system that combines measurement quality and performance with an affordable price. The GSP-810 is
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AvaLAN AW2400-SPEC uses our 2.4 GHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable
- Number of Ports: 1
- Form Factor: Desktop
- Equipment Type: Network / LAN Analyzer
- Port Type: RJ-45
-
Supplier: L-com, Inc.
Description: The AvaLAN AW2400-SPEC uses our 2.4 GHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable
- Frequency Range: 2,400,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 8/13.6/26.5/43.5/50/67/85/90 GHz (with external harmonic mixers from Rohde & Schwarz up to 500 GHz) Low phase noise of –137 dBc (1 Hz) at 10 kHz offset (1 GHz carrier) –88 dBc dynamic range (with noise cancellation) for WCDMA ACLR measurements Up to 5 GHz
- Frequency Range: 0.002 to 85,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Analyzer Type: Instrument
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3SA3000 family of Spectrum Analyzers offers a frequency range of 9 KHz to either 2.1/3.2 GHz alongside many impressive features. With their light weight, small form factor, and user friendly interface, these Spectrum Analyzers take
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Description: - Frequency range 9kHz - 1.5GHz - -160 dBm Displayed Average Noise Level (DANL) - Phase noise -80 dBc/Hz @1GHz and offset at 10 kHz - Total amplitude accuracy <0.7 dB - 1 Hz minimum resolution bandwidth (RBW) - EMI pre-compliance test kit, optional EMC test software - Optional tracking
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1015T Advanced-Series Spectrum Analyzer includes a tracking generator and is an affordable 1.5GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3015T+ Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 1.5GHz signal analyzer for EMI pre-compliance testing and a variety of other applications. Offers VSWR reflection measurement capability.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Standards and Technical Documents - Spectrum Analyzer 100 HZ to 1.8 GHZ -- A-A-59112A VALID NOTICE 2Supplier: Accuris
Description: Spectrum Analyzer 100 HZ to 1.8 GHZ
-
Supplier: Allied Electronics, Inc.
Description: instrument. Industry First oscilloscope with integrated spectrum analyzer Industry First integrated analog, digital and RF acquisition system Industry First Spectrum Time Industry First greater than 1 GHz capture bandwidth Industry First comprehensive RF triggers
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's DSA700 series spectrum analyzer makes radio, IoT, and educational/hobbyist measurements more accessible than ever with value analyzers designed for lower frequency RF test. The DSA700 shares the popular mechanical package of the DSA800 series analyzer with a focus
- Analyzer Type: Instrument
-
Supplier: Newark, An Avnet Company
Description: EMV PROBE SET 3GHZ, SPECTRUM ANALYZER; Kit Contents:E-Field Probe, H-Field Probe, High Impedence Probe, SMA BNC Cable, Manual, Carrying Case; Product Range:-; Manufacturer Warranty:1 Year
-
Supplier: Siglent Technologies NA, Inc.
Description: 3.6 GHz/7.5 GHz Cable and Antenna Test Frequency Range from 100 kHz up to 7.5 GHz, Distance To Fault and Time Domain Analysis Vector Network Analyzer (Opt.*) Frequency Range from 100 kHz up to 7.5 GHz, Bias out up to 32VDC (Opt.*) -165 dBm/Hz Displayed Average
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: RS Components, Ltd.
Description: 9KHz-2.1GHz, Spectrum Analyzer, Phase No
-
Supplier: DigiKey
Description: 2.35GHz ~ 2.55GHz, 4.85GHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -105 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery
- Frequency Range: 2,350,000 to 6,100,000 kHz
- Dynamic Range: -105 to -5 dB
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
-
Supplier: ValueTronics International, Inc.
Description: the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: TX frequency range: 2.402 GHz to 2.480 GHz TX power range: –45 dBm to +13 dBm ±3 dB RX frequency range: 2.402 GHz to 2.480 GHz RX input
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: Channel Power, ACPR, C/I DANL: –160 dBm in 1 Hz RBW Dynamic Range: > 104 dB in 1 Hz RBW Burst Detect The Anritsu MS2037C is a Handheld Vector Network Analyzer with frequency coverage from 5 kHz to 15 GHz plus a Spectrum Analyzer covering 9 kHz to 15
- Frequency Range: 15,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: kTB Solutions
Description: measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset.
- Frequency Range: 0.002 to 26,500,000 kHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - Wireless SPECTRUM ANALYZER TOOL
- Category: Development Board, Development Suite / Kit
-
Supplier: Teledyne LeCroy
Description: The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Description: KIT SPECTRUM ANALYZER
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342200-MSP-SA430-SUB1GHZ Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: Spectrum Analyzer Supplied Contents: Board(s) , Cable(s) Embedded:
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: CAL DIFFR PROBE, 1:1/10:1, 1GHZ, 25V; Oscilloscope Probe Function:Differential; Bandwidth:1GHz; Input Voltage Max:25V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix Oscilloscopes, Spectrum Analyzers & Network Analyzers RoHS
-
Supplier: Newark, An Avnet Company
Description: DIFFR PROBE CAL W/D, 1:1/10:1, 1GHZ, 25V; Oscilloscope Probe Function:Differential; Bandwidth:1GHz; Input Voltage Max:25V; Test Probe Attenuation:1:1, 10:1; For Use With:Tektronix Oscilloscopes, Spectrum Analyzers & Network AnalyzersRoHS
Find Suppliers by Category Top
Featured Products Top
-
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical) Selectable analysis bandwidth up to 255 MHz Maximum sweep points up to 100,001 Minimum Resolution Bandwidth (RBW) 1 Hz Supports Real-Time Spectrum Analysis Supports Advanced Measurements (optional) Supports EMI (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
UTS5000A Performance-Series Signal Analyzer . In this guide, we’ll help you make an informed decision when selecting a spectrum/signal analyzer. As an electrical engineer, having the right tools is (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
field technicians and engineers. Key Features • Wide Frequency Range: Covers 500 kHz to 1.6 GHz, supporting various LMR applications. • Advanced Spectrum Analysis: Provides detailed spectral data for interference detection and signal quality assessment (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Highlights The MS2089A model offers two configurations: 1. 5 kHz to 4 GHz cable antenna analyzer with a 9 kHz to 4 GHz spectrum analyzer. 2. 5 kHz to 6 GHz cable antenna analyzer with a 9 kHz to 6 GHz spectrum analyzer. Weighing less than 8.5 lbs and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
. Capture wideband signals with 120 MHz gap-free, real-time bandwidth All-in-one: Spectrum analysis, VNA, cable & antenna test 9 kHz to 26.5 GHz | ±0.1 dB accuracy with no warm-up Rugged, weatherproof, & just 7.5 lbs Capture, analyze, and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for NWS -
Spectrum Analyzer Frequency Range from 9 kHz up to 13.6 GHz/26.5 GHz -165 dBm/Hz Displayed Average Noise Level (Typ.) -105 dBc/Hz@1 GHz,10 kHz offset SSB Phase Noise (Typ.) 25 MHz/40 MHz Real Tine Spectrum Analysis Bandwidth 100% POI 7.20 μs, Dynamic (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz Output Level of -55 dBm to +10 dBm Trace Noise of 0.003 dB rms, 0.03° rms Dynamic Range of 125 dB 1 inch Touch (read more)
Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
CATV / Spectrum Analyzers
SA3011 - 1GHz Spectrum Analyzer .
-
Coherent Optical Hybrid Techniques For Spectrum Analysis
As an example, a LiNb03 AOBD with 1 GHz bandwidth and time -bandwidth product of 103 is within the realm of existing technology, and may be used to implement a 1 GHz spectrum ana- lyzer only if the distributed local oscillator is …
-
Comparison of flocculated and dispersed single‐wall carbon nanotube‐based coatings using nonionic surfactants
The design includes a 100 kHz– 1 GHz spectrum analyzer (Agilent) and a 9 kHz–3 GHz signal generator (Agilent).
-
Measuring the speed of light using beating longitudinal modes in an
open-cavity HeNe laser
Global Specialties 1GHz Spectrum Analyzer GSA1000.
-
RF / Analyzers / Microwave Spectrum Analyzers
72-6696 - 1GHz Spectrum Analyzer .
-
Return Path / Analyzers
These highly flexible units combine a 1GHz spectrum analyzer with 60dB dynamic range, a forward and return path Digital QAM analyzer, and an MPEG analyzer in a single portable instrument.
-
Amplitude / Analog
HM5510 - 1GHz Spectrum Analyzer .
-
CATV Analyzer
SA3011 - 1GHz Spectrum Analyzer .
-
CATV / Analyzers
SA3011 - 1GHz Spectrum Analyzer .
-
Spectrum Analyzers / Analog
HM5510 - 1GHz Spectrum Analyzer .
Indicates content that may require registration and/or purchase.