-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your
- Operating Pressure: 500 to 4,000 psi
- Flow: 0.32 to 4 GPM
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your
- Operating Pressure: 1,500 to 3,600 psi
- Reservoir Capacity: 0.3125 to 5.5 gallons
- Power Source: Electric Motor
-
Supplier: Bailey International LLC
Description: the pump, PSI of the system, and capacity of the tank. Most dump trailers use 12V DC motor, which produces 2 HP. The rule of thumb is for every 1 HP you can provide 1 GPM flow at 1500 PSI. The tank of your power unit is sized based on the capacity of your
- Power Source: Gasoline Engine
-
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators,
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: jbj Techniques Limited
Description: Suitable for in-line and side-load applications. Advanced control system for smooth engagement. Remote actuation via J1939 or switch input. No pilot bearing. High side load capability. Maximum power rating 927 kW (1243 hp) @ 1800 rpm. Two towers with two pump pads each. 298 kW (400
- Application: Industrial
-
Description: • Precision mounting adaptors Applications: • Clamping circuits • Machine tooling • Small automation • Trash compactors Technical Characteristics: • Power rating of ½ Hp, 1 Hp, 2 Hp, 3 Hp • Flow range of 0.9 – 2.7 GPM (at 1,800 rpm) • Maximum
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 2.7 GPM
- Total Power: 3 HP
- Unit Weight: 145 lbs
-
Description: compactors Technical Characteristics: • Power rating of 2 Hp to 20 Hp • Flow range of 2.0 – 15.6 GPM (at 1,800 rpm) • Maximum operating pressure of 207 bar (3,000 psi) • Speed range of 600 – 2,200 rpm • Tank capacity of 10, 20, 30 and 40 gallons
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Renold Canada
Description: The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed
- Other Output Power: 0.495881542414043 to 40.2066115470846 HP
- Continuous Torque: 37.9646017699115 to 14,946.9026548673 In-lbs
- Gearbox Ratio: 1.5 to 86.232 : 1
- Shaft Speed: 25 to 1,900 rpm
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow,
-
Supplier: Lift Products, Inc.
Description: 7” and 11” and can be customized per application. For increased safety, the LPDD Drum Dumper features an adjustable flow control to safely lower the chute to its down position. The unit features a NEMA12 power up and gravity down power unit that is equipped with a
- Bulk Container Type: Drum / Barrel
- Equipment Type: Dumper / Tilter
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: (482 bar). Flows up to 210 GPM. Flow Accuracy: ± 1% indicated reading (15 to 100% of range). Pressure Accuracy: ± 0.5% of full scale, Peak 1%. Temperature Accuracy: ± 2°F (± 1°C) Power: Below 100KW (134HP) ± 3KW (± 4HP); Above 100KW (134HP) ± 5KW (± 6.7HP) Volumetric
-
Supplier: Lift Products, Inc.
Description: containers in place during rotation. Custom lip lengths and shapes are available for higher load centers. Standard Features 1.5 HP triple duty internal motor Regreasable zerk fittings on pivot points Ribbed steel reinforced platform deck 115/230 single or 230/460 3 phase voltage 30 amp
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 10DA 10-ton Electrically Operated H-frame, 110v-1 ph Dake collects Sales Tax on all orders shipped to California Features: Electric power unit has convenient single phase, 110 volt operation for greater portability. Sturdy, welded channel iron frame for durability.
-
Supplier: Mile-X Equipment, Inc.
Description: Dake Force 25DA 25-ton Electrically Operated H-frame, 110v-1 ph *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Click here for Shipping/Price Quote Features: Electric power unit has convenient single phase, 110 volt
-
Supplier: Utility Parts Central, Inc.
Description: Atlas Copco LP 9-20 P Description LP 9-20 P Part no 1807 0080 09 Motor/Engine 9 HP Honda petrol Weight incl. oil (lb) 146 Dimensions LxWxH (inch) 23 x 20,6 x 26.8 Oil flow (gpm) 5 Max pressure (psi) 2200 Fuel capacity (US gal) 1,59 EHTMA class C Hose included Yes POD Yes Oil control:
- Operating Pressure: 2,200 psi
- Total Power: 9 HP
-
Supplier: Utility Parts Central, Inc.
Description: Atlas Copco LP 18-40 PE (Non EU) Description LP 18-40 PE (Non EU) Part no 1807 0160 40 Motor/Engine 18 HP B&S Vanguard petrol Weight incl. oil (lb) 260 Dimensions LxWxH (inch) 31,1 x 23,8 x 27,2 Oil flow (gpm) 5-10 Max pressure (psi) 2103 Fuel capacity (US gal) 1,9 EHTMA class
- Operating Pressure: 2,103 psi
- Total Power: 18 HP
-
Supplier: Utility Parts Central, Inc.
Description: Atlas Copco LP 13-30 P (Non-EU) Description LP 13-30 P (Non-EU) Part no 1807 0110 23 Motor/Engine 13 HP Honda Petrol Weight incl. oil (lb) 207 Dimensions LxWxH (inch) 27,8 x 23,6 x 29,3 Oil flow (gpm) 5-8 Max pressure (psi) 2200 Fuel capacity (US gal) 1,72 EHTMA class C/D Hose included
- Operating Pressure: 2,200 psi
- Total Power: 13 HP
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4
-
Supplier: Optimal Handling Solutions
Description: Lift and Dump Hydraulic Drum Dumper -Dumps drums weighing up to 1,500 lbs. - Works with 30 and 55 gallon drums - All steel construction including chute chute - Portable units have two rigid and two swivel casters with floor locks - Standard features include: - 56" frame - 3/4
-
Supplier: Econo Lift Limited
Description: seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase
- Capacity: 6,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: Advance Lifts, Inc.
Description: volt DC deep cycle battery power unit. All battery operated units are equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have "step down set", "step down release" floor locks for ease of
- Weight Capacity: 4,000 lbs
- Tilt Angle / Rotation: 87 degrees
- Bulk Container Type: Bin
- Equipment Type: Dumper / Tilter
-
Supplier: Lift Products, Inc.
Description: equipped with double acting cylinders and is powered up and powered down. The scissor leg rollers are entrapped within the top and base of the table to ensure maximum stability and safety. Request LPECTT Quote Standard Features Unit tilts 45° within own base frame Internally mounted 1
-
Supplier: Advance Lifts, Inc.
Description: absolute filtration and an oil cooler, these power units are built to last with a minimum amount of maintenance. Besides the usual hydraulic valving you would find in a high cycle power unit, there is also a PLC controlled proportional valve which is used in part
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Precision Machinery Systems Inc.
Description: impact plate to take the force of falling refuse. The Model 520T1 provides an economical solution with a 1 HP power unit. An industrial stationary container packer typically installed in multi-story buildings, this machine is ideally suited for those situations where
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: Universal Air & Gas Products Corp.
Description: 1-500hp Rotary; 1-150hp Reciprocating 5 to 2600 scfm, up to 35000 psig. Electric, Engine or Hydraulic Drive All NEMA Classifications 1-12. Air and water cooled designs Products and Services include: Lubricated and Oil Free Recips for Air and Gas Compressor/Boosters,
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Precision Machinery Systems Inc.
Description: of the machine. Completely self-contained and aesthetically pleasing, it may be installed anywhere by simply plugging in its electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu.
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Material Condition: Dry
- Applications: Scrap / Solid Waste
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Diamond Aircraft
Description: Lycoming I0-360 fuel injected counter rotating engines equipped with PowerFlow tuned exhaust system Horsepower 360 hp total Propellers 2x MT 3-blade composite hydraulic constant speed with unfeathering accumulator Airworthiness category Normal Length 28 ft 1 in Height 8 ft 2 in
-
Supplier: Sunnen Products Company
Description: and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 64-533 mm (2.5 – 21 in) Diameter Range (O.D.): 610 mm (24 in) max Spindle Speed: 20-300 RPM Spindle Power: 2.24 kW (3 Hp) FEATURES & BENEFITS Ideal for
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Garage Equipment Supply
Description: Two separate end finishing units at rear for all necessary flaring and expanding Digital control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
simple DIP switch. Available ratings: IP20/ Open Type enclosure 240 VAC single-phase: 1/6 to 5 HP 240 VAC three-phase: 1/6 to 30 HP 480 VAC three-phase: 1/2 to 40 HP Motor operation up to 40 HP includes (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Maxximum®
Tether management system Type: side-entry cage Propulsion: 2 × horizontal Hydraulic power unit : 1 × 110 hp (E) Electro-optical tether: 610 m Cameras: 2 × CCD Lighting: 2 × 250 W (quartz halogen or high-intensity LED .
-
Millennium® Plus
Tether Management System Type: side-entry cage or top hat Propulsion: 2 × horizontal (cage only) Hydraulic power unit : 1 × 110 hp (E) Electro-optical tether: 610 m standard (cage), 1,219 m optional (cage), 396 m (top-hat) Cameras: 2 …
-
Triton® T500
… arrangement, 3 vertical thrusters Speed free flying: forward (with optional boost thrusters) 1.5 kt; lateral 1.0 kt tracked: forward 1.0 kt Propulsion system: 100 hp electrohydraulic power unit Hydraulic manifolds ROV: thruster control manifold ( 1 × servo valve) ROV …
-
Stealth 3000
… kg Depth rating: 3,000 m Bollard pull: 1,200 kgf forward/aft; 500 kgf lateral; 1,000 kgf vertical Thrusters: 4 × longitudinal; 2 × vectored horizontal; 1 × lateral; 3 × vertical Hydraulic power unit : 100 hp Electrical supply: 440-480 …
-
The Offshore Installation of Ocean Outfalls Diffuser Assemblies From a Semisubmersible
template hydraulic power is supplied by a pump unit consisting of twelve 1 - HP hydraulic .
-
A Grass-Silage Distributor for Filling Bunker Silos
The hydraulic pump for the power -steering unit is driven by a 1 - hp electric motor.
-
AC Power Supplies - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1 , Reservoir Capacity 15 gal., HP 5, Nominal Flow 3.7 gpm, Max.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1 , Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
-
$900-$1000 Hydraulics - Grainger Industrial Supply
• Hydraulic Power Unit , Number of Stages 1 , Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
-
Grainger.com
• Hydraulic Power Unit , Number of Stages 1 , Reservoir Capacity 3 gal., HP 2.8, Nominal Flow 2 gpm, Max.
Indicates content that may require registration and/or purchase.