-
Supplier: Radwell International
Description: LINEAR ACTUATOR, 1-1/2INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications include
- Stroke or X-Axis Travel: 5 to 18 inch
- Motor Voltage: 120 to 240 volts
- Motor Type: AC
- Features: Adjustable Stroke, Integral Sensor, Self-locking
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Branham, W.C. Inc.
Description: Linear Tension Cable (LTC) Cylinders from W.C. Branham Inc. provide direct linear tension/counter balance available in cylinder bore sizes of 1, 1.5, 2, 2.5, 3.0, 4.0 and 5.0 inches. W.C. Branham has been manufacturing cable cylinders since 1981. These LTC Cylinders are a
- Stroke or X-Axis Travel: 72 to 222 inch
- Actuation Type: Pneumatic
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Progressive Automations
Description: different control options to find the perfect control system for your mini actuator. With a width of less than one inch, our BRK-11 mounting brackets combine perfectly with our PA-11 small actuators. They allow you to use the actuator in very tight spaces and offer a full
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Speed: 0.44 in/sec
- Rated Force: 33 lbs
- Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Bore Sizes - 1.0, 1.5 and 2.0 inches. Head or Stud Mount. Acetron® Acetal GP carrier bearings - High Strength, Ideal for food contact and medical applications Adjustable cushioning Best solution for long strokes 125 in. wall thickness Aluminum tubing, hard coated I.D/O.D. 68
- Stroke or X-Axis Travel: 120 to 273 inch
- Actuation Type: Pneumatic
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATOR, LINEAR, 1/2 INCH BORE, 1 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations.
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 440 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Supplier: CEF Industries LLC
Description: options, and annunciation options, please see the online catalog below for standard Model 20 actuator options. Basic Elements of Construction: The Model 20 converts the torque and speed of an electric motor to linear motion. Four main components are involved: 1. Electric Motor
- Stroke or X-Axis Travel: 0.8 inch
- Rated Speed: 0.17 in/sec
- Rated Force: 200 to 275 lbs
- Motor Type: DC Brushless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, RODLESS, R2A SERIES, NEMA 23 FRAME, STEP MOTOR, 3 STACK, 2:1 DRIVE BEL/PULLEY RATIO, .2 INCH LEAD, 5 PITCH, 42 INCH STROKE, SCREW DRIVE, MOTOR MOUNTED, PARALLEL/RIGH MOTOT ORIENTATION, ADJUSTABLE FEET. FREE 2
-
Supplier: Venture Mfg. Co.
Description: Venture’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and
- Stroke or X-Axis Travel: 24 to 44 inch
- Rated Force: 1,200 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Progressive Automations
Description: 5.75" + stroke for 12-18" stroke, 6.50" + stroke for 24-30", 8" + stroke for 40" stroke Fully Extended 4.50" + stroke + stroke for 1-10" stroke, 5.75" + stroke + stroke for 12-18" stroke, 6.50" + stroke +
- Stroke or X-Axis Travel: 2 to 40 inch
- Rated Speed: 0.27 in/sec
- Rated Force: 330 lbs
- Material: Aluminum
-
Supplier: Precision Engine Controls Corp.
Description: and ball screw drive mechanism. An on-board resolver provides position feedback. The actuator is programmable to develop up to 1000 lbf and can travel up to 10 inches per second. It is also capable of achieving extremely tight positioning accuracy–better than ±1% of full stroke.
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: 10 inches per second. It is also capable of achieving extremely tight positioning accuracy – better than ±1% of full stroke. With unique ACTWiz software, the ACT2100 can be programmed for linear or non-linear stroke curves.
- Features: Electric
-
Supplier: Rotomation, Inc.
Description: The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends,
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 105 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 227.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: TE Connectivity
Description: Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 63.5 - 635 MM [2.375 INCH ] Industry Standards Hazardous Area Approval : None IP Rating : IP50 Operation/Application Output Signal Details : Voltage Divider (Potentiometric) Other
- Operating Temperature: 0.4 to 159.8 F
-
Supplier: Kollmorgen Corporation
Description: aluminum, hard-coated anodized and Teflon-impregnated cylinder housing Polyurethane wiper seal Carbon steel acme or ball screws Options Standard or custom lengths to 0.1 inch Threaded, eye, spherical or clevis rod ends Magnetic home and limit sensors Water resistant option
- Stroke or X-Axis Travel: 2 to 22.5 inch
- Rated Speed: 12 to 30 in/sec
- Rated Force: 600 lbs
- Lead: 0.2 to 0.5 inches per
-
Supplier: Radwell International
Description: ELECTRIC LINEAR ACTUATOR, 20=2 INCH (60MM) FRAME, 03= 3 INCHES STROKE LENGTH, 04= 0.4 INCHES LEAD, 1.244AMP, 460V, RPM:5000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Warner Linear
Description: housing resists corrosion and provides protection from dirt, dust and humidity The M-Track 1 has a temperature operating range of –15º to +150º F (-26º to + 65ºC) Standard stroke lengths of 2, 4, 6, 8, 10, 12 inches (50, 100, 150, 200, 254, 300 millimeters) are available Internal limit
- Device Type: Rod Type
-
Supplier: Rotomation, Inc.
Description: The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 63 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 68.25 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Warner Linear
Description: B-Track Power Lift models are modified K2 or K2x actuators. Power Lift units utilize all the standard components and retain all the performance features of the K2 family, without the external cover tube. This allows the Power Lift actuator features to be integrated into a variety of
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: throughout Efficient in-line ball screw system Integral load holding brake on K2x model Ball detent over load clutch 8 to 16 inches (200 to 400 millimeters) stroke lengths Up to 2,800 pounds (1270 kilograms) load capacities Speeds up to 2.1 inches (53.34 millimeters)/sec. travel
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: inches (100 to 600 millimeters) stroke lengths Up to 2,200 pounds (998 kilograms) load capacitiesSpeeds up to 2.1 in. (53.34 millimeters)/sec. trave lThermal overload incorporated into the motor Heavy wall construction Double ball bearing motors and heat treated gears Rugged extension
- Device Type: Rod Type
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 1-1/2 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM INCLUSIONS/FEATURES
- Valve Size: 1.5 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: RS Components, Ltd.
Description: conductive plastic film. Intrinsically safe for Class I, II and III Division I, Groups A, B, C, D, E, F and G for hazardous (indoor/outdoor) NEMA 4 locations. V max.=30 V, I max.=100 mA, Ci=0, Li,=0mH. Typical Applications:. Medical equipment. Hospital beds. Linear actuators. Animated
- Measurement Range: 0.75196891 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: solenoids consist of a formed C-shaped steel frame and solid plunger. Therefore, these solenoids are less efficient and less costly than their Box Frame counterparts. Features Low Cost, High Volume Products Strokes to 1.00 Inches DC Operation Applications Appliances Printers Coin
-
Description: than 100 to 1. An equal percentage (NC port) and linear (NO port) flow characteristics Only a 3/4" stroke is available in the 2-1/2" and 3" sizes, while a 1-1/2-inch stroke is offered in the 4", 5", and 6" sizes. Cartridge-type packing for
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Description: 100 to one. Equivalent proportions or properties of linear flow. Only a 3/4" stroke is available in the 2-1/2" and 3" sizes, while a 1-1/2-inch stroke is offered in the 4", 5", and 6" sizes. Cartridge-type packing for convenient servicing. • ANSI
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
) easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
three family sizes. MAO series – Miniature series Linear: Strokes 1, 2 and 4 inches, Force 100 pounds at 100 psi Rotary: Rotations 0 deg to 90 deg and 0 deg to 270 deg Torques 25 to 50 inch pounds at 100 psi MA-1 (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers Bansbach was founded in 1919 and with our in-house machine shop, fully integrated (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
specifications and end torque capabilities (up to a maximum of 1,200 inch pounds). Unlike pneumatic spring return actuators, spring return electric actuators must be powered to the open position and powered to the closed position during normal operation to maximize the life of the product. The spring (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
of 1,200 inch pounds). Unlike pneumatic spring return actuators, spring return electric actuators must be powered to the open position and powered to the closed position during normal operation to maximize the life of the product. The spring return fail safe (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
-Micromotors, Brushless DC-Servomotors or Stepper Motors also make it possible to convert the rotational movement into linear stroke or tensile movements. The use of ball screws in the series BS 22-1.5 enables linear movements with (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
- 370 N Stroke: 50 - 250 mm Speed: 1.5 - 5 mm/s Voltage: 12/24VDC A range of customization options is available, including alternative stroke lengths and built-in dimensions upon request. Brackets can be tailored to (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
. Electric Linear Actuators: Intelligent Motion Control Bansbach’s electric linear actuators bring intelligent, programmable motion to aerospace components where precision and repeatability are crucial. Used in cabin automation, adjustable pilot seating, and equipment deployment (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Proximity Sensor for Space Constrained Applications
Haydon Kerk Motion Solutions., a producer of linear motion devices, has introduced an embedded end-of- stroke proximity sensor to its 1 - inch 25000 range of captive linear actuators .
-
FABRICATION AND TESTING OF AN AUTOMATED CRACK SEALING MACHINE
Linear slide table (item 2) - The base of the table (item 1 ) is bolted to the truck bed and can … … the slide table parallel to the road,. A linear actuator (item 11) with a 12 inch stroke drives the slide table …
-
Aerospace Engineering on the Back of an Envelope
[6] Society of Robots website, ‘‘Actuators-Solenoids’’, 2010. http://www.societyofrobots. com/ actuators _solenoids.shtml [7] G.W. Lisk Co., Inc. website, ‘‘Design Guide, Linear Solenoids Technical Information’’. http://gwlisk.com/design-guide.aspx [8] Magnetic Sensor Systems website, ‘‘Solenoid Construction’’. http://solenoidcity … [10] Magnetic Sensor Systems website, ‘‘Specifications for Series S-41-300-H Push Type Tubular Solenoid, 3 inch diameter  4.13 inch length’’ … … 4.13 inch length’’, Force vs stroke data. http:// solenoidcity … … show, Bravo Network, Season 1 , March 2006.
-
New Method for Dual-Axis Fatigue Testing of Large Wind Turbine Blades Using Resonance Excitation and Spectral Loading
As shown in Figure 7- 1 , the load frame supports a 450 kg mass that is attached to the end of a 15 kip – 20- inch stroke hydraulic actuator . … 5-inch diameter chrome shaft is used to guide the 450 kg mass in a linear path.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
The linear actuator (Ultra Motion, 2-2B.125-HT23) that forms the basis of the displacement system consists of a 0.125”/revolution ball bearing lead screw with a two inch stroke length. It is driven through a belt-drive system with a 2: 1 ratio (stepper motor: actuator revolutions .
-
Real-time seismic damping and frequency control of steel structures using nitinol wire
… Controls of Pomona, CA donated the hydraulic supply/pump and 3,000 psi hydraulic actuator to Cal Poly … The table has a 1 - inch stroke and is driven on two linear bearings.
-
Standardized Electrodisplacive Transducer "SELECT"
Based upon substantial multilayer actuator fabrication experience, a 20 active layer segment was chosen. By limiting the number of layers, mechanical clamping and pinning is reduced providing a linear return of stroke for active layers. Two stack diameters are also selected: 1 ) 0.160 inch diameter for small amplitude, high frequency applications and 2) 0.200 inch diameter for large amplitude, medium frequency (30 to 50 microns stroke; 100 to 300 Hz) applications.
-
Inertial long-stroke linear actuator for low-frequency vibration control
Due to magnetic field non-linearities and inherent inefficiencies in magnetic circuits, single phase actuators have a limited ' linear range' of few inches of travel, which also limits the output force at low frequencies. We have developed an Inertial, Long Stroke , Linear Actuator (ILSLA) that overcomes this force limitation and can … The actuator, as shown in Figure 1 ,incorporates a three-phase linear motor to overcome the stroke …
Indicates content that may require registration and/or purchase.