-
Supplier: Radwell International
Description: FIBER OPTIC CABLE, 1 M , 1.2 MM, SINGLE MODE / MULTIMODE, 1 FIBER, 21073. FREE 2 YEAR RADWELL WARRANTY
- Fiber Mode: Multimode, Single Mode
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies FOCA SC-SC MM62.5
-
Supplier: DigiKey
Description: Cable Fiber Optic SC Duplex To ST (2) 62.5/125 1.00' (305mm)
- Cable Type: Duplex
- Fiber Mode: Multimode
- Connector Type: SC, ST
-
-
Supplier: Greenlee Textron, Inc.
Description: 2 MM OUTER JACKET, 900 MICROMETER BUFFER INSULATION, 250 MICROMETER BUFFER/ACRYLATE FIBER SIZE PROGRIP[TM] BRAND TYPE 3-IN-1 FIBER OPTIC APPLICATION STRIPPING FIBER OPTIC CABLE
- Application / Connector Type: Fiber Optic
- Tool Type: Stripper
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Diffuse (Bifurcated Cable), Standard Bundle 1.2mm (0.046in), Stainless Steel, 1.2 mm (0.046 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Win Source Electronics
Description: Cables, Wires Fiber Optic Cables Number of Cores: 4 Alternative Parts (Cross-Reference): 130064-0178; CC4030A48M010; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant
-
Supplier: Win Source Electronics
Description: Shielding: Unshielded Housing Material: Zinc Orientation: Straight Number of Conductors: 6 Contact Plating: Gold Ratings: IP67 Insulation Material: PVC Number of Poles: 6 Cable Length: 305 mm Number of Pins: 6 Contact Gender: Female Connector Type B: Connector Categories:
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Plastic, Diffuse (Bifurcated Cable), Fork Shaped, Aluminum, 1.0 mm Diameter, Single Arrangement, 1.93 m (78 in.)
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030949-6536501-1 Color: Blue, Yellow Connector Type: Duplex LC Length: 1 m Cable Length: 1 m Mode: Singlemode Categories: Fiber Optic
-
Supplier: TE Connectivity
Description: Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Simplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode :
- Cable Length: 32.808416666666666 ft
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: LC MM LOOPBACK, 62.5/125UM
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988445-15132-1205 Color: Black Number of Rows: 1 Number of Circuits: 12 Contact Plating: Gold Insulation Diameter: 1.1 mm Cable Length: 450
-
Description: CABLE ASSEMBLY FO OUTDDOR, MM, 1
-
Supplier: Eaton Corporation
Description: PLASTIC, SINGLE TYPE 6.6 FT -22 TO 158 DEG F TEMPERATURE RATING POLYETHYLENE JACKET MATERIAL 1 INCH BENDING RADIUS THROUGH BEAM SENSOR TYPE 0.02 INCH DIA FIBER SIZE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE M3 X 0.5 MM PITCH X 0.56 INCH LENGTH 632
- Cable Diameter: 0.02 mm
- Bending Radius: 25.399986284007408 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:1mm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: OM4 2 FIBER 1.6MM JACKET PATCHCO
- Features: Other
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, ONE FIBER, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), TIGHT BUFFER, CABLE CLASS SM AND MM, (METRIC)
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, ONE FIBER, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), LOOSE TUBE, CABLE CLASS SM OR MM, (METRIC)
-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
Supplier: TelephoneStuff.com
Description: Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10 meters (custom lengths available) - Dimensions: LC & MT-RJ built on
- Product Type: Patch Cable / Cord
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FIBER OPTIC CABLE, 1FIBER; Fibre Type:Plastic Optical; Fibre Diameter:980µm; No. of Fibers:1Fibres; External Diameter:2.2mm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: 1 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END LC CONNECTOR AT OTHER END COLOR AQUA
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: RS Components, Ltd.
Description: 1mm Fiber Optic Cable 1m
- Fiber Mode: Multimode
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: Multimode 62.5/125um 3.0mm.
-
Supplier: Computer Network Accessories, Inc.
Description: Multimode 62.5/125um 3.0mm.
-
Supplier: Computer Network Accessories, Inc.
Description: Multimode 62.5/125um 3.0mm.
-
Supplier: Fiberscope.net by MEDIT
Description: Fiber Optic Light Guide Cable, in a 10mm (0.39") diameter, with Optional 1.8 meter (6ft), 2.5 meter (8.6ft) or 5 meter (16.4ft) lengths. Adaptors for the scopes and light sources include STORZ, WOLF, and OLYMPUS type connections. A Strain-relief design which provides a
- Cable Diameter: 10.000000000000002 mm
-
Supplier: Accuris
Description: CABLE, FIBER OPTIC, RADIATION HARDENDED, CABLE CONFIGURATION TYPE 1 (BUFFERED FIBER), APPLICATION E (GROUND TACTICAL), CABLE CLASS MM, (METRIC)
-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Low cost alternative to glass fiber saves money Multiple
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: networks and medical applications. These cables feature a 1.0mm Step Index PMMA plastic fiber and 2.2mm jacket OD. Contact us today with your custom length requirements. Features Durable PVC jacket ensures long life Fiber Type: Step Index Low cost alternative to glass
- Cable Type: Duplex, Patchcord
- Connector Type: ST
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Provides an invisible wiring solution using transparent multimode fiber optic cable. Crestron CresFiber® CLEAR cables are pre-terminated multimode fiber optic cables, designed to provide an invisible wiring solution without
-
Supplier: TelephoneStuff.com
Description: ALTOS LSZH Gel-Free cables are flame retardant cables designed for indoor or outdoor use. Designed for inter-building backbones in aerial or duct applications where limited smoke, zero halogen requirements exist. Features: - Gel-free cable design makes cable access and
-
Supplier: TE Connectivity
Description: Cable Diameter : 1.5 - 2.2 MM [.059 - .087 INCH ] Product Type Features Fiber Optic Cable Type : Loose Tube Fiber Optic Mode : Multimode Fiber Optic Product Type : Terminus
-
Supplier: Fischer Connectors, Inc.
Description: The Fischer FiberOptic Series with one (FO1), two (FO2) or four (FO4) optical channels features some major novelties. Complete fiber optic cable assemblies can also be provided for maximum performance and time saving, either directly from our factory or from one of our
- Maximum Cable Diameter: 2.9 to 9.4 mm
- Insertion Loss: 0.2 to 0.45 dB
- Operating Temperature: -40 to 85 C
- Connector / Adapter: Connector
-
Supplier: L-com, Inc.
Description: The L-com FOCASE2KUPCAPC02-1 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2KUPCAPC02-1 is one of thousands of fiber optic connectivity
- Cable Length: 3.280841666666667 ft
Find Suppliers by Category Top
Featured Products Top
-
vendors, we offer a range of portable and handheld network cable testers and fiber optic testers, fusion splicing and fiber optic cleaning supplies, and advanced network and fiber optic test equipment. Our vendor partners provide leading communications solutions for PTP, SyncE, GbE, 10GbE, E1/T1 (read more)
Browse Fiber Optic Cables Datasheets for NWS -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication. The 2239 has 1/8" (3.5mm) microphone input and stereo line level (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Fiber Fiber channel count (1-24 channels), fiber type (SM/MM), jacket type (2.0mm/Kevlar/TPU/armor) Electrical Circuit count (up to 100+), current rating (2A-3000A), voltage (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-f-r-mtq-xb-w-c-h Highlight Specifications Standard operating wavelengths from 355 nm to 1550 nm Active apertures from 1 mm to 3 mm Center frequencies as low as 20 MHz and up to 110 MHz ± 15 MHz on select models Full (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
and wiring complexity Integration of power, signal, BUS, Industrial Ethernet, fiber optic, pneumatic, and hydraulic elements Customized cable constructions for industrial applications Suitable for dynamic and mechanically demanding environments Optimized (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
UROV7K
Communication is undertaken through a 30,000 m 1 mm fibre optic cable .
-
Bright White Scattering from Protein Spheres in Color Changing, Flexible Cuttlefish Skin
Measurements shown in Figure 2 were taken using a 1 mm fiber optic cable linked to a stereo microscope (Zeiss; incident light angle ca.
-
Redesign and construction of an artificial compound eye visual sensor.
Constructing a sensor required gluing 1 mm glass ball lenses to 1 mm fiber optic cables .
-
Contour measurement using retrographic imaging
The light source was provided from a 1 mm fibre optic cable .
-
Investigation of photoconductive silicon as a reconfigurable antenna
sampling the incident optical signal with a 1 mm fiber optic cable inserted through a hole in the copper mask 6 mm above the contact region.
-
Lower tropospheric temperature measurement using a rotational Raman lidar
The back scattered return is focused on a 1 mm fiber optic cable and guided to the detector box on the back of the control unit.
-
Comparison of lidar water vapor measurements using Raman scatter at 266 nm and 532 nm
The back scattered return is focused on a 1 mm fiber optic cable and guided to the detector box on the back of the control unit.
-
Investigation of a photoconductive array for emp simulation
The laser illuminates a bundle of eleven 1 mm fiber optic cables .
-
Field application of a genetically engineered microorganism for polycyclic aromatic hydrocarbon bioremediation process monitoring and control
Encapsulated cells are placed in a well supported by a subassembly that fixes the distance between a fiber optic cable ( 1 mm diameter, spc1000/1150b Fiberguide Industries, Stirling, NJ) and the alginate encapsulatedcells.
-
Laser Ignition of Pyrotechnics – Effects of Wavelength, Composition and Confinement
This provided ~1 W pulses at the end of a 1 mm diameter fiber optic cable and caused reproducible ignition in the semi‐confined pyrotechnic bed within the capsule.
Indicates content that may require registration and/or purchase.