-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 500 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 100 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 200 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Norbar Torque wrench, 1" ratchet, adjustable, N·m/lbf·ft; Model 800 (P/N 14016) Accuracy of +/-3% of reading. Traceable calibration certificate supplied. Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with
- Torque: 1,769.91150442478 to 7,079.64601769911 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights size 1 Outside Square " 1/4 Weight g with box 857 Scale Range 1-10 N·m Scale Range 0,7-7,5 ft·lb Scale Range 9-90 in·lb Setting/display resolution 0,2/0,1 Nm; 0,2/0,1 ft.lb; 2/1,0 in.lb Weight g 432
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric 25 Nm Length Inches 74" Wt. Lbs. 18-1/2 No. of Ext. Handles 1
- Features: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 1 kN·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale 1/4" square
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 1.8 N-M TORQUE RATING 0.05 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.25 inch
- Length: 11.5 inch
- Torque: 0 to 15.929203539823007 In-lbs
- Features: Torque Wrench
-
Supplier: RS Components, Ltd.
Description: COFFRET DYANMO 200NM 1/2'
- Drive Size: 0.5 inch
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD, MICROMETER TYPE 21 1/2 INCH OVERALL LENGTH 40 TO 200 N-M TORQUE RATING 1 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M HEAD SIZE 1 7/8 INCH W X 1 13/32 INCH D WEIGHT 5 LB
- Drive Size: 0.5 inch
- Length: 21.5 inch
- Torque: 353.98230088495575 to 1,769.9115044247785 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Wrench, 100 ft-lb (136 Nm), 21-inch Handle, 1/2-inch Square Drive, 4-Pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.5 inch
- Length: 21.1 inch
- Weight: 1.8 lbs
- Torque: 1,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.5 inch
- Length: 16.6141822 inch
- Weight: 2.1168 lbs
- Torque: 180 to 1,800 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.5 inch
- Length: 13.0708732 inch
- Weight: 1.4994 lbs
- Torque: 96 to 960 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 4.5 inch
- Length: 16.1 inch
- Weight: 1.9 lbs
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 26 inch
- Weight: 6.5 lbs
- Torque: 663.716814159292 to 3,539.82300884956 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 9 inch
- Weight: 0.5 lbs
- Torque: 35.3982300884956 to 176.991150442478 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 9 inch
- Weight: 0.5 lbs
- Torque: 8.84955752212389 to 53.0973451327434 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 1/2", 10-100NM; Torque Tool Style:Wrench; Torque Range ft-lb:8ft-lb to 75ft-lb; Torque Range N-m:10N-m to 100N-m; Drive Size - Imperial:0.5"; Overall Length:395mm; SVHC:No SVHC (20-Jun-2013); Driver Size:1/2"; RoHS Compliant: NA
-
Supplier: Norbar Torque Tools, Inc.
Description: Designed to suit the majority of torque wrenches available with a torque value between 1 to 1500 N.m, the TWL1500 has been manufactured using quality materials that will provide many years of continuous, trouble-free operation. The most significant feature of the TWL1500
- Torque Measurement Range: 8.84955752212389 to 13,274.3362831858 In-lbs
- Programmability: Manual Operation
- Special Type: Portable
- Type: Torque
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 200 ft-lb (271 Nm), 21-inch Handle, 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.5 inch
- Length: 22.63 inch
- Weight: 1.8 lbs
- Torque: 2,400 In-lbs
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 100 in-lb (11.4 Nm), 8-inch Handle, 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.25 inch
- Length: 11.69 inch
- Weight: 0.7 lbs
- Torque: 100 In-lbs
-
Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 6.35MM, 1N.M-5N.M; Torque Range ft-lb:10in-lb to 45in-lb; Torque Range N-m:1N-m to 5N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:185mm; Product Range:TSP Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 0.25", 2.71 TO 27.1N-M; Torque Range ft-lb:24in-lb to 240in-lb; Torque Range N-m:2.71N-m to 27.1N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:0.25"; Overall Length:381mm; Product Range:COMPUTORQ3 Series RoHS Compliant: NA
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 35.938 inch
- Weight: 8.379 lbs
- Torque: 600 to 4,800 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Mountz, Inc.
Description: of full scale Designed for testing and calibrating torque wrenches. Perform daily or weekly verification tests to confirm wrenches are operating at proper torque setting. Clockwise direction only. Selection of three operation modes: Peak, First Peak & Track Three units of
-
Supplier: Advanced Torque Products, LLC
Description: CHANGE TRANSDUCER SYSTEM AUTOMATIC CW I CCW OPERATION WITH 0.1% ACCURACY’ EASILY ADJUSTABLE REACTION POST. SUPPLIED WITH APPROPRIATE 1/4“, 3/8“, 1/2“,3/4” SQUARE DRIVE ADAPTERS. SPECIAL AND HEX ADAPTERS AVAILABLE. A CHOICE OF TWO ULTRA-PRECISION 0.1 % DIGI-TAL
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Norbar Torque Tools, Inc.
Description: The TruCheck is for click type torque wrenches and comes with a single measurement unit, N.m. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of
- Torque Measurement Range: 884.955752212389 to 8,849.55752212389 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: VAST STOCK CO., LIMITED
Description: Wrenches 7/8"-TORQUE KEY SW22 (1,5NM)
-
Supplier: Utility Parts Central, Inc.
Description: The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in seconds
- Type: Impact Wrench
-
Supplier: Mini-Circuits
Description: in which to hold wrench. Please see app note AN-71-001 for instructions on handling 1.0mm connections. PRODUCT SPECIFICATIONS OUTLINE DRAWING 4±0.16 inch.lbs Wrench Torque (0.45±0.02 NM) Wrench Size 6 mm (15/64inches) Wrench Head Stainless steel Handle Aluminum blue anodized
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N34-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening. Groove at end of handle marks position
- Features: Torque Wrench
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 11.946902654867255 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm).
- Maximum Torque: 17.699115044247787 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: and Angle). Five units of torque measurements: (ozf.in, lbf.in, lbf.ft, N.m, kgf.m). Features Go / No Go LEDs that illuminate when high or low setting is achieved Can connect to 1.0 - 4.0 mv/v torque sensors and can store calibration data for up to 15 torque sensors.
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
value is field-adjustable in 1 lb-ft. increments. Each torque handle is serialized and supplied with a certificate of calibration. Wrenches are sold individually with one standard or extended reach socket. Sets are available with five extended reach hex sockets or six standard sockets (Hex or (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
The new 8C ratcheting socket wrench from Lowell Corporation features four sockets that can handle the four most common nut sizes found in utility and construction work. The 1-1/4" x 1-1 (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
12-Point Socket Openings 1-1/4” & 1-1/16” (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
equipment, and renewable energy applications. Delivering up to 6.3 N·m peak torque with low cogging characteristics and IP68 protection, this motor ensures stable output even under demanding operating (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
On the Variation of Clamping Force in Bolted Double Lap Joints Subjected to Longitudinal Loading: A Numerical and Experimental Investigation
Tightening torques ranging from 1 to 7 Nm were applied using a torque wrench in 1 Nm increments.
-
$4000-$4500 Hand Tools - Grainger Industrial Supply
• Ratcheting 1" Torque Wrench, 750 to 2000 Nm Ratcheting 1 " Torque Wrench , 750 to 2000 Nm .
-
Open‐MRI measures of cam intrusion for hips in an anterior impingement position relate to acetabular contact force
Maximum internal rotation was applied using a torque wrench to 14 Æ 1 Nm .
-
More than $5000 Hand Tools - Grainger Industrial Supply
• Ratcheting 1-1/2" Torque Wrench, 1500 to 3000 Nm Ratcheting 1 -1/2" Torque Wrench , 1500 to 3000 Nm .
-
Blends of polyurethane-polymethyl methacrylate/TiO2 -based composites
The material inside the cylindrical volume was pressed using a pressure of 112 Nm − 1 with the help of Torque wrench (Fig.
-
Minimally invasive and open surgical treatment of proximal tibia fractures using a polyaxial locking plate system: a prospective multi-centre study
First, a conventional screw without threads in the head portion is inserted followed by a locking cap that is tightened to 6 Nm using a torque wrench (Fig. 1 ).
-
Abstract
Rotational resistance, as a measure of shoe-surface traction, was determined using a torque wrench at the peak torque (± 1 Nm ) when rotating from rest a disc with a dimpled rubber sole (150 mm diameter), loaded axially with 46 kg as…
Indicates content that may require registration and/or purchase.