-
Supplier: Accuris
Description: WEBBING, TEXTILE AND TAPE, TEXTILE, POLYPROPYLENE, GENERAL PURPOSE, NATURAL OR IN COLORS
-
Supplier: Orion Ropeworks, Inc.
Description: stored wet. Standard color is yellow with a black tracer. Other colors available through special order. Diameters below 1 1/2" diameter are constructed using a three stage process and 1 1/2" diameter and above are a four stage plied yarn construction. Premium
- Overall Width / OD: 2.25 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 1.25 inch
- Overall Length: 200 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is center pull coils for 5/16" diameters and larger, and tubes for 1/4" diameter and smaller. Net weights are subject to a plus or minus 10% variation.
- Overall Width / OD: 1.25 inch
- Overall Length: 200 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8" dia. and larger has distinctive blue tracer.
- Overall Width / OD: 0.5 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8" dia. and larger has distinctive blue tracer.
- Overall Width / OD: 0.25 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: Sterling Rope Co., Inc.
Description: Features a high strength braided Dyneema core and a polypropylene sheath MBS of 2608 lbs Superior strength, is easy to handle and deploy, and floats Perfect for rescue swimmer tether lines, life ring lines, and other high strength applications
- Breaking Strength / Load: 2,608 lbs
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8" dia. and larger has distinctive blue tracer.
- Overall Width / OD: 0.25 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: T. W. Evans Cordage
Description: Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8" dia. and larger has distinctive blue tracer.
- Overall Width / OD: 0.5 inch
- Overall Length: 200 yd
- Type: Rope / Cordage
-
Supplier: Greenlee Textron, Inc.
Description: POLYPROPYLENE MATERIAL 600 FT OVERALL LENGTH GENERAL PURPOSE APPLICATION 1/4 INCH DIAMETER 1130 LB BREAKING STRENGTH COLOR BRIGHT YELLOW WITH GREEN TRACER
- Overall Width / OD: 0.25 inch
- Overall Length: 200 yd
- Breaking Load (Rope / Fiber): 1,130 lbs
- Breaking Strength / Load: 1,130 lbs
-
Supplier: Princess Auto Limited
Description: 1/4 in. x 14" Braided Fender Loops
- Overall Width / OD: 0.25 inch
- Overall Length: 0.3888888888888889 yd
- Applications: Marine
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Princess Auto Limited
Description: 1/4 in. x 100 ft Braided Anchor Line
- Overall Width / OD: 0.25 inch
- Overall Length: 33.333333333333336 yd
- Features: Hydrophobic/Waterproof
- Applications: Marine
-
Supplier: Certex UK
Description: Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific
- Overall Width / OD: 0.4724412 inch
- Overall Length: 0.05468069444444444 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
Supplier: Certex UK
Description: Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific
- Overall Width / OD: 0.393701 inch
- Overall Length: 0.24059505555555555 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
Supplier: Certex UK
Description: Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific
- Overall Width / OD: 1.2598432 inch
- Overall Length: 0.24059505555555555 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
Supplier: Certex UK
Description: Fibre rope of polypropylene for all different kinds of applications like: tarpaulin- and towing-ropes, lifting slings, ropes for the fishing industry, cargo nets, rope ladders, and more. The structure of the fibre rope makes it non-sliding in knots and splices. Design: Spliced fibre. Specific
- Overall Width / OD: 0.2362206 inch
- Overall Length: 0.24059505555555555 yd
- Material: Polypropylene, Synthetic / Polymer
- Type: Rope / Cordage
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.5 inch
- Overall Length: 400 yd
- Breaking Load (Rope / Fiber): 3,780 lbs
- Breaking Strength / Load: 3,780 lbs
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.22 inch
- Overall Length: 250 yd
- Applications: Electrical / Electronics
- Material: Nylon / Polyamide, Synthetic / Polymer
-
Supplier: Lowy Enterprises, Inc.
Description: black
- Overall Thickness: 0.04 inch
- Overall Width / OD: 0.625 inch
- Overall Length: 100 yd
- Breaking Load (Rope / Fiber): 800 lbs
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Material: Coated / Sized, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Murphy Industrial Products Inc.
Description: 4” x 40’ Heavy Duty Camo Tow Strap.
- Overall Width / OD: 4 inch
- Overall Length: 13.333333333333334 yd
- Type: Webbing (Ribbon / Strap)
- Features: Woven Product
-
Supplier: Princess Auto Limited
Description: 2 in. x 15 ft Tow Strap
- Overall Width / OD: 2 inch
- Overall Length: 5 yd
- Material: Polyester, Synthetic / Polymer
- Type: Webbing (Ribbon / Strap)
-
Supplier: Darco Southern, Inc.
Description: Manufactured from plain Tetraglas® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Use Temperature: 1,300 F
- Material: Coated / Sized, Glass / Fiberglass
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.25 inch
- Overall Length: 800 yd
- Breaking Load (Rope / Fiber): 1,250 lbs
- Breaking Strength / Load: 1,250 lbs
-
Supplier: Murphy Industrial Products Inc.
Description: Cargo Control 4”: 4” x 5’ Roll Off Container Winch Strap w Large Flat Hook.
- Overall Thickness: 0.4 inch
- Overall Width / OD: 4 inch
- Overall Length: 1.6666666666666667 yd
- Features: Knitted Product
-
Supplier: L.H. Dottie Company
Description: BRAIDED TYPE POLYPROPYLENE MATERIAL 10 FT OVERALL LENGTH TIE DOWN APPLICATION 3/8 INCH DIAMETER
- Overall Width / OD: 0.375 inch
- Overall Length: 3.3333333333333335 yd
- Features: Braided Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Princess Auto Limited
Description: 2 in. x 30 ft Recovery Strap
- Overall Width / OD: 2 inch
- Overall Length: 10 yd
- Material: Nylon / Polyamide, Synthetic / Polymer
- Type: Webbing (Ribbon / Strap)
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 0.375 inch
- Overall Length: 333.3333333333333 yd
- Breaking Load (Rope / Fiber): 2,000 lbs
- Breaking Strength / Load: 2,000 lbs
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Overall Width / OD: 2 inch
- Overall Length: 200 yd
- Breaking Load (Rope / Fiber): 46,800 lbs
- Breaking Strength / Load: 46,800 lbs
-
Supplier: Lowy Enterprises, Inc.
Description: black
- Overall Thickness: 0.035 to 0.05 inch
- Overall Width / OD: 1.5 inch
- Overall Length: 150 yd
- Breaking Load (Rope / Fiber): 2,500 lbs
Find Suppliers by Category Top
Featured Products Top
-
. However, we have enhanced it with a vapor phase corrosion preventative material that acts to form a molecular layer of protection on metal surfaces insulating them from corrosion causing factors such as air, humidity, salt, etc. Web thickness is approximately .070" (1.78mm). It works (read more)
Browse Cordage, Rope, and Webbing Datasheets for Caplugs
More Information Top
-
Tool Belts, Work Belts, Aprons, and Suspenders - Tool Storage and Transfer Tanks - Grainger Industrial Supply
• 1680 Polyester, Polypropylene Webbing ( 1 .
-
Absorbent Pads and Sorbents - Grainger Industrial Supply
○ Polypropylene Webbing , Nylon ( 1 .
Indicates content that may require registration and/or purchase.