-
Supplier: Sharpe Products
Description: for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 1 inch
- Design Units: English
- Features: Flange
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 1 inch
- Design Units: English
- Features: Flange
- Material: Stainless Steel
-
Supplier: Sharpe Products
Description: for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 1 inch
- Design Units: English
- Features: Flange
- Material: Stainless Steel
-
-
Supplier: Sharpe Products
Description: for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy)
- English Size: 1 inch
- Design Units: English
- Features: Flange
- Material: Stainless Steel
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Available as seemless or welded. If you're looking for the ideal stainless steel pipe for your unique application, Eagle Stainless can help! Eagle seamless and welded austenitic stainless steel pipe is stocked in the annealed and pickled condition,
- Wall Thickness: 0.035 to 2.343 inch
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Schedule: 10, 100, 10S, 120, 140, 160, 20, 30, 40, 40S, 5S, 60, 80, 80S
- Features: Flanged, Other
-
Supplier: RS Components, Ltd.
Description: Galvanised backing flange,1 1/2in
- Material: Carbon & Alloy Steel
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: WN Flanges with Standard Marking and Made of Stainless Steel Model Number: LD 013-FL16 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Design Units: English
- Features: Flange
-
Supplier: Accuris
Description: Stainless-Steel Pipe Flanges for Water Service\x97Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only),
- Features: Crimp, Flange, Hose Fitting, Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only),
- Features: Crimp, Flange, Hose Fitting, Hydraulic Fitting
- Material: Stainless Steel
-
Supplier: American Belleville
Description: magnetic. Inconel 718 (ASTM B670 / AMS 5596) for flange bolting applications reaching over 1000 deg. F. This material is highly corrosion resistant, offers good strength properties and is non-magnetic. Traditional applications for American Belleville Flange Washers include: Pipe
- Inside Diameter: 1.155 inch
- Outside Diameter: 2.025 inch
- Thickness / Working Height: 0.212 inch
- Number Size: 1-1/8"
-
Supplier: Newport MKS
Description: The 100760206 Bored Flange is used for internal welding of 2 1/2 inch outside diameter vacuum tube or pipe to a size NW63 ISO-MF vacuum flange. This 304 stainless steel bored flange is infinitely rotatable and is compatible with NW 63 ISO-MF
- Flange Bore / ID: 2.5 inch
- Port Type: Flange
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 63
-
Supplier: Newport MKS
Description: two identical size ISO flanges. ISO-BF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-BF flanges can be joined to ISO-MF flanges by using a rotatable bolt ring on the
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 14-1/4" (362mm) Dimension L1-B IN 3" (76.2mm) Dimension L3 IN 1-1/4" (31.8mm) Dimension L4 IN 24-11/16" (627mm) Flange Class 300 Lb (136.08 Kg) Flange Size 1" DN25 Material, Body Steel,
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END CONNECTION .5 NOMINAL PIPE SIZE - DECIMAL
- English Size: 0.5 inch
- Features: Flange, Pipe Fitting
-
Supplier: Newport MKS
Description: The 100316906 ISO-KF Flange Adapter is used to convert a NW50 size ISO-KF vacuum flange to a 1 1/82inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15-1/8" (384mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44.5mm) Dimension L4 IN 20-3/8" (518mm) Flange Class 150 Lb (68.04 Kg) Flange Size 1-1/2" DN40 Material, Body Steel,
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: ASTM International
Description: 1.1 This specification covers forged low alloy and stainless steel piping components for use in pressure systems. Included are flanges, fittings, valves, and similar parts to specified dimensions or to dimensional standards, such as the ASME specifications that are
-
Supplier: ASTM International
Description: as follows: 1.3.1 Class SW--Pipe, single-welded with no addition of filler metal and 1.3.2 Class DW--Pipe, double-welded with no addition of filler metal. 1.4 Optional supplementary requirements are provided for pipe where a greater degree of testing
-
Supplier: Newport MKS
Description: The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
-
Supplier: Armstrong International
Description: of the screen. Screwed retainers: easy in, easy out Straight threads mean it takes less torque to achieve a tight seal with proper gasket compression. Less torque is also required to remove the retainer. For you, that means less danger of “freezing in” than with hard-to-break tapered pipe
- Pipe Size: 1 inch
- Pressure Rating: 720 psi
- Screen Opening: 0.015625 to 0.7874 inches
- Process Temperature: 467 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: WN RTJ-1 ASTM Standard Welding Neck Flange, Made of Stainless Steel LD 013-FL9 Key Specifications/Special Features: Standard: American standard Flange type: WN (welding neck) flange Material: stainless steel A182, F316 Size: 12 inches
- English Size: 12 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - 304 Stainless Stee
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: Flange
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X6" (203mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI
- Material: Carbon & Alloy Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, JIS, UNI, MSS and SP Pressure: ANSI class 150 to 2,500 Size range: 1/2 to 56 inches (DN15 to DN1,400mm) Used in: Oil Field, Offshore, Water System, Shipbuilding, Natural Gas, Electric Power, Pipe Projects etc.
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Design Units: English
- Features: Flange, Pipe Fitting
-
Supplier: PMC Engineering LLC
Description: Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: Hg Vacuum (negative) 0 to 15 PSIA through 0 to 150 PSIA Small sensing area – 1½ inch Fits 3 inch diameter or larger pipes Stainless Steel Terminal Junction Head, NEMA-4X Standards EMI/RFI protected LCD display optional
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger.
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: PMC Electronic Pressure Transmitters accurately measure pressures, levels, and vacuum ranges in processes where clogging of the diaphragm face is a problem. The small diameter (1½") of the transmitter permits installation flush with the inside wall of pipes 3" in diameter or larger.
- Working Pressure Range: 0 to 300 psi
- Vacuum Range: 760 to -1.9999999999996345 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 175 F
-
Supplier: Cole-Parmer
Description: Spray systems, heating|• Beverage processing|• Pharmaceutical services|• Water reclamation and treatment|• General pump applications Flange kits include: stainless steel 150# threaded RF companion flanges, gaskets, nuts, bolts, flat washer, and lockwashers.
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: for further eye protection. Constructed of galvanized steel pipe and fittings with a 9" (22.9 cm) cast iron floor flange. Compliance: ANSI Z358.1-2009
- Mounting: Floor Mount
-
Supplier: NBK America LLC
Description: removed. For the stainless steel SFMS, metric screw threads and parallel pipe threads are standardized.
- Features: Flange, Other, Tapered, Threaded
- Shape / Application: Round
- Material: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
distinctive construction consists of a tapered hub connected by an extended neck that gradually transitions into the pipe - this ensures a seamless connection that minimizes turbulence or erosion at its junction. Weld neck flanges stand out from their peers by featuring an eye-catching tapered (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
COOL-FIT 2.0 As a pre-insulated 3-in-1 piping system for chilled water, COOL-FIT 2.0 is a corrosion and condensation-free solution designed for a variety of buildings and applications. A mainstay of the GF Industry and Infrastructure Flow Solutions (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd -
The new 1-inch refrigerant fittings have been released. Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock PUSH push-to-connect refrigerant fittings eliminates brazing, flames, fire spotters, or risks from installing (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
where reliability matters. #1 Strength Stainless steel is recognized for its exceptional strength due to its alloyed composition of iron, chromium, and reinforcing elements. With high tensile strength and superior (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, style can be FH,HF,VF.HVF VFM/VFU Material: Material of the flange parts is indicated in each single article, normally C45 is used for non-welding flange parts and fitings, and Q345B or C20 is used for welding flange parts, For stainless steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Long Weld Neck Flanges - Long Weld Neck Flanges Manufacturers, Suppliers (Page 3)
/* ANSI B16.9 Stainless Steel Pipe Flange 1 Material: Stainless Steel:such as 304,304L,316,316L,321 ,310S,904L,S31803,F51and so on.
-
Flanges - China Flanges Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 6
pipe stainless steel 150lb flange 1 .
-
Quantitative imaging characterization of aluminum pit corrosion in Oak Ridge research reactor pool
This external weight, consisting of a 1 ” (25 mm) stainless steel pipe flange , is suspended from a horizontal rod rearward from the back of the box in a plane at a point ~1 ½” (38 mm) above the top.
-
ISOTOPES PRODUCTION REACTOR--SUMMARY OF COMPLETE DESIGN
Thermocouples, Copper Constantin, Range 0-200°F, in stainless steel well on 1 ' Pipe Flange .
-
CR4 - Thread: How would I weld stainless steel to mild steel?
I also doing a turbo project I have a mig welder and I might weldiing the stainless steel hearder flanges to 1 5/8 mild steel header piping .
-
Design, construction, and operation of a life-cycle test system for the evaluation of flue gas cleanup processes
The piping is 3/4-in outer diameter by 0.049-in thick stainless steel tubing and 1- 1 /2in schedule40 stainless steel pipe that has welded flanged ends for connection to hoppers and vessels.
-
Thermochemical Module for Hydrogen Production by Steam Reforming of Methanol
Heterogeneous-catalytic reforming reactor: 1 ) outlet pipe (brass); 2) lower flange ( stainless steel ); 3) gasket (fluoroplastic); 4) reactor hous- ing (stainless steel); 5) asbestos gasket; 6) electric insulation (mica); 7) electric heating element; 8) siliceous strip; 9) layer of kaolin felt; 10 …
-
$60-$70 Pump Accessories - Pumps - Grainger Industrial Supply
• Flange , Pipe Size (In.) 1 NPT, Material Stainless Steel , Max.
-
$60-$70 Pump Accessories - Pumps - Grainger Industrial Supply
• Flange , Pipe Size (In.) 1 NPT, Material Stainless Steel , Max.
-
Sell sockolet/weldolet/threadolet/elbolet/latrolet/nipolet
• 1 )Product: Stainless steel flange , forged flanges, steel pipe flange 2) Size: 1/2"-80" (DN15-DN2000), OEM accepted 3) Pressure: 150lbs -2500lbs.
Indicates content that may require registration and/or purchase.