-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: RS Components, Ltd.
Description: THERMOMÈTRE PROGRAMMABLE 1-WIRE TO92
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Embedded Data Systems
Description: mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
-
Supplier: ifm efector inc.
Description: Continual condition monitoring of oils Two analog outputs for relative moisture and temperature High pressure resistance Quick installation via process connection Learn more For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets
-
Supplier: E+E Elektronik
Description: The EE100Ex intrinsically safe sensor is dedicated for measurement of relative humidity [RH] and temperature [T] in explosion hazard areas. It complies with the ATEX (Europe) and IECEx (international) classifications for application in gas up to Zone 1. Measurement Performance
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: carrier, wire mesh filter 10µm, -50…100 °C Filter Carrier for HC2A-IC/SM Probes SPA-SS-WM, Steel 1.4301 filter carrier, wire mesh filter, 10µ, -100…200 °C SPA-SSS, Filter and filter carrier, Sintered steel 25µm, -100…200 °C SPA-WM, filter insert no carrier, wire mesh 10µ,
- Form Factor: Sensor / Probe
-
Moisture Meters - Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) -- P14 2FW Thermo (P0K1)
Description: Heatable Humidity Sensor with integrated Pt 100 heating element, -50+C to +150°C, 5.0 x 3.8 x 0.8mm Capacitive Humidity Sensor P14 2FW Thermo with integrated Pt-heater element and Au-coated Ni flat wires
- Operating Temperature: -58 to 302 F
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170770-LM75ADP-T Packaging: Tape and Reel Output Type: Digital Interface: 2-Wire, I2C, Serial Number of Pins: 8 Resolution: 1.375 B Categories: Moisture
- Form Factor: Sensor / Probe
-
Moisture Meters - Capacitive Humidity Sensor MK33 mini (200pF +/-40 pF) -- MK33 mini (200pF +/-40pF)
Description: Optimal for oil measurement applications, -40 °C to 190 °C, 5.0 x 3.81 x 0.4 / 1.2 mm,10 mm CuP SIL contacts The robust capacitive humidity sensor MK33 mini with SIL wires is designed for high-end measuring applications with extreme and challenging environments. It has a
- Operating Temperature: -40 to 374 F
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Embedded Data Systems
Description: humidity, and barometric pressure sensors; in addition to a light sensor, an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature, humidity,
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Supplier: CAS DataLoggers
Description: The TR-72nw Ethernet Temperature Humidity Data Logger is a 1 channel humidity & 1 channel temperature measurement model with an external thermistor sensor and a measuring range of 0 to 55°C and a humidity range of 10 to 95% RH. In addition to the standard
- Sensed Temperature Range: 32 to 131 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
-
Supplier: Vaisala
Description: Vaisala HUMICAP® Humidity and Temperature Transmitters HMT120 and HMT130 incorporate the Vaisala HUMICAP® technology with humidity sensor HUMICAP® 180R. Two options are available: 2-wire loop-powered or 3-wire voltage output configurations. The HMT120/130 are
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: OMEGA Engineering, Inc.
Description: The HX15 series two wire remote transmitters measure relative humidity and temperature over a large temperature range (-40 to 180C). The HX15-W 64 mm (2.5") stainless steel probe is used for wall mounting. The HX15-D 216 mm (8.5") stainless steel duct probe has a removable flange. The
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
Supplier: Lutron Electronics Co., Inc.
Description: 160 DEG F TEMPERATURE RATING (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR, (1) SEETEMP WALL CONTROL ( DEG F) INCLUSIONS/FEATURES #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE 3 VDC OUTPUT SIGNAL RADIO POWR
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Honeywell International, Inc.
Description: WIRE ELECTRICAL CONNECTION DETAILS 0 TO 95 PERCENT RH HUMIDITY SET POINT RANGE 1 SPST SWITCHING ACTION POWER CONSUMPTION 3 WATT RESPONSE TIME 1 MINUTE SENSOR RANGE 0 TO 2000 PPM SERIES C7232 MODEL
- Control Signal: Analog Voltage, Current Loop
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: Parameter Internal dimension (W*D*H): 400*500*500mm External dimension (W*D*H): 600*1080*1380mm Temperature range: -40~+150℃ Temperature fluctuation: ±0.5℃ Temperature uniformity: 2℃ Humidity range: 20~98%RH (Refer Image below) Humidity fluctuation: ±2.5%RH Humidity uniformity:
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing Element •
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Edgetech Instruments Inc.
Description: D2700, D2699, D2885. It guarantees measurement compliance for allowable Humidity range between 25–50 gr/lb & Pressure 21–30 in Hg (0.1 in Hg). The DewTrak MO powered by 24Vdc and can be easily fitted to existing Knock engine systems. It is specifically designed to measure conditions
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: industries. The well proven E+E humidity sensor technology grants reliable, long-term stable measurements in challenging applications. Besides measurement of relative humidity and temperature, the EE300Ex calculates all humidity related parameters, such as dew-point
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Features: Detachable Probe(s)
- Display: Digital Readouts, None - No Display
-
Supplier: CARLO GAVAZZI Automation Components
Description: 3-wire DC output with selectable make (NO) or break (NC) switching and NPN Alarm. Grey polyester housing with 2 m PVC cable or M12 plug. Featuring TRIPLESHIELD™ Sensor Protection Sensing distance: 0.5 - 12 mm (M18) and 1.0 - 30 mm (M30) Teach-in of sensing distance via
- Operating Distance: 0.01968505 to 1.181103 inch
- Operating Temperature: -4 to 185 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Radwell International
Description: SPLIT CORE FIXED CURRENT SWITCH, 0.35-150 AMP, WIRE LEADS, FIXED TRIP, HXWXD: 2"X 2.54"X 1.3", 600 VAC, OP TEMP: -30/140F, HUMIDITY RANGE: 5 TO 95% (NONCONDENSING), 0.40A, 30V AC/DC, SPST-NO, 16 IN WIRE LEADS, SPLIT, 1NO, SENSOR OPENING: 0.52". FREE 2 YEAR RADWELL
- Measuring Range: 150 amps
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999C4-S0001 programmable dual channel linear Hall sensor with fast SPC interface for safety applications The Infineon TLE4999C4-S0001 is a dual channel linear Hall sensor with a bus-capable digital Short-PWM-Code (SPC) interface. The Infineon TLE4999C4 S-0001 provides all
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4999C8-S0001 programmable dual channel linear Hall sensor in thin 8 pin SMD single sensor package The Infineon TLE4999C8-S0001 is a dual channel linear Hall sensor with a bus-capable digital Short-PWM-Code (SPC) interface. The Infineon TLE4999C8 S-0001 provides all
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • PNP Connection: • 6.5ft cable (2.0m) Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity
- Operating Temperature: 14 to 122 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other PFS Sensors, please see our Plastic Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Output: • NPN Connection: • 6.5ft cable (2.0m) Family Specific SUPPLY VOLTAGE & CURRENT • 12-24 Vdc • 40mA @ 12Vdc • Reverse polarity
- Operating Temperature: 14 to 122 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: LufftUSA
Description: WS3100-UMB Reference Weather Sensor for reference measurement of air temperature, relative humidity, air pressure and global radiation. Relative humidity is measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: Allied Electronics, Inc.
Description: TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a
-
Supplier: Allied Electronics, Inc.
Description: TURCK's compensation electrode technology prevents false triggers. In practice, sensors can be effected by water droplets, humidity, dust, etc., causing false outputs. To combat this effect, each TURCK capacitive sensor incorporates a compensating electrode which forms part of a
-
Supplier: SAE International
Description: welded cable terminations and are not applicable to be evaluated per this spec. 4) Applicable wire sizes: Copper wire sizes between 0.22mm 2x to 85mm 2x per ISO 6722-1 wire specification and aluminum (per ISO 6722-2) sizes from 0.5mm 2x to 120mm 2x are applicable. Other
Find Suppliers by Category Top
Featured Products Top
-
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
LFS1305 conductivity sensor offers a typical cell constant of 0.86 cm-1 and a conductivity measuring range from 100 μS/cm to 200 mS/cm within an operating temperature range of -30 °C to +100 °C. However, it easily withstands temperatures over 130 (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Mechanically robust, chemical resistant and dew formation resistant, the digital humidity sensor with only 10.2 x 5.1 x 1.8mm size offers the widest application window and an optimal price performance ratio. Precisely calibrated, the HYT 271 delivers an accuracy of ±1.8% rH and ±0.2°C - ideal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
A field study of tundra plant litter decomposition rate via mass loss and carbon dioxide emission: The role of biotic and abiotic controls, biotope, season of ...
At the ZBS site, the soil temperature and moisture were measured at a depth of 5 cm using a temperature and humidity sensor 1 Wire Hydrochron 0739 XB1 DS 1923 F5 (iButton.com) every 4 h.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46580/422621511-MIT.pdf?sequence=2
Connect the 1 - wire humidity sensor to the USB port of the laptop.
-
Flexure mount for a MEMS deformable mirror for the Gemini Planet Imager
The sensor connects with 3 electrical leads to a socket in the 1 - wire Humidity /Pressure Sensor Board (U3 in Figure 10).
-
Software Engineering and Knowledge Engineering: Theory and Practice
By using a analog humidity sensor HIH3610 and 1 - wire bus equipment DS2438, a 1-wire bus digital temperature and humidity sensor was designed and accomplished which avoided ground interference and circuit garbling while compared to analog sensor.
-
Design of the temperature and humidity instrument based on 1-wire sensor for electric vehicle motors
The paper presents a simple and low cost temperature sensor and humidity sensor base don 1 - wire bus method.
-
Advanced Technologies on Measure and Diagnosis, Manufacturing Systems and Environment Engineering
DHT11 is a 1 - wire digital temperature and humidity sensor , CPU only one root port line can be with many DHT11 communication, occupied the port microprocessor less, can save a large amount of lead and logic circuit.
-
Green Power, Materials and Manufacturing Technology and Applications II
DHT11 is a 1 - wire digital temperature and humidity sensor , CPU only one root port line can be with much DHT11 communication, occupied the port microprocessor less, can save a large amount of lead and logic circuit.
-
Effects of Humidity Fluctuation on the Structure Parameter of the Refractive Index for Visible Radiation--《Acta Optica Sinica》2004年12期
FANG Huai-ying, YANG Jian-hong, MENG Fei (Coll of Mech Engin and Automation,Huaqiao University,Quanzhou 362021,China);Design of 1 - wire compound temperature- humidity sensor [J];Journal of Transducer Technology;2005-06 .
-
http://waset.org/publications/9998078/a-unique-solution-for-designing-low-cost-heterogeneous-sensor-networks-using-a-middleware-integration-platform
In this scenario, SAL managed sensors relying on four different technologies: 1 - wire devices (temperature and humidity sensors ), a serial device (battery charge controller), an SNMP device (microwave link modem) and pseudo sensors (OS status).
-
Sensor Abstraction Layer: a unique software interface to effectively manage sensor networks
In this scenario, SAL manages sensors relying on four different technologies: 1 - wire devices (temperature and humidity sensors ), serial device (battery charge controller), SNMP device (microwave link modem) and pseudo sensors (OS status).
Indicates content that may require registration and/or purchase.