Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: pins. The gel protection of the sensor provides a water protection sufficient for 100 m waterproof watches without any additional protection. Features 10 - 1100 mbar absolute pressure range 6 coefficients for software compensation stored onchip Piezoresistive silicon
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: Benefits Excellent performance in both constant current and constant voltage applications Simple pressure attachment and electrical connection Designed for a soldered connection to wires, ribbon cable, or flex strip Typical Applications Medical inflation Water Pressure
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0 to 500 psi
- Applications: Automotive, Industrial
-
Supplier: PMC Engineering LLC
Description: The ML6100 is a precision transmitter based on the well proven ATM.1st series from STS, but incorporating a PT1000 measuring element to provide a dual current loop or voltage outputs in either 3 or 4 wire configuration. The ML6100 offers pressure ranges up to 20,000 psi with static
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -60 to 300 F
- Measurement Type: Absolute, Sealed
-
-
Supplier: Oil-Rite Corp.
Description: reservoir quick and simple. The plated steel filler cap is equipped with a moisture removal element. There are (2) 1/2” OD tube return connections with ball valves, (2) 1/2” female NPT drains, (2) access holes, (2) 1/2” NPT Aux connections near the top and bottom of the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: reservoir quick and simple. The plated steel filler cap is equipped with a moisture removal element. There are (2) 1/2” OD tube return connections with ball valves, (2) 1/2” female NPT drains, (2) access holes, (2) 1/2” NPT Aux connections near the top and bottom of the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: PMC Engineering LLC
Description: The PTM/N series is part of a comprehensive range of pressure transmitters specifically designed for the measurement of depth and level in water, wastewater and tanks. The series 32 provides a conventional 4-20 mA, 2-wire configuration, rangeable to 25% of the specified FS.
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4"
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor measures up to 1102 mbar (16.0 PSIA).
-
Supplier: U.S. Plastic Corporation
Description: Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the
-
Supplier: Emerson Automation Solutions – Rosemount
Description: prevents moisture and material impurities from migrating to the pH sensor’s reference electrode’s metal lead wire. NOW OFFERING MAXIMUM PRESSURE SPECIFICATIONS of 250 psig (1825 kPa [abs]) at 100°C (212°F). SUPERIOR CHEMICAL RESISTANCE provided with the proven TUpH™ technology¹
- pH Range: 0 to 14 ph
- pH Accuracy: 1 to 7 (+/- % FS)
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 250 psi
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Douglas Electrical Components
Description: JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Rieker, Inc.
Description: The SB1i sensor box is packaged in a solid and compact pressure-cast Aluminum housing with an integrated sensor for single axis inclination or acceleration measurements. Within the box are 2 sections: An amplifier with a 4…20mA output signal - allowing a 2-wire system;
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
- Form Factor: Module / Standalone
-
Supplier: PMC Engineering LLC
Description: The ATM/N/IS series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. This series 84 provides a conventional 4-20 mA, 2-wire configuration and is certified for use
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Win Source Electronics
Description: Manufacturer: Qualtek Win Source Part Number: 770242-FDD1-17251CBLW33-56 Series: HPLC, FDD1-17251 Operating Temperature Range: -4 ~ 158°F (-20 ~ 70°C) Features: Alarm Sensor Termination: 3 Wire Leads Current Rating: 1.88A Ingress Protection: IP56M - Dust Protected, Water
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: West Control Solutions
Description: Thus different fuels are optimally applicable. The process value signal is connected via a universal input allowing thermocouples and Pt100 to be used for temperature control. 2-wire, 3-wire or 50/30/50 pressure transmitters can be used for boiler pressure control. An
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Burger & Brown Engineering, Inc.
Description: BTU's per Minute Calculation with Optional Glycol % Input 3/8", 1/2", 3/4" and 1" NPT(F) or BSPP(F) flow connection sizes Local or remote mount user interface Pressure gauges are available Specifications Connection Size Flow Range LPM Flow Range GPM 3/8" & 1/2" 1
- Features: Liquid
-
Supplier: Embedded Data Systems
Description: Wide temperature range probe. 304 stainless steel probe, 3 inches in length. Stranded cable, 12 foot in length. Pressure tested, water resistant to 60 PSI. Available with Maxim DS18S20 sensor. No external power required, or can be optionally powered for fast (non-parasite)
- Sensed Temperature: -67 to 257 F
- Diameter or Width Range: 0.216 to 0.22 inch
-
Supplier: OMEGA Engineering, Inc.
Description: SPECIFICATIONS Stem Material: 316SS Float Material: 316SS Operating Temperature: -40 to 300°F; -40 to 480°F for LV-52 Pressure Rating: 150 PSI for LV-40 Series; 750 PSI for LV-50 Series Mounting: 1 /8 NPT for LV-40; 1 /4 NPT for LV-50 Series Switch: SPST Switch Actuation:
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 480 F
- Liquid specific gravity: 0.64 (Specific Gravity #)
- Liquid Specific Gravity: 0.64 (Specific Gravity #)
-
Supplier: Edgetech Instruments Inc.
Description: Motor Octane (MON),& Research Octane (RON) It uses the chilled mirror dew point temperature condensation principle to determine the water vapor concentration and barometric pressure measurement of the motor intake air fuel mix. Electronics housed in IP65 enclosure 4 wire PRT
- Variables Measured: Absolute Humidity, Dew Point, Pressure, Relative Humidity
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Description: N.O./N.C. Operation Life : 1 million times Control Point 1~5 points Vessel Pressure: 1.8Mpa Media Temperature : -40~150°C Liquid Specific Gravity: 0.55~1.0 Mounting Orientation: vertical±20° IP Rating: IP55 Mounting Options: Top Mount Connection Size: 1/8”
- Maximum Operating Pressure: 261.066310842955 psi
- Material Temperature Range: -40 to 302 F
- Liquid Specific Gravity: 1 (Specific Gravity #)
- Output Options: Alarm / Visual Indicator
-
Supplier: Winland Electronics, Inc.
Description: The EnviroAlert EA800-ip™ provides two-way access to remotely monitor up to eight sensors for changes in temperature, humidity, water, gases, pressure, dry contacts, and more. Sensor settings may also be modified via a network connection eliminating the need for on-site
- Features: Datalogger
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Input Options: Thermistor Inputs
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: / IP00 NEMA Type 1 Power Solutions Six Pulse (Standard) 230V: 1 to 25 HP 480V: 1 to 25 HP Global Certification UL, CSA, CE, RoHS, C-Tick Standard I/O (7) multi-function digital input (24Vdc) (2) multi-function analog input (0-10Vdc, 4-20 mA) (1) multi-function relay (form
- Rated Power: 746.145940820405 to 18,653.648520510127 watts
- Continuous Output Current: 2.1 to 69 amps
- Supply Voltage (AC): 240 to 480 volts
- Configuration: Panel Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: set several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Oil-Rite Corp.
Description: tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Haida International Equipment Co., Ltd.
Description: compressor 20. Power: AC380V. 50Hz. three phase Safety Protection: Over heat protection for fan, Over load protection for cooling system, Over pressure protection for cooling system, Over temperature protection, Over heat and over flow protection for water pump, Leakage protection.
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: OMEGA Engineering, Inc.
Description: compact 2-wire (4 to 20 mA) or 3-wire pulse transmitter (optional), contained within a conveniently replaceable plug-in electronics module. All electronics are housed in a corrosion-resistant enclosure. Unlike meters containing metal or moving parts, the FV-200 is perfect for
- Pipe Diameter: 1.4 to 2 inch
- Media Temperature Range: 69.8 to 203 F
- Liquid Volumetric Flow Rate: 0.6 to 200 GPM
- Operating Pressure: 24 to 150 psi
-
Supplier: Remke Industries
Description: Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot
- Voltage Rating: 300 volts
- Current Rating: 5 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: Brass - corrosion resistant & conforms to EMC requirements Peek™ Polymers - ideal for applications with high temperatures or high pressure water. Special Materials For overmolding and cable include the following: Rubber for use in applications with extremes of temperatures, hot
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 985424-BFB1012L-TA5R Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Sensor Termination: 3 Wire Leads Package: Bulk Ingress Protection: IP55 - Dust Protected, Water Resistant Standard Package: 56 Voltage -
- Application: Industrial/Commercial
-
Supplier: FineTek
Description: RS485 MODBUS serial link and a 20-point non-linear tank volume conversion function. Sizes include 3/16 and 1/8 DIN. The PB/PM panel meters are high value and packed full of great features! 。Bargraph and/or digital displays 。Single or dual channel 。Transmitter power supply for 2-wire
- Features: Alarms
- Outputs: Relay
-
Supplier: Haida International Equipment Co., Ltd.
Description: Water spray system: Water spray time 999 minutes settable 17. Interval spray time, 1~240 minutes settable 18. Sample holder: Stainless steel, 1pc 19. holder to lamp: 250~300mm 20. Heating: Nickel-chromium alloy electric heater 21. Humidification power: Stainless steel surface
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: several parameters to do cyclic test, directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection, water leakage alarm, over pressure of compressor, electricity leakage protection, alarm and auto power offer protection. In order to
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
Find Suppliers by Category Top
Featured Products Top
-
– 5.5V), customized compensated pressure and temperature ranges, standard digital I2C, SPI, one wire interfaces or analog voltage output provides OEM users maximum freedom for any type of application with dry air or non-corrosive gases or liquids. The PHPS8500 family provides easy integration (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Solution: Upgrade the installed base of mechanical level switches from SOR, CCS, NAGANO, TOKYO KEISO AND MAGNETROL to a single model: One Series 1XSWLL. By using the same wiring and same (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. The pressure sensor UTC30 has a robust ceramic membrane to withstand harsh conditions and offers different housing materials, as stainless steel 1.4404 (316L), 1.4539 (904L) or Titanium 3.7035 (e.g. for saltwater applications). We as Endress+Hauser Sensors&Components focus our activities (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column 1.3 pounds per square inch (90 mbar) for industrial applications. Propane regulators differ in size and shape, delivery pressure and adjustability, but are uniform in their (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pipes sized from 4 to 120 inches (101.6 mm to 3 m) with a streamlined multi-point technology that creates only negligible pressure loss. It is also available for 1-, 2- and 3-inch taps. Featuring an advanced insertable electromagnetic averaging design, the Multi-Mag measures volumetric flow with (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
interruptions. Internal Weather Station: To enhance accuracy, internal sensors measure atmospheric pressure, temperature, and humidity. These readings adjust distance measurements automatically for precise results. Portability and Quick Setup: The Q1 is lightweight and easy to (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Unmatched burst strength & fatigue resistance – Four-layer alternating spiral wire reinforcement delivers exceptional burst strength and endures over 1 million impulse cycles, ensuring reliable performance in the most punishing pulse-pressure (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
EASMT & EASYMT FOR PRESSURE, DRAIN, AND VACUUM SERVICE; DESIGNED FOR ALL TYPES OF AGGRESSIVE CHEMICALS, SALT SOLUTIONS, ACIDS, CAUSTICS, AND ULTRAPURE LIQUIDS SUCH AS DEIONIZED WATER. Features: Sizes: 1/4″, 1/2″, 3/4″ (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Pressure waves generated by a nanosecond electric explosion of a tungsten wire in water
…capacitor bank, (2) switching unit, (3) discharge gap, (4) shunting gap; (5) exploding tungsten wire; (6) shunting resistor; (7) oscilloscopes, (8) voltage divider; (b) schematic diagram of pressure measurements: ( 1 ) water ; (2) exploding tungsten wire ; (3) piezoelectric ceramic sensor , (4) oscillo- scope.
-
Design of a Multifunctional Wireless Sensor for In-Situ Monitoring of Debris Flows
Current debris-flow-monitoring stations are typically equipped with a comprehensive set of sensors, including a rain gauge, geophone, ultrasonic water level transmitter, pore pressure transducer gauge, wired sensor , charge-coupled device (CCD) camera, and infrared spotlight [ 1 ].
-
A new indicator electrode for oxygen sensors
Variation of the output current of oxygen sensors with Nichrome wire indicator electrodes (the wires originated From different coils), measured in air-saturated distilled water at 25.0”Cand at an atmospheric pressure of 101.3 kPa: 1 ) the output current is highly…
-
Forced-Convection Measurements in the Fully Developed and Exit Regions of Open-Cell Metal Foam
Fig. 2 Schematic of the experimental setup: 1 filtered water inlet, 2 level control outlets, 3 50-l water … valves, 5 magnetic flow meter, 6 demodulator, 7 differential pressure sensor , 8 test section, 9 ther- mocouple wires , 10 data logger, 11…
-
Characteristics of diesel fuel combustion in a burner with injection of a superheated steam jet
Schematic of the continuous-flow calorimeter: ( 1 ) direction of motion of the heat transfer agent; (2) water heater; (3) ball valve; (4) wire -mesh filter; (5) flow meter; (6) digital pressure sensor ; (7) pressure sensor; (8) fluoroplastic thermal insulation; (9) Chromel–Alumel thermocouple…
-
Failure of water-filled cylindrical glass-reinforced epoxy shells under internal impulsive loading
Experimental setup for applying an internal impulsive load to a glass- reinforced epoxy(GRE) shell: 1 ) GRE shell; 2) steel tie rod; 3) steel … damper; 5) steel rod; 6) explosive charge; 7) water ; 8) ring wire strain gauge; 9) manganin pressure sensor .
-
The Redifferenzierung of dedifferenzierten articular cartilage cells in alginate culture
Abb.1 ~ construction drawing of the combined pressure / oxygen-cell culture chamber (SV operation and safety … and druckgesteuertes valve, DRV throttle check valve, DS pressure sensor , EV ventilation valve, DMV … power cables, arrows gas line , double arrows water lines) .
-
Active carbon filter health condition detection with piezoelectric wafer active sensors
Figure 1 A syringe was used as carbon tester; (a) PWAS sensor was soldered with wiring and insert into the syringe tester … cover the PWAS; (c) the applied pressure can be adjusted by … was used to add water , and (d) water was…
-
Core safety of Indian nuclear power plants (NPPs) under extreme conditions
…via formation of a water seal in the ventilation … moderator, using a high- pressure steam in the case … of failure of the wired shut down systems due to any malevolent actions ( sensors , signal carriers and actuators) mechanical shutdown system (SDS- 1 ) and the liquid poison…
-
The Technology of High-Performance Artificial-Lift Operation of Oil and Gas Wells in the Complicated Conditions of the Arctic Fields
unit: 1 - well, 2 – submersible part of the experimental unit, 3 - tubing, 4 - single- wire cable, 5 - control station, 6 - pressure sensor , 7 - control valve, 8, 9 – temperature … heater, 18 - tank with a working fluid ( water ), 19, 20, 21 –…
Indicates content that may require registration and/or purchase.