-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications including
- DC Input Voltage: 48 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications including
- DC Input Voltage: 12 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: field generators, and solar electro-voltaic panels. They can also drive hand drills, motors and small compressors – please consult the factory for proper sizing. These CGL models can also be optionally ruggedized against shock, vibration, and humidity for military applications including
- DC Input Voltage: 24 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: Sine/Square Wave Signal Generator Range: 0.1 Hz to 9.9999999 MHz, 0.1 Hz steps Simultaneous Sine and Square wave generation 0.1 Hz Frequency Selectability 0.02% Signal Accuracy Sine Wave Output: 0 to 4.5Vp-p (no load) Square Wave Output: 5Vp-p
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 650 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: circuit or the load. With series injection on 50, 60 or 400 Hz power lines, the spike can be applied to either the positive or negative half cycle of the power frequency sine wave. The spike can be adjusted to fall on the power sine wave from 0º to 360º. For
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Tradeport Electronics Group
Description: Frequency from 10Hz~1MHz - 0.02% Low Sine Wave Distortion (GAG-810 Only) - 6 Steps Output Attenuator - EXT SYNC Function
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 2.51 GHz Excellent spectral purity Linear and logarithmic sweep mode RPP to 50 W Sine, triangular and
- Minimum Frequency Range: 2,510 MHz
- Maximum Frequency Range: 2,510 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Tripp Lite by Eaton
Description: battery-derived, pure sine-wave AC power. The optional SNMPWEBSOLOHV accessory card enables remote monitoring of the unit via SNMP, SSH, Telnet, and Internet. Features Reliable Power for Mobile, Emergency and Remote Sites Generates 208/230V pure sine-wave power from 48V
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 208 to 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run
- DC Input Voltage: 24 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: single-phase mode or three-phase mode for high-capacity industrial and commercial installations. The DC-to-AC pure sine-wave inverter delivers network-grade power. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as an extended-run
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 220 to 240 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The SDG800 series function/arbitrary waveform generator family output frequencies up to 5MHz (pulse), 10MHz (square), 30MHz (sine) and have a sampling rate of 125MSa/s. They use the SIGLENT EasyPulse technology which produces low jitter, fast rising/falling edges
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Supplier: RIGOL Technologies, Inc.
Description: remotely over USB or LXI to improve efficiency. Super high speed function generator: Reach your complete frequency range with waveforms up to 350MHz The DG5000 Series generator is our fastest function generator. Create sine waves to 350 MHz, square waves to
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Pulse, Signal, Sweep
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz.
-
Supplier: Wayne Kerr Electronics
Description: (setting resolution: 16 bits). Low noise and Low distortion: Total Harmonic Distortion is 0.04% or less (Sine wave). Various Types of Output Waveforms: Sine, square, pulse, ramp, noise, DC, and arbitrary. Wide Array of Oscillation Mode: continuous, burst/trigger/gate,
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: NTi Audio AG
Description: sine wave, reference speech signals and the delay time measurement chirp. Custom designed signals may be loaded onto the CF Card and are seamlessly looped. Mic Stand Mount Typically the NTi Audio TalkBox is positioned on a conventional mic stand in front of the talker's microphone;
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
-
Supplier: Transcat, Inc.
Description: one 160MHz or 320MHz RF signal generator (MFG-2160MF/MFG-2160MR) and one power amplifier (MFG-2120MA only);MFG-22XX models include one 30MHz/60MHz dual performance ARB generator ; one 25MHzpulse generator ; one 160MHz or 320MHz RF signal generator
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further offers
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide Frequency Ranges From 1μHz to 25MHz (sine/square wave) 1 μHz Resolution in Full Range Built-in Standard 120MSa/s, 10bit, 4k Points Arbitrary Waveform for Both Channels True Dual-Channel Output, CH2 Provides the Same Characteristics as CH1 Couple, Tracking, Phase
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Generator Type: Function
-
Supplier: Tradeport Electronics Group
Description: Wide Frequency Range Low-Distortion, Flat Voltage Output 10 dB-Per-Step Attenuator Synchronizing to External Signals Rectangular Wave Output with Good Rise Time Characteristic The AG-203D and AG-204D are low-frequency signal generators featuring sine wave output with low
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design - Frequency Range: 0.1Hz~4MHz/7MHz/10MHz - High Frequency Accuracy: /-20ppm - High Frequency Stability: /-20ppm - Maximum Frequency Resolution: 100mHz - Low Distortion Sine Wave: -55dBc, 0.1Hz~200KHz - Built-In 6 Digit 150MHz/High Resolution Counter
-
Supplier: Transcat, Inc.
Description: testing UL61010-1 3rd edition, CAN/CSA-C22.2 no. 61010-1-12 safety standard 70 MHz, upgradeable to 100 MHz or 200 MHz. Incl US Power cord. Add int'l cord separately. Keysight Technologies is an InfiniiVision 1000 X-series 70MHz, 4 channel oscilloscope with function generator. Keysight’s
- Bandwidth: 70 MHz
-
Supplier: Electric Generators Direct
Description: oil & fuel filter (.43 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Electric Generators Direct
Description: oil & fuel filter (.48 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches engine speed to
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350107-PL600-27TTC Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Package: Tube Frequency - Max: 52MHz Number of Circuits: 1 Standard Package: 20 Input: LVCMOS, Sine Wave, Crystal Output: LVCMOS PLL:
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 52 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS
-
Supplier: Exsenco, LLC
Description: CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT). IRDS-WG makes several kinds of wave : sine wave, cosine wave,
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10 volts
- Continuous Output Current: 0.05 amps
- Supply Voltage (DC): 10 volts
-
Supplier: DynaTronic Corporation
Description: support point-by-point comparison calibration, swept sine calibration, random excitation and impact excitation methods.
- Frequency Range: 2 to 20,000 Hz
- Operating Temperature: 32 to 104 F
- Physical Properties: Acceleration / Vibration
- Software: Application Software Included
-
Description: sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate secondary
- Bandwidth: 40 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
-
Supplier: PI (Physik Instrumente) L.P.
Description: functionality Protection for motor and motor driver due to protective shutdown and current limitation. Motor stop via external switch. Data recorder, wave generator, macros. Extensive software support, e.g., for NI LabVIEW, C, C++, MATLAB, Python. PIMikroMove user software.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Tripp Lite by Eaton
Description: suppressor or wiring FAULT (red) and PROTECTION PRESENT (green) status Compatible with 120V AC sine wave input; For best results, connect the PDU only to true sine wave mains, generator or UPS power source (avoid connecting this surge suppressor to UPS systems
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: PI (Physik Instrumente) L.P.
Description: signals. BiSS interface support for absolute encoders. TTL signal inputs for limit and reference point switches Extensive functionality Data recorder: Recording of operating data such as motor current, velocity, position or position error. Wave generator: Saves and outputs periodical
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 40 C
-
Supplier: Spectral Dynamics, Inc.
Description: customize one to meet your needs. All our bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these bump machines can produce half sine wave shapes which meet the specifications
- Displacement: 0 to 4.724412 inch
- Peak Acceleration: 3 to 100 g
- Peak Velocity: 86.6141732283465 in/sec
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K20G, a 9 kHz to 20 GHz low phase noise signal generator module designed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module format combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 d (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
. Built for practical system integration, the MSG10M6G offers low phase noise performance, with typical phase noise of -130 dBc/Hz at 10 kHz offset on a 1 GHz carrier. It supports stable signal generation for calibration, subsystem verification, signal injection, and general RF testing tasks (read more)
Browse Signal Generators Datasheets for Corech Microwave -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA provides frequency coverage from 9 kHz to 40 GHz with 0.001 Hz frequency resolution for applications requiring precise and repeatable RF source settings. Fine (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Toward an electro-physiological identification of a primary drive factor
The resistance measuring device was a Wheat- stone bridge with a 1 KHz sine wave generator as the signal source.
-
Aeroacoustics Conferences > Correlation of Irrotational Near-Field Pressure and Far-Field Acoustic in Forced High-Speed Jets (AIAA 2013-2188)
The microphones are calibrated using a Bruel & Kjaer 114 dB, 1 kHz sine wave generator .
-
The study of hydrophilic characteristics of ethylene glycol
The Wheatstone Bridge resistance has four connectors, two are connected to 1KHz Sine Wave Generator (Vp-p = 4 voltage), another two are connected to Differential Amplifier.
-
GPS Synchronization Architecture for Dynamic Signal Acquisition
In each case, the same signal from a function generator ( 1kHz sine wave ) was provided to two DSA devices, each in a different PXI chassis.
-
Buffer Amplifier with Femtofarad Input Capacity Using Operational Amplifiers
A sine wave generator ( 1 kHz , 0.5 V rms) was connected between ground and a large (30X50 cm) aluminum sheet held in front of the amplifier.
-
Ultra-low-distortion current-conversion technique
Experimental results: The second-harmonic distortion was determined using a 1 kHz sine - wave generator followed by a .
-
Adaptive intelligent environment for remote experimentation
… low level functionality of the remote laboratory was extended to allow the recording of this data i.e. where instruments are currently physically connected to, how they are configured and their current outputs settings i.e. Function generator : Sine Wave 1KHz .
-
Failure Analysis of Thermal Actuators, Comb Drives, and Other Microelectromechanical Elements
… whether the MEMS de- vices operate properly when they are actuated, is performed with a 4-point probe station equipped with a voltage source (50 V maximum), an oscilloscope, a function generator (at least 1 kHz sine wave at 20 V peak …
-
ZJFAP702P137
… evaluates whether the MEMS devices operate properly when they are actuated, is performed with a 4-point probe station equipped with a voltage source (50 V maximum), an oscilloscope, a function generator (at least 1 kHz sine wave at 20 V peak …
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/34689/thesis.pdf?sequence=1
A higher frequency function generator ( 1kHz ) drives a sine wave current across the chip, and a EG&G model number 5210 lock in amplifier locks into the 1kHz signal to read the voltage data.
Indicates content that may require registration and/or purchase.