-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1mA, Diode and Rectifier, Single Diodes. This
- Tj: -65 C
- IO: 0.03 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: SMA Switching Diodes ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ODG (Origin Data Global)
Description: RD13M-T1B-A - ZENER DIODES 200 M
- Tj: 150 C
- Features: Other, Zener Diodes
- Package: SC-59, SOT23
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A Single 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
- VF: 1.1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:700mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Diode Case Style:MELF RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30V 550mV@1A 1A MicroSMP Schottky Barrier Diodes (SBD) ROHS
- VF: 0.55 volts
- VR: 30 volts
- IR: 0.2 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: DIODE AVALANCHE 1KV 1A DO220AA
- VF: 1.85 volts
- VR: 1,000 volts
- IR: 0.001 mA
- trr: 75 ns
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 20V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; DiodeRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 30V, 1A; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Forward Voltage Max:395mV; Forward Surge Current:75A; Operating Temperature Max:150°C; Qualification:-RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes DO-204AL (DO-41) 1000mW 5% Znr Dio
- Package: DO-41
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1kV Single 1.7V@1A 1A SMA(DO-214AC) Avalanche Diodes ROHS
- VF: 1.7 volts
- VR: 1,000 volts
- IR: 0.003 mA
- trr: 75 ns
-
Description: RD16M-T1B-A - ZENER DIODES 200 M
- Tj: 150 C
- Features: Other, Zener Diodes
- Life Cycle Stage: Removed
-
Description: Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
- Features: General Purpose (PN Junction Diodes)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 1KV 1A 2SMD
- VF: 1.3 volts
- VR: 1,000 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1018415-AR1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 140ns Current
- VF: 1.25 volts
- VR: 600 volts
- IR: 0.001 mA
- trr: 140 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 010228-AR1PM-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 120ns
- VF: 1.6 volts
- VR: 1,000 volts
- IR: 0.001 mA
- trr: 120 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1020645-AU1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time (trr): 75ns Current -
- VF: 1.5 volts
- VR: 200 volts
- IR: 0.001 mA
- trr: 75 ns
-
Supplier: Acme Chip Technology Co., Limited
Description: RD5.1M(0)-T1B-A - ZENER DIODES 2
- Tj: 150 C
- Features: Other, Zener Diodes
- Life Cycle Stage: Removed
- Package: SC-59
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1020647-AU1PG-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time (trr): 75ns Current -
- VF: 1.5 volts
- VR: 400 volts
- IR: 0.001 mA
- trr: 75 ns
-
Supplier: DigiKey
Description: Diode Standard 50V 1A Through Hole DO-204AL (DO-41)
- Tj: -55 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 1A MICROSMP
- VF: 0.55 volts
- IF: 1,000 mA
- VR: 30 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 30V 1A STMITE
- VF: 0.39 volts
- IF: 1,000 mA
- VR: 30 volts
- IR: 0.39 mA
-
Supplier: DigiKey
Description: RF Diode PIN - Single 500V 1A M1
- VR: 500 volts
- Tj: -55 to 150 C
- CT: 0.5 pF
- Features: Other, RF Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 1.0 Amp 50 Volt
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE AVALANCHE 1KV 1.5A
- VF: 1.15 volts
- IF: 1,500 mA
- VR: 1,000 volts
- IR: 0.001 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 260 mA
- VR: 5,000 volts
- trr: 5,000 ns
- IFSM: 5 amps
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 3A SMC
- VF: 1.2 volts
- IF: 3,000 mA
- VR: 1,000 volts
- IR: 0.005 mA
-
Supplier: Allied Electronics, Inc.
Description: General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5.8 to 467 volts
- VBR: 6.45 to 577.5 volts
- Package: DO-201
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
-
Zener Diodes - Diode, Zener; 30 V @ 8.5 mA; 1 W @ +75C; DO-214AC; 40 Ohms @ 8.5 mA; +150 -- 70061740Supplier: Allied Electronics, Inc.
Description: Diode, Zener; 30 V @ 8.5 mA; 1 W @ +75C; DO-214AC; 40 Ohms @ 8.5 mA; +150
Find Suppliers by Category Top
Featured Products Top
-
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.