-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade sanding belt. This particular Dynabrade sanding belt is 2 in wide by 30 in long.
- Width: 2 inch
- Length: 30 inch
- Grit / Micron Size: 120 # or Microns
- Belt Type: Non-woven Abrasive
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade DynaCut sanding belt. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.
- Width: 1.5 inch
- Length: 30 inch
- Belt Type: Non-woven Abrasive
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade DynaCut sanding belt. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.
- Width: 1.5 inch
- Length: 30 inch
- Belt Type: Non-woven Abrasive
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade DynaCut sanding belt. This particular Dynabrade sanding belt is 1 1/2 in wide by 30 in long.
- Width: 1.5 inch
- Length: 30 inch
- Belt Type: Non-woven Abrasive
-
Supplier: Uneeda Enterprizes, Inc.
Description: 981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof
- Grit / Micron Size: 40 to 500 # or Microns
- Backing: Cloth
- Features: Other
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof
- Grit / Micron Size: 40 to 500 # or Microns
- Backing: Cloth
- Features: Other
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof
- Grit / Micron Size: 40 to 500 # or Microns
- Backing: Cloth
- Features: Other
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using abrasives
- Grit / Micron Size: 24 to 180 # or Microns
- Type: Aluminum Oxide
- Backing: Cloth
- Features: Other
-
Supplier: Flexovit USA, Inc.
Description: X-Weight cotton cloth back belts with Mylar tape butt joint seam resists stretching and assures smooth bump free sanding. Premium aluminum oxide grain and full resin bonding keep the belt flexible and heated. (Below sizes and grits are available in zirconia and ceramic grain,
- Width: 1 inch
- Length: 42 inch
- Grit / Micron Size: 240 # or Microns
- System: ANSI - CAMI / Coated
-
Supplier: RS Components, Ltd.
Description: 3M 7100023234, 75x533mm Sanding Belt
- Width: 2.9527575 inch
- Length: 20.9842633 inch
- Grit / Micron Size: 60 # or Microns
- Type: Ceramic
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16044, Belt Sanding Comparator Maching Method: Belt
-
Supplier: Norton Abrasives
Description: Norax™ U242 X22 Narrow Belt
- Width: 0.5 inch
- Length: 18 inch
- Grit / Micron Size: 550 # or Microns
- Type: Aluminum Oxide
-
Supplier: Norton Abrasives
Description: Norax™ U242 X22 Narrow Belt
- Width: 2 inch
- Length: 60 inch
- Grit / Micron Size: 550 # or Microns
- Type: Aluminum Oxide
-
Supplier: Norton Abrasives
Description: Norax™ U242 X22 Narrow Belt
- Width: 3.5 inch
- Length: 15.5 inch
- Grit / Micron Size: 550 # or Microns
- Type: Aluminum Oxide
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16044-CAL, Belt Sanding Comparator Available with long
-
Supplier: Accuris
Description: Woodworking machines \x96 Safety \x96 Part 8: Wide belt sanding machines and surface treating machines
-
Supplier: Accuris
Description: GRINDING AND SANDING MACHINE, PLATEN, ABRASIVE BELT, WET AND DRY
-
Supplier: Makita USA, Inc.
Description: Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
- Width: 3 inch
- Length: 21 inch
- Grit / Micron Size: 100 # or Microns
- Applications & Materials Abraded: Dry Grinding / Sanding, Woodworking
-
Supplier: Makita USA, Inc.
Description: Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
- Width: 4 inch
- Length: 24 inch
- Grit / Micron Size: 60 # or Microns
- Applications & Materials Abraded: Dry Grinding / Sanding, Woodworking
-
Supplier: Makita USA, Inc.
Description: Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
- Width: 1.125 inch
- Length: 21 inch
- Grit / Micron Size: 100 # or Microns
- Applications & Materials Abraded: Dry Grinding / Sanding, Woodworking
-
Supplier: Makita USA, Inc.
Description: Powerful 8.8 AMP Motor; 85dB Powerful 8.8 AMP motor; only 85dB Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: 1SM 1″ Belt Sander 1/3 HP motor 1 PH, 1725 RPM 1″ x 42″ belt 4″ contact wheel Tilt table – vertical sander only 1800 SFPM 32 lbs Model 1SMV – same as above plus: Enclosed guard Optional CV-4 vacuum base, 1SMV 95 lbs Model: 1SM Model: 1SMV- As above with enclosed belt guard and
- Type: Sander
-
Supplier: Accuris
Description: Woodworking machines \x96 Safety \x96 Part 8: Wide belt sanding machines and surface treating machines (ISO/FDIS 19085-8:2024)
-
Supplier: Radwell International
Description: ABRASIVE BELT, FOR MST-SBH LATHES SANDING BELT HOLDER, 240 GRIT, 25 X 762 MM (1 X 30 INCH), 10 PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mile-X Equipment, Inc.
Description: belt changes and a variety of grit belts, keeps the machine cool, so one can complete a wide range of jobs When using non-woven synthetic belts the operator can blend, buff or finish metal surfaces in addition to defuzzing wood surfaces Deluxe miter gauge Cast iron tilting table
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S8 8″ belt sander HEAD Mount this unit into your machine! 8″ x 60″ belt sander , Head only. Belt drive ( pulley included). Air tension on belt. 8″ dia. drive pulley, plate base with mounting, 8″ x 13″ reversible platen Model: S8, 8″ x 60″ sanding head only, less
- Type: Sander
-
Supplier: Reid Supply
Description: Abrasive Belts sands virtually any industrial surface. . Made of Aluminium Oxide; X backing weight; Dimensions: .75 in W x 1.50 ft L.
- Width: 0.75 inch
- Length: 18 inch
- Grit / Micron Size: 50 # or Microns
- Type: Aluminum Oxide
-
Supplier: Reid Supply
Description: Abrasive Belts sands virtually any industrial surface. . Made of Aluminium Oxide; backing weight; Dimensions: .50 in W x 18 in L.
- Width: 0.5 inch
- Length: 18 inch
- Belt Type: Narrow Belt (Bench / Backstand)
-
Supplier: Mile-X Equipment, Inc.
Description: UPS. Features: Table tilts 45° out and 20° in for all angle finishing operatioins Adjustable dust deflector for and dust chute Completely enclosed drums and a guarded sanding belt Fine thread adjustment for simple amd easy belt tracking Plain and compound miters are easily
- Type: Sander
-
Supplier: Kalamazoo Industries, Inc.
Description: S460D 4″ Belt Sander 4″ x 60″ abrasive belt, direct drive, vertical position Reversible platen 4″ x 17″, work table 4″ x 6″ Full OSHA guard, easy belt tracking, quick belt change, pre-set belt tension. Dimensions: L14″ x W16″ x H33″ Manual switch, Wt. 290. lbs.
- Type: Sander
-
Supplier: CSA Group
Description: ISO 19085-8:2017 gives the safety requirements and measures for stationary calibrating and sanding machines, with an integrated feed and one or more sanding belt units positioned above and/or below the work piece level, with manual or automatic loading and/or unloading,
-
Description: At 0.40 hp (0.3kW), the G1-Series packs a lot of power in a small package. Ideal for light material removal, cleaning rough castings, deburring parts, cleaning up welds, and other finishing tasks. The G1-Series also features low noise and vibration levels and one-nut access for all motor servicing.
- Rotary Speed: 12,000 to 20,000 rpm
- Power: 0.4 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Automotive, Building and Construction, Cleaning / Surface Preparation, MRO / Resurfacing, Metals / Metalworking
-
Supplier: Kalamazoo Industries, Inc.
Description: S4SWB 4″Wet Metallurgical Belt Sander 4″ x 36″ wet benchtop belt sander 4″ wide x 6″ long platen/work area 1/2 hp, 110 vac, TEFC motor self contained coolant tank & pump Quick belt change, Pre-set belt tension Dimensions: L20″ x W 20″ x H 12″ Model: S4SWB (top pic) Also
- Type: Sander
-
Description: The Ingersoll Rand IQV12 Series G1811 Belt Sander is the first ever 12V cordless belt sander made specifically for the automotive industry. With a 3/8” X 13” narrow-width belt, an 8-position adjustable belt arm and zero hoses, the G1811 is built for access and precision
- Surface / Linear Speed: 1,730 ft/min
- Application / Materials Abraded: Automotive, Metals / Metalworking, Plastics / Composites
- Type: Belt Sander - Contact Wheel, Sander
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
Featured Products Top
-
is mixed with a micro-dose of polymer solution before entering the main dewatering unit. High-Pressure Dewatering - A high-pressure belt press using felt-type filter technology reduces sludge water content to 30-60%. Disposal or (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Good tungsen grinder?
I don't do precision automated welding, so I chuck mine in a drill and use a dedicated belt on a cheap 1x30 belt sander. What grit sanding belt are you using? would the 80 grit be ok?
-
Handbook of Fillers, Extenders, and Diluents
1X30 [Performance Fibers http://www.performancefibers.com] … 684-8 Uses: Semireinforcing filler for rubber, calenderings, tires, footwear, mech. goods, extruded goods, rolls, hose, belts … stabilizer for wine; extender for paints; asphalt modifier; polishes; bonding agent in foundry sands and pelletizing of …
-
ADVANCES IN FLUID MODELING AND TURBULENCE MEASUREMENTS, PROCEEDINGS OF THE 8TH INTERNATIONAL SYMPOSIUM ON FLOW MODELING AND TURBULENCE MEASUREMENTS (FMTM 2001)
highest Chezy coefficient is located along the island belt in the Bay. The usual height of this sand spit is 2.5m. 1x30 .
-
Medical therapy 2007 | 2008
… before the Manifestiation of a Dissektion (particularly often, the HWS whiplash injuries, car belt traumas, riding accidents … Experimental data can be guided in past years at a basal ganglien model of functional motorized loops , both pharmacological therapy and the functional stereotaktische neurochirurgische therapy of PD explained by that. … study, Rebif® (3x44 µg) was tested 6 months on schubfreien patients against Avonex® ( 1x30 µg) over 6 …
-
Emerging Materials and Mechanics Applications
… and rigid shortage of blade ,as well as the noise produced in the belt transmission also belong … Medium sand … of 1x6, 1x8, 1x9, 1x10, 1x12, 1x15, 1x16, 1x18, 1x20, 1x24, 1x25, 1x27, 1x30 , 1x32, 1x36, 1x40 …
-
The Effects of Nuclear Weapons
… gear cases were damaged, hand valves and control levers were broken off, and drive belts were broken. This will occur both in sands and clays. By the scaling law, the same pressure occurs at a distance 1X30 '''=3.1 miles from …
-
Industrial Materials - Applications, Products, and Technologies
… polymers with many applications, including coatings and adhesives, foams, tires, inflatable structures, conveyor belts , protective coverings, biomaterials … Fig. 4 Schedule 1x30 . The sand (S) was obtained from Fenghe River and the fundamental performance parameter were showed in Table …
-
The Effects of Nuclear Weapons
… gear cases were damaged, hand valves and control levers were broken off, and drive belts were broken. … lagoon consisted of coarse- grained algal debris mixed with less than 10 percent of sand and mud. By the scaling law, the same pressure occurs at a distance 1X30 ^/^=3.1 miles from …
-
Pinellas Plant Environmental Baseline Report
… included encapsulation (MDA and non-MDA), vapor blasting, oven curing, foam encapsulation, foam dispensing, resin mixing, mold cleaning, Tetra-etching, epoxy stripping, vacuum pumping, pellet pressing, hydraulic testing, vapor degreasing, plasma cleaning, cut-off sawing, drilling, belt sanding , gradient curing, ultrasonic cleaning … 1x30 .
-
Genomics of Tropical Crop Plants
Located in the subtropical high pressure belts in the northern and southern hemi- spheres, this ecozone consists … MBPpIndigoBAC-5HindIII1359x36,8643.3%Safáretal.(2004) M.acuminataTuuGiaTGBIBACpCLD04541HindIII1005. 1x30 ,7001.9%Ortiz-Vázquezetal.(2005) M.acuminataCalcutta4C4BAMpECBAC-1BamHI1103x17,280?Jamesetal … … 59, IT90K-76, IT93K-2046-2, IT97K-568-18, IT97K-499, Hope, Pride, Gold from the Sand .
Indicates content that may require registration and/or purchase.