-
Supplier: Texas Instruments
Description: Asynchronous 14-Bit Binary Counters 20-LCCC -55 to 125
- Number of Bits (Stages): 14 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Asynchronous 12-Bit Binary Counters 16-CFP -55 to 125
- Number of Bits (Stages): 12 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Asynchronous 7-Bit Binary Counters 14-CDIP -55 to 125
- Operating Temperature: -55 to 125 C
- Counter Category: Asynchronous (Ripple)
- Features: Other
-
-
Supplier: Texas Instruments
Description: 12-Bit Asynchronous Binary Counters 16-TSSOP -40 to 85
- Number of Bits (Stages): 12 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
-
Supplier: Nexperia B.V.
Description: performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) CMOS input levels Synchronous counting and loading 2 count enable inputs for n-bit cascading Asynchronous reset Positive-edge
- Operating Temperature: 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Utmel Electronic Limited
Description: 12-Bit Asynchronous Binary Counter 16-VQFN -40 to 85
- Clock Frequency: 185 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 4-BIT SYNCHRONOUS BINARY COUNTER WITH ASYNCHRONOUS CLEAR, MONOLITHIC SILICON
-
Supplier: Lansdale Semiconductor, Inc.
Description: The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible
- Number of Bits (Stages): 4 bits
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 4-BIT PRESETTABLE BINARY COUNTER, ASYNCHRONOUS RESET, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: IC, 12BIT BINARY COUNTER, TSSOP-16; Logic Family / Base Number:74LV4040; Counter Type:Binary, Asynchronous; Clock Frequency:185MHz; Count Maximum:4095; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply VoltageRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOGIC, ASYNC BINARY COUNTER, 16DIP; Logic Family / Base Number:74HC4040; Counter Type:Binary, Asynchronous; Clock Frequency:53MHz; Count Maximum:12; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Counter Single 8-Bit Sync/Async Binary Down 16-Pin CDIP Tube
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Number of Counters in the Chip: 1
- Counter Category: Asynchronous (Ripple)
-
Supplier: DigiKey
Description: Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
- Operating Temperature: -40 to 105 C
- Counter Category: Asynchronous (Ripple)
- Counter Type: MOD-N Binary Counter
- Features: Other
-
Supplier: Radwell International
Description: BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, DIP-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: IC COUNTER DUAL BINARY 16-SOIC
- Clock Frequency: 8 MHz
- Counter Category: Synchronous, Synchronous / Asynchronous
- Counter Direction: UP
-
Supplier: Newark, An Avnet Company
Description: ASYNC BIN COUNTER, 14BIT, 33MHZ, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Binary, Asynchronous; Clock Frequency:25MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: 14-Bit Asynchronous Binary Counter
- Counter Category: Asynchronous (Ripple), Synchronous
- Package Type: DIP
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3V~18V 4 2 8MHz DIP-16 Counters / Dividers ROHS
- Number of Bits (Stages): 4 bits
- Clock Frequency: 8 MHz
- Operating Temperature: -55 to 125 C
- Counter Category: Asynchronous (Ripple), Synchronous
-
Description: ASYNCHRONOUS 12-BIT BINARY COUNT
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 118489-MC14022BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate:
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1217821-MC14516BDR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 022558-MC14020BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate:
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 109727-MC74AC4040DR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate:
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: Radwell International
Description: BINARY COUNTER, LS SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 4-BIT, UP DIRECTION, TTL, SOIC14. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Asynchronous 4-bit binary counters 14-PDIP 0 to 70 Product overview: SN74LS197N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets,
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Binary Counter, TTL/H/L Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDIP14, PLASTIC, MS-001AA, DIP-14 Product overview: SN74177N from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and
- Operating Temperature: 0 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Decade Counter with Asynchronous Clear / Counter Single 4-Bit Sync Binary UP 16-Pin PDIP Tube Product overview: CD40163BCN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM
Find Suppliers by Category Top
More Information Top
-
Digital Electronics: Principles Devices and Applications Complete Document
… ICs 184 Application relevant information-logic gates 107–9 Application relevant information-microcontroller 580–92 16 bit microcontrollers 588–90 32 bit microcontrollers 590– 2 8 bit microcontrollers 580–8 Application relevant … … IC 555 364–7, 368 Asynchronous communication interface 571–2 Asynchronous counter , see Ripple counter Asynchronous … Basic multilingual plane 38 BCD 19–21 BCD-to- binary conversion 20 binary-to-BCD conversion 20 higher …
-
Analysis of high-performance counter-type A/D converters using RSFQ logic/memory elements
The simplest way to realize a fast low-bit differential- code A/D conversion is to pass the asynchronous pulse trains generated by the input two-junction interferometer of the usual ripple- counter A/D converter4 through the timed single-flux- quantum (SFQ) shift … … signal, i.e. their transformation into digital form natural for RSFQ logic family: binary "0" and "1" … These digital signals are then passed through the decoder which converts them into usual 2 - bit complementary binary code.
-
FPGA implementation of a matrix structure for integer division
The 2 bit bus binary counter C produces the selection signals for the digit multiplexer and has an attached simple binary decoder in bus version that generates the four phases needed to enable each digit of the display. … the “zero” value in the Y register and maintains the counter C in asynchronous reset with the …
-
Formulas and tables of electrical engineering
… bandpass filter 290 bandstop filter 290 Barometric height formula 57 bases 67 base 2 base video-tape … … motors 242 building sizes, motors 242 module call in the OB1, SPS 216 B operation, amplifier 117 BCD code 164 command output, SPS 210 instruction set 182 instruction counters 182 instruction cycle 182 … … 24 image width 63 Binary logarithms 3 Binary system … Bistable flip-flop 122 185 Blechbemassung 135, storage Bitorganisierter to OP 126 bits 157, reactance of the main inductance, transformer 234 block codes 311 blocking … … 61 index of refraction 62 refractive number difference 303 braking DC voltage, asynchronous machine 238 braking same …
Indicates content that may require registration and/or purchase.