-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.4 GHz, Operational
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 2GHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 2GHz, QFN, Operational
- Supply Voltage (VS): 3.75 to 5.25 volts
- Slew Rate (SR): 4,900 V/µs
- Bandwidth: 2,000 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 12GHz, 180mA, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense,
- Supply Voltage (VS): 3 to 5 volts
- Slew Rate (SR): 5,500 V/µs
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2GHz Diff Op Amp, 3GHz GBW, 90dB CMRR, 6600V/µs SR, QFN Product overview: THS4509RGTTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Supply Voltage (VS): 3 to 5.25 volts
- Slew Rate (SR): 6,600 V/µs
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 C
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2433T is a high-performance power amplifier, suitable for Zigbee technology applications, Bluetooth® signals (including low energy), and Bluetooth 1.0 signal applications. The SE2433T is designed for ease of use and maximum flexibility, with an integrated input match and a
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Minimum Operating Voltage: 2 volts
-
Supplier: Qorvo
Description: Qorvo's TGA2731-SM is a driver amplifier for S-Band applications. The TGA2731-SM operates from 2.7 to 4.0 GHz and provides > 30.7 dBm of output power with > 22.7 dB of large signal gain. The TGA2731-SM also includes a 13dB attenuator at the input, and a simple
- Frequency Range: 2,700 to 4,000 MHz
- Minimum Operating Voltage: 6 volts
- Maximum Operating Voltage: 6 volts
- Nominal Operating Current: 0.9 amps
-
Supplier: Marki Microwave LLC
Description: The ADM-9027CH is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 2.5 dB typical noise figure from 7 to 18 GHz. The ADM-9027CH is an ideal linear signal amplifier for applications
- Frequency Range: 2,000 to 24,000 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGA2214-CP is a packaged wideband power amplifier fabricated on Qorvo's QGaN15 0.15um GaN on SiC process. Operating from 2 to 18 GHz, the TGA2214-CP generates > 4 W saturated output power with a power-added efficiency of > 15 %, and > 14 dB large signal
- Frequency Range: 2,000 to 18,000 MHz
- Minimum Gain: 22 dB
- Maximum Gain: 22 dB
- Applications: Military / Defense, Radar Systems
-
Supplier: Marki Microwave LLC
Description: The ADM-9027PSM is a wideband distributed low noise amplifier capable of providing 16 dB gain and +25 dBm OIP3 from 2 to 20 GHz and a low 1.8 dB typical noise figure from 8 to 16 GHz. The ADM-9027PSM is an ideal linear signal amplifier for applications
- Frequency Range: 2,000 to 24,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical
- Frequency Range: 4,000 to 22,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: RFX240 is being discontinued and is not recommended for new designs. The RFX240 is high power, high linearity power amplifier implemented in CMOS process. The device is optimized to provide all functionality of transmit power amplification for IEEE 802.11b/g/n applications in the
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.6 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: 802.11b/g/n/ac applications in the 2.4GHz frequency range. The RFX242 provides 30dB gain and up to 25dBm linear output power with low EVM of <3% for 802.11n MCS7 HT40 and <1.8%g for 802.11ac MCS9 VHT20 signals. It has CMOS logic control, on-chip input impedance matching, as well as
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 4.5 volts
- Maximum Operating Voltage: 5.5 volts
-
Supplier: Qorvo
Description: Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597
-
Supplier: Qorvo
Description: Qorvo's TGA2533 is a Ku band power amplifier. The TGA2533 operates from 12.7 to 15.4 GHz and is designed using Qorvo's power pHEMT production process. The TGA2533 typically provides 43 dBm of TOI at 20 dBm Pout/Tone, 34 dBm of output power at 1 dB gain compression and small
- Frequency Range: 12,700 to 15,400 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Amplifier Type: Power Amplifier
-
Supplier: Marki Microwave LLC
Description: The ADM-11122PSM is a surface-mount, wideband, high output IP2, gain block amplifier designed to operate from 2 to 20 GHz. It provides 19 dB typical small-signal gain across the band, along with 4.2 dB typical noise figure and 13.7 dBm typical output P1dB.
- Frequency Range: 2,000 to 20,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) High speed voltage
- Maximum Output: 2 volts
- Bandwidth: 2.5 kHz
- Input Impedance: 50 Mohms
- User Interface: None
-
Supplier: Electro Optical Components, Inc.
Description: Gain Switchable in 10 dB Steps up to 70 dB Bandwidth 1 kHz to 1.2 GHz Bandwidth Independent of Gain Setting (Guaranteed) 1.9 dB (330 pV/√Hz) Local and Remote Gain Control The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with
- Maximum Output: 1.7 volts
- Bandwidth: 1,200,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Uni-Trend US
Description: The UNI-T USG3045M-P RF signal generator delivers premium performance for demanding RF applications, featuring frequencies from 9 kHz to 4.5 GHz with exceptional signal purity. USG3065M-P 6.5 GHz Analog RF Signal Generator with Mechanical Attenuat
- Generator Type: Signal
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY66408-21 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee® technology, Thread, and Bluetooth® signal (including Low Energy) applications. The SKY66408-21 is designed for ease of use and maximum flexibility. The device provides an integrated
- Output Power( P1dB): 21 dBm
- Minimum Operating Voltage: 1.7 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Mini-Circuits
Description: ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature
- Operating Temperature: -20 to 41 C
- Amplifier Type: Power Amplifier
- Applications: Radar Systems
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ LVA-6183PN+ is an ultra-low phase noise distributed MMIC amplifier fabricated on a GaAs HBT process. Operating from 6 to 18 GHz, this amplifier features high dynamic range and ultra-low phase noise along with 19.9 dB gain, +19.6 dBm P1dB, +28.7 dBm OIP3, and
- Frequency Range: 6,000 to 18,000 MHz
- Minimum Gain: 15.9 dB
- Maximum Gain: 19.9 dB
- Output Power( P1dB): 14.6 to 20.3 dBm
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of
- Amplifier Type: Power Amplifier
-
Supplier: Mini-Circuits
Description: The ZHL-2G018G010+ is a Class AB, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 18 GHz band. This amplifier is capable of amplifying CW signals with 10W minimum saturated output
- Frequency Range: 2,000 to 18,000 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 48 dB
- Noise Figure: 10 dB
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of
-
Supplier: Mini-Circuits
Description: The ZHL-2G08G0030+ is a Class C, solid-state connectorized high-power amplifier module which can be used in a wide range of broadband test applications from 2 to 8 GHz band. This rugged amplifier is capable of amplifying CW signals with 20W minimum saturated output
- Frequency Range: 2,000 to 8,000 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 52 dB
- Noise Figure: 10 dB
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of
-
Supplier: Broadcom Inc.
Description: Avago Technologies' AMMP-6130 is a high gain, narrowband doubler and output power amplifier designed for DBS applications and other commercial communication systems. The MMIC takes an input 15 GHz signal and passes it through a harmonic frequency multiplier (x2) and then three
- Frequency Range: 15,000 to 30,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Broadcom Inc.
Description: The MGA-545P8 is an economical, easy-to-use GaAs E-pHEMT MMIC medium power amplifier housed in an 8-lead LPCC (JEDEC DFP-N) package ideal for use as a driver amplifier in 802.11a NIC and AP, and as an output amplifier for 5-6GHz Fixed Wireless Access. Although optimized for
- Frequency Range: 5,000 to 6,000 MHz
- Minimum Gain: 9.5 dB
- Maximum Gain: 9.5 dB
- Output Power( P1dB): 21.99999999999999 dBm
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultra-compact, low-power 2.4 GHz IEEE 802.15.4/ZigBee® module Uses the AT86RF233 2.4 GHz ISM band transceiver Onboard Chip antenna RF test connector
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Transcat, Inc.
Description: Phase noise performance: -116 dBc/Hz at 1 GHz carrier, 20 kHz offset Output power: +23 dBm at 2 GHz with electronic attenuator Frequency switching speed: 5 ms standard (SCPI mode & list mode) or 1.15 ms (SCPI) and 900 us (list) with Option UNZ. TCXO time base reference
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of
-
Supplier: Wolfspeed
Description: Wolfspeed’s CMPA5259025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) designed specifically for high efficiency; high gain; and wide bandwidth capabilities; which makes CMPA5259025F ideal for 5.2 – 5.9 GHz Radar amplifier applications. The transistor is
-
Supplier: ValueTronics International, Inc.
Description: The 4W1000 is a 1 GHz 4 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 4W CW
- Frequency Range: 1,000 MHz
-
Supplier: Custom MMIC
Description: The CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10 GHz the device delivers 17 dB of gain, a saturated output power of +22 dBm and a noise figure of
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 19.000000000000004 dBm
-
Supplier: L-com, Inc.
Description: The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700
Find Suppliers by Category Top
Featured Products Top
-
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. Additionally, this amplifier features 14 dB gain from 2 to 18 GHz with a positive gain slope to 16 dB at 26 GHz to equalize frequency dependent losses. The AMM-9619PSM is packaged in a compact 4 mm QFN for surface mount integration onto printed circuit boards. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
Qorvo's QPA2597 is a packaged driver amplifier using proven GaN on SiC technology. The QPA2597 operates from 2.0 to 6.0GHz and provides 32 dBm of output with 24 dB of small signal gain and 37 % power-added efficiency. Using GaN MMIC technology and plastic packaging, the QPA2597 provides (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
assure reliable signal transmission and reception over both the 2.4 GHz and 5.8 GHz frequency bands. This high-gain antenna, with its sturdy exterior design and N-male straight connector, performs reliably in severe settings. It is suited for microwave lines, high (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Features 4 Independent RF Channels: Simultaneously transmit four separate 0–4GHz RF signals. Wide Frequency Band: 0 to 4GHz single-frequency coverage. High Power Handling: 50 watts maximum input (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
signal amplifiers - offers from signal amplifiers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1000mw Signal Booster, 2.4GHz Wif Signal Amplifier ] .
-
signal amplifier - offers from signal amplifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1000mw Signal Booster, 2.4GHz Wif Signal Amplifier ] .
-
signal booster amplifier - offers from signal booster amplifier manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 1000mw Signal Booster, 2.4GHz Wif Signal Amplifier ] .
-
Low power RF transceiver design for Bluetooth applications
The power amplifier drive 2.4GHz signal to antenna port through on-chip transformer.
-
Wireless interconnection between RF power amplifiers and ATE test instruments
There is the issue of the RF power amplifier emittingstrong signals at 2.4 GHz that could swampthe slgnal in the wueless link.
-
Polar Transmitter Incorporates 2.4-GHz PA | Content content from Microwaves & RF
See "An Efficient Mixed- Signal 2.4 - GHz Polar Power Amplifier in 65-nm CMOS Technology," IEEE Journal Of Solid-State Circuits, Aug. 2011, p. 1796.
-
2011 Index IEEE Journal of Solid-State Circuits Vol. 46
An Efficient Mixed- Signal 2.4 - GHz Polar Power Amplifier in 65-nm CMOS Technology; JSSC .
-
Least-Squares Phase Predistortion of a +30 dBm Class-D Outphasing RF PA in 65 nm CMOS
[47] D. Chowdhury, L. Yu, E. Alon, and A. Niknejad, “An efficient mixed- signal 2.4 - GHz polar power amplifier in 65 nm CMOS,” IEEE J. Solid- State Circuits, vol.
-
Linear CMOS RF Power Amplifiers
2011) An efficient mixed- signal 2.4 - GHz polar power amplifier in 65-nm CMOS technology.
-
A watt-level 2.4 GHz RF I/Q power DAC transmitter with integrated mixed-domain FIR filtering of quantization noise in 65 nm CMOS
[3] D. Chowdhury et al., “An Efficient Mixed- Signal 2.4 - GHz Polar Power Amplifier in 65-nm CMOS Technology,” IEEE J. Solid-State Circuits, vol.
Indicates content that may require registration and/or purchase.