-
Supplier: Utmel Electronic Limited
Description: 20µF Film Capacitor630V Polypropylene (PP), Metallized Radial 2.264" L x 1.378" W (57.50mm x 35.00mm)
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
-
Supplier: Utmel Electronic Limited
Description: Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: DigiKey
Description: 20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -55 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 2µF 2000V
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 100uF 100V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Ceramic Single Suppression X2 0.02uF 400VAC Y5V -20% to 80% (18.3 X 3.8mm) Radial 9.5mm 125°C Bulk Product overview: 20VLS20-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers
- Capacitance Range: 20,000 microF
- Operating Temperature: -30 to 125 C
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1218435-940C20S22K-F Category: Capacitors>Film Capacitors Series: 940C Termination: PC Pins Package: Bulk Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Pulse, DV/DT Standard Package: 25 Capacitance: 0.022 µF
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 20pF 5% NP0 Product overview: 600F200JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 15uF 400V ±20% Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 20V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, CHIP, ROHS COMPLIANT Product overview: 20SVPA10M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and
- Capacitance Range: 10,000,000 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 100uF 20V Tantalum Capacitor, 2917, 105C Product overview: 20TQC100MD2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide, Tantalum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 100V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:10ohmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Capacitor,47uF,25VDC,20-% Tol,20+% Tol
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 16V, 20%, AXIAL; Capacitance:20µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16.6ohmRoHS Compliant: Yes
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 20 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 34mm Length: 63.5mm Thickness: — Width: —
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Newark, An Avnet Company
Description: Capacitor,10uF,63VDC,20-% Tol,20+% Tol
-
Description: CAP FILM 20UF 10% 750VDC RADIAL
- Capacitance Range: 20.000000000000004 microF
- Operating Temperature: -55 to 105 C
- ESR: 10 milliohms
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: Capacitor, 100uF, 25Vdc, 20%, Lead-Free
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 20UF 10% 200VDC AXIAL
- Capacitance Range: 20.000000000000004 microF
- AC Rated Voltage (WVAC): 140 volts
- Operating Temperature: -55 to 105 C
- ESR: 6 milliohms
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 20UF 10% 750VDC RADIAL
- Capacitance Range: 20.000000000000004 microF
- ESR: 10 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 10 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F
-
Supplier: Allied Electronics, Inc.
Description: Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 50 VDC; Radial; Case F
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors .120SQ.315L 10000PF 20A FEED THRU CIR
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 220pF SL 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
- ESR: 7 milliohms
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10000pf 20000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
to be exceptionally reliable with a service life of over 60,000 hours at rated voltage and temperature. Self-healing, metalized dielectric construction adds to their reliability. The PCD series is offered with capacitance ratings ranging from 20 µF to 125 µF at voltage ratings (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier