-
Supplier: ValueTronics International, Inc.
Description: constants The Sorensen DCS8-350 is a 2800Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS8-350 employs high frequency switching regulator
- DC Output Power: 2,800.000000000003 watts
- Type: DC Power Supply
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-220 Linear Voltage Regulators (LDO) ROHS
- Features: Linear Regulator
- Regulator Type: Low Dropout (LDO)
- Package Type: TO-220
-
Supplier: Renesas Electronics Corporation
Description: The ISL78419 is an integrated power management IC (PMIC) for TFT-LCDs used in central display, rear seat entertainment and virtual dashboards. The device integrates a boost converter for generating AVDD, an LDO regulator for VLOGIC. VON and VOFF are generated by a charge pump driven by
- Input Voltage (VIN): 2.5 to 5.5 volts
- Features: Other, Switching Regulator
-
-
Supplier: Utmel Electronic Limited
Description: Linear Voltage Regulators 3.3V POWER SUPPLY IC
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 1 amps
- Dropout Voltage (VD): 1 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY REGULATOR, THYRISTOR TYPE, 200 V, 250 AMP, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASAP Semiconductor LLC
Description: HALF-CHIP PRM REGULATOR 48V 200W Pre-Regulator Module 1 38V 55V 48V 4.17A 200W - Commercial With Remote On/Off and UVLO Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H (22.0mm x 16.5mm x 6.7mm) Tray -40¦C ~ 125¦C 0.969
- Form Factor: Board Mount
-
Supplier: Newark, An Avnet Company
Description: SWITCHING REGULATOR, DC-DC, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: QUINT POWER SUPPLY allows global use due to a wide range input. The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed
-
Supplier: Newark, An Avnet Company
Description: SWITCHING REGULATOR, DC-DC, 15V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:7.8W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The MCP1791 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO) with shutdown and power good functions. The MCP1791 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for
- Output Current (IOUT): 0.07 amps
- Dropout Voltage (VD): 0.7 volts
- Package Type: DPAK (TO-252)
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200kHz 10.6V~20V DIP-8 AC-DC Controllers & Regulators ROHS
- Operating Temperature: -40 to 125 C
- Package Type: DIP / CDIP / PDIP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 200V, SOIC, Power Management IC, Power Supply
- Operating Temperature: -25 to 125 C
- Switching Frequency (fsw): 500 kHz
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: IC, LINEAR VOLTAGE REGULATOR 5V TO-220-5; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:400mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Depth:14.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCHING REGULATOR, DC-DC, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:AMSRU-78JZ Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both
-
Supplier: Renesas Electronics Corporation
Description: applications where regulation of both the processing unit and memory supplies is required.brbr The synchronous rectified buck converter incorporates simple, single feedback loop, voltage-mode control with fast transient response. Both the switching regulator and linear regulator
- Output Voltage (Volt): 0.8 to 13.2 volts
- Input Voltage (VIN): 10.8 to 13.2 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: GEEPLUS Inc.
Description: capacity of the power supply. When switched on for long periods, the screen also shows the duty cycle of PWM control, and the junction temperature of the power device in real time. The Phu-50 module can be configured as a bipolar device (able to deliver current in a forward or
- DC Output Voltage: 8 to 50 volts
- Features: Adjustable Current
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: SFCable.com
Description: Input: AC100 ~ 240V, 50/60Hz, 0.35A max. Switching regulator. Output: DC12V, 1000mA. Center positive. Security camera grade. UL listed. Dimensions: 2.75"(L) x 1.5"(W)x 1.25" (H). Inner 2.1mm Outer 5.5mm. Wire length: 5Ft
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
- AC Input Voltage: 230 volts
- Input Frequency: 60 Hz
-
Supplier: Infineon Technologies AG
Description: The TLE4296G V50 is a monolithic integrated low drop voltage regulator in the very small SMD package PG-SCT595-5. It is designed to supply e.g. microprocessor systems under the severe conditions of automotive applications. Therefore the device is equipped with additional protection
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: DigiKey
Description: Power Supply Controller Power Supply Sequencer 20-TSSOP
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: IPG20N04S4L-11 | Automotive MOSFET TLE7182EM | MOTIX™ multi MOSFET gate driver ICs for BDC motors BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLE75602-ESD | Multichannel SPI switches and
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS72220-4ESA | SPOC™ +2 |
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The device is designed forvarious CAN-LIN automotive applications as the main supply forthe microcontroller and as the interface for LIN and CAN bus networks. The System Basis Chip (SBC) provides the main functions for supporting these applications, such as a Switch Mode Power
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 200W 5V Isolated DC-DC Converter, 18-36V In, 40A Out Product overview: V24B5C200BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 40 amps
- Operating Temperature: -20 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC-DC Regulated Power Supply Module, 200W, Product overview: V24B6V5C200BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers
- Input Voltage (VIN): 36 volts
- Output Current (IOUT): 30.8 amps
- Operating Temperature: -20 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The AT8801 provides 48V phantom power for a single microphone. It is a line-powered device that allows the use of remote-powered microphones with systems that do not supply phantom power. Highly regulated power supply provides a constant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1010820-V7805-1000 Category: Power Supplies - Board Mount>DC DC Converters Series: V78-1000 Type: Linear Regulator Replacement Features: OTP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 5 W Number of Outputs: 1
- Output Voltage (Volt): 6.5 to 32 volts
- Output Power: 5 watts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: DC/DC 9V to 27V/wide-input , 12V/output Regulator
- DC Input Voltage: 12 to 27 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 8.5 amps
- DC Output Power: 159.99999999999986 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM81004MUV is a system power supply for TFT-LCD panels used for liquid crystal TVs. This IC is incorporated with Negative and Positive charge pump controller and Gate Pulse Modulation (GPM) function. I also features built-in EEPROM to contain each setting voltage, soft start time etc.
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 8.6 to 14 volts
- Switching Frequency (fsw): 1 kHz
- Features: Other, Switching Regulator
-
Supplier: Radwell International
Description: PWM CONTROLLER, 500KHZ, 8V-40V, SOIC-16; INPUT VOLTAGE:40V; OUTPUT VOLTAGE:60V; OUTPUT CURRENT:200MA; SUPPLY VOLTAGE MIN:8V; SUPPLY VOLTAGE MAX:40V; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:16PINS; FREQUENCY:500KHZ; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: IC GATE DRIVER 200V 8SOIC
- Operating Temperature: -25 to 125 C
- Input Voltage (VIN): 11 to 18 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: Radwell International
Description: IC, STEP-DOWN, DC/DC REGULATOR, LLP-24, SUPPLY VOLTAGE:5.5V, NO. OF STEP-DOWN DC - DC CONVERTERS 2, NO. OF LDO REGULATORS:2, NO. OF REGULATED OUTPUTS:4, 24PINS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buck converter, boost converter, power rail, Low-Power, +2.5V, +7.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects.
- Regulated Output Voltage (Volt): 1.8 volts
- Features: Linear Regulator, Other
-
Supplier: Allied Electronics, Inc.
Description: QUINT POWER SUPPLY allows global use due to a wide range input. The reliability of a power supply determines the availability of individual components in a system and whether complex systems can function safely. The globalization of markets has increased the demand placed
Find Suppliers by Category Top
Featured Products Top
-
, making it suitable for a wide range of applications where stable power supply is critical. Key Features Fixed 2.5V Output: Provides a stable voltage output suitable for various applications. 500mA Output Current: (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
or fuel cell electric power train) require a pressure regulator to reduce the stored gas (CNG or Hydrogen) pressure from 700, 500, 350 or 200 bar (or 70, 50, 35 and 20 MPa) to operating pressure. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Analog Devices LTC7893 synchronous boost controller drives all N-channel synchronous gallium nitride (GaN) field-effect transistor (FET) power stages from output voltages up to 100 V. The LTC7893 solves many of the challenges traditionally faced when using Ga (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Attempts for electrochemical polymerization of acrolein
Current supply ; The control gesehah folgendermagen: electrolytic cell and an l ~ egelwiderstand was switched behind each other; on a became as two-point regulator of operating ammeters the desired value set. The verfiigbare voltage lay zwisehen 1 and 350 V ; the Stromst ~ rke could be adjusted 0,1 and 200 mA to a value zwisehen and 1,5~o remained innerhMb ~= constant.
-
A high-temperature, high-voltage, fast response linear voltage regulator
These features make SOI-based integrated circuits capable of operating successfully in the temperature range of 200 – 350 °C [13] which is well above the range of con- ventional bulk silicon-based devices. … involves minimi- zation of the temperature coefficient of the biasing current to maintain power consumption, DC open … This work is aimed to develop a voltage regulator capable of supplying a stable DC voltage at elevated temperatures and utilizes high-tempera- ture analog IC design techniques and methodologies for the error amplifier and the temperature stable current references which are … The high- voltage supply to the circuit (VDDH) ranges from 10 to 30 V depending on the …
-
Electrical engineering and electronics for machine farmers
… switching distance, 436, 438 switching diodes, 403 S ar-principle, 137-140 switching hysteresis 69, 436 switching regulators 389, 200 switching symbols for combinatorial … … valves, disc rotors, apparent power , 538 impedance 67, 524 … … 395 protection elements 427, 350 thrust drive, 242 protection … … the 415, 435 AND gate 274 Untererregter, 212 universal motor, 321 Unterbrechungsfreie power supplies (USV), 340 sublayer … V .
-
Manual driver assistance systems
… Global to 420 shifting moment compensation 399 shifting moment regulators 399 shifting rate regulators 431 shifting angle … … steering 438 -, electrohydraulic (EHPS) 289 -, electromechanical (EPS) 290 -, hydraulic (HPS) 287 Hinderniss 451 histogram over gradient orientation (HOG) 226 H mode 647, 653 high pressure supply 262 heavy- duty board network 311 Hodometrie … … Human error 24 H- V point 457 hybrid-drive … Cable harness 88 calibrating matrix, extrinsische 201 -, intrinsic 201 Kalmann filter 179 f., 214, 545 camera 545, 556, 566 -, 200 camera unit 557 comb mole friction circuit 398 … … reduction 69 collision prevention 69 collision warning, time 350 coma 203 estate car …
-
Machine tools 3
±-10- V -interface, 124 Wear supply , 381 adjusting monitoring 366 conditioning frequencies 47, 172, 303, 304 incrementally-absolute 52, 366 cutting attempt, 172 … … emission (AE) 209, 293, 338 Adaptive Control, 281 Aliasing 168, 303 amplitude reserve, regulating on time, 11, 200 excitation frequency, 227 drive … … eccentrics, 106 double comb arrangement, 32 double nut, of 45 325 sensor systems 314 rotary generators, 191 digitally-absolute 50 incremental to 85 rotary processing torque control 317 force control 317 power control … … 344 rotation speed änderungsstrategie 350 -control 20-jump 262 … … sensor 22, 219 flank steepness (filter), 303 Flexspline 36, 102 liquid cooling, flow regulators , Fourier analysis, 264 …
-
http://waset.org/publications/4748/transcutaneous-inductive-powering-links-based-on-ask-modulation-techniques
The inductive coupling link will be designed supposing that the implanted electronic device load resistor is 200 - 350 Ω with fixed value of coupling factor K. Section IV, presents the method and design for class-E power amplifier with calculated parameters and values. Section V presents the inductive coupling links with mathematical models. … two parts, the external part located outside the body and consisted of power supply , binary data generator … … rectifier to extract the data and convert RF signal into DC voltage, voltage regulator to provide a …
-
Mechatronics
Radar 261 Raoult's effect, 94 atomic force microscope 91, 134 scanning tunneling microscope 91, 6, 208 roughness measuring size 22, 105 arithmetic … … difference, 69 regulating function, 69 control loop, 72 controlled system, 65, 72 control 69, 74 regulator -module, friction, 14, 193 … 350 … of sensor), 299 structural integrity Synchronous to 296 to Zerspanen-TechnikenMikro-Substraktiv, 227 200 , 161 synchronization, system … V … engineerings 195, 11 link equation, 30 link control 14, 73 wear, wearing mechanisms, supply technique, 315 experimental …
-
Machine dynamics
Control system 504 regenerative effect 495, 496 regulators 438 frictional force 119, 489 rubbing power 120 rubbing moment 60, 61, 63, 120, 126, 128, 484 rubbing vibrators 489 friction, Coulomb'sche 42, 43 friction attenuation 46, 288 tires 51, 464 series development 124 … … Salomon-quencher pendulums 303 set of Castigliano 358 set of Steiner 17, 82, 90, 95 damage 233 damage case 8, 10, 504 switching time 273 paddle wheel excavators 350 , 380 disc 310, 313 … … 25, 32, 185, 196, 200 screwing 72 step gears … … breakage 507 sun gear 105 column matrix 66 splitting number 288, 289 clamping device 450 stretching depth … V .
-
Technical development of buildings
… 419 environment temperature lightning protection 210 outer wall fans 352 outer to 194 outside and inner zones of management buildings 377 outer wall hearths 515 outer air volume flows equipment values for homes … … plane 558 A-/- V ratio 191 axial fan … … hygienic spaces 59 barrierefreie hygienic spaces in publicly accessible buildings 70 barrierefreie and rollstuhlgerechte kitchens 41 battery installations 477 battery containers 217 building site distributors 429 building power supply 428 component activation 308 … … sound and thermal protection 350 fire protection in line … … home construction, raumspezifische 450 electro-installation plan for a home 462 electronic radiator regulators 316 electronic connecting … … heating, HWH 310 heating bands with self-regulating effect 326 heating final energy 200 heating surfaces, arrangement …
-
Clean room technique
… 733 purity class microbial, 734 particular, 734 relative air humidity, 733 Permeation effect, 236 Peroxyessigsäure, 260, 267 personal equipment, 565 personal region, 569 personal training, 567 personal exercise 200 , 565 personal protection, 552 … … Process, 81 sample volume flow , Validation / process validation … … 296 designs and - operational modes, 215 radial fan, Rapid to 172 radio medicines 213, 210, transfer ports (RTP) 156 418, 188 room differential pressure 733, 734 room pressure regulators 541 room air, 743 … … pressure ratio, room air supply through outer air, 182 … see 802 REACH provision 199 legal-hand-rule, 428 Reclaim, 302, 350 Recovery test, 542 recycling, 302 … V .
Indicates content that may require registration and/or purchase.