-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL, DISCONNECT SWITCH, 480 VOLTS MAX, TOTAL VA 2000, PRI VOLTS 480, PRI AMPS 4.2. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: The 75900 Double Pole Series 36 V High-Amp DPST Master Battery Disconnect Switch is designed to handle two loads. This allows you to control two systems, such as the battery and the alternator or generator field circuit.This master disconnect switch (75907) features a
- Current Rating: 300 amps
- Operating Voltage: 36 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15250-1BLR Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Eaton Switch Type: Mechanical Amp Rating: 400A Max Volts: 50VDC Contact Action: On-Off Mounting Bracket included Terminal : 1/2"-13 thread tin plated stud Dimensions: 8" W x
- Current Rating: 400 amps
- Operating Voltage: 50 volts
- Power: DC
-
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T Battery Disconnect
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-R Battery Disconnect
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Robust high-amp battery disconnect switch durably designed to withstand harsh environments and adverse conditions; metal body construction with environment protection ranging from splash proof sealing to IP66, with easy-grip T-handle. OptiFuse HDB6-1A-3-T4 Battery Disconnect
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 2,000 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Schaltbau GmbH
Description: circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independently of the current direction when required. This full bi-directionality is important for systems with energy
- Number of Poles: 1
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Hammond Manufacturing Company Inc.
Description: operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect
- Length / Height: 78.74 inch
- Width/Diameter: 31.5 inch
- Depth: 19.69 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load enters and disconnects. 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 5 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 800 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 400 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Schneider Electric, Automation & Control
Description: Masterpact Switch-disconnectors - High current switch disconnectors from 630 A to 6300 A The Masterpact switch-disconnectors range is characterised by its optimised dimensions and its high performances. Aiming at standardising electrical switchboards at a time when installations are increasingly
- Current Rating: 630 to 6,300 amps
- Type: Non-Fusible
-
Supplier: ABB Inc.
Description: E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.
-
Supplier: ABB Inc.
Description: SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: ABB Inc.
Description: E4.2 is the 4000A circuit-breaker designed for high short-circuit capacity and withstand currents up to 100kA for 1 second.
Find Suppliers by Category Top
Featured Products Top
-
light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
ambient temperatures of up to 85 degrees. With a short-circuit switching capacity of up to 2,000 amps and a compact design, the C303 contactors are particularly suitable for applications that require high making currents or large capacities, but do not have space for large series. In the event of a (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
400 kV transmission systems in the soviet union
400k V Disconnecting Switches (Fig. 18).—Knife blade; rated current 2 and 1 -5kA; a.c. motor drive. Current Transformer.—Cascade type, transformation coefficient 2000 -100-500/1 amp .
-
CR4 - Thread: 2000 amp Service, 3 phase 4 wire in HI RISE Building.
How do I retrofit a 2000 amp service without losing power to the 250 units it serves. It is a 1600 amp bus duct with 29 switches to disconnect feeders going up the riser area.
-
New References for 1955–1961
T. Sato and K. Taguchi, "Outdoor Disconnecting Switches for Trans- mission Lines," Toshiba Rev. [Internat. Manual, electric and pneumatic operating mechanisms are available hi the range covering 23 to 287.5 kv up to 2000 amp .
-
12.2: A Low‐Power Data Driver for TFT‐LCDs
SEL1, SEL2 and SEL3 are the control signals of the analog switches for triple charge sharing. The signal AMP disconnects all the outputs of the conventional data driver w ith the panel during triple charge sharing. ISSN0000-0966X/00/3101-0142-$1.00+.00 © 2000 SID .
-
http://www.galco.com/techdoc/shaw/a2d/a2d-a6d_cp.pdf
SMARTSPOT INDICATOR AMP -TRAP 2000 ® ® Motors ® Safety Switches ® Transformers ® Branch Circuit Protection ® Disconnects ® Control Panels ® All General-purpose Circuits .
-
Shopping In Generators & Air Compressors - Big Bruin
… 6335 - 200-Amp Outdoor Power Center (50-Amp Generator) - 6335 - 50-Amp Outdoor Power Center (200-Amp Utility) Feed generator power to your whole electrical panel Pick & amp ; choose what you want … … to gen capacity) Service Disconnect Quick and easy installation … … 240V Liq N/A Kohler Generators, 8RESVL-100LC12, Home Standby, Kohler Power Systems, Generators, Package Includes: 8RESVL: 8 kW natural gas/LP home generator GM85273-SA2: 100-amp automatic transfer switch with indoor enclosure and … … by Kohler's 5 year ( 2000 hour) limited warranty 8 …
-
The Use Of Infrared Thermography And Resistive Load Banks For Testing Electrical Bus Duct
14) Scan bus duct and the circuit breaker or disconnect switch supplying the bus duct. Control photograph and thermogram of a 2000 amp bus duct showing thermal anomaly.
-
Shopping In Generators & Air Compressors - Big Bruin
Model: RXT-JFNC-0400ASE-QS 21AC48 Automatic Transfer Switch , Voltage 240, Phase 1, Nema Enclosure Type 3r … No. 14resa(l), 20resa(l), 38rcl, 48rcl, Includes Disconnect Circuit Breaker, Lockable Yes, Manual Override Yes, Max. … Onan RV QG7000 - 7kW RV Generator (Gasoline) - RV QG 7000 - 7.0 kW Gasoline Powered RV Generator (Model 900) Provides more power for larger size RVs (30A & amp ; 30A Breakers) Runs two … … BTU AC units w/ 2000 additional watts available Cummins …
-
Photovoltaic power systems and the National Electrical Code: Suggested practices
… inverter to provide an ac disconnect for the inverter that can be grouped with the dc disconnect . Another 50- amp circuit breaker is back-fed in the serviceentrance load center to provide the connection … Conductors should have a 1000or 2000 -volt insulation rating, and all fuses, fuse-holders, and switches should be rated for a voltage over 660 volts.
-
The light arc duration in the oil switch
… formation during the switching-off process already shown how, the product of the interruption current and the … … and constructed after all even the light arc duration the calculation of the switch constant on this … One can therefore by StrSmen of 2000 to 10000 Amp . about, set: 0=0,2bisl .
Indicates content that may require registration and/or purchase.