-
Supplier: Waytek, Inc.
Description: Data Panel DP-20029 Solid State Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Data Panel Corp Solid state design - no moving parts to wear-out Battery power shut-off (2) 1/4" female push-on connectors Replaces under seat battery
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: TE Connectivity
Description: Body Features Operating Handle Color : Black Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 1 Switch Keying Option : Removable Without Chain Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 200 Mechanical
- Current Rating: 200 amps
- Operating Voltage: 32 volts
- Poles: 1 Pole
-
Supplier: Littelfuse, Inc.
Description: The 75920 Series Battery Disconnect Switches are high amp capacity, IP67 sealed, heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable at 12V DC or 200 A in 36 Vdc
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
-
Supplier: Littelfuse, Inc.
Description: This product is not recommended for new designs The 75920 Series Battery Disconnect Switches are high amp capacity. IP67 sealed. heavy-duty products that provide reliable emergency power cut-off. The switches are designed to be used up to 400A with single 4/0 cable
- Current Rating: 400 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high-current flyback
- Maximum Switching Current: 200 amps
- Maximum DC Switching Voltage: 7.5 to 20 volts
- Operating Temperature: 185 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: Battery Disconnect Unit (BDU) of modern e-vehicles. The BDU connects the high-performance battery with the electrical components of the drive train. And it performs an important safety function: in the event of danger, it disconnects the high-voltage battery from
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: Waytek, Inc.
Description: The SSC21 Series are part of InPower's second-generation family of high-current solid-state DC contactors. These single-channel power switches are rated at a continuous current rating of 100A, 150A, and 200A respectively. Low on-resistance solid-state switches and high current flyback
- Maximum Switching Current: 100 amps
- Operating Temperature: 185 F
- Type: Electrical Contactor
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: cable entry Starting/Charging System Jacket water heater with shutoff valves Battery disconnect switch Battery rack with heavy duty batteries
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1494G Enclosed Disconnect Switches, 200A, Type 3R/4/12 - Enclosure Code F, 3 pole, three phase, Class J fuse clips, 600VAC
- Current Rating: 200 amps
-
Supplier: Schaltbau GmbH
Description: Manually operated emergency disconnect switches are capable of interrupting a power circuit (meeting requirements of accident prevention). Single pole S132 Series switches are especially designed for DC applications. Load circuits are closed by pulling the red mushroom knob and
- Current Rating: 150 to 250 amps
- Operating Voltage: 100 volts
- Power: DC
-
Disconnect Switches - Data Panel DP-40003-1-200 Solid State Battery Disconnect Switch, 200A -- 44465Supplier: Waytek, Inc.
Description: Rugged and outfitted with a diagnostic power LED, this battery disconnect switch simplifies cab wiring with remote mounting and light-gauge wires for control. Applications include module disconnects for rescue vehicles, battery disconnects for rental fleets, and
- Current Rating: 200 amps
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 630 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: Littelfuse, Inc.
Description: short circuit, the fuse blows automatically to open or break the circuit both upstream and downstream and shuts off the equipment.When installing or maintaining equipment, the Class J Fuse Disconnect Switch makes it easier to connect or disconnect the power in an isolated area. With a
- Current Rating: 200 amps
- Features: Other
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our
- Current Rating: 200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 4 Poles
-
Supplier: Carling Technologies, Inc.
Description: Carling Technologies IP67 sealed BD-Series battery disconnect switch is designed to minimize battery drain, ensure maintenance personnel safety, and when used in conjunction with a padlock, provide vehicle theft protection. Applications On/Off Highway Equipment Military Marine
- Current Rating: 100 to 250 amps
- Operating Voltage: 12 to 24 volts
- Poles: 1 Pole
- Power: DC
-
Supplier: Mersen
Description: Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits
- Current Rating: 200 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: DC isolator switch 1200V up to 250A DC switch up to 250A 1200V, development for DC controlling panel in solar ground systems. Non-polarity DC switch for easier wiring. Arc flash barrier design keeps solar equipment more safe and reliable. , Highlights : 1200Vdc 250A 3ms arc suppression IEC 60947.3
- Current Rating: 63 to 250 amps
- Operating Voltage: 1,200 volts
- Poles: 2 Poles, 4 Poles
- Approvals: CE, RoHS
-
Supplier: ABB Inc.
Description: Molded case switches are devices created from the corresponding circuit breakers and feature the same overall dimensions, versions,and can be fitted with the same accessories. Applications These devices are mainly used as: Switching and insulation devices for lines, bus bars or groups of
-
Supplier: Allied Electronics, Inc.
Description: Necessary Fusible and Non-Fusible Switches are 100% Load Break and 100% Load Make Rated Horsepower Rated 30 Through 1200 Amperes Available
-
Supplier: Schneider Electric, Automation & Control
Description: Switch disconnectors from 40 A to 2500 A By adapting to a whole host of LV applications, the Compact INS/INV switch-disconnectors offer all the safety that the user requires. Designed for maximum performance and safety, this comprehensive and homogeneous range operates with a wide choice of
- Current Rating: 40 to 1,250 amps
- Operating Voltage: 500 to 690 volts
- Short Circuit Interrupt Capacity: 3 to 50 kiloamps
- Poles: 2 Poles, 3 Poles, 4 Poles
-
Supplier: Johnson Electric North America, Inc.
Description: relays utilize innovative technology for accurate switching with low contact resistance and lowest bounce time. The disconnect relays provide the highest magnet tamper resistance to prevent switching by an external magnetic field as well as safe electrical operation.
- Current Rating: 200 amps
- Operating Voltage: 240 volts
- Power: AC
-
Supplier: Pepperl+Fuchs SE
Description: Cast Stainless Steel Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: Unipower, LLC
Description: The UNIPOWER Telecom LVD1U200 Series are 200A rated Low Voltage Disconnect panels designed for maximum flexibility. They can be connected for either load or battery disconnect and can be used for load shedding applications where non critical loads are switched off at an earlier
- Current Rating: 200 amps
-
Supplier: Hubbell Incorporated
Description: NON FUSIBLE TYPE UL, CSA APPROVAL 230 VAC 1 PHASE, 575 VAC 3 PHASE, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 15 HP AT 115/230 VAC 1 PHASE, 25 HP AT 200/230 VAC 3 PHASE, 50 HP AT 460 VAC 3 PHASE, 60 HP AT 575 VAC 3 PHASE, 40 HP AT 125/250 VDC (NON TIME DELAY) POWER RATING LUG
- Current Rating: 200 amps
- Power: AC
- Approvals: CSA Mark, UL
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: IEC60947.3 AC disconnect switch from 220VAC to 1000VAC BYAF-200 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 3P 1000VAC up to 200A for AC circuit switch and control. Application in solar inverter AC side, AC combiner box main switch
- Current Rating: 200 amps
- Operating Voltage: 220 to 1,000 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Allied Electronics, Inc.
Description: Necessary Fusible and Non-Fusible Switches are 100% Load Break and 100% Load Make Rated Horsepower Rated 30 Through 1200 Amperes Available
-
Supplier: Pepperl+Fuchs SE
Description: Cast Aluminum Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch
-
Supplier: Littelfuse, Inc.
Description: Marine single pole main battery switch with a metal body. Heavy duty and resistant against corrosion, to be used on heavy trucks, farm tractors, buses, commercial veicles end especially on boats. Equipped whit rubber protection cap Removable handle The “V-shaped" terminal position reduces
- Current Rating: 200 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: IEC60947.3 AC disconnect switch from 220VAC to 1000VAC BHA-400 AC switch is according IEC60947.3 standard, panel mounting for AC controlling panel installation. 4P 1000VAC up to 400A for AC circuit switch and control. Application in solar inverter AC side, AC combiner box main switch or
- Current Rating: 200 amps
- Operating Voltage: 1,000 volts
- Poles: 4 Poles
- Power: AC
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
The C800 series will be used in the truck’s power distribution unit (PDU), ensuring maximal safety, performance and durability – especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
200-Amp Master Disconnect Switch
200 - Amp Master Disconnect Switch … & Momentary Switches Push-Button Momentary Switches Special Purpose Switches Solenoids & Relays Battery -Related Products Monitoring …
-
Photovoltaic Power Systems and the National Electrical Code: Suggested Practices
Batteries : 200 - amp -hours at 24 volts Load: 60 watts at 24 volts The batteries, disconnect switches , charge controller, and overcurrent devices are mounted in a box at the bottom of the pole.
-
Shopping In Generators & Air Compressors - Big Bruin
Generac RTSN200G3 - Guardian 200-Amp Automatic Transfer Switch (120/208V) - RTSN200G3 Guardian 200 - Amp Automatic Transfer Switch (120/208V) - RTSN200G3 - 3-Phase Automatic Transfer switch Only works with … … Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability Rated: 0/10 … … backlit buttons. It has received upgrades, including USB flash capability, smart battery charging, voltage adjustment …
-
Journal of Spacecraft and Rockets > SERT II - Mission, thruster performance, and in-flight thrust measurements
A 40 amp -hr, silver oxide-zinc battery capable of at least five discharge cycles is electrically back biased from the house- keeping solar array and is instantaneously available for emergency conditions. Power switching for the telemetry and power systems is provided in the SSU, whereas experiment switching is … … and transmitter should the SMR regulated output drop below 23 v d.c. forlonger than 200 sec. The P/C's are disconnected from the thruster array should the housekeeping array drop below 23v forlonger than …
-
Shopping In Flashlights & Lanterns - Big Bruin
… Brkr 2206 SAFTY IND LANTERN OORANGE W/CRCT BRKR Oversized reflectorCircuit breaking mechanism instantly disconnects bulb from power … Size: 6VColor: OrangeBeam Concentration (MBCP): 50000 cpHead Angle: StraightBulb Type: KryptonApplications: Fire & amp ; Rescue, Emergency, Utility … • Surefire Replacement Lamp, 200 Lum, For 3kfr9 P91 3kft6 3KFT6 Underwater Kinetics UK09102 - eLED Mini Pocket Lite - Black Handheld Flashlight, Lamp Type Led, Battery Size Aaa, Number Of Batteries 4, Batteries Included No, Battery Burn … … Focus, Lamp Life 100k Hr., Body Color Black, Body Material Abs, Switch Type Twist Head, Lens …
-
RESEARCH AND DEVELOPMENT IN THE FIELD OF THORIUM CHEMISTRY AND METALLURGY. VOLUME III. COST ESTIMATE FOR 1,000 TON YR. THORIUM METAL PRODUCTION PLANT. Final R...
1 welder, gasoline-powered, 1000 amp . … cap. w / r a i l s 4 elevators, bucket type 3 conveyors, roller, salt-handling 1 rig, salt-dumping, mechanical 9 disconnects , AC-DC, electrolytic cell … … 1 overhead crane 3 switches , high voltage, 6 pads … … control center 1 charger, battery 200 pallets, wood .
-
The first stage of the electrification of the Estrada de Ferro Santos a Jundiai (late São Paulo Railway)
A lead-acid battery provides a supply for controlling the a.c. and d.c. circuit-breakers … Therefore automatic switching -in of loading resistors is provided in such substations. … set to operate when the line voltagerisesabove the no-load value of 3 200 volts to the … … contactor controlling the first step of resistance, thus allowing a current of approximately 86 amp to flow. … time-delay of 5 sec is imposed on each step to avoid repeated disconnections due to momentary …
-
What Changed in Article 690-Solar Photovoltaic Systems- of the 1999 National Electrical Code?
… however, protectthe module conductorsfrom backfeed currents from other sources such as parallel-connectedmodules, batteries , and even currents … A 500-watt inverter may now be connectedto the input of a 120/240-volt, 200 - amp load center for stand-alone applications. Section 690-13 (DisconnectionMeans, All Conductors)was revisedto clearly state that a switch , fuse, or circuit breaker … Ac PV modules may be groupedtogether on a single circuit, and a single disconnect - device for all …
-
DC Power Requirements for the Digital Central Office Switch
… should be tightly paired with ground re- turns to minimize loop inductance to less than 200 microhenries. … fuses should be sized to limit loop voltage drop re- quirements at the low battery voltage limit. The A&B bus feeders are sometimes connected through low voltage disconnect contactors to interrupt the feeder during … Fuses or circuit break- ers of 20 to 30 amp capacity feed the equipment bays. … DC voltage to maintain the charge on the batteries and supply operating power to the digital switch .
-
Remodel service upgrade - Self Help Forums
… with putting in a 320/400A meter just in case regardless of the size disconnect you have after … … tied, I've also researched grid-interactive inverters, which can provide backup power (from battery banks and/or from … These install very similar to a generator transfer switch ; i.e., they must be on the supply … Xantrex's unit is good for only 60 amps, for instance, so there's no way that I can put such an inverter on the supply side of a 200 amp panel.
Indicates content that may require registration and/or purchase.