-
Supplier: Win Source Electronics
Description: Win Source Part Number: 979966-TB200-1000 Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks Series: Magnum® TB200 Pitch: 0.437" (11.10mm) Color: Black Features: Flange Number of Rows: 2 Package: Bulk Wire Gauge: 12-22 AWG Voltage Rating: 300V Material -
- Voltage Rating: 300 volts
- Current Rating: 30 amps
-
Supplier: TE Connectivity
Description: Material : PA 66 Operation/Application Circuit Application : Power & Signal Packaging Features Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection :
- Number of Contacts: 3
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 14 to 30 AWG
- Operating Temperature: -40 to 65 C
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Buchanan Pitch: 0.200" (5.08mm) Features: Interlocking (Side) Package: Bulk Housing Material: Polyamide (PA66), Nylon 6/6 Mating Orientation: Horizontal
- Contact Pitch: 5.079997256801482 mm
- Connector Type: Wire-to-Board Connector
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Buchanan Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pitch:
- Product Type: IC Headers
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348611-282837-3 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Buchanan Positions Per Level: 3 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Green Features: Interlocking (Side) Package: Bulk Wire Gauge: 16-28 AWG
- Current Rating: 13.5 amps
- Contact Pitch: 5.079997256801482 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Radwell International
Description: TRANSISTOR POWER BLOCK 200AMP 900V. FREE 2 YEAR RADWELL WARRANTY
- Terminal Block Type: Power Distribution Block
-
Supplier: Radwell International
Description: POWER TERMINAL BLOCK, 3 POLE, M10 SCREW TERMINALS, 200AMP, 600V MAX, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: Automation24, Inc.
Description: M12 wiring block 6ES71425AF000BL0 from Siemens with 8 digital outputs rated at 2 amps. Interface for IO-Link and power supply, Both power and status LED'S allow for easy monitoring of your machine's condition. Thanks to the convenient M12 threaded ports integrated into the robust
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-200 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F (-32°C) to 180°F
- Voltage Rating: 32 volts
- Current Rating: 200 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: DigiKey
Description: 200 AMP TERMINAL BLOCK PLATE
-
Supplier: Ideal Industries, Inc.
Description: CENTER SPACING TYPE BLACK COLOR 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 VOLT (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMP (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #8-32 TPI PHILIPS SLOTTED SCREW
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Termination Options: Screw Clamp
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK, ENCLOSED, 200 AMPS, 600 V AC/DC, 4 POSITION, 14-3/0 AWG, CONNECTOR TYPE TERMINAL BLOCK, PANEL MOUNT, 5 CONTACTS, CONTACT PLATING TIN, CU7. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 200 amps
-
Supplier: Waytek, Inc.
Description: Littelfuse 880094 LX Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse LX Series 880094 provides one fused input feeding the unit and fuses Recommended ring terminal (high-amp): 5/16" (M8) Recommended ring terminal (low-amp):
- Voltage Rating: 60 volts
- Current Rating: 200 amps
- Operating Temperature: -50 to 125 C
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated
- Normal Operating Current: 170 amps
- Rated Operating Voltage: 32 volts
- Mounting: Fuse Block
-
Supplier: Hammond Manufacturing Company Inc.
Description: blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below,
- Length / Height: 18 inch
- Width/Diameter: 12 inch
- Depth: 5 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Littelfuse, Inc.
Description: Space-saving 600 volt, 30 amp molded-case fuse blocks with side barriers for isolation. Class CC blocks and Midget blocks are identical except Class CC blocks incorporate a rejection feature to assure proper fusing.Safety: Rejection feature — Class CC fuse
- Normal Operating Current: 30 amps
- Approvals / Ratings: UL Approval
-
Supplier: Radwell International
Description: BLOCK IGBT MODULE, 200 AMP, 1200V, 3 SCREW TERMINAL, 2 GATE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Waytek, Inc.
Description: Littelfuse 880089 LX Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse LX Series 880089 has an unfused input feeding the fuse circuits Recommended Ring Terminal (high-amp): 5/16in (M8) Recommended Ring Terminal (low-amp): #8
- Voltage Rating: 60 volts
- Current Rating: 350 amps
- Operating Temperature: -50 to 125 C
- Approvals / Standards: RoHS Compliant
-
Supplier: TE Connectivity
Description: Output Type : Terminal Block Filter Type : 3-Phase Power Line Filtered : Yes Input Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -10 - 50
- Operating Temperature: -10 to 50 C
- Package / Mounting: Flange Mounted
- Standards and Certifications: RoHS Compliant
- Filter Type: Three Phase
-
Supplier: U.S. Plastic Corporation
Description: Limit switches fit the TB series ball valves and the BY series butterfly valves; sold separately. PP body, cover and plate. 304 SS stem and FPM seals. Temp. range 20F to 200F. Two adjustable SPDT 10 Amp @ 120 VAC switches. Integral lockout. 1/2" conduit port. Terminal blocks for
-
Supplier: Critical Velocity Enterprises, LLC
Description: 12kHz, 24kHz PWM Range: 0% - 100% Connections: Terminal blocks for signal and power connections. (Pluggable Terminal Block Header Option also available)
- Application: Commercial
- Features: Other
-
Supplier: TE Connectivity
Description: Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
- Rated Current: 75 amps
- Operating Temperature: -40 to 100 C
- Filter Type: DC
- Standards and Certifications: RoHS Compliant
-
Supplier: Critical Velocity Enterprises, LLC
Description: Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input 200 Hz switching frequency Connections: Terminal
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: reduces stress on mechanics and power supplies. Logic Controller Enable input High efficiency MOSFET design for cool operation Heavy-Duty Heatsink for reliable operation Specifications: 15 Amps continuous current 10 - 26 VDC operation PWM Range: 0% - 100% Logic level Forward/Reverse input
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN RCPT 200POS SMD GOLD Product overview: 6-5179232-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN HDR 6POS 2.00MM R/A SLDR Product overview: 5146877-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Legrand
Description: aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs). Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Industrial Enclosures - APX Double Door Dual Control Lighting Public Works Enclosures -- Double DoorSupplier: APX Enclosures, Inc.
Description: Remote Photo Eyes 66 x 60 x 15 3R Aluminum Enclosure 100 or 200 Amp mains 240 VAC 1 Phase or 440 VAC 3 Phases Latching-Type Lighting Contractor Secondary Surge Protection Thermostatically Controlled Fan Integral Dual Dead Front Panel GFCI Courtesy Receltacle Hand-Off Auto Switch
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Honeywell International, Inc.
Description: 2-WAY TYPE 7.7 VA AT 24 VOLT AC 50/60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 50 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 200 G [7.05 OZ ] Configuration Features Connections Type : 24 Terminals Blocks Contact Features Switching Current AC (Max) (AMP) : 6 Switching Current DC (Max) (AMP) : 6 Type of Contact : NC Dimensions Cable Length : 100 M [328.084
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 125 volts
- Operating Temperature: -22 to 131 F
-
Supplier: TMP Pro Distribution
Description: Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every 2 channels Controls Front Panel 1 x Power Switch
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: reading and the previous DC reading. The output of the internal pulse generator is available at the rear panel (TB1-1). The pulse wave form may be modified by inserting wave-shaping circuitry between TB1-1 and TB1-2, which are normally jumpered together by a clip on the terminal block.
- Load Bank Type: DC
-
Supplier: TMP Pro Distribution
Description: Active balanced; 3-pin Euro-style detachable terminal block and XLR (pin 2+) Output: Covered barrier strips DataPort V2: HD-15 connector Controls Front: AC switch Rear: Ch. 1 and Ch. 2 gain knobs, 10-position DIP switch Indicators PWR-ON: Green LED; SIGNAL: Green LED (1 per channel);
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Fully Programmable Digital Curve Tracers with Cursors and Hardcopy High Voltage and Current Sourcing with the 371A Metrics Software and LabView Drivers Available to Enhance
Find Suppliers by Category Top
Featured Products Top
-
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
mounting with either terminal blocks, rail terminals or nickel plated brass stud connections. A wide range of supply voltages can be accommodated on the primary windings at any frequency, typically 50 Hz, 60 Hz, or 400 Hz. In addition, multiple secondary windings can be (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
are the "brains" of the system and determine the heat intensity of your heaters. Heating control panels are typically available for heaters generating at least 30 Amps to over 200 Amperes. Special accommodations can be made for systems that are over 200 Amperes. NEMA 4 terminal boxes are (read more)
Browse Temperature Controllers Datasheets for WATTCO -
semiconductor fuse, for protecting diodes, SCRs, GTOs and SSRs, with Class J branch-circuit protection per NEC requirements. Rated 600VAC/500VDC, 1A-600A, VJF provides 200kA AC / 100kA DC interrupting capacity. Ferrule terminals cover 1-60A and blade terminals cover 61-600A. Matching Vicfuse Class J fuse blocks and VFPSJ holders are available. RoHS compliant. Contact Vicfuse for datasheets and application support. (read more)
Browse Fuses Datasheets for VICFUSE -
-CC withstand rating: 200kA RMS Symmetrical VRB10-CC withstand voltage: 3000V AC Fuse block dielectric strength: 1200V minimum (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
) @ 68°F (20°C) Voltage Rating: 8000 VDC Amperage to 200 Amps Available with or without conductor Available in .125", .187", .250", .375" & .500" diameter conductors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc.
More Information Top
-
Index Volumes to 200–224
… cervical ganglion effect on its response to (cat), 201, 225 effect on pancreatic cyclic AMP concen- tration of secretin … … 693 neuromuscular release after block by hemicholinium of (rat), 200 , 109P pancreatic secretion evoked … … 341 presence in adrenergic terminal of cat iris, 209 …
-
TechRecovery | Data Acquisition
Ad # Type Headline Price Action 29987410 For Sale CONSULTRONICS DLS 200 WIRELINE SIMULATOR (AS-IS) $0.00 Request … … A Quote 29987420 For Sale N2292A Screw Terminal Block $125.00 Request A … … E1463A 32 Channel 5 Amp Form C Switch $249 …
-
http://www.littelfuse.com/~/media/Files/Littelfuse/Technical Resources/Documents/Product Catalogs/POWRGARD_LF_Series_Fuse_Block_Brochure.pdf
• Space-saving design—up to 45% smaller than existing blocks • Universal mounting holes for easy replacement • Indication offered on all versions except 200 –600 A • One hand release … … are standard on all Class J blocks • Covers available for … AMP RATING POLES ORDERING NUMBER TORQUE TERMINAL WIRE RANGE .
-
30 Amp and 50 Amp Switchmode Rectifier Utilize Minimum Rack Space
Terminal Block for #22 to #18 AWG wire. CONCLUSION The power circuit topology improvements which have been described are enhance- ments of our current injection control, cascode drive technology as described in Intelec 1982 for our 200 Amp 56 Volt modular switchmode rectifier.
-
http://mailman.uclinux.org/pipermail/uclinux-dev/attachments/20090404/89850d99/attachment.html
… /* File control definitions */<br>
#include <errno.h> /* Error number definitions */<br>#include <termios.h> /* POSIX terminal control definitions */< … … tcgetattr(fd, & amp ;options);<br>   … … inputSpeed = 134; break;<br>
case B150: inputSpeed = 150; break;<br> case B200: inputSpeed = 200 ; break;<br> … … // don't block serial read<br> … -
Adenosine and Adenine Nucleotides as Regulators of Cerebral Blood Flow: Roles of Acidosis, Cell Swelling, and KATP Channels
… of ATP.³²² ATP is also released from the ventral surface of the rat medulla during hypercapnia.³²³ Evidence has been forthcoming that ATP release from sympathetic nerve terminals is accompanied by a … … ATP sequentially to ADP, AMP ,and adenosine, thereby terminating … approximately 200 msec,with the last reaction (AMP to adenosine) being the rate-limiting step. … stimulated rat sciatic nerve trunks in relatively large amounts, and this release is blocked by tetrodotoxin and …
-
Journal of Cerebral Blood Flow & Metabolism - Expression of hemoglobin in rodent neurons
Then, the cover slips were placed on a rack and dipped into 200 … … "norm">Generation of α-Globin-Specific Antibodies
A total of 15 amino acids (CWGKIGGHGGEYGEE) of the N- terminal rat
Blocking of the Hemoglobin …
-
A dual-channel voice-band PCM codec using ΣΔ modulation technique
A block diagram of the encoder analog section for a single channel is shown in Fig. 4. The input interface is an uncommitted op amp with 1/0 terminals available off chip for resistor-ratio gain setting (voice-band gain = 1+ RF/R,,, adjustable over a 20-dB range). External capaci- tor C, is required to ac couple the input signal across the 200 -kQ resistor.
Indicates content that may require registration and/or purchase.