-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights This general purpose Ashcroft® switch series is ideal for use in virtually all Industrial and OEM applications. Watertight NEMA 4X enclosure, IP66 Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 200/1000 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 40/200 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH, 40 TO 200PSI
-
Supplier: Transcat, Inc.
Description: Product Highlights Ashcroft® K Series polysilicon thin film pressure sensor (transducer) for long, stable life (minimum 1 million cycles at rated load) Setpoint repeatability of 0.5% of range Watertight, NEMA 4X, IP66 enclosures for safety and reliability Pressure setpoints to 20,000
- Working Pressure Range: 200 psi
- Pressure Measurement: Gauge
-
Supplier: Air Logic
Description: The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90 is
- Switch Point Range: 0.0180635 to 0.541905 psi
- Operating Temperature: 40 to 120 F
- Switched Current: 15 amps
- Switched AC Volts: 250 volts
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: PressureParts.Com
Description: Pressure Switch Operation without opening switch case - Blue = Common CONNECT: Red/Blue = N/C, Blue/Brown = N/O 200 deg. F Stainless steel plunger 3600 PSI 1/4" MPT nipple 15 AMP - 115 or 230V AC 3-wire - Internally wired for either N/O or N/
- Pressure Measurement: Absolute
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). Set point adjustable over whole range against calibrated scale with tamperproof adjuster
- Pressure Measurement: Absolute
-
Supplier: Clark Solutions
Description: Model CD is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm or a stainless steel piston as the sensing element. A Buna-N diaphragm is standard for ranges to 200 PSI and a stainless steel piston is used for higher ranges. In operation, the
- Switch Point Range: 10 to 4,500 psi
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 30 volts
-
Supplier: Newark, An Avnet Company
Description: FLOW SWITCH, 1892.71LPM, 200 PSI, 1"; Flow Rate Min:15.14l/min; Flow Rate Max:1892.71l/min; Pressure Max:200psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:1%; Port Size:1"; Product Range:FSW-100 Series RoHS Compliant: Yes
-
Supplier: PressureParts.Com
Description: Compact Pressure Switch Three Amp rating provides the switching power to control fuel solenoids just like the large switches. Body measures 1" x 1-1/4" x 2" (not including wire connector) 3600 PSI max rating 580 PSI switch pressure 200 deg. F 1/4" brass MPT
- Pressure Measurement: Absolute
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: water Shark BR-353237 Belt Drive Pressure Washer •3.2 GPM at 3500 PSI cleans quickly and thoroughly •13 HP Honda GX engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With Ceramic
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: water Shark BR455037E Belt Drive Pressure Washer •4.5GPM at 5000 PSI cleans quickly and thoroughly •Electric start 20 HP Honda engine starts easy & runs quiet Stainless Steel Professional 2 Grip Wand •Insulated to work longer with less fatigue Karcher Triplex Plunger Pump With
- Water Jet Pressure: 5,000 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Cole-Parmer
Description: unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi.
|Quarter
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi.
|Quarter
- Display Type: Digital
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a
- Switch Point Range: 0 to 1,000 psi
- Deadband: 0 to 900 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas.
- Switch Point Range: 0 to 25 psi
- Deadband: 0 to 22.5 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: Cole-Parmer
Description: unlimited deadband throughout the range of the gauge, and gives the unit superior set point flexability. Loop and in-line gauges have output signals that enable monitoring and control from remote areas such as control rooms or enclosures. Gauge range is vacuum to 20,000 psi.
|Quarter
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Orange Research, Inc.
Description: they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm models. This can
- Working Pressure Range: 0 to 7.2254 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: Waytek, Inc.
Description: Nason TT-F3A-200R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 200°F (93.3°C) Set Temperature Tolerance: +/-
- High Temperature Set Point: 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 240 volts
-
Supplier: ValueTronics International, Inc.
Description: 30 psi and 100 psi pressure ranges Features precision pressure adjustment vernier for easy and accurate pressure calibration Simulates mA signals to troubleshoot 4-20 mA loops Powers transmitters during test using 24 V loop supply Comes with three-year warranty for
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: DeZURIK, Inc.
Description: this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PDA Series Differential Pressure Meter Pressure gauge for relative and differential pressure / Pitot tube adaptable to differential pressure gauge / MAX MIN function / Data logger The differential pressure gauges of the PCE-PDA series are reliable differential
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Measurement: Differential
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Yokogawa Corporation of America
Description: any hand held portable in its class with resolution of 0.001 kpa (200.00 kpa range) and a resolution of 0.0001 psi (29 psi range). The CA700 supports "As Found", "As Left" data and error rate (%). In addition the CA700 stores calibration procedures for pressure
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
Supplier: Process Sensing Technologies USA
Description: Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs that can directly drive
- Maximum Operating Pressure: 8,700 psi
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display readings
- Working Pressure Range: 0 to 200 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The internal spring withstands pressure 38000psi and above The sealing force is strengthened by the combination of jacket force, spring force (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
$200-$300 Switches - Electrical - Grainger Industrial Supply
Pressure 200 psi , Switch Function Open On Rise, Overall Length 8.25 In., Float Material 316 SS, Float Length 2.00 In., Float Dia.
-
Oak Ridge National Laboratory Old Hydrofracture Facility Waste Remediation Using the Borehole-Miner Extendible-Nozzle Sluicer
Low-pressure combination: Wilka chemical seal, 30 psi pressure switch and Oto 200 psi pressure transmitter.
-
Application of Automatic Gaging and Controlling Equipment to Oil-field Production Operations
A typical high and low combination of mercury switches for a 200 psi flow-line pressure can be installed for ap- proximately $150.
-
Ashcroft Pressure Switch Stainless Steel 0 to 200 PSI 1 4 NPT M from Cole-Parmer
Pressure Switch , Stainless Steel, 0 to 200 PSI ; 1/4 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88876/48839211-MIT.pdf?sequence=2
* 0.2 seconds after ignition began, the chamber pressure rose above 200 psi triggering the computer to switch from start to run modes.
-
An Experimental Investigation Of In-Situ Combustion In Heterogeneous Media
Then injection was switched to air at a supply pressure of 200psi .
-
An Experimental Investigation of In-situ Combustion in Heterogeneous Media
Then injection was switched to air at a supply pressure of 200psi .
-
Experimental Investigation and High Resolution Simulation of In-Situ Combustion Processes
Then injection was switched to air at a supply pressure of 200 psi .
Indicates content that may require registration and/or purchase.