-
Supplier: GAIA Converter
Description: The MGDM-200 low input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 270 KHz providing ultra wide input range,
- Output Voltage (Volt): 3.3 to 24 volts
- Input Voltage (VIN): 9 to 80 volts
- Output Current (IOUT): 0.06 to 35 amps
- Output Power: 200 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE +200VDC 150MA, VOLT
- Features: DC/DC Converter, Switching
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package. Maximum Output Voltage/Power: 6 kV DC/6 W Type: Single output Ripple: < 200 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C Designed for
- DC Input Voltage: 15 to 24 volts
- DC Input Current: 0.001 to 0.006 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.0005 to 0.006 amps
-
-
Supplier: ValueTronics International, Inc.
Description: Battery Pack Energy Storage System EV Charger Station The 63205A-1200-200 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive
- Load Bank Type: DC, Programmable
-
Supplier: VPT, Inc.
Description: efficiency design reduces input power requirements and eases thermal management. Features Up to 200W output power Single output Use in conjunction with any VPT DV or VPT Series 28V DC-DC converters Very high efficiency - up to 91% Wide input voltage range: 160 to 500
- DC Input Voltage: 160 to 500 volts
- DC Output Voltage: 16 to 27 volts
- DC Output Power: 200 watts
- Features: DC/DC Converter
-
Supplier: TelephoneStuff.com
Description: efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, and CB radios, test bench supplies, tape players and amplifiers - Crowbar protection on units 15-amps and larger - Voltage input: 120V AC, 60 Hz - Output: 13.8V DC - Typical
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Advanced Energy Industries, Inc.
Description: regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from 5 or
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3½ Digit, LED Display, Digital Panel Voltmeters combine a precision A/D converter; a factory-trimmed, highly stable, voltage reference; and a large (0.37"/9.4mm), easy-to-read LED display in a single package that is only slightly larger than the display itself. Displays are oered in either
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 46.3804 mm
- Height: 32.512 mm
-
Supplier: Larson Electronics LLC
Description: Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: 200 pound, 5 inch diameter magnetic base. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA Product overview: TLE4263GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.35 volts
- Output Voltage Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LDO Voltage Regulators LW Drop Fixed VOLT REGULATOR 200mA 5V Product overview: TLE4269GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.25 volts
- Output Voltage Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LDO Voltage Regulators 200MA VOLT REG ULTRA LOW IQ Product overview: S-1313B17-N4T1U3 from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Regulated Output Voltage (Volt): 1.7 volts
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.31 volts
- Output Voltage Type: Fixed
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, FREQUENCY CONVERTER, 1.1 KW, 1/3X, 200 - 240 VOLT, 50/60 HZ, 5.5/11 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 11 amps
-
Supplier: American High Voltage, Inc.
Description: Output Proportional to Input Output Voltage: ST series are available in multiple output voltages ranging from +/-5,000VDC to +/-15,000VDC Power: 3W Dimension: 4.00” x 2.00” x 0.85” Electrical Characteristics & Description The ST Series is a line of compact high voltage DC to DC
- DC Output Voltage: 0 to -15,000 volts
- DC Output Current: 0 to 0.0002 amps
- DC Output Power: 3 watts
-
Supplier: American High Voltage, Inc.
Description: and 3 or by means of an external voltage of up to 5 volts applied at pin 3 with respect to ground. Pin 2 provides a reference output voltage of 5.0 VDC. Load regulation of less than 2% is provided for no load to full load variations. Output ripple is 1% max at full output power. Each D unit
- DC Output Voltage: 0 to 300 volts
- DC Output Current: 0 to 0.06667 amps
- DC Output Power: 20 watts
-
Supplier: VPT, Inc.
Description: The VSCF10-28 is a commercial off the shelf EMI filter designed for the ‘New Space’ market. The VSCF3-28 EMI filter is designed to filter the conducted emissions of multiple VSC series DC-DC converters up to its current rating, providing compliance to MILSTD-461C/D/E for
- Rated Voltage: 50 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 55 dB
- Operating Temperature: -55 to 100 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TMOS POWER FET 6.0 AMPERES 200 VOLTS RDS(on) = 0.7 OHM Product overview: MTD6N20E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- Features: MOSFET
-
Supplier: Allied Electronics, Inc.
Description: The IRS2011 is a high power, high speed power MOSFET driver with independent high- and low-side referenced output channels, ideal for Audio Class D and DC-DC converter applications. Logic inputs are compatible with standard CMOS or LSTTL output, down to 3.0 V logic. The output
-
Supplier: Acromag, Inc.
Description: (±5%): 0.5 A typical. +12 Volts (±8%): 27mA typical. The APCe7020E-LF has three DC/DC converters to provide the power supply voltages to the AcroPack modules that are not present at the host interface. The +1.5 Volt supply is sourced from the +3.3 Volt host
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Degree (phase) Cursor Types: Horizontal Bars, Vertical Bars, Paired (volts @ time) Display System: Interpolation: Sin(x)/x Format: YT and XY Mode: Vector, Dot, Vector Accumulate, Dot Accumulate DMM Specifications DC Voltage Ranges: 400.0 mV to 880 V DC Volts Accuracy: ±
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ACCES I/O Products, Inc.
Description: converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. The board uses a low-noise, multilayer printed circuit board. Inputs are protected against overvoltage conditions up to ±35 volts and typically survive static discharges beyond
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ACCES I/O Products, Inc.
Description: converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. The board uses a low-noise, multilayer printed circuit board. Inputs are protected against overvoltage conditions up to ±35 volts and typically survive static discharges beyond
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: single-ended inputs or eight differential inputs. Inputs are protected against over-voltage conditions up to ±35 volts and typically survive static discharges beyond 4000 volts. Conversions can be initiated in any one of three ways: (a) software command, (b) external start commands, or
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ValueTronics International, Inc.
Description: The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
-
Supplier: Laurel Electronics LLC
Description: available with the Laureate load cell or DC signal conditioner board. If you do not need the special weighing firmware, consider using the Laureate load cell meter or Laureate process meter. The DC signal conditioner board can used in lieu of the load cell signal conditioner board, be
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWR-212-P200L and RWR-212-P200X fully encapsulated RIA12 DC-DC converters deliver up to 200W in railway rolling stock applications. The DC-DC converters have an input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Improved signal processing and data acquisition electronics for the DSL-120
The power distribution system designed at WHO1 for the DSL-120 provides nominally 270 VDC to the sonar electronics, so DC - DC converters were chosen with an input voltage 200 -400 volts .
-
Navy explosive ordnance disposal project: Optical ordnance system development. Final report
The 9 volt supply provides the energyfor a DC to DC converter to stepup the voltage to 500voltswhich charges a 200 pf capacitor.
-
The virtual haptic display: A device for exploring 2-D virtual shapes in the tactile modality
The Braille elements need 200 Volts for the operation of the piezoelectric crystals which is generated locally in the VHD with a DC / DC converter from the 5V available on the IO-Card.
-
Parasitic Gate Resistance and Switching Performance
… A. Elbanhawy, "A quantum Leap in Semiconductor packaging" in Proc. PCIM China, pp. 60-64 [8] A. Elbanhawy, “The Road to 200 Amps at one Volt VRM” in Proc. PCIM … … Layout Parasitic Inductances In DC / DC - Converters on the Efficiency” in …
-
The Making of the Perfect MOSFET
… A. Elbanhawy, "A quantum Leap in Semiconductor packaging" in Proc. PCIM China, pp. 60-64 [5] A. Elbanhawy, “The Road to 200 Amps at one Volt VRM” in Proc. PCIM … … Layout Parasitic Inductances In DC / DC - Converters on the Efficiency” in …
-
Analog Circuit Design
High temperature power electronics is therefore the main enabling technology for the forthcoming electrical mobility: In EVs and HEVs bi-directional power invert- ers (DC–AC) and converters ( DC – DC ) have to manage some tens of kilo- volt - amperes with power losses … … DC and IGBTs (Insulated Gate Bipolar Transistors) are used in systems requiring voltages over 200 V DC.
Indicates content that may require registration and/or purchase.