-
Supplier: Oil-Rite Corp.
Description: total height of the unit is 20”. The distance between the center of the side outlet and the center of the air vent is 1 7/16”. For safety, long life, and best performance, use this liquid level switch with Oil-Rite relay No. A3160, A3138, or A4621, having a DPDT switch for 10 AMPS,
- Capacity: 1 gallons
- Delivery: Constant Level
- Features: Low Level Safety Switch
-
Supplier: Oil-Rite Corp.
Description: female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 11 3/4”, and the total height of the unit is 20”. The distance between the center of the
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: female NPT. The conduit connection is 1/2" NPT. The approximate usable oil level to the switch actuation point is 1 1/2”. The diameter of the reservoir is 5 1/2,” the viewable height of the reservoir is 11 3/4”, and the total height of the unit is 20”. The distance between the center of the
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
-
Supplier: ifm efector inc.
Description: Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Working Pressure Range: -14.736 to 14.736 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -14.0686569 to 14.5036839357197 psi
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. . .
- Vacuum Switch Set point Range: 4.500382532513354 to 562.5478165641687 torr
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: Micro Technologies
Description: applications. Ideal for heavier duty OEM applications, the 600 series provides higher current capacity / snap-action switching capability built on to the 500 series. Heavy current loads available from 3 amps to 25 amps in SPDT configuration. Applications Include: Pressure and
- Switch Point Range: 0.0541905 to 45 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 3 to 25 amps
- Pressure Measurement: Differential
-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: ANVER Corporation
Description: Digital Vacuum Switch -- JTZSE4
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 122 F
- Switch Point Range: 0 to 14.6922318268841 psi
- Switched Current: 100 amps
Find Suppliers by Category Top
Featured Products Top
-
Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
locations. Linegard products are environmentally hardened, and are the heaviest duty GFCI and ELCI solutions offered in the industry Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Double insulated user interface for added safety Industrial design – indoor/outdoor application use Key power switch on/off Automatic or Manual reset (safe start) key selectable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Key power switch on/off Automatic or Manual reset (safe start) key (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Development of Mercury and Hydrogen Chloride Emission Monitors for Coal Gasifiers
Currently, the switch /gauges are for monitoring purposes only and have an automatic reset. … components can be made to stay off until the problem causing abnormal pressure/ vacuum conditions is corrected. Utility requirements for the overall CEM include two separate 20 - amp circuits.
-
Shopping In Generators & Air Compressors - Big Bruin
60/60, Free Air CFM 0 PSI 1.90, Free Air CFM 30 PSI 0.95, Free Air CFM 20 Vacuum 0.30, Overall Length 75/8 In., Overall Width 51/8 In., Overall Height 8 In. • GenReady 200- Amp Automatic Transfer Switch & Load Center - 5449 .
-
Shopping In Generators & Air Compressors - Big Bruin
Vacuum , Free Air CFM 20 In. • Stratton amp ; Stratton 12kW Home Standby Generator - 40326 Stratton 40326 - Briggs & Stratton 12kW Home Standby Generator - 40326 Briggs & Stratton 12kW Home Standby Generator - 40326 - 12 kW Fully Automatic Standby Generator Automatically starts when utility power is lost Advance Power Management (Transfer Switch Sold Separately) Combine with ATS to …
-
A fast array detector system
amp . … spectra are recorded which require a higher dynamic range, the detection is automatically switched to a conventional … This allows an auto- matic switching between the two detector systems within a single scan, Fig. 5. … detector system and a standard secondary-electron multipler (SEM)-based slit detector with 20 kV post-acceleration … … a quick switchover between the various ionization modes by exchanging the ionization boxes through a vacuum lock.
-
Over the dependence of maximum speeds and electrons photoelectric to the work function on Zn‐Einkristallbruchflächen of the surface orientation
A switch in the jerk line of the Kuhlwassers switched off the current the electric heating furnace of pumps by possible defects in the Kiihlwasserleitung too automatically . The measurement of the pressure in the high vacuum part took place with a Mac Leod. … of Heraeus fur 220 volts direct current and a Stromsfarke of 2,55 Amp . became tubes and … … D in quadrant circuit by observation of the charging time uber 100 or 20 Skt. with a …
-
Fuse Test / Testers
AUTOMOTIVE CIRCUIT TESTER 20 Amp Automotive Circuit Tester MaxiTester⢠MX201Blowing fuse? They are ideal for testing the integrity of a wide variety of items including insulating materials, isophase bus duct, switchgear, transformers, vacuum bottles & interrupters, vacuum switches , automatic circuit reclosers, bushings, fuses, arrestors, circuit breakers, transformers, capacitors, and motor and generator windings.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… parse_V|1 object_code_N|1 web_page_N|1 computer_system_N|1 utility_program_N|1 routine_J|8 disgruntled_J|1 logic_bomb_N|1 trojan_N|1 virus_N|12 worm_N|4 download_V|1 trojan_horse_N|1 automatic _J|6 read_N|3 printing_N|6 … … peace_treaty_N|3 suicide_pact_N|1 congressman_N|2 ratification_N|1 irreconcilable_J|1 trigger_V|1 firestorm_N|1 have_words_V|1 notification_N|1 default_V|1 indirect_request_N|1 bidding_N|1 invite_V| 20 entreaty_N|1 calm_J|12 solicitation_N|2 … … hormone_N|2 receptor_N|3 biologically_R|1 entity_N|3 rejuvenation_N|1 shear_N|3 quadrilateral_N|1 parallelogram_N|1 flurry_N|2 solar_J|2 solar_energy_N|2 heavy_metal_N|2 guitar_player_N|2 vacuum _tube_N|1 distortion_N|1 ukulele_N|1 … … sperm_count_N|1 have_the_best_V|1 radix_N|1 decimal_system_N|2 convert_V|12 metric_unit_N|1 metric_J|1 mips_N|1 first_half_N|1 touchdown_N|3 barrel_N|6 gallon_N|8 byte_N|1 amp _N|1 fisherman_N|3 six … … shapeless_J|3 void_N|4 emptiness_N|1 vacuum_N|3 jungle_N|6 hollow_N|1 fork_N|5 crotch_N|1 trapped_J|1 miner_N|3 cleavage_N|1 disrepair_N|2 hazardous_J|3 switch _V|3 prepossession_N|1 shocked_J|2 …
-
Exhibits at display of attainments of the national economy
The number of cores is 60; 20 of them are in parallel and in phase, with a … The vacuum system consists of a VN-2G prevacuum pump, an N-2T oil pump with a … The prevacuum pump is switched from evacuating the oil pump to evacuating the furnace by means of … The electric circuit ensures automatic operation of the furnace. The furnace is fed via a 200- amp switch and a KT-34 con- tactor.
Indicates content that may require registration and/or purchase.