-
Supplier: Newark, An Avnet Company
Description: 20 AMP RELAY OUTPUT MODULE
-
Supplier: Newark, An Avnet Company
Description: 20 AMP RELAY MODULE W/ALARM
-
Supplier: Acme Chip Technology Co., Limited
Description: KC-20/12VDC=RELAY, VACUUM, SPS
- DC Coil Voltage: 12 volts
- Features: Other
- Mounting: Panel
- Poles: Single Pole (SP)
-
-
Description: RELAY 600VAC 10AMP NEMA +OPTIONS
- AC Coil Voltage: 230 volts
- DC Coil Voltage: 230 to 250 volts
- Poles: Double Pole (DP)
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 2 POLE 20 AMP GENERAL PURPOSE RELAY
-
Supplier: Newark, An Avnet Company
Description: 20 AMP FULL FEATURED ICE CUBE RELAY, COIL:110/125D
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY GENERAL PURPOSE DPDT 2A 3V
- Operating Temperature: -40 to 185 F
- Switch Configuration: Form C
- Application Type: General Application Relay
- Features: Other
-
Description: RELAY GEN PURPOSE DPDT 2A 12V
- Switch Configuration: Form C
- Application Type: General Application Relay
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340070-FCA-125-20 Category: Relays - Power Relays, Over 2 Amps Series: Military, MIL-R-6106/19, FCA, CII Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 4 Relay Type: General
- Mounting: PC Board
-
Supplier: DigiKey
Description: Relay SPST-NO (DM) (1 Form X) Coil Panel Mount
- Operating Temperature: -67 to 257 F
- Relay Type: General Application Relay
- Mounting: Panel
- Poles: Single Pole (SP)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays Power Relays, Over 2 Amps Series: T90 Package: Bulk Product Status: Obsolete Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPDT (1 Form C)
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Relays - Signal Relays, Up to 2 Amps Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @
- Mounting: PC Board
-
Description: 295 Series: 10 and 20 Amp power plug in relay Features Up to 20 Amp loads (see data sheet) Class F coil insulation system for 155°C total temperature Coil molded in Polyester for environmental protection Contacts designed for superior switching performance Contact
- Maximum Current: 20 amps
- Maximum AC Switching Voltage: 240 volts
- AC Coil Voltage: 110 to 240 volts
- Coil Resistance: 970 to 3,660 ohms
-
Supplier: Accuris
Description: RELAY, 20 AMP, 1PST, NORMALLY CLOSED, UNSEALED, CLASS O
-
Supplier: CARLO GAVAZZI Automation Components
Description: The industrial, 1-phase relay with antiparallel thyristor output is the most widely used industrial SSR due to its multiple application possibilities. The relay can be used for resistive, inductive and capacitive loads. The zero switching relay switches ON when the sinusoidal
- Input (Pick-up) Voltage Range: 2.5 to 18 volts
- Dropout Voltage: 6 volts
- Maximum Current: 125 amps
- Load Voltage: 24 to 760 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RELAY 220VDC 8AMP TYPE C +OPTIONS
- Relay Type: General Application Relay
-
Supplier: Allied Electronics, Inc.
Description: efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand
-
Supplier: Leviton Manufacturing
Description: 4 Channel, 600w/Channel Relay System 20 Amp Power Supply Cord, 120V. The DDS 3600R from Leviton is a small four channel relay pack.
- Lamp Power (Watts): 600 to 2,400.000000000002 watts
- Number of Lamps Controlled: 4
- Voltage: 115 / 120V 60 Hz
- Application: Commercial, Interior
-
Supplier: Allied Electronics, Inc.
Description: efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand
-
Supplier: Allied Electronics, Inc.
Description: efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HD General Purpose Flange Cover Square Base Relay, 15 Amp Contact, DPDT, 208V 50/60Hz, Bulk Package (Qty. of 10)
-
Supplier: Allied Electronics, Inc.
Description: efficient and effective solution for customer applications. Features: Control Relays AC Control — 24 V and 120 V DC Control — 24 V Life Mechanical — Up to 20 Million Operations Electrical — Up to 20 Million Operations (AC-15) 4-Pole Configurations IP20 Finger and Back-of-Hand
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: New Yorker Electronics Co., Inc.
Description: Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
- Maximum AC Switching Voltage: 200 volts
- Maximum DC Switching Voltage: 150 volts
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.2 watts
-
Supplier: Radwell International
Description: ELECTROMECHANICAL RELAY, 12VDC, 160OHM, 7AMP, DPDT, 43MM 20.6MM 34.2MM, FLANGE, GENERAL PURPOSE RELAY. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS24VDC.96R, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 24 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: TE Connectivity
Description: 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 144 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact
- Coil Resistance: 1,000 ohms
- Operating Temperature: -40 to 185 F
- Relay Type: Reed Relay
- Poles: Single Pole (SP)
-
Supplier: Radwell International
Description: SOLID STARE RELAY,SSR, W/HEATSINK, 0CRSS ,20 AMP ,5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Fixings RELAY SOCKET 2 POLE 5 AMP, 8 POS, SZ 20
-
Supplier: TE Connectivity
Description: Relay Coil Resistance (OHM) : 48 High Voltage Relay Coil Voltage Rating (VDC) : 12 High Voltage Relay Contact Switching Voltage (Max) : 20 High Voltage Relay Voltage (Max) (VDC) : 12 Mechanical Attachment High Voltage Relay Mounting Type : Threaded Product
- Relay Type: High Voltage Relay
-
Supplier: Galco Industrial Electronics
Description: Enclosed Relay 20Amp SPDT
-
Description: Now at MDI Inc. we have a good selection of high quality Solid State Relays. We have 2 styles of 20 AMP, a 30 AMP, 2 styles of 50 AMP and a 70 AMP Solid State Relays.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-P Industrial Control Relay Accessories, 700-PT Pneumatic Time Delay Unit, On / Off Delay, 20 Amp Contact Rating, 0.1 to 60.0 sec Timing Range
-
Supplier: Galco Industrial Electronics
Description: Panel Relay 4in 20Amp SPST 24Vac/dc
-
Supplier: Airotronics
Description: TGK series Cube Relay Repeat Cycle Off/On timers are a unique combination of solid state timing circuitry with a relay output in a compact 2" x 2" cube configuration. These units offer the many advantages of a relay output and provide the same functional performance as plug-in
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
Find Suppliers by Category Top
Featured Products Top
-
, DIN rail, and PCB mount, with a wide range of options that can handle up to 125 amps/660VAC. Crouzet’s new SSRs include the traditional features valued by their customers, plus new features such as the new integrated removable cover. The cover provides an IP20 rating when installed, and an IP (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Shown at right: A 20-volt, 200 amp solid state DC contactor from InPower. Because of its electronic, solid state design, it has no moving parts that can wear out. Contactors for (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics