Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous
- Valve Size: 2.99 inch
- Flow (Cv): 3 to 429
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 18.5 inch
- Flow (Cv): 221 to 21,600
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE DISC, STEM 2.0 IM, 200BVP, 316L. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line
- Features: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,14",2-Way,5702 Cv,w/ Gear Operators
- Valve Size: 14 inch
- Pressure Rating: 0 psi
- Flow (Cv): 5,702
- Connection Description: Bolt Flange
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 18.46 inch
- Flow (Cv): 221 to 21,600
- Features: Butterfly Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless steel disc edge, and self-compensating shaft seals are features on all DeZURIK AWWA
- Features: Butterfly Valves
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 20 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Connection Description: Bolt Flange
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 20 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: KSB AG
Description: Body design Median rib body; U-section body;Wafer body;Lug body Valve disc material 1. 4401;JS 1030+COATING;CC333G;1.4401 POL.;1.4408;1.4408 POL. Dimension standard EN 558- 1/20 ISO 5752/20 Liner material EPDM- XC;NBR-K;EPDM-XA;EPDM-XV Valve disc/plug material Soft seat
- Valve Size: 1.2598432 to 23.62206 inch
- Pressure Rating: 290.0754 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 20 inch
- Media Temperature: -400 to 300 F
- Flow (Cv): 8,905
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as high cycles, high pressures and high temperatures. BOS-US valves are
- Features: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: GROOVED TYPE 6 INCH NOMINAL SIZE 6 NOMINAL SIZE - DECIMAL 6 NOMINAL SIZE - FRACTIONAL AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES ELECTROPLATED CARBON STEEL BODY MATERIAL 200 PSI
- Pressure Rating: 200 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Butterfly Valves
- Actuation: Manual / Hand, Mechanical Device
-
Supplier: KSB AG
Description: Dimension standard EN 558- 1/20;ISO 5752/20 Liner material EPDM- XU Valve disc/plug material Soft seat Threaded-end design Wafer- type design DN max. 300 DN min. 20 eClass assignment 37010301 Main applications Building services Body material Nodular cast iron PN max. 16
- Valve Size: 0.787402 to 11.81103 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 6 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 1 to 22,339
-
Supplier: Bray Commercial
Description: Bray’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: Grinnell
Description: The GRINNELL Model B333 Large Diameter Butterfly Valve provides efficient control of fluid flow in piping systems. It is a grooved-end bubble tight shut-off valve with end-to-end dimensions that meet MSS SP-67, Table 4 and a mounting pad that meets ISO 5211 for the mounting of
- Valve Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 200 F
- Features: Butterfly Valves
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control,
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: CSA Group
Description: ISO 16136:2006 specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
-
Description: ISO 16136:2006 specifies requirements for the design, functional characteristics and manufacture of butterfly valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover butterfly valves intended for use in piping systems supplying water for fire-protection service. 1.2 The valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low, Medium and High
-
Standards and Technical Documents - Metallic butterfly valves for general purposes -- ISO 10631:2013Supplier: CSA Group
Description: ISO 10631:2013 specifies requirements for design, materials (e.g. steel, cast iron, ductile iron, copper alloy), pressure/temperature ratings, and testing for butterfly valves having metallic bodies for use in general purpose flanged or butt welding piping systems. ISO 10631:2013
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover butterfly valves intended for use in piping systems supplying water for fire-protection service. 1.2 The valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low, Medium and High
-
Supplier: Accuris
Description: VALVES, RESILIENT AND METAL SEATED, BUTTERFLY WORKING PRESSURE UP TO 200 PSI, 180 DEG. F. MAXIMUM (SHIPBOARD USE)
-
Supplier: DigiKey
Description: "BUTTERFLY VALVE, 2"" S.A.E. FLANG"
- Pressure Rating: 25 to 500 psi
- Media: Air, Gas, Water
- Features: Other
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and Actuators Zone and Fan Coil
- Valve Size: 0.5 to 20 inch
- Features: Ball Valves, Butterfly Valves, Globe Valves
- Connection Description: Bolt Flange, Threaded
-
Supplier: Velan, Inc.
Description: A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Features: Ball Valves, Butterfly Valves
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: NIBCO INC.
Description: Black Polypropylene valves for use with hot corrosive liquids, chemical processing, industrial plating, laboratory and industrial waste drainage systems, and waste treatment systems. Valve pressure rating 20 psi at 73°F water non-shock full-port, Maximum service temperature
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 20 psi
- Media Temperature: 180 F
- Number of Ports: 2
-
Supplier: BI-TORQ® Valve Automation
Description: shaft allow for direct mounting to a variety of valves. We can provide a complete automated assembly with our InstruPak ball valves, butterfly valves, or can be retrofit onto an existing valve with AVK Carbo-Bond customized mounting hardware.
- Actuator Torque: 100 In-lbs
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
Find Suppliers by Category Top
Featured Products Top
-
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
excessive oscillation. A pressure regulator includes a restricting element, a loading element, and a measuring element: The restricting element is a valve that can provide a variable restriction to the flow, such as a globe valve, butterfly valve, poppet valve, etc. The (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Weighing and Dispensing: Do it Right
using laminar flow booths. ? Category III: <20 mcg/m3 - >1 mcg/m3 At this point, we have reached the lower level of the capabilities of laminar flow technology and another level of control must be applied to separate the operator from the material being handled. Split butterfly valves (SBV
-
Weighing and Dispensing: Do it Right
, properly designed LAF booths are sufficient for both product and operator safety. When materials with OELs of less than 20 ug/m3 are handled, we require the use of transfer bottles with split butterfly valves (SBV) and glove boxes. A separate room is normally provided for this operation. The booth
More Information Top
-
Preliminary Dynamic Modeling of the Hanford Waste Treatment Plant Melter Offgas
20 Butterfly Valve .
-
Use of chemical nickel impregnation in turbine construction for pearlitic steel parts
Typical designs for shutoff and butterfly fittings: a) spindle of DU- 20 butterfly valve ; b) spindle of DU-20 shutoff valve .
-
XE-Prime EP-8A physics and startup tests. SPEAR report
Engine Five-Inch Butterfly Valves 20 .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
…Oemineral izers Resin Trap (with basket) Oemineral izer Hold Pump Condensate Backwash Receiving Tank S1udge Oi scharge Mixi ng Pump Condensate Decant Pump Condensate Backwash Pump Condensate Phase Separator Tank 34 Foot Loop Seal 36 Inch Flow Element 20 Inch Butterfly Valve .
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
Lg Valve Sea-Van 20 Inch Butterfly Valve .
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
Filter Demineralizers ResinTrap (with basket) DemineralizerHold Pump CondensateBackwashReceivingTank SludgeDischargeMixing Pump CondensateDecant Pump CondensateBackwash Pump CondensatePhaseSeparatorTank 34 Foot Loop Seal 36 Inch Flow Element 20 Inch Butterfly Valve 18Inch Air OperatedButterflyValve 12Inch ButterflyValve 12Inch Air OperatedButterfly Valve 12Inch Flow Element 8 Inch Air…
-
Effect of regular nozzles of plastic net on their heat and mass exchange
…pump, (11) items of the boiler installation; (12) head tank of hot water; (13) injection of additional water; (14) adjusting gate, (15) outlet duct, (16) temperature sensors, (17) the primary flow transducer, (18) diaphragm, (19) duct; ( 20 ) butterfly valve , (21) centrifugal fan.
-
A Case Study of Using Very Large Skirt Can for Self-Installing Platform Foundations
…with a 0.35m/min rate) -Two pumps with hydraulic motors and remote butterfly isolation valves for each skirt can (as a contingency) -Hydraulic oil supply and return lines (1.5") via a manifold The 20 " butterfly valves were used during the…
-
AWWA M49 - Butterfly Valves: Torque, Head Loss, and Cavitation Analysis
The approximate effective throttling range for a butterfly valve is 20 " to 70" open, but the range can vary based on application.
-
CR4 - Thread: Butterfly Valves
Re: Operating butterfly valve below 20 % opening .
Indicates content that may require registration and/or purchase.