-
Supplier: Ellsworth Adhesives
Description: application, and is ideal for high speed production lines. 20 g Tube.
- Applied Thickness / Gap Fill: 0.01968505 inch
- Thermal Conductivity: 0.1 W/m-K
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Porous Surfaces, Wood / Wood Product
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Permabond 130UV Cyanoacrylate Adhesive is a solvent-free, low viscosity, light curing adhesive that fluoresces under UV light. It offers good adhesion to plastics and metals, tack-free in seconds using UV torch, and excellent environmental resistance. 20 g Tube.
- Viscosity: 200 cP
- Chemical System: Cyanoacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 499 is a high viscosity, moisture curing, general purpose cyanoacrylate adhesive suitable for applications where heat resistance is required. 20 g Tube.
- Viscosity: 100 to 40,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
- Chemical System: Cyanoacrylate
-
-
Supplier: Ellsworth Adhesives
Description: MXBON E5245 General Purpose Adhesive Clear is a one component, low odor, low blooming, cyanoacrylate designed for the assembly of a variety of rubbers, plastics, and metals. The gel formula prevents adhesive flow even on vertical surfaces and does not require heat or mixing. 20 g
- Viscosity: 10,000 to 30,000 cP
- Chemical System: Cyanoacrylate
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
- Cure / Technology: Single Component System
-
Supplier: Cole-Parmer
Description: • Choose the sample tube type and size to suit your application • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample volumes from 2 - 50 mL These unique disposable hermetically sealed tubes prevent sample contamination. Each sample
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Prism 4206 clear cyanoacrylate adhesive is compatible with metal, plastic, rubber, thermoplastic and thermoset plastic materials with a 72 hr cure time. Provides a 10 to 20 sec fixture time. Delivers great performance with a shear strength of 2045 to 2420 psi and tensile strength of
- Viscosity: 375 cP
- Use Temperature: -65 to 250 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Prism 4541 clear cyanoacrylate adhesive is compatible with fabric, leather, metal, paper, rubber, thermoplastic, thermoset plastic and wood materials with a 24 hr cure time. Delivers great performance with a shear strength of 2610 to 3770 psi and tensile strength of 1740 to 3625 psi.
- Viscosity: 18,000 to 40,000 cP
- Use Temperature: -65 to 180 F
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch-Weld CA50 clear cyanoacrylate adhesive is compatible with metal, plastic and rubber materials with a 24 hr cure time. Provides a 60 to 120 sec fixture time. Delivers great performance with a shear strength of 2000 psi.
- Viscosity: 45,000 to 85,000 cP
- Chemical System: Cyanoacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Sicomet clear 102 cyanoacrylate adhesive is compatible with metal, plastic, rubber and pourous materials with a 24 hr cure time. Provides a 5 sec to 60 sec fixture time. Delivers great performance with a shear strength of 3000 psi and tensile strength of 1200 to 3000 psi. Minimum to maximum
- Use Temperature: -40 to 212 F
- Chemical System: Cyanoacrylate
-
Supplier: GE Lighting
Description: 24 INCH NOMINAL LENGTH 20 W WATTAGE T10 LAMP TYPE 8000 LIFE IN HOUR MEDIUM BI-PIN, G13 LAMP BASE PRODUCT TECHNOLOGY LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS COLOR CLEAR
- Lamp Power: 20 watts
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 24 inch
- Base Type: Bi-Pin T-10, Medium, Medium IPost
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to SAE/MS straight thread boss
- English Size: 1.25 inch
- Fitting Type: Adapter, Elbow
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to female SAE/MS straight thread
- English Size: 1.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Stainless Steel
- Features: English
-
Supplier: Custom Made Boxes, Inc.
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Tube
-
Tube Fittings - Instrumentation Tube Fitting, Stainless Steel; Male Pipe Weld Connector -- G20MPWC20Supplier: SSP Fittings Corp.
Description: Leak tight seal can be disassembled in otherwise permanently welded system
- English Size: 1.25 inch
- Fitting Type: Adapter, Coupling
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: TransPak
Description: Mailings are sure to attract attention with these bright colored tubes. Tubes have a glossy finish. Use to identify or categorize different types of documents or mailings. Strong 3-ply spiral wound construction. Tubes seal with white plastic end caps included in case. Sizes
- Container Type: Envelope
- Application: Packaging
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20V 70A 2.3mΩ@4.5V,20A 130W 600mV@250uA P Channel PDFN-8(4.9x5.8) MOSFETs ROHS
- V(BR)DSS: 20 volts
- VGS(off): 0.6 volts
- rDS(on): 0.0023 ohms
- PD: 130,000 milliwatts
-
Supplier: Small Quantity Boxes, Inc.
Description: 2 x 20 Green Mailing Tubes w/Caps
- Application: Packaging
-
Supplier: Newark, An Avnet Company
Description: Solder Fine Line Tubes 20G 60/40 / GC ELECTRONICS
-
Supplier: ASAP Semiconductor LLC
Description: MOLDED SMD,20PIN,BUSSED,10K,2%,TUBE
- Tolerance: 2 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: GE Lighting
Description: HIGH OUTPUT, INSTANT START TYPE 24 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 20 W WATTAGE PHOSPHOR GREEN STYLE G13 MEDIUM 2-PIN BASE TYPE 9000 LIFE IN HOUR T12 SHAPE DESIGNATION 1575 LUMEN INITIAL INTENSITY DIAMETER 1.5 INCH TEMPERATURE RATING 10 DEG C MERCURY CONTENT 9 MILLIGRAM
- Lamp Power: 20 watts
- Rated Average Life: 9,000 hours
- Maximum Overall Length: 24 inch
- Initial Lumens: 1,575 lm
-
Supplier: Newark, An Avnet Company
Description: PCB SOCKET 2.0MM PITCH STR DIP,1X8PIN,G/F,NY6T,W=2.0MM,2.2MM* 2.0MM,TUBE / TUBE
-
Supplier: Accuris
Description: STUFFING TUBE, NYLON, SIZE 5: PACKING ASSEMBLIES FOR
-
Supplier: Newark, An Avnet Company
Description: PCB Socket 2.0mm Pitch,R/A SMT,2x10Pin,G/F,NY6T,TUBE / Tube
-
Supplier: DigiKey
Description: Gas Discharge Tube 625V 20000A (20kA) 5 Pole Through Hole
- Discharge Current: 20,000 amps
- Features: Fail Short
- Application: Industrial
-
Supplier: Waytek, Inc.
Description: Umpco Inc S344G20 1 1/4" 2-Tube Cushioned Clamp Category: Metal Cable Clamps Manufacturer: Umpco Inc Heavy-Duty F - 1.125" G - 1.159" General purpose EPDM Molded in open position for easy assembly .406" mounting hole diameter Hold two wire assemblies or tubing -45°F (-43°C) to 280°F
- Features: Other
- Material: Steel
-
Supplier: Cole-Parmer
Description: • Choose the sample tube type and size to suit your application • Hygienic and clean homogenizing in closed tube system • High level of user safety • Process sample volumes from 2 - 50 mL These unique disposable hermetically sealed tubes prevent sample contamination. Each sample
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-92-3 Bipolar Transistors - BJT ROHS
- Features: Bipolar RF Transistors
- Package Type: TO-92
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345565-2033-80-G5-LF Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Series: 2033 Package: Tray Standard Package: 100 Tolerance: ±30% Voltage - DC Spark Over (Nom): 800 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs):
-
Supplier: Utmel Electronic Limited
Description: Diode Super Barrier Rectifier 45V 20A 3-Pin(3+Tab) ITO-220AB Tube
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Siliconix Win Source Part Number: 1187696-IRFIBE20G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V
- V(BR)DSS: 800 volts
- QG: 38 nC
- PD: 30,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Siliconix Win Source Part Number: 1187690-IRFIBC20G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V
- V(BR)DSS: 600 volts
- QG: 17.999999999999996 nC
- PD: 30,000 milliwatts
- TJ: -55 to 150 C
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 1.25 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: RS Components, Ltd.
Description: LED Tube T8 1200 G13 20W (36W) 840 AC
- Lamp Power: 36 watts
- Maximum Overall Length: 47.24412 inch
- Features: LED Lamps
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 202940-CS8190EDWF20G Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Alternative Parts (Cross-Reference): CS8190ENF16G; CS8190ENF16;
Find Suppliers by Category Top
Featured Products Top
-
/ ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available Datamate J-Tek, Mix-Tek, Power, Coax, L-Tek Connectors 3A signal, up to 40A power, 50Ω (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
.C Shock: 20 G’s, ½ sine, 11ms Vibration: 10 G’s, 10-2000Hz Relative Humidity: 0-95% Follow us on: YouTube (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
Connectors Up to 10A power Outgassing levels meet NASA / ESA requirements -65°C to +175°C; 20g Vibration, 100g Shock Components to full cable assemblies available EMC Shielding SMT Clips (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
respectively. Shock is up to 50 g and vibration is up to 20 g. RFX 6900 is programmable for these parameters: Position, speed, cams, working areas, rotating direction, scale, offset, node-ID and baud rate. Follow us on: (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
moisture issues and preventing caking in the processing stage. Powdering liquids: SOLESPHERE silica has a remarkably high absorption capacity, enabling liquids to be easily encapsulated into powders. Oil absoption rates can reach 400 mL/100g. Enhance properties of active ingredients (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
. Gecko-SL, Gecko-MT, Gecko Latch Connectors 2A signal, 10A power Outgassing levels meet NASA / ESA requirements -65°C to +150°C; 20g Vibration, 100g Shock Components to full cable assemblies available (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
is ≤ ±1°. Repeatability is ≤ ±0.1°. MTTF is 591 years and mechanical life is > 50 million movements. Ingress protection class is to IP67. MC1- 28000 Series is available with push-on coupling or marked shaft. Shock and vibration tolerance are 50 g and 20 g (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
connection for added efficiency Space-Saving & Cost-Effective – Simplifies design while reducing parts and expenses Lightweight Design – At only 70 g, contributes to faster takt times when mounted (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US