-
Supplier: Nelson Fastener Systems
Description: Nelson Metric MP studs are the standard metric stud recommended for fastening applications on heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the
- Length: 0.5905515 to 1.8110246 inch
- Fastener Standards: ISO
- Metric: M10, M12, M16, M20, M24, M6, M8
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a
-
-
Supplier: Allied Electronics, Inc.
Description: 14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure Enclosure is formed and spot welded Removable 12 or 14 ga. inner panel is Mounted in the rear of the enclosure on collar studs Removable door is Mounted on slip hinges A bonding stud is provided on the door and a
-
Supplier: Allied Electronics, Inc.
Description: Specifications Enclosure bodies are 14 or 16 gauge steel. Doors are 14 gauge steel. Seams continuously welded and ground smooth External wall-mounting brackets Formed external return flanges around all sides of enclosure opening Screw-down door clamps Removable
-
Supplier: CableOrganizer.com, Inc.
Description: or 1-11/32” Metal Stud Hole Punches provide professional installers and contractors with a simple-to-use, lightweight solution for creating a cable/conduit pass-through in standard 20 gauge steel studs. The head is constructed from light weight, yet strong
-
Supplier: Hammond Manufacturing Company Inc.
Description: 14 gauge (54" high), 12 gauge (60" high), or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures for extra rigidity. Heavy duty lifting eyebolts are provided with reinforced support
- Length / Height: 60.13 inch
- Width/Diameter: 48.06 inch
- Depth: 20.69 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: inner panels, rack mounting angles and swing frames are available to provide flexibility in equipment mounting. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Formed 12 gauge steel (10 gauge on back of single access enclosures).
- Length / Height: 90.06 inch
- Width/Diameter: 72.06 inch
- Depth: 20.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: 13.00 1418CR6 - 16.00 20.00 6.00 13.00 17.00 1418CA6 - 20.00 12.00 6.00 17.00 9.00 1418C6 - 20.00 16.00 6.00 17.00 13.00 1418D6 - 20.00 20.00 6.00 17.00 17.00 1418ER6 - 20.00 24.00 6.00 17.00 21.00 1418AR6 - 24.00 12.00 6.00 21.00 9.00 1418H6 - 24.00 16.00
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 20 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Greenlee Textron, Inc.
Description: 20 GAUGE STEEL STUD CAPACITY METAL STUD PUNCH USED ON ITEM 710 USED ON ITEM PART NO
- Type: Ejector Punch
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 0.803 INCH HOLE SIZE 20.4 MM CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Hammond Manufacturing Company Inc.
Description: - H - W ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20 ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20 ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20 ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 12 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM203 and LCM213 Series are high accuracy, miniature, low profile industrial load cells. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gauges plus FM Intrinsically Safe rating
- Force / Load Rating: 20,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: Pentair, Inc.
Description: " SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 13.22 INCH 13.22 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE
- Length / Height: 11.69 inch
- Width/Diameter: 13.22 inch
- Depth: 9 inch
- Height: 11.69 inch
-
Supplier: Pentair, Inc.
Description: " FIVE DOOR TYPE STEEL MATERIAL PHOSPHATIZED SURFACE FINISH WHITE INSIDE, ANSI 61 GRAY OUTSIDE COLOR 187 INCH 187 WIDTH IN INCH 86.12 INCH 86.12 HEIGHT IN INCH 20.12 INCH 2187.45 HEIGHT IN MM UL, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION FIVE DOOR
- Length / Height: 86.12 inch
- Width/Diameter: 187 inch
- Depth: 20.12 inch
- Height: 86.12 inch
-
Supplier: Wiegmann
Description: " ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6.75 INCH 6.75 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT
- Length / Height: 20 inch
- Width/Diameter: 20 inch
- Depth: 6.75 inch
- Height: 20 inch
-
Supplier: TelephoneStuff.com
Description: Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: TelephoneStuff.com
Description: Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable - DP-rated cords
- Current Rating: 20 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: TelephoneStuff.com
Description: display - Blue LEDs increase visibility and minimize current needed for display - Data Center Quality Construction and Components - Robust design ensures long-term reliability - 18 Gauge cold-rolled steel construction - UL489 and dual-pole circuit breakers used when applicable -
- Current Rating: 20 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: Deerwood Fasteners International
Description: 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to
- Length: 1.25 inch
- Inch: # 9
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: 1-3/4" Material Thickness to Wood; 1 " - 2 " Material Thickness to Steel METALBFCH08114CM0 8 X 1-1/4" 3/8" to 3/4" Material Thickness to Steel � Cement Board to Steel Studs 20-12 Gauge BFCH08158CM08 X 1-5/8" 3/8" to 1-1/4" Material Thickness to
- Length: 1.25 inch
- Inch: # 8
-
Supplier: Austin Company (The)
Description: ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL POLISHED FINISH 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND
- Height: 20 inch
- Width or Diameter: 20 inch
- Depth: 6 inch
- Material: Stainless Steel
-
Supplier: Austin Company (The)
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 21.38 INCH 21.38 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE
- Height: 20 inch
- Width or Diameter: 21.38 inch
- Depth: 10 inch
- Material: Steel
-
Supplier: Wiegmann
Description: " TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 72.12 INCH 72.12 WIDTH IN INCH 72.12 INCH 72.12 HEIGHT IN INCH 20.12 INCH 20.12 DEPTH IN INCH 1831.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA
- Length / Height: 72.12 inch
- Width/Diameter: 72.12 inch
- Depth: 20.12 inch
- Height: 72.12 inch
-
Supplier: TelephoneStuff.com
Description: holes in rear allow for variances in wall studs when mounting - Ground studs for grounding door to base - Constructed from 16 gauge carbon steel fully welded - 100 lb capacity - Multiple mounting holes on 16" stud centers - 5u vertical oriented rack space 11” deep
- Use: Commercial
- Material: Steel
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 31 1/2" (18 space) Overall
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 36 3/4" (21 space) Overall
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 77" (44 space) Overall
-
Supplier: HAVE, Inc.
Description: the US and Canada. 2500 lb. Weight capacity. 16 gauge steel top,bottom and sides. Laser-cut 1/8" thick internal steel braces for strength. Large cable entry in bottom. Grounding and bonding stud mounted in base. Depth: 20" Racking Height: 47 1/2" (27 space) Overall
-
Supplier: Eaton Cooper Power Systems
Description: installation Steel divider between high-voltage and low-voltage compartments (15, 25 kV) 200 A (HTN) bushing wells Lifting lugs (4) Stainless steel ground pads (45-500 kVA) Stainless steel NEMA 2-hole ground pads (750-7500 kVA) Stainless steel cabinet hinges & mounting
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Eaton Cooper Power Systems
Description: compartments (15, 25 kV) 200 A (HTN) bushing wells Lifting lugs (4) Stainless steel ground pads (45-500 kVA) Stainless steel NEMA 2-hole ground pads (750-7500 kVA) Stainless steel cabinet hinges & mounting studs
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Three-point latching door for security Laser-scribed anodized aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep
- Maximum Primary Voltage Rating: 34,500 volts
- Maximum Secondary Voltage Rating: 208 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Will-Burt Company (The)
Description: Robot Welders Welding capabilities include: Mild Steel – 18 Gauge – 1.00 Inch (1mm – 25.4mm) Aluminum – .030 Inch – .500 Inch (.76mm – 12.7mm) Stainless Steel – 20 Gauge – .750 Inch (1mm – 19.1mm) All our manual welding stations and robotic welding systems are
- Materials: Aluminum, Steel - Stainless, Steel - Structural
- Additional Services: CAD / CAM Support, Design Assistance, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Brazing & Soldering: Gas Torch Brazing
- Arc / Resistance Welding: MIG (GMAW), Resistance - Projection, Resistance - Spot, Stud / Nut Welding, TIG (GTAW)
-
Supplier: APX Enclosures, Inc.
Description: aluminum. 2. Main door lock is Corbin #R357SGS series or equal and has a keyhole cover. 3. Door is hinged to enclosure with two (2) heavy gauge stainless steel butt hinges with 1/4" diameter stainless steel pins. Hinges are secured to door and enclosure with 1/4-20
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: pins made from stainless steel. 6. Enclosures less than 36 inches in height and made from 0.075 stainless steel use 0.187 inch hinge pins made from stainless steel. 7. Stainless steel enclosures equal to or greater than 36 inches in height use hinges made from 0.075 inch
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady supplier for metalwork. Material: low carbon steel (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
steel. Features NEMA Type 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Constructed of 16 gauge steel Stainless steel types 304 and 316 Welded-on mounting bracket Pour-in-place gasket (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
application requires. It is not uncommon to see drawings asking for much heavier gauges of metal than the part?s function may require. Frequent situations include parts that do not have functional or structural roles being designed with 18 or 20 gauge steel because the designer thought (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
light gray. Features NEMA Type 3R, 4, 12, and 13 UL and CSA listed IEC 60529, IP66 Made of 16 gauge steel Welded-on bracket allows mounting Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Type 3R, 4, and 12 UL and CSA listed IEC 60529, IP66 Constructed of mild 14 or 16 gauge steel Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure ANSI 61 or RAL 7035 powder coat Inner panels available for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Milwaukee 48-30-3020 No. 6 Drywall Screw 1-1/4 in. Self Drill (1 Box) at PlumberSurplus.com
These Clear Zinc coated (CZ) 1-1/4 inch screws with a Self Drilling (SD) thread are used for securing a single layer of drywall to 12- 20 gauge Steel Studs .
-
Laboratory Study of the Corrosion of Steel Studs and Screws Used in Masonry Walls
The specimens were either 14 gage and 20 gage galvanized steel studs with a strip of gypsum sheathing attached, as shown in Figure 2.
-
Builder System Performance Package Targeting 30% -- 40% Savings in Space Conditioning Energy Use: Period of Performance; December 2002 to December 2003
The 18- or 20 - gauge steel studs would be placed 24 in. on-center, aligning directly under the roof trusses for direct axial bearing.
-
Factors Influencing Fire Resistance of Load-bearing Steel Stud Walls
Wall Assemblies F35 and F36 were fabricated from “MSG 20 light” (Manufacturers Standard Gauge ) steel studs with a nominal bare steel thickness of 0.84 mm, while the remaining walls were fabricated from “MSG 20” studs with a nominal bare steel thickness …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/18120/idekerd53961.pdf?sequence=2
A stainless steel gage stud (5 mm in diameter by 20 mm in length) was placed in either end and secured with rapid set, high strength epoxy.
-
Life Cycle Energy Consumption and Carbon Dioxide Emission of Residential Building Designs in Beijing
SFC adopts the same typical design for cold areas; that is, the external wall is C140 50 mm × 20 mm × 2.5 mm light- gauge steel studs filled with 140 mm R20 glass wool heat insulation cotton, and the roof …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33276/61698581-MIT.pdf?sequence=2
The steel interior walls are cold rolled in the factory from large coils of flat 20 gauge steel , as opposed to purchasing the studs direct from a stud manufacturer.
Indicates content that may require registration and/or purchase.