-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 60 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 2 HP
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps offer
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 3 HP
- Maximum Discharge Flow: 148 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC Performance: 60-650 gpm Features • Non-metallic solution contact CPVC construction to 160°F • To 650 gpm or 175 FT. TDH @ 60 Hz • Can run dry indefinitely • Heavy duty PTFE vapor seal • In-tank or out-of-tank installation • Chemical duty motor (7.5 - 20.0 HP) • Includes
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 20-175 gpm Features HIGH EFFICIENCY AND LOW ENERGY USAGE • Flows to 185gpm or 145ft. TDH @ 60 Hz • Non-metallic solution contact - PPP, CPVC, PVDF • Shaft vapor seal protects motor bearing and atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, CPVC, PVDF Performance: 2-18 gpm Features • Flows to 20 gpm or 15ft. TDH @ 60 Hz • Non-metallic solution contact CPVC, PP, PVDF • Dry operation will not damage pump • Chemical duty motor - 1/8 HP • Centrifugal - quiet, vibration-free • In- or out-of-tank
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: of-tank installation • Will replace most OEM pumps • Shaft vapor seals protects motor bearings and atmosphere • Chemical duty motor (1/8 HP) Benefits The Series 'EO 3/4' Pump benefits from proven design features gained through over 30 years of experience in developing chemically
- Features: Centrifugal Pumps
-
Supplier: Radwell International
Description: PUMP CENTRIFUGAL, MOTOR DRIVEN, 3470RPM, 3PHASE, 208-230/460V, 3.20-3.10/1.55AMP, 1HP, 60HZ, E56J FRAME. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure
- Pump Type: Grinder Pumps, Sump Pumps
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Allied Electronics, Inc.
Description: The essential connection between you and your pump and fan applications The Telemecanique® brand Altivar® 21 variable speed AC drive controller offers just the right features for centrifugal pump and fan applications. Offering unmatched value in installed cost and functionality
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4C Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFV4C-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV4E-X Submersible Pump
- Discharge Size: 4 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: Gorman-Rupp Pumps
Description: SFEV3A-X Submersible Pump
- Discharge Size: 3 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Trash Pumps, Vortex Impeller Pumps, Water Treatment Pumps
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 20 to 100 HP
- Maximum Discharge Flow: 250 to 1,500 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Vaughan Company
Description: The Vaughan Conditioning Pump is a Vaughan Submersible Chopper Pump mounted on a portable stand and fitted with high-velocity mixing nozzle. The Conditioning Pump recirculates the contents of the wet well, chopping and mixing to produce a homogeneous mixture that is more easily
- Horsepower: 5 to 40 HP
- Maximum Discharge Flow: 400 to 1,800 GPM
- Features: Centrifugal Pumps
- Pump Type: Submersible Pumps
-
Supplier: Haight Pumps
Description: Centrifugal Pumps designed for industrial non-sanitary applications. Multiple construction materials available and flow rates to 1600 gpm. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement
- Discharge Size: 1.5 to 4 inch
- Horsepower: 0.25 to 75 HP
- Features: Centrifugal Pumps, Stainless Steel
- Power Source: DC Powered
-
Supplier: MP Pumps, Inc.
Description: HTO300 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed
- Discharge Size: 2.5 to 3 inch
- Horsepower: 20 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Lowara
Description: The Lowara e-SH series is a single impeller centrifugal pump made in AISI 316 stainless steel making it the right pump for moving water and aggressive liquids in a vast number of applications where high chemical resistance is needed.
- Horsepower: 0.335055096225705 to 100.516528867712 HP
- Maximum Discharge Flow: 1,056.6879999999999 GPM
- Media Temperature: 14 to 248 F
- Features: Centrifugal Pumps, Stainless Steel
-
Description: high casing pressure resistance is achieved with a unique rear casing design, preventing stress concentration with a triple-layer structure. The back pullout design allows easy maintenance and inspection without removing the pump from the piping. Integrated components and a sealed rear casing
- Discharge Size: 3 inch
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 660 to 1,057 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: GN Solids control Co., Ltd.
Description: GNG Series Centrifuge feed pump is a positive displacement pump, also called a screw pump. The GNG positive displacement pump is an ideal pump for feeding the decanter centrifuge without shearing or agitating the drilling mud. The main parts are screw shaft (rotor)
- Discharge Size: 3 to 6 inch
- Horsepower: 5.36088153961128 to 60.3099173206269 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,188.7740000000001 GPM
- Features: Centrifugal Pumps, Positive Displacement Pumps, Screw Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open recessed
- Discharge Size: 2 to 6 inch
- Horsepower: 2 to 30 HP
- Maximum Discharge Flow: 16 to 1,200 GPM
- Maximum Discharge Pressure: 29.9865631 to 279.1057027 psi
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
PX-Series Centrifugal Blower uses less horsepower to achieve the same airflow as the cheaper blowers resulting in significant energy savings. For example, a regen blower may need 30hp to dry pipe extrusions whereas a Paxton blower only needs a 15 hp to dry the same extrusions (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
with integrated BAS communication, advanced bypass control, or multiplex pump control, look no further than the HV600 family to meet a wide range of variable speed needs in building automation. Due to its greatly improved ease of use and advanced functions, the HV600 will address every (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Penn Grade Micellar Displacement Project. Third annual report, June 1977--June 1978. [Lawry project in Bradford field]
nected to both a 5 HP and a 20 HP centrifugal pump which are used in .
-
ISA 95.00.02 - Enterprise-Control System Integration − Part 2: Object Model Attributes
A second (simple example) is to replace a failed 20 hp centrifugal pump with a 30 hp centrifugal pump: rather than replace like for like, it us up-graded to higher horsepower.
-
Underbalanced Drilling Challenges and Benefits in a Marginal High-Pour-Point Oil Reservoir in Sepanjang Island, Indonesia
A 20 HP centrifugal pump was also added on the water leg line, to allow the separator pumps to keep up with the transfer rate to the Active Tanks with the rig pump injection rate and reservoir production rate.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#425468 Two Flowserve Durco 20HP Centrifugal Pumps .
-
Full-scale facility for evaluating lost circulation materials and techniques
A 20 hp centrifugal pump is used to circulate the fluid i n the mixing loop or to transfer i t to the high pressure test loop.
-
On the development of a two-phase flow meter for vertical upward flow in tubes
Water was pumped through the loop by a centrifugal pump ( 20 Hp ), and the flow rate of water was adjusted by an air-controlled pneu- matic valve.
-
Safety analysis, 200 Area, Savannah River Plant: Separations area operations
… r u h t e d erpanrion tank. glycol-procerr vater rolution. tank i$ Dumped through the s y r t m and back.to the tank by tw (one IS-hp and orte 20 - hp ) centrifugal pumps . ethylene glycol ir added …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11995/EvraamGorgy2011.pdf?sequence=3
For the test section primary water circuit, a 14.9 kW ( 20 HP ) water pump ( centrifugal pump) pumps water to the top of the test section.
Indicates content that may require registration and/or purchase.