-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.75 inch
- Length: 46.5 inch
- Weight: 7.5 lbs
- Torque: 7,200 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 1 inch
- Length: 71.5 inch
- Weight: 17 lbs
- Torque: 12,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 3,000 In-lbs
-
-
Supplier: Sturtevant Richmont
Description: Dial Torque Wrenches - MD-Series Applications The S/R MD-Series of Dial Torque Wrenches are ideal for any application where: A visible reading of the torque is desired A retained measurement of the peak torque is desired The user can see the face of the tool
- Drive Size: 0.5 inch
- Length: 20.8 inch
- Weight: 2.8 lbs
- Torque: 3,097.34513274336 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Size 0-1000 Ft. Lbs. Weight 17.70 Drive 1" Torque Range English Foot Pound 0-1000 ft. lb. Grads. English 20 ft. lb. Torque Range Metric 0-1400 Nm Grads. Metric 25 Nm Length Inches 74" Wt. Lbs. 18-1/2 No. of Ext. Handles 1
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 380 ft./lbs. of torque - more torque saves time Powerful 7.0 amp motor, 1750 RPM and 2500 IPM (no load) AC/DC rocker switch for quick selection of forward and reverse Light weight (6.2 pounds) with balanced feel and cushioned grip UST440032
- Type: Impact Wrench
-
Supplier: Mini-Circuits
Description: wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20 mm (25/32 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches CASE
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: wrench. PRODUCT SPECIFICATIONS OUTLINE DRAWING 8±0.4 inch.lbs Wrench Torque (0.9±0.045 NM) Wrench Size 20.6mm (13/16 inches) Carbon Steel Black Chromium Wrench Head or Chrome Vanadium Steel Nickel Plated Handle Aluminum blue anodized Length (Nominal) 6.97 ±.030 inches
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Dial Torque Wrench, 850722: Torque Range: 0 - 1000 ft.lbs. 20 ft.lb. increments 1" square drive Length: 71-1/2" Weight: 17 lbs. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read,
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Single Scale Dial Torque Wrench, 850704: Torque Capacity: 0 - 150 ft.lbs. 2 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings
- Features: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Dial Torque Wrench, 850701: Torque Capacity: 0 - 150 in.lbs. 2 in.lb. increments 3/8" square drive Length: 10-1/4" Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read,
- Features: Torque Wrench
-
Supplier: Campbell Hausfeld
Description: 13mm, 15mm, 16mm, 17mm, 1/2-inch, 9/16-inch, 5/8-inch, 3/4-inch, and 13/16-inch), (1) 3-inch extension bar, (1) 3/8-inch (F) to 1/2-inch (M) socket adapter, (1) 3/8-inch socket-screw bit adapter, (1) 1/4-inch swivel adapter, (1)
-
Supplier: RS Components, Ltd.
Description: Facom E.306A30R Digital Torque Wrench
- Drive Size: 0.25 inch
- Torque: 13.27433628318584 to 265.4867256637168 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Lowell Corporation
Description: Lowell Corporation T-Torkers for pipe line utility pole installation and repair. T-Torkers – Soil Pipe No Hub Coupling Torque Wrenches – Tighten couplings that join no hub soil pipe with ratchet action and preset torque. These convenient wrenches offer fast, easy, one
- Drive Size: 0.3125 inch
- Length: 4 inch
- Weight: 0.875 lbs
- Torque: 5 to 80 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Mechanical Torque Wrenches are designed for automotive, nuclear, and industrial markets in addition to military installations throughout the world.
- Torque: 0 to 2,123.89380530973 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.25 inch
- Length: 7.5 inch
- Weight: 7.5 lbs
- Torque: 20 to 100 In-lbs
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 0.375 inch
- Length: 15 inch
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Dial Measuring Torque Wrenches ADS are suitable for use by operators of any skill level. The ease of use and robust design of the Torque Wrench ensures years of dependable service. The main pointer on the dial captures the finishing torque applied to the fastener with a
- Drive Size: 0.25 inch
- Torque: 7.07964601769911 to 35.3982300884956 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved by
- Drive Size: 0.3543309 to 0.4724412 inch
- Torque: 20 to 90 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control
- Drive Size: 0.3543309 to 0.4724412 inch
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Model 5 is a unique torque wrench that offers high accuracy and the convenience of interchangeable 1/4 inch hexagon bits. (ISO 1173:1988 Form C drive bits).
- Drive Size: 0.25 inch
- Length: 6.692917 inch
- Weight: 0.2646 lbs
- Torque: 10 to 50 In-lbs
-
Supplier: Transcat, Inc.
Description: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. Adjustable torque wrench with square drive and integrated ratchet function for controlled bi-directional tightening 1/4", 3/8" interchangeable mushroom head with ball locking device as per
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE 21 1/2 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX WEIGHT 3.8 LB APPLICABLE STANDARD GGG-W-00686C, ANSI
- Drive Size: 0.5 inch
- Length: 21.5 inch
- Torque: 0 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: ELECTRONIC, FIXED RATCHET HEAD TYPE 20 1/2 INCH OVERALL LENGTH 20 TO 1200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 1 3/4 INCH
- Drive Size: 0.375 inch
- Length: 20.5 inch
- Torque: 20 to 1,200 In-lbs
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
- Drive Size: 0.25 inch
- Length: 8.4645715 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: ADS Dial Measuring Torque Wrenches are constructed from lightweight, robust materials. This combined with an overload protection feature guarantees years of accurate and dependable service All models are fitted with double ended ratcheting square drive, allowing
- Drive Size: 0.25 inch
- Length: 9.6063044 inch
- Weight: 1.1466 lbs
- Torque: 7 to 35 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises
- Length: 4.1338605 inch
- Weight: 0.28665 lbs
- Torque: 9 to 89 In-lbs
- Features: Manual Tools, Torque Wrench
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The Professional torque wrench offers an ideal combination of accuracy, robust construction, comfort and ease of use. The reversible ratchets on these models are designed with compact dimensions and a narrow engagement angle resulting from the 72 tooth pattern. These features make the wrench
- Drive Size: 0.5 inch
- Length: 12.06693565 inch
- Weight: 1.323 lbs
- Torque: 5 to 45 In-lbs
-
Supplier: Advanced Torque Products, LLC
Description: Advanced Torque Products is dedicated to manufacturing accurate, lightweight torquing systems to the aerospace, marine, land turbine, industrial, automotive and commercial sectors. Our wide selection of digitally controlled torque wrenches provides measurement data in
- Drive Size: 0.25 inch
- Length: 9.05 inch
- Weight: 0.88 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: non-slip grip for durability with anti-static properties giving the tool EPA compliance for use in Electrostatically Sensitive areas Minimizes tool replacement and downtime costs, through a long lasting durable design proven by Gedore Torque’s rigorous lifecycle testing process ISO 6789
- Drive Size: 0.25 inch
- Torque: 20 to 90 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 12 to 21 In-lbs
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a torque testing device such as Norbar's Professional Torque Tester. The
- Drive Size: 0.375 inch
- Length: 12.0078805 inch
- Weight: 1.323 lbs
- Torque: 5 to 45 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/8” & 15/16” 1-1/8” & 15/16” 17-Inch Handle Length 2.1 lbs. 36 Ratchet Teeth (10-degree handle throw) High-Vis Sockets & Grip Ergonomic Handle Grip for Secure Grip Easy (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
TWAF-71620 RoHS Compliant | Mouser
Wrenches TORQUE WRENCH FULL HEAD 20 INCH LBS .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Snap-On 1501MRPH - Industrial Brand CDI Torque 1501MRPH 1/4-Inch Drive Adjustable Micrometer Torque Wrench, Torque Range 20 to 150- Inch Pounds Micrometer Torque Wrench , Drive Size 1/4 In … … Yes, Primary Scale Range 20 To 150 Ft.- lbs ., Primary Scale Increments 1 …
-
COAL DERIVED MATRIX PITCHES FOR CARBON-CARBON COMPOSITE MANUFACTURE/PRODUCTION OF FIBERS AND COMPOSITES FROM COAL-BASED PRECURSORS
… Seal reactor by tightening sixteen (16) set screws in star pattern to 30 ft-lbs in four cycles (one at 10 ft-lbs, one at 20 ft- lbs , and two at 30 ft-lbs) using a torque wrench , ♦ pressurize system to … Examples of the resulting 2.1- inch diameter screening study "pucks," and a 5.0-inch …
-
Hazmat Shipping: Must-Know Issues for the SH&E Manager
For example, a steel drum manufacturer may provide written instructions on the type of closure (e.g. “Rieke” or “Tri-sure” style bung) and tightening requirements (e.g., “A 2 inch Tri-sure bung with … … must be closed to 20 Ft. lbs .). In this scenario, the shipper will need to be sure that they have the correct bungs and that the filler has a means of ensuring that the drum has been tightened to these specifications (e.g., torque wrench ).
-
Mechanical Design Aspects Of Optomechanical Engineering
Retaining rings are tightened with a torque wrench graduated in inch - lbs . consider 20 to 40 inch -lbs. of torque light, 50 to 80 inch -lbs. of torque moderate …
-
DEWALT Launches New 20V MAX* Lithium Ion 12-Inch Compact Impact Wrenches For Fastening Applications In Tight Spaces
Towson, MD - Recently, DEWALT announces the launch of its new line of 20 V MAX* Lithium Ion 1/2- inch Compact Impact Wrenches (DCF880B, DCF880L2, DCF880HL2). These wrenches each deliver 150 ft- lbs of maximum torque , 0-2,300 revolutions per minute no load (RPM) and 0-2,700 impacts per minute (IPM).
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
The drum bottom opening increased one full inch , from ½ in to 1 ½ in, due to … Two of eight lid bolts had to be cut off, but the remaining bolts were loosened with a torque wrench to remove the lid. The bolt breaking torques ranged from 20 - 240 in- lbs (1.6 – 20 ft-lb).
-
Shopping In Drills & Drivers - Big Bruin
Milwaukee Instruments 265320 - Milwaukee M18 FUEL 1/4 Inch Hex Impact Wrench - Tool Only, Model 2653- 20 The M18 FUEL 1/4in. … Impact Wrench delivers maximum performance in a compact size, only 5 1/2in. in length and 3 lbs . … Mode #1 is for precision work 0-850 RPM, 200 in.-lbs. of torque Mode #2 helps …
-
Shopping In Drills & Drivers - Big Bruin
Milwaukee Instruments 265320 - Milwaukee M18 FUEL 1/4 Inch Hex Impact Wrench - Tool Only, Model 2653- 20 The M18 FUEL 1/4in. … Impact Wrench delivers maximum performance in a compact size, only 5 1/2in. in length and 3 lbs . … Mode #1 is for precision work 0-850 RPM, 200 in.-lbs. of torque Mode #2 helps …
Indicates content that may require registration and/or purchase.