Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: 3-Pin SOT-23B and 3-pin SC-70 package. The TCM809/810 are optimized to reject fast transient glitches on the VDD line. Low supply current of 17µA (VDD = 3.3V) makes these devices suitable for battery powered applications. Additional Features Precision VDD Monitor for 3.0V, 3.3V, 5.0V
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 3
- Serial Port Channels: 1
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 2KB 10ADC 20Pin MCU
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 20
-
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 4KB 10ADC 20Pin MCU
- Internal RAM Size: 0.768 KB
- Supply Voltage (Vcc): 3 volts
- Number of Timers: 4
- Pin Count: 20
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,LLCC,20PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,20PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,20PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: MICROCHIP - ATTINY20-SSU - 8 Bit MCU, AVR ATtiny Family ATtiny20 Series Microcontrollers, 12 MHz, 2 KB, 128 Byte, 14 Pins
- Internal RAM Size: 0.128 KB
- Supply Voltage (Vcc): 5 volts
- Supply Current: 5 milliamps
- Pin Count: 14
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8kB Flash 0.5kB EEPROM 23 I/O Pins
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit 20MHz MCU, 68-Pin PQCC, Commercial Product overview: N80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 4.5 volts
- Pin Count: 68
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32-Bit RISC MCU, 20MHz, 112-Pin PQFP, 5V, CMOS Product overview: HD6417034F20 from Hitachi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 4.5 volts
- Pin Count: 112
- Operating Temperature: -20 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047008-ATTINY2313-20MI Frequency: 20 MHz Memory Type: FLASH Memory Size: 2 kB Interface: SPI, USART RAM Size: 128 B Number of Pins: 20 Categories:
- Internal RAM Size: 0.128 KB
- Number of Timers: 2
- Number of I/O Ports: 18
- Pin Count: 20
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit MCU, 20MHz, 84-Pin PQCC, Automotive, OTPROM Product overview: AN87C196CB20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 4.75 volts
- Pin Count: 84
- Operating Temperature: -40 C
-
Supplier: Lingto Electronic Limited
Description: LOW PIN COUNT 8051 SERIES; 2.4V
-
Supplier: Win Source Electronics
Description: Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating
- Internal RAM Size: 0.032 KB
- Supply Voltage (Vcc): 5 volts
- Number of Timers: 8
- Number of I/O Ports: 87
-
Microcontrollers (MCU) - 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP -- 70047007Supplier: Allied Electronics, Inc.
Description: 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP
-
Supplier: Win Source Electronics
Description: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number
- Internal RAM Size: 0.008 KB
- Number of Timers: 5
- Number of I/O Ports: 74
- Pin Count: 100
-
Supplier: Win Source Electronics
Description: 28 Categories: Embedded - Microcontrollers Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DSPIC30F2010-20I/SPGDSPIC30F2010-20ISPG; DSPIC30F201020I/SPG; DSPIC30F201020ISPG; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 5.5 volts
- Number of Timers: 3
- Number of I/O Ports: 20
-
Description: LOW PIN COUNT 8051 SERIES; 2.4V
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Allied Electronics, Inc.
Description: code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated
-
Supplier: RS Components, Ltd.
Description: MCU PIC16 14KB 8-bit Flash 20-pin SSOP
- Pin Count: 20
- Bits: 8 Bit
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Microchip Technology, Inc.
Description: self-programmable Flash for EEPROM emulation 32KB SRAM Main Memory Power-on reset (POR) and brown-out detection (BOD) Internal and external clock options with 48MHz to 96MHz Fractional Digital Phase Locked Loop (FDPLL96M) 16 external interrupts One non-maskable interrupt Two-pin Serial Wire
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Rochester Electronics
Description: Microcontroller, 8-Bit, HC11 CPU, 20KB EPROM 5V 64-Pin PQFP
- Bits: 8 Bit
- ROM Type: EPROM
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Silicon Labs
Description: generators. On-chip analog features include a multi-channel 10-bit ADC, voltage reference, internal oscillator, comparators and a temperature sensor. Available in 28-pin QFN, 32-pin LQFP or 48-pin TQFP packages, these devices provide a single-chip solution for embedded USB
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 4
-
Supplier: DigiKey
Description: RL78/G15 ROM:8KB, 20PIN LSSOP
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Internal ROM Size: 8 KB
- Supply Voltage (Vcc): 2.4 to 5.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: RL78/G15 ROM:8KB, 20PIN LSSOP
- Clock Speed: 16 MHz
- Internal RAM Size: 1 KB
- Supply Voltage (Vcc): 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - MSP430 Target Development Board for MSP430FR2422 & MSP430FR25x2 MCUs-20-pin (microcontroller not included)
- Category: Development Board, Development Suite / Kit
-
Supplier: Infineon Technologies AG
Description: package with 7 x 7mm footprint enable PCB space saving Features of the Microcontroller 32 bit Arm® Cortex®-M3 Core, up to 20 MHz clock frequency 128 KByte flash memory for code and data 32 kByte Boot ROM memory in code space (used for boot code and IP storage) 4 kByte RAM memory
- Clock Speed: 20 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: DigiKey
Description: 8-pin, 14-pin, or 20-pin PICmicro Microcontrollers Curiosity Low Pin Count PIC® PIC MCU 8-Bit Embedded Evaluation Board
- Manufacturer: Microchip (PIC®)
-
Supplier: Infineon Technologies AG
Description: handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: performance : up to 2kV / handling on all pins 4kV @ HV inputs 6kV @ LIN pin Overvoltage device clamp (load dump ruggedness) up to 40V Wide operating temperature range: Tj:-40°C up to 150°C
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Cirrus Logic, Inc.
Description: update rates up to 100/second Flexible serial port Pin-selectable unipolar/bipolar ranges Package: 20/24-pin SOIC; lead free assembly
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
Find Suppliers by Category Top
Featured Products Top
-
microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
with microcontroller and DSP. A dedicated pin for shut down functionality is also available. The package is SO16. STDRIVEG600 is offered both in package part (PN is STDRIVEG600) and in wafer for dice business (PN is STDRIVEG600w (read more)
Browse Gate Drivers Datasheets for DigiKey -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
PIC16F639 Microcontroller Overview
The PIC16F639 is a suitable microcontroller for bidirectional communications, remote passive keyless entry and low-frequency sensing applications. The device includes a PIC16F636 microcontroller and a three channel Low-Frequency (LF) front-end device in a single 20-pin SSOP package. These two
-
Interfacing Microchip SPI Serial EEPROMs to NXP P89LPC9XX Microcontrollers Using Hardware Peripheral
The 25XXX series serial EEPROMs from Microchip Technology are SPI compatible and have maximum clock frequencies ranging from 3 MHz to 20 MHz. Many times when designing an application which utilizes a serial EEPROM device, it may be beneficial to use a microcontroller which features a hardware
-
Implementation of an Asynchronous Serial I/O
time of 200 ns @ 20 MHz input clock. Many microcontroller applications require chip-to-chip serial data communications. Since the PIC16C5X series has no on-chip serial ports, serial communication has to be performed in software. For many cost-sensitive high volume applications, implementation
-
Resistance and Capacitance Meter Using a PIC 16C622
. The internal voltage reference has two ranges, each capable of 16 distinct voltage levels. Typical applications such as appliance controllers or low-power remote sensors can now be implemented using fewer external components thus reducing cost and power consumption. The 18-pin SOIC or 20-pin SSOP packages
-
Four-Channel Digital Voltmeter with Display and Keyboard
The PIC16C71 is a member of the mid-range family of 8-bit, high-speed microcontrollers, namely, the PIC16CXXX. The PIC16C71 device's I/O ports have an improved sink/source specification. Each I/O pin can sink up to 25 mA and source 20 mA. In addition, total PORTB source current is 100 mA and sink
-
PLD Replacement
microcontrollers from Microchip Technology Inc. It employs a Harvard architecture, (i.e., has a separate data bus [8-bit] and program bus [12-bit]). All instructions are single word and execute in one cycle except for program branches. The instruction cycle time is 200 ns at 20 MHz. PIC16C5X microcontrollers
-
Using the PIC16F639 MCU for Smart Wireless Applications
The PIC16F639 is a suitable microcontroller for bidirectional communications and low-frequency sensing applications. The device includes a PIC16F636 microcontroller and a three channel Low-Frequency (LF) front-end device in a single 20-pin SSOP package. These two devices are internally connected
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
The 25XXX series serial EEPROMs from Microchip Technology support a half-duplex protocol that functions on a master-slave paradigm that is ideally suited to data stream applications. The bus is controlled by the microcontroller (master), which accesses the 25XXX serial EEPROM (slave) via a simple
More Information Top
-
Page 7. Semiconductor parts with 764 in root number
Low power, low price, low pin count 20 pin microcontroller with 4 kbyte OTP .
-
Page 5. Semiconductor parts with 768 in root number
Low power, low price, low pin count 20 pin microcontroller with 4 kB OTP 8-bit A/D,and Pulse Width Modulator .
-
MICROCONTROLLER-BASED CURRENT-MODE CONTROL
FOR POWER CONVERTERS
The maximum clock frequency for this 20 pin microcontroller is 20MHz.
-
Embedded Systems/Atmel AVR - Wikibooks, open books for an open world
• STK520 - Adds support for 14 and 20 pin microcontrollers from the AT90PWM family.
-
p87lpc datasheet : Datasheets for Electronic Components and Semiconductors
Low power, low price, low pin count ( 20 pin ) microcontroller with 2 kB OTP.
-
87LPC768 datasheet : Datasheets for Electronic Components and Semiconductors
Low power, low price, low pin count ( 20 pin ) microcontroller with 4 kB OTP 8-bit A/D, and Pulse Width Modulator .
-
Modular architecture with microcontroller for advanced electronic practices
The solution adopted for use of 20 - pin microcontrollers is an adapter board with a 20-pin socket and pin strips that are inserted into the socket on the main board.
-
Equipment Manufacturing Technology
CCD element is TCD1501D, with work pulse generated by the 20 - pin microcontroller STC11F02 in order to match the A / D circuit, the CCD OS and DOS output it uses the diode mobile DC level, and joined the emitter follower.
Indicates content that may require registration and/or purchase.