-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, Diode and Rectifier, Diode Arrays. This
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing
- Tj: -40 C
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing
- Tj: -40 C
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The SP3304NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5 2nd Edition (tP=8/20μs) without
- VR: 3.3 volts
- VBR: 3.5 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
-
Supplier: Littelfuse, Inc.
Description: The SP2504NUTG integrates 4 channels of low capacitance diodes with an additional zener diode to protect sensitive I/O pins against lightning induced surge events and ESD. This robust device can safely absorb up to 20A per IEC 61000-4-5, 2nd edition (tP=8/20μs) without
- VR: 2.5 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 19V~21V 20V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 20A 1kV 1V@20A R-6 Diodes - General Purpose ROHS
- VF: 1 volts
- VR: 1,000 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 20VWM 32.4VC SMA
- VR: 20 volts
- Tj: -50 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 32.4 volts
-
Supplier: DigiKey
Description: 36.8V Clamp 548.9A Ipp Tvs Diode Through Hole P600
- VR: 20 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 20,000.000000000004 watts
- Clamping Voltage (VC): 36.8 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A 150V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Nihon Inter Electronics Corporation Win Source Part Number: 262986-FCH20A20 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1251780-SMF20A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct.
- VF: 0.79 volts
- VR: 150 volts
- IR: 0.5 mA
- Tj: -55 to 175 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 2A, 20V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):2A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:50A; Operating Temperature Max:125°C; Diode Case RoHS Compliant: Yes
-
Description: DIODE ARR SCHOTT 200V TO220 FM
- VF: 0.9 volts
- VR: 200 volts
- Features: Other, Rectifier Diode
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBQ20BM65A is Low IR Schottkey Barrier Diode for general rectification.
- VF: 0.6 volts
- IF: 10,000 mA
- VR: 65 volts
- Tj: -55 to 150 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 20V 1W PMDTM
- IR: 10 mA
- Tj: 150 C
- VZ: 20 volts
- ZZT: 14 ohms
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Win Source Electronics
Description: Manufacturer: ZOWIE Win Source Part Number: 1171094-EGP20A Manufacturer Homepage: www.zowie.com.tw
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 20V 1A DIE
- VF: 0.6 volts
- VR: 20 volts
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 20 volts
- ZZT: 20 ohms
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 20 to 300 volts
- VBR: 25.6 to 368.4 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP20A
- Clamping Voltage (VC): 34.3 volts
- VBR: 22.2 volts
- RoHS Compliant: RoHS Compliant
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 3000W, 20V, DO-214AB (SMC)
- Peak Pulse Power: 3,000 watts
- VWM: 20 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20A TO-220
- VF: 0.73 volts
- Features: Other, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
- Package: TO-220
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Fast recovery/high efficiency diode ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 20A TO220AC
- VF: 0.57 volts
- IF: 20,000 mA
- VR: 35 volts
- IR: 2.7 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 5A PMDTM
- VF: 0.39 volts
- IF: 5,000 mA
- VR: 25 volts
- IR: 0.5 mA
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 20V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; DiodeRoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RB081LAM-20 is a schottky barrier diode with low VF, suitable for general rectification.
- VF: 0.45 volts
- IF: 5,000 mA
- VR: 20 volts
- VRRM: 25 volts
Find Suppliers by Category Top
Featured Products Top
-
VMI manufactures the X200UFG 20kV (yes, 20,000V) high voltage diode. The diodes are hermetically sealed making them suitable for industrial environments (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Vishay introduces the VLMRGB6122.., a high-performance tricolor LED in a compact PLCC-6 package, delivering up to 2800 mcd at 20 mA. With independent anode and cathode connections for each RGB chip, it enables precise color mixing across the full gamut triangle in the CIE 1931 color space. The (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
-voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers film-assisted molding and laser marking to our over-molded SMF and SXF diode manufacturing. Our improved surface mount diode process uses film-assisted technology to produce highly repeatable and reliable molded parts with laser marking for clean easy (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Connecting Power Supplies in Series
breakdown voltage rating of the supplies. So, for example, don't connect the outputs of three 200 volt supplies in series if their output breakdown voltage rating is 600 volts or less. Second, the output connections for each power supply should have a reverse biased diode wired across them (see