-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m.
- Length: 39.372 inch
- Metric: M4
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 975 Threaded Rod
- Length: 39.3701 inch
- Metric: M20
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/4-20 Fully Threaded Rod is 1.250 in long.
- Length: 1.25 inch
- Inch: 1/4"
- Features: Other
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 1/4"
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M20 x 50
- Length: 1.968505 inch
- Fastener Standards: DIN
- Metric: M20
- Features: Other
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER UNCR THREAD SERIES 20 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 50 PER TUBE
- Length: 72 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Self finish
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 1/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 1/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 14 NOMINAL DIAMETER PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 14
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be carried out according to the requirements of customers, including
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Newark, An Avnet Company
Description: 1/4 IN THREADED ROD ROD WIRE HNGR
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: 1/4 INCH THREADED ROD
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 72 inch
- Inch: 1/2"
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Bracket, Existing 16mm Threaded Rod Quik RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Bracket, New 16mm Threaded Rod QuikLock RoHS Compliant: Yes
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: Lee Engineering, LLC
Description: Threaded Aluminum rod 12.7 mm (1/2″) machined and polished to a satin (brushed) finish. One end of the 1/2″ Aluminum Rod is threaded. Our standard thread is ½”-13tpi (threads per inch) x .750” long. We can custom thread a rod to your standards as well. All
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1/4"
- Material: Brass
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1/4"
- Material: Stainless Steel
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Newport MKS
Description: The M-SR-QA thread adaptor fits into either of the two counterbores in the M-SR-Q Rod Cube and provides an additional set of threaded holes on the cube for further stacking of posts or other cubes. It also allows the cube to be rotated to the same orientation as any of the cubes above
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.787402 inch
- Housing Diameter: 1.8110246 inch
- Load Capacity: 7,710.64 lbs
- Thread Length: 1.8503947 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.787402 inch
- Housing Diameter: 1.8110246 inch
- Load Capacity: 7,710.64 lbs
- Configuration: Metal Ball with Metal Liner
-
Supplier: WD Bearing Group
Description: Spherical plain bearings are a kind of special sliding bearings which can carry quite high capacity of radial and axial loads due to their large contact area. WD Spherical plain bearings are manufactured in a wide variety of configurations and materials. Basically, a spherical plain bearing has an
- Type: Female
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Rod End / Rod End With Internal Thread.
- Bore Diameter: 0.787402 inch
- Length Through Bore: 0.6299216 inch
- Housing Diameter: 1.3779535 inch
- Load Capacity: 7,036.52 lbs
-
Supplier: Newport MKS
Description: together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
ceiling system has a continuous ¼-20 thread for connection and suspension at any point. It also has lightweight multi-purpose connectors that join the grid members, providing a suspension point for the threaded rods or wire-hung eye bolts. 2" wide extruded aluminum flange for HEPA (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Your Precision Parts Spheres Ring Gages Gage Blocks / Slip Gauges Setting Standards (Frames, Rods) End Standards / Ball Bars for CMMs Threaded Rings & Plugs (NPT) Tapered Rings & Plugs Pin (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
The bridge enticing joke valley, a revision, after draft and execution
…and the production of the composite plate that result from the inclination of webs, the rolling profiles on upper belts were welded above transverse frames and 20 mms were connected to ever two threaded rods Δ 20 mms in the supporting region…
-
Damage and Fracture Mechanics
The test sample is loaded through pairs of square steel tubes 400 × 80 × 25 mm, which are connected by two 20 mm diameter threaded steel rods .
-
Surface characteristics and mechanical properties of high-strength steel wires in corrosive conditions
The fixture consisted of cuboid end-plates of 20 mm thickness, separated by 20 mm diameter threaded - rod spacers, all of which are made of stainless steel.
-
Fuse of the built cross vaults in the transverse house of the church of the monastery Our loves women in Magdeburg
This was effected bias = 20 mms through respectively two horizontally and centrally in the wall cross-section in the East, South and West wall guided positions threaded rods d of S Tai fix with respectively 40 kN or 30 kN.
-
SPEEDAIRE Cylinder,Air,100mm - Metric Pneumatic Cylinders - 4MU92|4MU92 - Grainger Industrial Supply
• Rod Thread ( mm ) 20 - 1.5 .
-
Field attempts with the bridge folding method
Threaded rods (d = 20 mms ), which ran through the pillar was connected at the upper end with hydraulic cylinders and at the bottom end of the bridge parts to lift.
-
Microbial Corrosion (EFC 29)
Specimens, approximately 10x 10x 1.6mm were cut and a 20 mm long brass rod with threading was fixed to one of the flat surfaces of the specimen using silver paste for making electrical contact.
-
Pitting corrosion resistance of laser surface alloyed 304 stainless steel
A 20 mm brass rod with M3 threadings was fixed to one of the flat surfaces of the specimen using silver paste (to make electrical contact).
-
CR4 - Thread: Machining Nylon
I needed a thread on a 20mm nylon rod one day and the only way it could be done was to freeze it.
-
Tension Testing of Thin Bulk Adhesive Specimens
~which, for 127-mm specimen length and loading rod threads of 25.4 mm / 20 threads, converts to +50 ~ts.
Indicates content that may require registration and/or purchase.