-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitors - Screw Terminal 63VDC 22000uF 20% Ring clip/clamp mnt Product overview: B41560A8229M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 63 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 63V 22000uF Aluminum Electrolytic Capacitor, Chassis Mount, 19mR ESR Product overview: MAL210118223E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 22,000 microF
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 22,000 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 22000UF, 75V; Capacitance:22000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:DCM Series RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 22000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: Electrolytic Capacitor, LS Series, 22000 F, 20%, 25 V, 30 mm
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 35V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.011ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 50V, +75, -10%, SCREW; Capacitance:22000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.006ohm RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 2.2-22PF 100V TH
- Capacitance Range: 0.0000022 to 0.000022000000000000003 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Electrostatic Capacitors: Polypropylene
-
Description: CAP ALUM 22000UF 20% 35V SNAP
- Capacitance Range: 22,000 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 22000UF 20% 100V SCREW
- Capacitance Range: 22,000 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
- Mounting Style: Bolt Mounted
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350291-35MXG22000MEFCSN35X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: MXG Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Standard Package: 100 Capacitance:
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Galco Industrial Electronics
Description: CAPACITOR, 22000 MFD, 35VDC, RADIAL
-
Supplier: ODG (Origin Data Global)
Description: ±20% 4.4A@120Hz 10mm 35V 2200uF Plugin,D35xL45mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Type SCRN capacitors are for SCR (silicon controlled rectifier) commutating applications that require high peak and rms current capability. These capacitors are ideal for other high frequency and pulsed applications. The SCRN is supplied in oval or rectangular metal cases with 1/4 x 20
- Capacitance Range: 2 microF
- Electrostatic Capacitors: Oil
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: Overview The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type
-
Supplier: Allied Electronics, Inc.
Description: Ceramic Capacitor, Feedthru, 7 in. Reel Embossed Tape, -55 to +125°C, 300 mA Current Rating Available in both a standard 0805 and 1206 size, AVX's line of feedthru capacitors are ideal choices for EMI suppression, broadband I/O filtering, or Vcc power line conditioning. The unique
-
Supplier: Utmel Electronic Limited
Description: 22000pF -40℃~+105℃ ±5% 1000V Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 22000UF;VOL-RTG 25V;SNAP-IN; TS-HA; 2 PIN;
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Reliability, Mica Capacitors 22000µF 500V
- Capacitance Range: 22,000 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
-
Supplier: AENOR
Description: Auxiliaries for lamps. Capacitors for use in tubular fluorescent and other discharge lamp circuits. General and safety requirements
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: DigiKey
Description: CTR 1% 100PPM WS
- Resistance Range: 2,200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 2
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 50volts 22000pF X7R 1206
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360477-F17724102200 Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/BC Components Series: F1772 Package: Bulk Product Status:
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 310 volts
-
Supplier: RS Components, Ltd.
Description: Radial HD Series Capacitor 10V 22000uF
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Capacitor PP Metalized 22000pF 630V 5%
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: 105 C
- Applications: Automotive
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.