Products/Services for 220 Volt Electric Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Sewage Pumps - (393 companies)...and horsepower. Power sources include alternating current (AC), direct current (DC), compressed air, gasoline, diesel fuel, hydraulic systems, natural gas, steam, water, and solar energy. Pumps that do not include a power source typically provide... -
Submersible Pumps - (760 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank... -
Sump Pumps - (311 companies)...and ballast pumps. centrifugal pumps. cantilever pumps. sewage pumps. submersible sump pumps. utility pumps. All of these styles may be driven by any of the following power sources, AC power, DC power, hydraulic actuation, or water powered sump pumps... -
Pressure Washers - (335 companies)...or to replace worn out parts. Specific available parts include the gun or lance, the pumping unit, separators or reclaimers, filtration system, blast cabinets and blast rooms, water blast wheel, and water storage tank. The gun or lance directs the stream... -
DC Motors - (1248 companies)Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
-
Thermal Switches and Thermal Protectors - (628 companies)...to circuitry in power supplies, electric motors, transformers, lighting fixtures, ballasts, and battery packs. Temperature control applications include operation of heat pumps, electronic cooling fans, low voltage relays that actuate a motor starter...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Electrical Power Generators - (961 companies)...and strength of the magnetic field. A generator is inversely analogous to an electric motor. Features. The term electrical power generators is primarily used to describe gensets with an integral combustion engine. The broader interpretation includes what can...
Product News
-
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Electric Motor to Pump Adaptors (safe area) jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW - 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' flange fitments. With fully machined torsionally flexible spider, or torsionally stiff gear couplings available, jbj... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Advance Lifts, Inc.
See How Our Electric/Hydraulic Palletizer Works Advance Lifts Palletizers - Functions. Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation. All three of these lifts feature more rugged construction than other offerings at extremely competitive pricing. Model PL-2524 & PL-4024. Series Electric/Hydraulic Palletizer. 1 Year Warranty on Turntable & Power Unit. 10 Year Warranty on Lift... (read more)Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
JiuJiang Ingiant Technology Co., Ltd.
1500A Electric Hydraulic Pneumatic Slip Ring Custom Electric-Hydraulic-Pneumatic Combined Slip Ring | 1500A High-Power Industrial Rotary Solution. Ingiant custom electric-hydraulic-pneumatic combined slip ring is a high-end integrated rotary transmission solution, engineered for extreme harsh industrial working conditions. It enables simultaneous 360 continuous transmission of power, data signals, hydraulic oil and compressed air, solving the core challenge of multi-media rotary connection in heavy-duty equipment. With a highly modular... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump Powerful Water Transfer Performance. The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to 380 GPH with a maximum head of approximately 67 ft, providing the pumping capacity needed for household drainage, outdoor water transfer, garden irrigation, pool and pond maintenance, and emergency water removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining... (read more)
-
Control drum actuator checker
3-10 The Hydraulic-Pnemnatic Power Supplies Cart houses the hydraulic pump powered by a 5 HP 220 volt , 3 phase- electric motor.
-
EXPERIMENTAL EVALUATION OF THE RADIATION PROTECTION PROVIDED BY AN EARTH- COVERED SHELTER
The hydraulic pumping system consisted of a 120-gal reservoir, a 1-hp 220 - volt electric motor, a piston type positive-displacement pump, filters, several hand-operated and electri- cally operated solenoid valves, and connecting lines.
-
EXPERIMENTAL EVALUATION OF THE FALLOUT RADIATION PROTECTION PROVIDED BY SELECTED STRUCTURES IN THE LOS ANGELES AREA
The hydraulic pumping system consisted of a 120-gal reservoir, a 1-hp 220 - volt electric motor, a piston type positive-displacement pump, filters, several hand-operated and electri- cally operated solenoid valves, and connecting lines.
-
COMPARISON OF MEASUREMENTS IN ABOVE-GROUND AND BELOW-GROUND STRUCTURES FROM SIMULATED AND ACTUAL FALLOUT RADIATION
The hydraulic pumping system consisted of a 120-gal reservoir, a 1-hp 220 - volt electric motor, a piston type positive-displacement pump, filters, several hand-operated and electrically operated solenoid valves, and connecting lines.
-
System design description cone penetrometer system
The engine powers a Marathon Electric P4C060AO 1800 RPM, 240 Volt , 60 Hz, 1 phase generator and Oilyear hydraulic pump with a 150 gallon (568 L) hydraulic oil reservoir. .... The generator can deliver up to 15 kW (60 Hz, 220 v).
-
EXPERIMENTAL RADIATION MEASUREMENTS IN CONVENTIONAL STRUCTURES. PART I. RADIATION MEASUREMENTS IN TWO TWO-STORY AND THREE ONE-STORY TYPICAL RESIDENTIAL STRUCT...
The entire system w a s practically The hydraulic pumping system consisted of a 120-gal reservoir,. .... a 1-hp 220 - volt electric motor, a piston type positive-displacement pump, filters, several hand-operated and electrically operated solenoid valves, and connecting lines.
-
Thermodynamics basis and technical applications
…gain column 437, 438 gain ratio 440 Verteilungswirkungsgrad 572 four-stroke engine 499 Virialkoeffizient 187, 188, second 188, 309 Virialzustandsgleichung 187, for mixtures, 309 VLE measurements 314, 321 volts 603 volume of 14 … volume components 272 volume flow 78 prefixes for decimal … heat capacity, average 214, 215, more ideal gases 612, isobare 88, 607, isochore 52, molar isobar 215, specific 141, of one ideal gas mixture 272, one's incompressible fluid 220 , - more ideal gases 211 … heat output 55 heat pump 562, 563 - power number … 565, 586 - - a combustion power plant 485 - - heat pumps 564 - feuerungstechnischer 471-473 - hydraulic 384, inner 496…
-
Shopping In Other - Big Bruin
Rest assured, this machine has the capability to complete the hardest jobs with extreme precision and repeatability.Features:* One-shot pump lubrication* Auto down feed* Quill feeds/spindle rev.: .0019 … micrometer quill depth stopSpecifications:* Motor Size: 3 HP, 220 V, 3-phase, TEFC .... • Northern Industrial Tools Portable Heavy-Duty Hydraulic Electric Rebar/Steel Rod Cutter. .... AC Volts 110, Power Supply Electric, Cutting Thickness in. 5/16 to 1, Cutting Cycle 5 sec, Works…
-
The Science of Wastewater
…filter loading, 274 filter press, 435–436 filter yield, 275 filtration, 38–39 fixed solids, 302 flocculant, 271–273 flow, 17–24 flow rate, 42 flushing time, 293 flux, 158 food/microorganism ratio, 220 , 348–349 force, 61 friction … metals, 86 horsepower, 56 hydraulic detention time, 26–28 hydraulic … density of biosolids, 319 detention time, 25–28, 185, 367 dewatering, 267–276, 435–450 di electric , 153 diamagnetic, 106 … air supply for, 424 sludge thickening, 388–409 sludge volume index, 228–229 sludge volume pumped , 410–411 solids, 73–74 … 112 volatile acids, 418 volatile matter, 47, 265 volatile solids, 262, 302, 413 volt , 108, 131–134 volume…
-
Gasification of in-Forest
Biomass Residues
Heating is achieved by four electric resistance coils controlled via voltage controllers. .... The entire electrical system is fed by a 3-phase 220 V ele ctrical distribution box. .... heating section electrically a simple amp meter can b e combined with a volt meter to determine … control upstream of the reactor is achieved via a bypass valve in the hydraulic actuation system as … ram is directly proportio nal to this pressure (which is proportional to the pump pressure) the entire…
Indicates content that may require registration and/or purchase.