-
Supplier: Utmel Electronic Limited
Description: Diode Ultra Fast Recovery Rectifier 600 Volt 15A 2-Pin (2+Tab) TO-220AC Rail
- VF: 1.5 volts
- IF: 15,000 mA
- VR: 600 volts
- IR: 0.1 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 15 Amp 60 Volt
- VF: 0.62 volts
- VR: 60 volts
- Tj: -55 to 150 C
- Features: Other, TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 220 Volt 600W 6%
- Features: Other
- Diode Type: Zener Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 220volts 1500watts BiDirectional
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 7.5 Amp 45 Volt
- VF: 0.84 volts
- IF: 7,500 mA
- VR: 45 volts
- IR: 0.1 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 220 Amp 30 Volt
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Schottky Diode Peak Rep Rev Volt: 20(V) Rev Curr: 500(uA) Forward Voltage: 0.5(V) Peak Non-Repetitive Surge Current: 55(A) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
- VF: 0.5 volts
- Tj: -50 to 150 C
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 400 Watt Peak Power Pulse) Product overview: P4SMAJ220A from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics.
- Features: Single
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 60 Amp 120 Volt Dual TrenchMOS
- VF: 0.95 volts
- IF: 60,000 mA
- VR: 120 volts
- IR: 0.5 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 220 Amp 30 Volt Product overview: VS-220CNQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Tj: -55 C
- IO: 110 amps
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
- VR: 220 volts
- Clamping Voltage (VC): 373.8 volts
- VBR: 233.1 to 284.9 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: These single side cooled square base mounting clamps are suitable for 34 mm to 50 mm pole face devices with clamping force in the range from 1130 Kgf to 2140 Kgf. Suitable for devices with blocking voltages from 400 volts up to 6 KV. Standard part replacements to the obsolete flat based power
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2μA above 12V High temperature soldering guaranteed:
- VR: 220 volts
- Clamping Voltage (VC): 389.655 volts
- VBR: 231.3 to 282.7 volts
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
- Clamping Voltage (VC): 373.8 volts
- VBR: 233.1 to 284.9 volts
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency
- IF: 2,000 mA
- VRRM: 600 volts
- Diode Type: Schottky Barrier Diodes
- Features: TO-220
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1200 volt 220 amp
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5 to 220 volts
- VBR: 6.4 to 270 volts
- Features: Other, Single
- Diode Applications: Protector
-
Supplier: Radwell International
Description: DIODE, SCHOTTKY BARRIER DIODE, 60 VOLT, 6 AMP, TO-220ML, 2-PIN. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Win Source Electronics
Description: Voltage (Typ): 22V Current - Surge: 250A Maximum AC Volts: 14VAC Maximum DC Volts: 18VDC Energy: 1.4J Categories: Circuit Protection Varistor Voltage (Minimum): 18.7V Varistor Voltage (Maximum): 25.3V Alternative Parts (Cross-Reference): 820571406; VCR07D220KAB; ROV07-220L-S-2;
- Tj: -40 to 125 C
- IFSM: 250 amps
- CT: 2,933 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Voltage (Typ): 22V Current - Surge: 100A Maximum AC Volts: 14VAC Maximum DC Volts: 18VDC Energy: 0.70J Categories: Circuit Protection Varistor Voltage (Minimum): 18.7V Varistor Voltage (Maximum): 25.3V Alternative Parts (Cross-Reference): TND05V-220KB00AAA0; TNR7G220K; VDRS05A014BHE;
- Tj: -40 to 85 C
- IFSM: 100 amps
- CT: 1,233 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Varistor Voltage (Max): 26 V Current - Surge: 250 A Maximum AC Volts: 14 V Maximum DC Volts: 18 V Energy: 1.1J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 7mm ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 8533.40.4000 Other Part Number: 13-220KD07 Moisture
- Tj: -40 to 105 C
- IFSM: 250 amps
- CT: 2,300 pF
- Features: Other
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current
- IF: 5,500 mA
- VRRM: 600 volts
- Diode Type: Schottky Barrier Diodes
- Features: TO-220
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 600-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current
- IF: 4,000 mA
- VRRM: 600 volts
- Diode Type: Schottky Barrier Diodes
- Features: TO-220
-
Supplier: Wolfspeed
Description: Benefits: Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features: 650-volt Schottky rectifier Optimized for PFC boost diode application Zero reverse recovery
- IF: 6,000 mA
- VRRM: 650 volts
- Diode Type: Schottky Barrier Diodes
- Features: TO-220
-
Supplier: Semtech Corp.
Description: ranging from - 55°C to + 175°C. The nominal Vz of our 1.5W Zener diode voltage regulators ranges from 6.2 volts to 200 volts. IZ(MAX) ranges from 230 mA to 7.2 mA. The nominal Vz of our 5W Zener diodes ranges from 6.8 volts to 220 volts. IZ(MAX)
- IR: 0.00005 to 0.15 mA
- VZ: 6.2 to 220 volts
- ZZT: 1 to 1,500 ohms
- Diode Applications: Voltage Regulation
-
Supplier: Frontier Electronics Corp.
Description: The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of
- VF: 0.45 to 0.95 volts
- IF: 1,000 to 30,000 mA
- VR: 20 to 200 volts
- IR: 0.01 to 0.5 mA
-
Supplier: Frontier Electronics Corp.
Description: Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.92 volts, much lower than
- VF: 0.45 to 1.15 volts
- IF: 5,000 to 30,000 mA
- VR: 45 to 300 volts
- IR: 0.01 to 50 mA
-
Supplier: Radwell International
Description: RECTIFIERS 5 AMP 1200 VOLT TO-220-2 FP. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 5 amps
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
Find Suppliers by Category Top
More Information Top
-
AVX TVS Diodes - Transient Voltage Suppressors | Mouser
TVS Diodes - Transient Voltage Suppressors 220volts 400watts BiDirectional .
-
CR4 - Thread: Voltage Regulator - ( 12vdc down to 3.0 and 1.5 vdc)
I know I can through the use of a 220 resister and a 5.1 volt zener diode reduce the 12vdc to 5.1, but how do you reduce the voltage even further for the above mentioned.
-
Application of Kalman Filter to prognostic method for estimating the RUL of a bridge rectifier
DESCRIPTION OF EXPERIMENTA To obtain the degradation data to estimate developed algorithm, a prototype experiment using a single phase 220 volt to 24 volt step d and diode bridge rectifier circuit.
-
DSP-based doubly fed induction generator test bench using a back-to-back PWM converter
The DC-link is charged to 300 volts through three 220 ohms resistances usingthe anti-parallel diode rectifier of the IGBTs (worklng as a no-controller rectifier).
-
TD122N22KOF-EUPC | Product Catalog Search Results | Galco Industrial Electronics
It (avg): 122 Amps, It (RMS): 220 Amps, Vrrm: 2200 Volts , Circuit: SCR- Diode w/aux Cathode, Height (mm) Nominal: 30 MilliMeters, Width (mm) Nominal: 34 MilliMeters, Depth (mm) Nominal: 94 MilliMeters, Tq: 300 MicroSeconds, Igt: 200 MilliAmps, di/dt (Amps/MicroSec.): 100, dv/dt (Volts/MicroSec.): 1000, Aux.
-
TD SERIES | Infineon, Formerly Eupec | Power Modules | Hybrid SCR-Diode Power Modules | Product Catalog Search Results | Galco Industrial Electronics
It (avg): 122 Amps, It (RMS): 220 Amps, Vrrm: 2400 Volts , Circuit: SCR- Diode w/aux Cathode, Height (mm) Nominal: 30 MilliMeters, Width (mm) Nominal: 34 MilliMeters, Depth (mm) Nominal: 94 MilliMeters, Tq: 300 MicroSeconds, Igt: 200 MilliAmps, di/dt (Amps/MicroSec.): 100, dv/dt (Volts/MicroSec.): 1000, Aux.
-
Switchmode Power Supply Handbook, Third Edition > AUXILIARY SUPPLY SYSTEMS
Resistors R1, R2, and R3 provide current to the zener diode chain Z1, Z2, and Z3 to develop about 220 volts at node "B" with respect to the common input at node "E".
-
Influence of the applied potential on theJoshi-effect
made in dark (iD); and under irradiation(iD from a 220 volt , 200 watt incandescent(glass) bulb ; a double diode 6H6 (RCA) was employed asa biphase half-wave detector: In the first series, the discharge currentwas picked up by a moderate size …
-
CR4 - Thread: Heater Element Corrosion
If your supply is 220 Volts AC, a double wattage element will work too with 1 power diode in series.
-
CR4 - Thread: Using a 12V Battery Charger in Reverse as a DC to AC Converter
… as to the practicality of using it in either with a solar or wind powered generating system to rectify a 12 volt DC input to a 120 or 220 single phase output by … … the input/output to the diodes or the actual diodes …
Indicates content that may require registration and/or purchase.