-
Description: High-voltage switch board, AC universal motor speed regulation. AC 230 V input. Application: AC universal motor Size: 48 × 48 × H40 mm
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
-
Description: High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, PWM, QSOP-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
-
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Features: Motor Speed Controller
- Phase: Three Phase
-
Description: High-voltage AC universal motor controller for cooker machines and multi-function mixers. AC 220 V input, thyristor speed regulation, Hall speed feedback. 8-speed control, 1,500 W power.
- Rated Power: 1,500 watts
- Supply Voltage (AC): 220 volts
- Features: Motor Speed Controller
-
Supplier: Newark, An Avnet Company
Description: FAN SPEED CONTROLLER, -40 TO 125DEG C; Motor Type:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control function swith a high degree of flexibility. Parameters are
- Rated Power: 12,908.324776193009 watts
- Supply Voltage (DC): 24 to 48 volts
- Continuous Output Current: 220 amps
- Peak Output Current: 430 amps
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR CONTROLLER,I2C, TSSOP-16; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
-
Supplier: Hymark/Kentucky Gauge
Description: Easy wiring and speed control Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W To work with speed reducer is available (motor with pinion shaft,
- Continuous Torque: 0.433628318584071 to 8.84601769911505 In-lbs
- Shaft Speed: 90 to 1,700 rpm
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Motor Shape: Cylindrical Body, Square Body
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018459-LB11967V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating:
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit 4-Quadrant torque
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 018460-LB11967V-TLM-H Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 95°C
- Supply Voltage (AC): 6 to 16 volts
- Supply Voltage (DC): 6 to 16 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1021803-LB8503V-TLM-E Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Supply Voltage (AC): 5.5 to 17 volts
- Supply Voltage (DC): 5.5 to 17 volts
- Operating Temperature: -30 to 95 C
-
Supplier: Win Source Electronics
Description: Controller - Speed Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LV8104V Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): L99ASC03G;
- Supply Voltage (AC): 16 to 28 volts
- Supply Voltage (DC): 16 to 28 volts
- Operating Temperature: -20 to 80 C
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum speed (66-110%
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/8 - 25 HP The V1000 is a world-class compact current vector drive that defines a new world standard. Demands for efficient production and better maintainability are on the rise, spurred by global competition. Yaskawa pays off the promise of being in control with products that make businesses
- Number of Axes / Motors: 1
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 12 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC.
- Continuous Torque: 0.7079646017699115 to 398.23008849557516 In-lbs
- Shaft Speed: 420 to 3,000 rpm
- Diameter / Width: 1.574804 to 2.362206 inch
- Housing Length: 5.2362233 to 9.88976912 inch
-
Supplier: UL Standards & Engagement
Description: a.c. semiconductor motor controller or starter. In this context, this standard gives requirements for a.c. semiconductor motor controllers and starters associated with separate short-circuit protective devices. This standard does not apply to - continuous operation of
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, -30 TO 90DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:28V; Driver Case Style:WSOIC; No. of Pins:10Pins; Supply Voltage Min:8V; Supply Voltage Max:26.4V RoHS Compliant: Yes
-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately adjust the
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Beckhoff Automation LLC
Description: The KL2791-xxxx AC motor speed controller is intended for direct connection of different low-power single-phase AC motors. The KL2791 enables speed reduction of typical motors such as capacitor motors, universal motors and
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Password function General Purpose Flux Vector Control (same as E500) Optimum excitation control for increased energy savings when motor is not under load Frequency search function to catch a spinning load Same mounting holes and dimensions as S500(E) Standard 5 year warranty
- Rated Power: 93.26824260255063 to 7,461.45940820405 watts
- Continuous Output Current: 0.8 to 31.8 amps
- Operating Temperature: -10 to 50 C
- Frequency: 60 Hz
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 2.0866141732283476 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 1.811023622047245 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Gefran
Description: Derived from the ADL200, the ADL100 series is the "Entry level" range for simple, low-speed systems: • For asynchronous motors only • control: Advanced V/f SSC (Sensorless Scalar Control) – SLS – FOC (*) • (*) digital encoder card in ADL120 versions only • Simplified I/O configuration
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system units
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Nidec Control Techniques
Description: Unidrive M200 AC drive - Flexible machine integration through communications 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M200 adds useful networking capability, additional I/O and improved motor control performance Easy upgrade for existing Commander SK users M200 delivers
- Number of Axes / Motors: 1
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 4.2 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Columbus McKinnon Corporation
Description: allowing the load to be lowered. It continuously monitors the hook load, both during acceleration and constant speed, eliminating the need for load cells in most applications. Its new auto-setup feature will define the hoist’s maximum hook load in seconds. Load Check II detects overload
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ITT Corporation
Description: combined with the advantage of sophisticated high-performance control of AC motors make it the ultimate variable speed drive solution for any pumping application.
- Number of Inputs: 10 inputs
- Number of Control Outputs: 10 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
core AC motor control concepts, where VFDs fit compared to starters and soft starters, and the fundamentals of how drives control speed and torque. The guide also digs into real-world VFD details like load types (constant torque versus variable torque), sizing factors, drive classes, control modes (V (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Voltage range: 220-240V AC Speed: 1.5 RPM (no load), 1 RPM (rated (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
speed, so it is better to choose a hard-wearing motor that can handle a fluctuating load. Brushless DC, also known as BLDC motors are particularly good at changing speed because you can use an external controller to change the armature or field voltage, which will help you achieve wide speed (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
DC Motors
To drive the sanding drum, I used a 2 hp, 220v , AC motor and to drive the feed belt, I used a 1/4hp, 24v DC motor with a gear reduction head. .... To control the feed belt speed , I used a homemade PWM controller .
-
Motion control evaluation platform speeds development of BLDC motor applications
Using the evaluation platform, engineers can combine this IC with one of Toshibaâs TPD412x single-chip inverters to provide a complete motor drive system with input main voltages to 220V ( AC ) and output currents from 1A to 3A. .... Control of motor rotation speed in both forward and reverse directions is then achieved simply by changing the PWM duty cycle based on the input from a host micro controller .
-
CR4 - Thread: 1 Phase To 3 Phase
…i know. and again, a possible solution may be to give the single phase supply to a motor which in turn drives a 3 phase generator (like in the case of Ward-Leonard system for dc motor speed control), thus u get .... another method will be to use a booster transformer, a state of the art solid state controller , a motor and a capacitor block. but this system is applicable to normal 220v ac as far as my knowledge goes. i have a schematic…
-
Manufacturing Process and Equipment
…of speed controller as the deviation current reference signal and the actual current detection signal as the output of the current PI regulator controller, the output of the current PI regulator controller controls the generation of … control of the FFU motor speed . .... The main circuit parts are single phase 220V /50Hz AC through non-controlled rectifier filter link into a stable DC, then after full-bridge inverter becomes adjustable voltage and variable frequency AC power supply to the FFU motor control.
-
Ac Fan - Ac Fan Manufacturers, Suppliers
[ Related Keywords : ac motor speed controller , inline fan speed controller, fan speed controller, centrifugal speed fan controller ]. .... 120x120x38mm 120mm AC Cooling Fan 220V /380V AC Axial Fan .
-
Sell electric car 5
Speed control pedal control /automatic 占쏙옙. .... Motor 6.0kw DC. .... Charger 72V 25A塋�옙10V/ 220V input according different market). .... Controller 72V. .... Battery 12V*180AH*6 /12V*200Ah*10( AC power)lead-acid .
-
Linear Stages / 2
The LA2000 Generation 2 is the newest and most flexible linear brushless motor controller available from MCS. .... 4 inches true color, light weight and easy to carry; Built-in high- speed high-performance industrial .... Automatically determine the over-current, over voltage, overload, short circuit, the temperature is too high, data anomalies and misuse warning prompt; Using voltage, current amplifier AC / DC sharing, output stage … optional auxiliary DC source output ( 220V /110V); Interfaceï¼RJ45 (Ethernet interface…
-
Proceedings of the International Conference on Information Engineering and Applications (IEA) 2012
…industrial requirements, development and design low-cost, high control accuracy, high reliability FFU motor control system has … Fig. 79.1, where closed loop operation permits to keep the FFU fan speed at the desired .... The whole control system is a typical cross of an AC VVVF structure. .... The auxiliary power supply circuit is switching power supply to the controller system. .... 220V /50Hz .
-
Sell automatic knife strip slitting,slitter rewinder machine(JX-170Z)
Voltage: 220V /380V;. .... The power of chief axis and round knife uses steeples speed regulating system and frequency converter system .... AC motor speed regulating system is used to directly control the cutting feed power and speed to achieve high-quality strap cutting. .... The operation interface uses LCD Chinese & English display screen, Mitsubishi PLC programmable controller width quantity and…
-
CR4 - Thread: Can a machine using 220v 60Hz 3 phase be plug into a 230v 50hz plug
You can use 230v ac ,50hz in place of 220v ,60hz, it will run bit lower and bir warmer, nothing will happed and you may not notice the difference,. .... The motors ratings are not for normal operation and the device that uses the motor should have a voltage controller /regulator to take care of some of the problem of a potentially altered voltage. So.. the motor itself will be fine (albiet .... If it smokes from the speed control device, it was wired differently..
Indicates content that may require registration and/or purchase.