-
Supplier: Allen-Bradley / Rockwell Automation
Description: Surge Suppressor,12-120V AC
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Isobar 4 AC Outlet 230V International Surge Suppressor models surge suppressor lets you take advantage of high quality Isobar surge protection whether you are simply traveling or equipping entire branch offices overseas. Features: - 4 AC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-H General Purpose Accessories, Diode Surge Suppressor Module, 6...220V DC (Pkg. Qty. 20) , 700-ADR *For use with 700-HA, 700-HB, 700-HC, 700-HK and 700-HP.
-
-
Supplier: RS Components, Ltd.
Description: 100C 250V DC Diode Surge Suppressor
- Maximum Surge Current: 97 amps
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SURGE SUPPRESSOR, 110/220V, DUAL WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pentair, Inc.
Description: TEMPERATURE 8/20 MICROSECOND RESPONSE TIME L-N, L-G, N-G, L-L MODES OF PROTECTION 100 KILOAMPERE SURGE CURRENT PER PHASE APPLICABLE STANDARD ANSI, IEEE, IEC 950 MAXIMUM CONTINUOUS VOLTAGE RATING 170 VAC ENCLOSURE MATERIAL THERMOPLASTIC TDSMT MODEL "
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -31 to 131 F
- Standards: CE Marking, UL
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch
-
Supplier: Littelfuse, Inc.
Description: The MLN Surge Array Suppressor is designed to help protect components from transient voltages that exist at the circuit board level. This device provides four independent suppressors in a single “1206” leadless chip in order to reduce part count and placement time as well as
- Maximum AC RMS Voltage: 28 volts
- Maximum Clamping Voltage: 14 volts
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR, 80V; Product Range:TPI Series; SVHC:No SVHC (15-Jan-2019); MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.7V~19V Power-Pad-SO-8 Surge Suppressors ROHS
- Operating Temperature: -40 to 257 F
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 77V 150mA SMB(DO-214AA) Thyristor Surge Suppressors (TSS) ROHS
- IH: 150 mA
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Thyristor Surge Suppressor
-
Supplier: Newark, An Avnet Company
Description: 50 V RAILROAD CROSSING SIGNAL SURGE SUPPRESSOR
-
Supplier: TelephoneStuff.com
Description: The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line
- Standards: IEEE
- Device Type: SPD
-
Supplier: Allied Electronics, Inc.
Description: Features: <330 V Let Through Voltage Rating 490 Joules Surge Energy Rating Six and Seven NEMA 5-15R Outlets 120 V Nominal Input Voltage 50/60 Hz Operating Frequency NEMA 5-15-P Input Connection 15 A Maximum Line Current 20 dB EMI/RFI Noise Rejection (100 kHz to 10 MHz) 10 kA Peak Current
-
Supplier: Allied Electronics, Inc.
Description: Electrical Ratings: AC 125 V, 15 A, 1875 W. Surge Dissipation: 270 joules. Response Time: <5 ns. Surge Voltage: 6500 V. Surge Current: 4000 A. Surge Indicator: Fused LED. 3 Line Protection: Hot, neutral, ground. EMI/RFI (Electromagnetic/Radio Frequency Interference ) :
-
Supplier: Allied Electronics, Inc.
Description: Surge Suppressor, 7 Outlets, 7 ft. Cord, 1 ms Response Time Basic surge protection at an affordable price. Surge suppressor with 7 outlets.
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR; Plug Type:-; Product Range:Stabiline DIN1 Plus Series; Suppressor Type:Transient Voltage; No. of Outlets:-; Outlet Type:-; Voltage Rating:250V; Output Current:30A; Peak Surge Current:40kA; Response Time:1ns
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Device Type: Dataline and DC Signal, SPD, Single Phase
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Technology: MOV, Silicon Avalanche Diode
- Features: Screw Down Terminals
-
Supplier: Newark, An Avnet Company
Description: SURGE SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:240J; Product Range:SurgeArrest Essential RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: The Multilayer High-Speed MHS Series is a very-low Capacitance extension of the Littelfuse ML family of Transient Voltage Surge Suppression devices available in an 0402 and 0603-size surface mount chip. The MHS series provides protection from ESD and EFT in high-speed data-line and other high
- Maximum Clamping Voltage: 30 volts
-
Supplier: MCG SURGE PROTECTION
Description: Features: I peak=160,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected.
- Maximum Surge Current: 160,000 amps
- AC Energy Absorption: 31,360 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 220/380, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 5 kA, 600, All Mode, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Type 2, Visual Indicators / LEDs, Wye
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Technology: MOV
- Device Type: SPD, Three Phase
- Features: Screw Down Terminals
-
Supplier: Acme Chip Technology Co., Limited
Description: LIGHTING SURGE PROT 90-305V CHAS
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VICFUSE
Description: Surge Protective Devices - Power surge protectors - V M Series
-
Description: LIGHTING SURGE PROT 90-305V CHAS
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1361130-V220ZT05P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: ZT
- Tj: -55 to 85 C
- IFSM: 400 amps
- CT: 95 pF
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: IEC 61643-341:2020 specifies standard test circuits and methods for thyristor surge suppressor (TSS) components. These surge protective components, SPCs, are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable surge protective device free of leakage current for 2-pos. isolated and grounded DC voltage systems with linear operating characteristic up to 220 V DC, for DIN rail mounting, 3-pos. base element with remote indication contact, three pluggable temperature-monitored protective
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -22 to 149 F
- Features: 120, 220, NC/NO Dry Contacts, NEMA Enclosure, Other, Visual Indicators / LEDs, Wye
- Application: Computer Rooms, Medical Facilities, Network Applications
-
Supplier: Galco Industrial Electronics
Description: DC Din Rail SPD, 20kA, 12Vdc, 2W+G
- Device Type: Dataline and DC Signal
- Mounting: PCB Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 220V, 356V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 220V,
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: PHOENIX CONTACT USA
Description: Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources.
- Operating Temperature: 104 to 176 F
- Mounting: Hard-Wired / Device Mount
- Standards: RoHS Compliant
- Device Type: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable surge protective device, in accordance with Type 2/Class II, for DC power sources with linear operating characteristics, with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: SMF14V is a transient voltage suppressor with small mold package, suitable for surge protection.
- Pin Count: 2
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Patton Electronics Co.
Description: Female M/34 Connector) Able to Handle Repeated Surges without Degrading in Performance Fail Safe Design Guards Equipment in Case of a Severe Surge
- Maximum AC Power: 1,500 watts
- Features: Other
- Mounting: Plug-in Module
- Device Type: SPD
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies offers the N-Male to N-Male Adapter with Lightning Arrestor, which is intended to safeguard sensitive RF equipment from high-voltage surges, static discharge, and lightning-induced transients. This surge protector operates across a wide frequency (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
pulsation dampener. Dampeners provide the most cost efficient and effective choice to prevent the damaging effects of pulsation. A surge suppressor is in design essentially the same as pulsation dampener. The difference (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Page 15. Semiconductor parts with 220 in root number
Vbr = 220V ,min @ 1uA, Holding carrent Ih = 180mA,th min. Multilayer Transient Voltage Surge Suppressor .
-
Mig 151 Cap Mod
The surge suppressor is the little greenish disk between the +/- of your diode assembly,in your photo. The fan is from a 220v tanning bed.
-
Page 42. Semiconductor parts with 150 in root number
140V; 60Amp; bidirectional thyristor surge suppressor . 150 Watt, input voltage range:44- 220V output voltage 15V (10A) DC/DC converter .
-
Page 28. Semiconductor parts with 130 in root number
120V; 60Amp; bidirectional thyristor surge suppressor . 150 Watt, input voltage range:44- 220V output voltage 12V (12A) DC/DC converter .
-
Sell Surface Mount Ultra Fast Rectifier diodes US1M
… rectifiers, super fast rectifiers, surface mount super fast rectifiers, high voltage rectifiers, schottky barrier rectifiers, surface mount schottky barrier rectifiers, transient voltage suppressors (including ESD), surface mount transient voltage suppressors , zener diodes, surface mount zener diodes, thyristor surge protective devices, and bridge … … 600W Transient Voltage Suppressor(TVS Diode) can be made from 5.0v to 220v , the TVS are …
-
Modular Power Architecture Up to 300W Power for 24V/28V Avionics/Military Applications
Transient supressor Steady State Start Engine Cranking <------ Surge ------> Low / 15V/500ms 80V/80ms +280V/- 220V <10µs +130V/-70V/10µs +110V/-50V/5ms GAIA DC/DC range : 9-45V or 9 …
-
Study and characterization of a new protection system against surges and over voltages for domestic telecommunication networks
The diode suppressors are manufactured in the way to support higher current rating than the common diodes. … there a wide range of low voltage products feature inbuilt protection against different types of current surges . … where the mains subject to overvoltage is simulated by a variable transformer (0÷ 220V ) that supplies a …
-
Modular Power Architecture Up to 50W Power for 24V/28V Avionics/Military Applications
Transient supressor Steady State Start Engine Cranking <------ Surge ------> Low / 15V/500ms 80V/80ms +280V/- 220V <10µs +130V/-70V/10µs +110V/-50V/5ms GAIA DC/DC range : 9-45V or 9 …
-
CR4 - Thread: Single Phase Load Distribution on Three Phase
1) In a single phase 220v (one phase),load current on the phase will be P=VIcosO … You might be interested in: Three Phase Transformers, Three Phase Uninterruptible Power Supplies (UPS), Three Phase Surge Suppressors .
-
Page 16. Semiconductor parts with 302 in root number
30A; low profile 240V AC power line surge suppressor . 50 Watt, input voltage range:44- 220V , output voltage 5.1/12V (5/0.7A) DC/DC converter .
Indicates content that may require registration and/or purchase.