-
Supplier: Allied Electronics, Inc.
Description: Tinned copper, insulated with FEP Teflon®, conductors cabled. Noise reducing tape, 22 AWG (7 × 30) stranded tinned copper drain wire. Special Beldfoil® shield, 100% shield coverage. Red silicone rubber jacket. 150°C maximum, –70°C minimum operating temperature.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Shrouded stacking banana plug test lead provides two 9383 banana plugs on 18 AWG PVC wire. Other stacking banana plug jumpers: silicone wire (9929), 18 AWG (9111), and 22 AWG (9106), right-angle stacking (9140, 9141, 9837). Features: The 9 leaf banana
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: Enercorp Instruments Ltd.
Description: plated copper, 2 red and two white teflon insulated conductors with mesh shield and white teflon over jacket WIRE-MP-DUPLEX Same as WIRE-MP except 6 conductor with 2 red, 1 white, 2 black and 1 Silicone up to 180°C WIRE-TESI 22awg, 3 conductor, 2 red,1 white teflon
-
-
Supplier: Allied Electronics, Inc.
Description: Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC 18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you DHK080 Through Bore Slip Ring Technical Parameters DHK080 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the
- Number of Circuits: 24
Find Suppliers by Category Top
Featured Products Top
-
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
229XM XM Micro-Hook to Insulated Mini Alligator Clip Test Lead. The 229XM test lead features our XM Micro-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. Custom (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
pre-tinned #22AWG red and black leads; and wire lengths of 7.00" (178mm) length, soldered-in for exceptional reliability. The company's full line of battery hardware engages SMT and thru-hole applications and includes clips, contacts, holders, retainers, plus straps in various materials for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
of resistances from .22 ohms/ft to 5000 ohms/ft. with a tolerance of +/- 5%. Whatever your requirements for insulated resistance wire, you’ll find Springfield Wire, Inc. an excellent source for quality material, competitive pricing and dependable service. The majority of silicone and PVC heater wire that Springfield Wire manufactures is used in domestic and commercial refr (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
Backer Springfield is recognized worldwide for its expertise in the development of specially fabricated silicone and thermoplastic insulated resistance wire for refrigeration anti-condensate applications. These heating elements are available in a broad range (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
bend of the test connector allows piercing connection to 22-12 AWG wires. Insulation-piercing needle can pierce wires from 0.05 in (1.27 mm) to 0.15 in (3.81 mm) in diameter. Piercing needle also maintains wire integrity after removal of needle from insulation. Diagnostic work on hard to reach wires (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.025″ square socket connectors with heat shrink. Test lead utilizes 22 AWG PVC insulated wire. Ribbon Cables E-Z-Hook is also proud to manufactuer 28 AWG PVC insulated ribbon cable. The flexible cable (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
insulating materials and processes, and the fact that ELANTAS has production facilities around the world, the division has established a leading international position for itself and is the world‘s leading manufacturer of wire enamels, impregnating resins and casting materials. This makes (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Alpha Dearborn - 39X1660 WH005 - Wire - Hook-Up - Allied Electronics
HIGH VOLTAGE WIRE , 22AWG , STRANDED (7X30), SILICONE INSULATED , 5KV RATING .
-
Alpha Dearborn - 39X2015 WH005 - Wire - Hook-Up - Allied Electronics
HIGH VOLTAGE WIRE , 22AWG , STRANDED (7X30), SILICONE INSULATED , 5KV RATING .
-
Online Catalog Electrical - Grainger Industrial Supply
• Alligator Clip Set, Fully Insulated, Wire Range ( AWG ) 22 to 14, Color 1 Red/1 Black, Insulation Type Full Silicone , Material of Construction Steel, 1 Pair .
-
Electrical - Grainger Industrial Supply
• Alligator Clip Set, Fully Insulated, Wire Range ( AWG ) 22 to 14, Color 1 Red/1 Black, Insulation Type Full Silicone , Material of Construction Steel, 1 Pair .
-
Online Catalog Electrical - Grainger Industrial Supply
• Alligator Clip Set, Fully Insulated, Wire Range ( AWG ) 22 to 14, Color 1 Red/1 Black, Insulation Type Full Silicone , Material of Construction Steel, 1 Pair .
-
PDF - Braven 600
Wire Harness - 2 Discrete Insulated Wires , w/ 2-Position Pin Socket ConnectorE215834 AWM STYLE 3239 22AWG 3KV-DC 150C VW-1 CSA TYPE TY-3 SILICONE RUBBER$0.1000 .
-
Bill of Materials - Braven 600
Wire Harness - 2 Discrete Insulated Wires , w/ 2-Position Pin Socket Connector E215834 AWM STYLE 3239 22AWG 3KV-DC 150C VW-1 CSA TYPE TY-3 SILICONE RUBBER .
-
Pomona Electronics - 6244-48-0 - Between Series - Banana to Hook - Allied Electronics
Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG , 150 VAC⁄VDC 18 AWG silicone insulated wire .
Indicates content that may require registration and/or purchase.