-
Supplier: Newark, An Avnet Company
Description: VOLTAGE PROTECTOR 3 PHASE 4 WIRE UNDER VOLTAGE WITH EXTERNAL TIME DELAY, INPUT. 230 VOLTS L/N, RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY. 50/60 HERTZ. RELAY ENERGIZE ****** OPTION. DELAY 0/10 SECS(STD) AUX 115V 50HZAC DIFF 1%STD
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 1 phase, 24VAC/
-
Supplier: Accuris
Description: RELAY, ELECTROMAGNETIC, EMI SUPPRESSED, 3PST, 10 AMPERES WITH 1 PDT AUXILIARY CONTACTS, 230/400 VOLTS, 400 HZ, SOCKET MOUNTING
-
-
Supplier: Seedburo Equipment Company
Description: responsive air and product control, LED digital keypad operation, and total visibility of all product movement. There is a safety flow relay switch to prevent seed contamination, no mechanical maintenance required, fast and simple calibration, environmentally clean, fits in small spaces and
-
Supplier: Radwell International
Description: 088884, SAFETY SWITCH, 4 AMP, 230 VOLT, 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOLID-STATE RELAY, SEMICONDUCTOR, SINGLE PHASE, 50 AMP, 48-600 VOLTS, 110-230 VAC, RING ZP, OVERALL WIDTH 22.5 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 50 amps
- Motor Voltage: 230 volts
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: WorldWide Electric Corporation
Description: certified file #LR6535 UL listed for outdoor use and service equipment file #E14900 NOTES: Size 1 - 4 will be provided with 230/460 volt coil as a standard
- Continuous Current: 10 to 40 amps
- NEMA Size: 1
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
Supplier: Waytek, Inc.
Description: InPower VCM-01 Latching Solid State Relays Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
- Application Type: Latching Relay
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit). The
- Maximum Current: 400 amps
- Operating Temperature: 14 to 122 F
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The TSB151 and TSB152 series SHOCK RELAY allows easy connection into new or existing applications. For single or three phase motors, simply wire the current transformer that we supply into one line of the motor and the SHOCK RELAY into the control circuit (stop-start circuit). The
- Maximum Current: 16 amps
- Operating Temperature: 14 to 122 F
-
Supplier: Finder S.p.A. con unico socio
Description: The new Type 13.21.8.230.B000 multifunction relay is for integration into the Finder YESLY Smart home system. It features a volt-free 16A output contact, has the same functions as 13.22 and allows use with pushbuttons connected to either phase or neutral. Other technical
- Changeover (CO): 1
- Throw: Double Throw
- Poles: Single Pole (SP)
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Radwell International
Description: TSX / RELAY ENCLOSURE + ASSEMBLY 230, 208-230 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COUNTER, 115/230 VOLTS, 50/60 HZ, 20 WATTS, RELAY OUTPUT RATING 5A, 1/6 HP, 115/230 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thomas & Betts Corporation
Description: OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOLT
- Beam Type: Infrared
- Features: Photoelectric Sensors
-
Supplier: Hubbell Wiring Device-Kellems
Description: OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOLT
- Power Requirements: AC Powered
-
Supplier: nVent Electric
Description: Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40
-
Supplier: nVent Electric
Description: Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators) L50
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Dover Flexo Electronics, Inc.
Description: and down Sample and hold output Operator lock-out Soft Start Tension meter damping Integrated diagnostic tools for quick trouble-shooting if necessary USB connectivity to upload and download individual job setups to and from a PC OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Operator lock-out Soft Start Tension meter damping OPTIONS 230 Volt Power Input 24 Vdc Output 4-20mA Output 45 Vdc Output Bipolar 10V Output Serial Data Connector Metric Pneumatic Fittings Ethernet Connection Reverse Output RS232 or RS485 Interface Remote Tension Amplifier Speed Follow
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: ACCES I/O Products, Inc.
Description: isolating the digital inputs from each other, and from the computer, assures smooth, error-free data transmission in noisy, real-world environments. The relay outputs are de-energized at power-up to prevent an unintended control output signal. Data to the relays is latched. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
Supplier: ValueTronics International, Inc.
Description: protection with SCR crowbar shutdown are standard, as well as load isolation (confidence) relays. Polarity switching relays are optional. Electronic DC Loads 300W electronic DC load modules for the AT 8000A simulate real-world characteristics for testing, evaluation and burn- in of DC
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
ZOELLER Replacement Parts - Pumps - Grainger Industrial Supply
• Relay, 230 Volt Relay ,230 Volt .
-
ZOELLER Submersible Sewage Pump,0.5HP,115V,42 ft - Submersible Sewage Pumps - 2P555|M292 - Grainger Industrial Supply
Relay , 230 Volt .
-
Pervasive and Mobile Sensing and Computing for Healthcare
It features eight relays for 230 Volt devices, 2 potential-free relays, as well as a serial interface.
-
CR4 - Thread: Vaccum Pump with Solid State Relay
My problem is : If load side of relay is given 230 volt already, then pump will got started upon applying 5Vdc to the relay i/p side at the only first trial...
-
DIB02CB23150MV - Carlo Gavazzi/Electromatic Controls - Relay | Galco Industrial Electronics
DIB02CB23150MV, Carlo Gavazzi/Electromatic Controls, Relay , 115- 230 VOLT CURR RLY W/SHUNT .
-
Irradiation Processing Department monthly record report, March 1957
The Nuraber 3o 230 M volt incomin_ line relayed out at 9:2A a.m. on _%rch i0.
-
Electrical Design of Wells Hydroelectric Project
Coordination with 480- volt and 230 -kV system relays for ex- ternal ground faults is unnecessary because the delta connection on the generator side of the main and station service transformers prevents the flow of ground current in the generator windings.
-
Static Mho Distance and Pilot Relaying
DESIGN EVALUATION TESTS Laboratory Fault Tests on Engineering- Sample Equipment Two sample terminals of this relaying were tested on a 230 - volt artificial trans- mission line, set up to approximate the line impedance and equivalent source impedances of the 138-kv Sporn…
-
CR4 - Thread: Chattering in AC Relay
If the "normal" supply voltage is supposed to be 230 volts , you should not be choosing relays (or other devices) that cut off at anything less than + or - 5% of the "normal" supply voltage (about 218 volts at the lowest & about…
-
A Broad-Band Microwave Relay System between New York and Boston
Thayer, Roetken, Friis, and Durkee: New York-Boston Microwave Relay load is taken over automatically by a 230 - volt ac con- verter driven by a 130-volt battery.
Indicates content that may require registration and/or purchase.