Products/Services for 234 Power Astronomical Telescopes
-
Telescopes - (59 companies)Telescopes are lens assemblies that are designed to magnify and view distant objects. Telescopes include small devices such as spotting scopes for viewing wildlife, and very large devices for astronomical study. Most telescopes are assemblies...Telescope Type -
Telescope Repair Services - (4 companies)Telescope repair services refurbish telescopes to their original operating specifications. Telescope repair providers service, refurbish and maintain optical telescopes. Typical repairs for telescopes are to incoming lenses that have suffered from...
-
Power Supplies - (3083 companies)Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal. Power supplies are electrical devices that deliver electric power to one... -
Power Transformers - (1034 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
DC Power Supplies - (1240 companies)DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies... -
AC Power Connectors - (317 companies)AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
-
Power Meters - (389 companies)Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits. Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC...
-
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Power MOSFET - (242 companies)Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors...
Product News
-
Avantier Inc.
Ritchey-Chrétien Telescopes applications. Through close collaboration with customers ' systems engineers, including sensor selection and spacecraft interface integration, we develop effective final designs that precisely meet mission requirements. By partnering with Avantier, you gain access to custom RC telescope systems designed for astronomical research, aerospace optical systems, and other mission-critical imaging applications requiring exceptional optical performance and reliability. Related Content. 6-DOF Positioning... (read more) -
Northwire, Inc.
Coil Cords for the Telescoping Mobile Market Industrial Retractile Coil Cords for the Telescoping Mobile Market. Northwire is rapidly expanding in the telescoping mobile market. From mobile surveillance trailers and portable cell towers to emergency response units, our custom cables are perfectly engineered to meet the unique demands of these applications and beyond. Northwire 's industrial retractile coil cords are ideal for telescoping mobile applications. Key Features: Large diameter. 1:5 retracted to extended ratio. Composite POWER... (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
Smiths Interconnect, a Molex company
Euclid Space Telescope - Dark Universe exploration into how it has expanded and how its structure has evolved throughout cosmic history. A noteworthy achievement was celebrated as the Euclid team recently completed a critical focusing procedure. The images obtained during this process have already provided valuable insights into the beauty of the universe, generating anticipation for the mission's outcomes. Euclid, a specialised space telescope designed exclusively for astronomical purposes, serves as a testament to human ingenuity and the pursuit... (read more)Browse Heavy Duty Rectangular Connectors Datasheets for Smiths Interconnect, a Molex company -
C-Flex Bearing Company
WISE Telescope, With C-Flex Bearings Inside WISE Telescope, With C-Flex Bearings Inside, Re-Entering Atmosphere. After a decade of groundbreaking exploration, NASA has sent the final command to the NEOWISE space telescope, marking the end of its asteroid-hunting mission. This incredible spacecraft, originally launched as the WISE space telescope, has provided valuable data about asteroids, stars, and galaxies. At the core of its success are the high-precision C-Flex bearings, which ensured smooth operation and stability throughout its... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
BUMAX®
How Bumax Fixed Galling on NASA Telescope Mirror Within 24 hours, BUMAX provided the customer TNO with urgently needed critical fasteners that overcame their galling issues. Customer: TNO - the Netherlands Organisation for Applied Scientific Research. BUMAX product: BUMAX (R) DX 129 EPK. Crucial properties: Anti-galling. High strength. Rapid delivery. "BUMAX really saved the day at a point in our project when it was critical that we had no delays. The next day delivery of the screws was quite a feat and was greatly appreciated by our entire... (read more)Browse Screws Datasheets for BUMAX® -
Knowles
Power Dividers DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase. and amplitude balance over broadband devices. There are two styles: Wilkinson and resistive power dividers, and these designs are configured for attachment with either solder or conductive adhesive. Due to their compact size and proven performance, DLI brand power dividers are a superior option over... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Placid Industries
Power Supplies For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments. Enclosed (benchtop) and open-style units have identical performance and features. Versions: 12 or 24 Volts DC output, with 110 or 220 VAC input. Specify when ordering. Output current range can be infinitely scaled by a pot, so adjustments by the main pot (black knob) are never overly sensitive. Available with... (read more) -
MPF Products, INC.
Power Feedthrough with Power Glove Connectors Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094 " Copper Conductors, 2.75 " Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Heilind Electronics, Inc.
Power Up With Volex Power Cords Volex is one of the world 's largest power supply cord manufactures in the world and offers a wide range of pre-configured non-detachable power cords, detachable power cord sets and detachable jumper cords that will satisfy requirements across many countries and regions. Whether the end-use requires frequent plugging and unplugging, or plug and forget, Volex has the right product solution to meet design requirements. Volex customers of power cord sets, power cords and jumper cords benefit from... (read more)Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
Anderson Power Products
DC Power + Weatherproof Solutions= Anderson Power Anderson Power provides power where it 's needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in-house UL testing, making them useful and safe for a wide variety of agriculture, construction, and lawn & turf equipment. Discover SBSX-75A: Operating temperatures -20 to 105 C. IP68 Rated for ingress protection. 5,000... (read more)Browse Electrical Connectors Datasheets for Anderson Power Products
-
Experimental physics 2
Radio telescope conductor loop 384 spatial frequency filters 356, 364 … reflection law, 232 reflection gratings, 324 reflection coefficient, 234 , 235 reflection matrix, 288 … reflection angles, 233 refraction astronomical , 292 Mikrooptik refractive to … friction electricity, 34 frictional force 56, 38, 47 series…
-
The Principles of Astronomical Telescope Design
…Seeing effect, 12--13, 30, 131 Segment field pattern function, 82--83 Segmented mirror optical telescopes, 421 Segmented mirror telescope (SMT), 4, 102, 111 … SIM demonstrators, 528 Simiu power spectrum, 199 Simiu, E … 319 Sinusoidal transmission ratio, 234 SIRTF mirror, 329 6 … Large Telescope (SALT), 5 South Pole Submillimeter wave Telescope, 350, 444, 481 Space astronomical telescopes, 597 Space…
-
Experimental physics 2
Radio telescope 265 radio waves in the earth atmosphere 213 edge effect 92. .... 174 rectangular conductor loop 132 reflection 239 - on metal surfaces 240 reflection law 232 reflection gratings 326 reflection coefficient 234 , 236 reflection matrix 286 … assets Mikrooptik 233 refraction, astronomical 291, refractive to refraction … friction electricity 35 frictional force 38, 46 series circuit…
-
Astronomical Optics and Elasticity Theory
Nanjing Institute of Astronomical Optics & Technology (NIAOT), 538 Nasmyth focus, 86, 547 National Solar Observatory (NSO), 156, 538 Natural … 288, 368–371, 375, 383–384, 547 Neutral surface of a plate, 92, 112–118, 289, 547 New Technology Telescope , 25, 440, 445–447, 538 .... Non-centered system, 42, 44, 228, 234 , 237, 239–240, 277, 279, 282, 386–389, 547 Normal congruence, 31, 547 Normal diffraction mounting, 79 … or axial stresses, 105–106 Notion of elastic stability, 100 NTT, see New Technology Telescope Null power lens, 24, 485, 487…
-
Fascination astronomy
absolute brightness acidophil to 168 absorption lines 138, 22 rejection forces , 225 adaptive optics, 136 adiabatic state change, 26 AE, 52 Akkretion … apogee, 119 Aquariden, 115 equinoxes, 220 Andromedanebel, 60, 122 Arecibo message, 234 Arecibo radio telescope , 234 Aristarch 81, 23 .... Astronomical Unit 52 ATST, 136 pasture, 52, AE .
-
ACHIEVING THE RARE: ROBERT F CHRISTY'S JOURNEY IN PHYSICS AND BEYOND
…127 Pakistan, 246, 248, 336 Palm Springs trustee meeting, 237, 259, 269 Palomar Telescope , 270 Papanastassiou, Dimitri … Institute Photographer, 157 Peierls, Rudolf, 50, 51, 72, 76, 84 Pellam, 149 Peterson, Bob, 26 piano, 35, 36, 43, 234 Pickering, William, 186 plutonium … 252 Polygon Show, Nuclear Power /Energy episode, 299 Princeton … Roxburgh, Ian, 200 Royal Astronomical Society of Great Britain…
-
Electronic Imaging in Astronomy
…109 MONSOON 286 moonlight 45 Moore, Gordon 29 Moore's Law 29, 513 MOS capacitor 249 mosaics of CCDs 265 MOSFET 229 MOSFIRE 213 motor, servo and stepper 216, 234 Moving Object and Transient … system 61 NASA Infrared Telescope Facility 388 Nasmyth focus .... on-chip binning 304 operational ampli®ers, op-amp 232 optical design 201 optical path 85 optical path dierence, OPD 31, 207 optical power 86 optics angular magni®cation 87 chief ray … Earth 138 of the Sun 138 Orbiting Astronomical Observatory 71 Orias, Geo…
-
Cassini at Saturn
…294 Master Timer Unit, 191, 193, 278, 284 parachutes, 193, 194, 276, 285 power system, 193, 244 … 167 tholin, 283 `walnut ridge', 280 water-ice, 281±283 `white dots', 264, 280, 282 Ida (asteroid 243), 217 Iess, Luciano, 229 Infrared Space Observatory (ISO), 158, 164 Infrared Telescope Facility (IRTF), 231 Ingersoll … 221, 326, 331 International Astronomical Union (IAU), 242, 249 … 114, 118, 174±176, 179, 180, 184, 191, 198±200, 206±208, 212, 217, 219, 229, 234 , 239, 247, 256…
-
Probing Turbulence in the Interstellar Medium using
Radio-Interferometric Observations of Neutral Hydrogen
Astronomical Journal, 136, 2648–2719. doi:10.1088/0004-6256/136/6/2648. de Vaucouleurs, G., de Vaucouleurs, A., Corwin, Jr., H .... Sky and Telescope , 82, 621–+. .... Power Spectrum of the Density of Cold Atomic Gas in the Galaxy toward Cassiopeia A and Cygnus A. Astrophysical Journal, 543, 227– 234 . doi:10.1086/317104.
-
Dark matter in disk galaxies I: a Markov Chain Monte Carlo method and
application to DDO 154
Navarro J. F., Frenk C. S., White S. D. M., 1997, ApJ, 490, 493 Navarro J. F., Hayashi E., Power C., et al., 2004 … Salucci P., 1988, MNRAS, 234 , 131 Persic M., Salucci … Notices of the Royal Astronomical Society, 387, 3, 1099 .... This work is based [in part] on observations made with the Spitzer Space Telescope , which is operated…
Indicates content that may require registration and/or purchase.