-
Supplier: Larson Electronics LLC
Description: Heavy duty transformer converts input primary 230/240 Volts AC 50/60HZ to 120/110 Volts DC. www.magnalight.com builds transformers to your specifications. If this model does not meet your needs, please use our specification sheet to
- Category: Power / Power System / Distribution Transformer
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 15,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 25,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting,
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Power Rating (VA): 0.3 to 5,000 VA
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Transformers - Transformer, Var.;240V Vi;0 to 280V Vo;10A;50/60Hz;Wall;6.31In.H;6.24In.W -- 70213058Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Transformers - Transformer, Var.;120V Vi;0 to 140V Vo;22A;50/60Hz;Wall;6.31In.H;7.95In.W -- 70213052Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: 210 WATT, CWA CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.8 TO 1.8 AMP. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 1.8 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 6 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Honeywell International, Inc.
Description: 3-1/2 INCH WIDTH X 1-3/4 INCH DEPTH X 1-11/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL NEC APPLICABLE STANDARD FOOT MOUNTING 40 VOLT AMP POWER RATING LEAD WIRE TERMINAL TYPE 120/208/240 VOLT AC PRIMARY VOLTAGE 27 VOLT AC SECONDARY VOLTAGE -20
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 27 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 60 Hz
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of 240/120
-
Supplier: Hubbell Incorporated
Description: 10.31 INCH WIDTH X 7.13 INCH DEPTH X 14.38 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING 1 PHASE(S) UL 506, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R ENCLOSURE 75 POUND WEIGHT ENCAPSULATED CONSTRUCTION 5 KILOVOLT AMP POWER RATING 600 VOLT AC PRIMARY VOLTAGE 120/240 VOLT AC
- Operating Frequency Range: 60 Hz
- Maximum Primary Voltage Rating: 600 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 5,000 VA
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 8 3/8, W: 6, D: 5 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 5, D: 3 7/8 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The Samson SZ240 is a two rackspace, two-channel industrial power amplifier for distributed power applications. The SZ240 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1
- DC Output Voltage: 30 volts
- DC Output Current: 5 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: Larson Electronics LLC
Description: designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X12I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts
-
Supplier: Telatemp Corporation
Description: 200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120
-
Description: GrdY/19 920 Volts and Below; Low-Voltage, 240/120; 167 kVA and Smaller), ANSI C57.12.21-1980 American National Standard Requirements for Pad-Mounted Compartmental-Type Self-Cooled Three-Phase Distribution Transformers with High-Voltage Bushing (34 500 GrdY/19 920
-
Description: are rated 167 kVA and smaller, with high-voltages of 34500 GRD/19900 volts and below for operation between one phase and grounded neutral, and low-voltage of 240/120 volts. These transformers are generally used for step-down purposes from an underground primary
-
Supplier: Radwell International
Description: PILOT LIGHT TRANSFORMERS, 240 TO 120 VOLT, UL LISTED, APPROVED FOR CLASS I, DIVISION 1, GROUPS C AND D, CLASS II, GROUPS E F AND G LOCATIONS, NEMA TYPE 7 AND 9. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Opto 22
Description: The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels are not isolated from each other, the module is transformer isolated and
- Analog Input Channels: 2 #
- Sampling Frequency: 0.030959752321981424 kHz
- Accuracy: 0.2 % FS
- Operating Temperature: 32 to 158 F
-
Description: Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer 20KHz to 200KHz with external output
- AC Output Voltage: 0 to 260 volts
- Output Frequency: 0.00004 to 0.2 MHz
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Biamp Systems, Ltd.
Description: order to match each input to its respective source the input sensitivity can be adapted to your needs. The input stage also features a build-in 250 Hz HP-filter to optimize the system for use on horn speakers if needed. Each pair of outputs can be bridged to give
- Frequency Response: 0.00025 MHz
- Power: 240.00000000000014 watts
- Number of Channels: 4 #
- Nominal Impedance: 4 ohms
-
Supplier: EXAIR
Description: precise blowoff and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR's engineered air nozzle meet OSHA compressed air
- Ionizer type: Blow Off Gun
Find Suppliers by Category Top
Featured Products Top
-
variety of applications such as industrial automation, building management systems, machine control, and robotics. Eco2 power supplies accept a universal 90-264 VAC input voltage and provide a 24 VDC adjustable output in 30-, 120-, and 240-Watt models. They offer up to 90 (read more)
Browse Power Transformers Datasheets for Automationdirect.com -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Model J to open, breaking circuit and preventing failure. Device resets when circuit cools to pre-calibrated temperature. Suitable for 120, 240 and 277 VAC applications as well as 12 and 24 VDC circuits. Remarkably thin device, less than 1/4" high fits neatly into tight spots (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. The (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls. Hoists can be equipped with a variety of different control types. The most common are single-speed or two-speed contactor controls. Two-speed contactor control also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
CR4 - Thread: ??
You may have to hunt for the 240 to 120 volt transformer (if you need it), but ask at these same places.
-
Slightly Different Problem - Self Help Forums
You should be able to then buy a 240 primary to 120 volt secondary transformer creating a seperately derived neutral from the load side of that transformer by connecting a center tap in the secondary windings of that transformer.
-
Slightly Different Problem - Self Help Forums
You should be able to then buy a 240 primary to 120 volt secondary transformer creating a seperately derived neutral from the load side of that transformer by connecting a center tap in the secondary windings of that transformer.
-
extending hot wire from Load Center panel to Sub-panel - Self Help Forums
… generator may only serve you 120 or 240 volts, but when this generated power passes through the service onto the factory service drop it also passes through the utility transformer jumping your 120 or 240 volts up to 7,200 volts on …
-
extending hot wire from Load Center panel to Sub-panel - Self Help Forums
… generator may only serve you 120 or 240 volts, but when this generated power passes through the service onto the factory service drop it also passes through the utility transformer jumping your 120 or 240 volts up to 7,200 volts on …
-
Self Help Forums - Electric Phases in a house?
Other voltages are seen too, for example a system may offer 480 volts phase to phase and 277 volts phase to neutral with additional transformers needed for 120 or 240 volts .
-
Machine Learning for the New York City Power Grid
Ultimately, feeder sections end at transformers that step down the voltage to 120 or 240 Volts needed for the secondary system.
-
Shop electrical panel
The neutral wire carrys the imbalanced current between the 2 120 volt sides of the 240 volt circuit back to the transformer , or voltage source.
-
CR4 - Thread: 220V European vs 110V United States
When we pull the center tap out from the 240 volt winding on the supply transformer we now have to 120 volts sources connected in series, the polarity of the individual sources are additive.
-
Battery powered vitality testers
A particular vitality tester sub- mitted for examination consisted of a trans- former which converted the 240 volts , 60 cycles mains supply to 120 volts.
Indicates content that may require registration and/or purchase.