-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction.
- Cooling Capacity: 399.99999999999994 to 4,399.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: DigiKey
Description: SK COOLING UNIT BLUE E, WALL-MOU
- Cooling Capacity: 4,265 BTU/hr
- Voltage: 230 VAC
-
-
Supplier: RS Components, Ltd.
Description: Rittal 3303500 Enclosure Cooling Unit
- Voltage: 230 VAC
- Type: Enclosure
- Features: Other
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4/3.8 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F
- Cooling Capacity: 3,499.9999999999995 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Pfannenberg
Description: Our DTS 3185 (NEMA Type 4/4x) stainless steel cooling units are an ideal solution for a wide variety of wash-down applications. These units include a rainhood are particularly suited for enclosures that operate outdoors. Available options include a low ambient package and enclosure heater. Housing:
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Panasonic HVAC
Description: FMR type concealed floor standing unit at just nine inches deep can easily be concealed in perimeter areas to provide powerful and effective air conditioning. This unit is easy to install and includes a chassis unit for discrete installation. Comes complete with removable filters. The pipes
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
- Type: Packaged Terminal (PTAC)
-
Supplier: Reznor
Description: Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered with
- Cooling Capacity: 207,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Reznor
Description: The MAPS® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can provide significant capacities of space conditioning. Model RCB units are designed to provide an
- Cooling Capacity: 298,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Pfannenberg
Description: falling water and direct water sprays. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Rover, Inc.
Description: ruggedized, 208~230 VAC, 1-phase, 60 Hz, 5 kW electric heat, constant run ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Reznor
Description: ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control Vibration/noise
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: nVent Electric
Description: Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers
-
Supplier: Air Rover, Inc.
Description: The FL Series flight line cooling system is an integrated trailer-mounted system complete with power generator, duct storage, ECU and power cable. The FL Series was developed for aircraft ground support cooling applications in high temperature environments of up to 150oF. Ultra silent generators
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Trailer Mounted, Weather Resistant
-
Supplier: Air Rover, Inc.
Description: 208~230 VAC, 3-phase, 60 Hz, 10 kW electric heat, constant run ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: nVent Electric
Description: unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air
-
Supplier: HDT Global
Description: Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed for the U.S Military
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Mobile Air, Inc.
Description: The MovinCool Office Pro 60 portable air conditioner is a dependable portable air conditioner for your temporary cooling needs. The MovinCool Office Pro 60 comes with an electronic thermostat, auto condensate pump, and operates at a sound level of only 69
- Cooling Capacity: 59,500 BTU/hr
- Voltage: 230 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e wall-mounted cooling units in power categories 500 W to 2,500 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation. Protection category NEMA 4X.
- Cooling Capacity: 5,458.887751620608 to 8,324.803821221425 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Aggreko
Description: 1 Ton Rental Air Conditioners Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 1 Ton of Air Conditioning. 115V/Single/60Hz Compact,
- Cooling Capacity: 11,999.317639031045 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
-
Supplier: Huawei Technologies Co., Ltd.
Description: These chilled-water precision air conditioners interoperate with chillers, chilled water pumps, and piping to form a complete cooling system. Installed between IT racks and configured with EC fans, these air conditioners help dehumidify and provide an in-row cooling
- Cooling Capacity: 102,354.14534288638 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Kooltronic, Inc.
Description: The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with
- Cooling Capacity: 8,000 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Weather Resistant
-
Supplier: Eldon Enclosures
Description: High performance cooling unit for top installation, the air conditioners cover a cooling capacity range from 600 W to 3800 W. Condensation management system, which prevents all condensation from penetrating into the enclosure. Most models are equipped with a condensation dissipator and
- Cooling Capacity: 4,776.526782668031 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Klimaire Products, Inc.
Description: Klimaire KSWM, Comfort Value series, air conditioners and heat pumps, offers easy installation and maintenance, and are compact and very elegant, excellent for any room. The KSWM series is built following the stat-of-the-art heat pump technology. Its multi-function wireless remote
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
Supplier: Terra Universal, Inc.
Description: Modular HVAC units ensure comfort and productivity of garbed cleanroom personnel External air baffles allow quick, easy control over ratio of recirculated/make-up air Models available with humidity control maintain stable sub-ambient RH levels All units include Vertical Air
- Cooling Capacity: 57,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Supplier: Rittal North America LLC
Description: Bayed climate control designed for siting within a bayed enclosure suite. The hot air is extracted at the rear of the unit, cooled and then expelled forwards to the cold aisle.
- Cooling Capacity: 180,825.65677243262 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
finish. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The LineGard™ 30 Amp Portable Series GFCI Product Features Various voltages available (see (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Countries > Canada > National > Gazette > 2010 > Part I > [CANADA Gazette Part i, 2010-0612] Part I‚ June 12‚ 2010‚ Vol. 144‚ No. 24
“mains power” means, with respect to compact audio products, video products and televisions, an alternating current electric power source in a building that is less than or equal to nominal 240 volt single phase supply; (alimentation principale) “off mode” in respect of … “ portable air - conditioner ” means a single package air-conditioner unit that (a) is represented by the configurations as shown in Table 1 of CSA C370, .
-
Code of Federal Regulations > Title 24 - Housing and Urban Development > Office of Assistant Secretary for Housing - Federal Housing Commission > [24 CFR Part ...
(ii) Small appliance volt-amperes: Number of circuits time 1,500 volt-amperes for each 20-ampere appliance receptacle circuit (see definition of “Appliance Portable ” with Note): e.g. Number of circuits × 1,500 = small appliance volt -amperes. … at 100 percent plus remainder at 35 percent = watts to be divided by 240 volts to obtain … 2) Nameplate amperes for motors and heater loads (exhaust fans, air conditioners , electric, gas, or oil heating).
-
Shopping In Heaters - Big Bruin
Features and Functions: Cooling power: 10,000 btu Heating power: 5,000+ btu Coverage: Cools 325 sq. ft. 4-in-1 Technology: Air Conditioner , Dehumidifier, Heater and Air Circulatory Fan Only Option … … 5 Inches Voltage: 115 volts / 60Hz / 1 … … 48 hours Warranty: One Year *** Click here to go to 10,000 btu Portable AC Section to … … sq-ft-- Temperature range - 62 ~ 86F- Air flow HighMedLow m3h 330 300 240 - Moisture removal - 0 …
Indicates content that may require registration and/or purchase.