-
Supplier: Galco Industrial Electronics
Description: Conditioner Indoor 5800 BTU 460 V 3phase
- Voltage: 460 VAC
-
Supplier: Accuris
Description: Unitary Air-Conditioning and Air-Source Heat Pump Equipment
-
Supplier: Ebac Industrial Products, Inc.
Description: alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner. The unit
-
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 24000BTU/H, 240V; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:24000BTU; External Height - Metric:970mm; External Width - Metric:521mm; External Depth - Metric:551mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 18000BTU/H, 240V; Product Range:SmartRack Series; Enclosure Material:-; Cooling Capacity:18000BTU; External Height - Metric:970mm; External Width - Metric:521mm; External Depth - Metric:551mm RoHS Compliant: NA
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 4.2/3.9 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING
- Cooling Capacity: 2,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 20,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 169,999.99999999997 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 239,986.35278062095 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 119,993.17639031047 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool, fresh air or 100% conditioned return air. Designed to be easily transported and allow for direct mount to structure or
- Cooling Capacity: 179,989.76458546572 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: output to cfm. Available forklift pockets. Benefits Quick to install and operate. Ranging from 1 to 70 tons, our fleet of Air Conditioner Rentals provides a wide range of convenient, effective air cooling options for your entertainment needs. Are designed to provide 100% cool,
- Cooling Capacity: 359,979.52917093143 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Galco Industrial Electronics
Description: Air Conditioner, 115V, 60Hz
- Voltage: 115 VAC
-
Supplier: TPI Corporation
Description: CENTRIFUGAL TYPE 48 INCH SIZE 20 GAUGE RIGID STEEL ENCLOSURE MATERIAL ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 4.4/3.6 AMPERE CURRENT RATING 519/189 W POWER RATING BAKED EPOXY COATED ENCLOSURE FINISH SPEED RATING 583 RPM (LOW), 1606 RPM (HIGH) FLOW RATE 766 CFM (LOW), 4515 CFM (HIGH)
- Cooling Capacity: 644.8311156601842 to 1,770.7267144319344 BTU/hr
- Voltage: 115 VAC
- Type: Ceiling
- Features: Other
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC3632 water cooled portable air conditioner is a great cooling solution for offices or hospital rooms. The PWC3632 comes with an electronic thermostat, a 9.4 amp power consumption, and a net weight of only 240 lbs. Mobile Air offers a full line of Ocean Aire
- Cooling Capacity: 36,099.99999999999 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Hospital / Medical
- Type: Portable
-
Supplier: DigiKey
Description: N21 2K 115V 1P GALV COR LVL1
- Cooling Capacity: 2,000 BTU/hr
- Voltage: 115 VAC
-
Description: AHP-1501 Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-12 IP40 (maintains IP 52) UL-1995/CSA 22.2, CE Rating Traditional: 1000 BTU/hr @ 0 °F ΔT 1300 BTU/hr @ +20 °F ΔT Rating DIN 3168: 300 Watts L35 L35 187 Watts L35 L50
- Type: Enclosure
-
Supplier: Steril-Aire, Inc.
Description: UVC Kit for Unitary Air Conditioners · For air conditioners below 5 tons, splits, mini-splits, fan coils, packaged terminal units · Available in 7.5, 10, 16, 20, 24 inch lamp lengths · 120 V and 208/230 V, both 50/60 Hz · Multiple mounting options available
- Illuminated Length: 7.5 to 24 inch
- Features: Air Treatment (UV Air Purifiers)
- Type: HVAC
- Applications: UV Disinfection / UVGI Sanitization
-
Supplier: Ningbo Best Group Co., Ltd.
Description: O 30A 240VAC RUNNING 125A 240VAC STALLED ROTOR 35AMA X 1NPUT 8A120-240VAC 1/3HP 120-240VAC 1HP 120VAC 2HP 240VAC Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 240 volts
-
Description: AHP-1800X, XM Series Mounting Style: Through Mounted Voltages: 120/240 VAC and 24 VDC Environments: NEMA-4X IP 56 (X models) NEMA-4X IP 56 + Shock & Vibration (XM models) UL-1995/CSA 22.2, CE Rating Traditional: 1100 BTU/hr @ 0 °F ΔT 1420 BTU/hr @ +20 °F ΔT Rating DIN 3168: 322 Watts L35 L35 210
- Type: Enclosure
-
Supplier: Newark, An Avnet Company
Description: 30A/2P Air Conditioning Fusible Disconnect 240V Nema 3R
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER 230 V ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: AC AXIAL FAN, COMPACT, 115V, CIRCULAR, 119 MM, 38.6 MM, BALL BEARING, 100 CFM, 115VOLT 50/60HZ 17/15W 0.26/0.21A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Electric Air Conditioning Compressor Component Level N & V Evaluation Procedure
-
Supplier: Air Innovations LLC
Description: need of an enclosure. Cool air is directly blown onto the operator with 2 adjustable air delivery ducts. The operator can control the cooling to their exact preferences by adjusting the fan speed and air temperature, allowing for optimal comfort regardless of the ambient
- Voltage: 12 VDC
- Application: Industrial
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air
-
Supplier: Accuris
Description: VEST, CONDITIONING MICROCLIMATE: AIR
-
Supplier: Automation24, Inc.
Description: Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides NEMA 4X
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The product is
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Klimaire Products, Inc.
Description: CRM30C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.5 ton 30,000 Btu/h Cooling only Rotary
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Thermo expansion valve
- Voltage: 24 VDC
- Type: Central
-
Supplier: Kooltronic, Inc.
Description: The Guardian Series all-weather air conditioners are designed specifically for NEMA 4 enclosure applications that require protection from washdown or storm conditions. The Guardian Series AC units range in height from 15 to 60 inches, offering 1,000 to 26,000 BTU/H cooling capacity. In
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions.
- Type: Enclosure
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate SC900FG in your assembly and dielectric test fixtures. (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
handling equipment HVAC Systems: Cooling towers and air conditioning units (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
remote monitoring and adjustment. CE Marked: 230V units available. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped loose). Fluorescent Light: Provides illumination with minimal airflow disruption. Ion Bar: Neutralizes static (read more)
Browse Cleanrooms Datasheets for Envirco -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
vibration. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Building a home addition - Self Help Forums
Central air conditioner (25 amps x 240v ) 6,000 .
-
I want to weld but I don't know if my apartment has enough juice! - Page 2
I have an air conditioner that runs off of a 240v outlet, which is a Nema 6-15 and is pictured here: http://img.photobucket.com/albums/v3...0/IMG_2485.jpg .
-
CR4 - Thread: grounding & earthing?
A double breaker (NOT two singles taped together!) across both the bars gives the 220V- 240V for the stove/heater/ air conditioner /dryer/well pump etc.
-
what are options when ground wire is not there - Self Help Forums
With regard to air conditioner (I'll be using a 120v model), this 240v outlet is not on a dedicated circuit.
-
CR4 - Thread: How to Coverter from 110v 60Hz to 240v 50Hz
… up transformer 110v 50Hz to 240v 50Hz at transformer shop with the size of 25000va. connect to 110v 60Hz at primary side and secondary connected to my air conditioner and running but current … … as 25 ampere at 240v 50Hz ..pls explain to …
-
annother sub-sub panel question - Self Help Forums
Air conditioners --we just have one on the sub panel ( 240v central unit protected by two 30 amp breakers).
-
Chapter 6 Planning The Residential Electrical Distribution System
… 20 A/120 V 9 Laundry 20 A/120 V 10 Bathroom 20 A/120 V 11 Dishwasher 15 A/120 V 12,13 Range (demand = 8.8 kW) 40 A/ 240V 14,15 Water heater … … A/120 V 19,20 Air conditioner 30 A/240 V 21 …
-
air conditioner portable - offers from air conditioner portable manufacturers, suppliers, exporters & wholesalers
Sell portable air conditioner Model KCR-26Y/C(injection) KCR-32Y/C(injection) Rated Voltage/ Frequency 220V- 240v /50hz 220V-240v/50hz Noise Level ...
-
wall split air conditioner - offers from wall split air conditioner manufacturers, suppliers, exporters & wholesalers
Sell split type air conditioner (wall mounted type 1) Power: 220- 240v /50/60hz, 110v/60hz 2)Refrigerant: R22/ 407C/R410A 3)Type: normal type/ invert type / ...
-
R410a Exporters, R410a Selling Leads (Page 2)
Sell central Air conditioner R410a, 220V- 240V /50Hz (CE, CB, Australian energy consumption, European energy consumption) 5) R22, 208V-230V/60Hz,...
Indicates content that may require registration and/or purchase.